Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: OIL - HOT MILL ROLLING
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating
- Kinematic Viscosity: 23.7 cSt
- Viscosity Index: 97
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating
- Kinematic Viscosity: 29.2 cSt
- Viscosity Index: 97
- Type / Function: Hydraulic Oil / Fluid
-
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating
- Kinematic Viscosity: 6.7 cSt
- Viscosity Index: 100
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating
- Kinematic Viscosity: 14.8 cSt
- Viscosity Index: 99
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Accuris
Description: LUBRICATING OIL, PRECISION ROLLING ELEMENT BEARING, POLYALPHAOLEFIN BASED
-
Supplier: Houghton International, Inc.
Description: Fenella neat lubricating oils are used in cold rolling mills to process stainless steel. They are high-performance rolling lubricants with excellent burn-off properties, improved productivity and reduced oil consumption. The series can be applied by circulation,
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
-
Supplier: Pico Chemical Corp.
Description: ROLLING MILL SOLUTIONS: PICO Chemical Corporation manufactures a comprehensive line of innovative premum quality, and field proven specialty products for rolling mill operation applications. • Grease • Roll Bearing Lubricants • Hydraulic Oils • Cleaners and
- Features: Fluid / Oil, Metal Working Fluid
- Function: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Houghton International, Inc.
Description: Houghton’s Rollshield™ line of hot rolling lubricants includes varying combinations of natural and synthetic esters and additives that provide superior lubricity characteristics over conventional oils. The Rollshield product line includes Rollshield HM-600, which was developed for the
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
-
Supplier: Accuris
Description: Steelworks, rolling mills and cranes; interference fits using oil under pressure; application, dimensions, design
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR SAMPLING AND TESTING FOR ASH AND TOTAL IRON IN STEEL MILL DISPERSIONS OF ROLLING OILS
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for sampling and testing dispersions of rolling oils in water from operating steel rolling mills for determination of ash and total iron content. Its purpose is to provide a test method such that a representative sample may be
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for sampling and testing dispersions of rolling oils in water from operating steel rolling mills for determination of ash and total iron content. Its purpose is to provide a test method such that a representative sample may be
-
Supplier: Houghton International, Inc.
Description: Houghton’s Rolkleen™ 53P and 55P are rod rolling lubricants specifically developed for aluminum hot rolling on Properzi rod mills and have been used for many years as a low-cost option to produce excellent quality aluminum rod.
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, ash-less, anti-wear circulating oil. Designed to meet the technical requirements of Morgan (Morgoil)and Danieli hydrodynamic bearings used in rolling mills.
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Applications: Machine / Gears
- Composition / Chemistry: Mineral Oil
-
Supplier: Houghton International, Inc.
Description: Aluminum hot rolling of flat sheet is a highly sensitive metalworking process, requiring experienced technical support and carefully designed lubricants. The aluminum rolling industry relies on Houghton for expert process consultation, efficient product implementation, ongoing
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant, Metal Forming
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include
- Bore Size: 0.25 inch
- Outside Diameter: 0.5 inch
- Dynamic Axial / Thrust Load: 114 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Dynamic Axial / Thrust Load: 159 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include
- Bore Size: 0.1875 inch
- Outside Diameter: 0.375 inch
- Dynamic Axial / Thrust Load: 76 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Description: motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include
- Bore Size: 0.1875 inch
- Outside Diameter: 0.3125 inch
- Dynamic Axial / Thrust Load: 33 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: Nelson Fastener Systems
Description: Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development. Global Market Distribution and Support Construction: Bridge, Parking Structures, Steel Framed Buildings Energy: Nuclear, Wind Turbine,
- Services: Assembly Services
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Machining Capabilities: Deep Hole Drilling, Milling, Surface Grinding, Thread Rolling, Turning, Wire EDM
- Secondary Operations: Heat Treating / Stress Relieving
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with a motor driven PurgeX pump. The pump cycles small, precise amounts of lubricant at
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pumps. The pumps cycle small, precise amounts of lubricant at
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with a motor driven PurgeX pump. The pump cycles small, precise amounts of lubricant at
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pump. The pumps cycle small, precise amounts of lubricant at
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: ASTM International
Description: This specification covers double-reduced electrolytic tin plate produced from low-carbon cold-reduced steel furnished in coils and cut sizes for use predominately in the manufacture of cans. Double-reduced plate is relatively brittle and has very distinct directional properties. The rolling
-
Supplier: Hi-Tech Controls, Inc.
Description: Extremely robust cable noted for its good abrasion and notc resistance. Due to its resistance to mineral oils and especially to coolant emulsions, this cable is well suited in mechanical engineering, tool making, systems engineering, and in steel mills and rolling mills
- Number of Conductors: 3 to 25 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 16 to 20 AWG
-
Supplier: RBC Bearings
Description: This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully
- Bore: 5 inch
- Outside Diameter: 11 inch
- Overall Width: 2 inch
- Static Axial / Thrust Load: 879,003 lbs
-
Description: and crusher in coal or ore mine; crane, rolling mill, compressor and winder motor for boring in oil or gas facility).
-
Supplier: CSA Group
Description: and crusher in coal or ore mine; crane, rolling mill, compressor and winder motor for boring in oil or gas facility).
-
Supplier: JTEKT North America, Inc.
Description: Production/Rolling Equipment Drive shaft for driving the roll of rolling mill JTEKT provides the drive shaft for driving the roll of the rolling mill. A series designed for heavy-load use is provided, and it can be used for severe purposes. Drive shafts for steel
- Type: Cylindrical
-
Supplier: Hi-Tech Controls, Inc.
Description: Extremely robust control cable characterized by high abrasion and notch resistance properties. Used for critical areas in such applications as machinery, tooling and plant construction, in rolling mills and steel works particularily because of the resistance to mineral oils and
- Number of Conductors: 2 to 50 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 1 to 20 AWG
Find Suppliers by Category Top
Featured Products Top
-
, roll neck cooling in rolling mills. Rubber & Plastics – Internal mixers (Banbury mixers), calenders, mill rolls. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
foundries, forges, rolling mills, and arc furnaces, and, in the food and pharmaceutical industries, low temperatures are encountered in all refrigeration systems and those using liquid nitrogen for flash freezing reduce temperatures much further. Fortunately, there are solutions to all these (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
then formed into oblong circular molds that are hollowed in a piercing mill. While hot, the molds are drawn through a mandrel rod and elongated. The mandrel milling process increases the molds length by twenty times to form a seamless tube shape. Tubing is further shaped through pilgering, a cold (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
rolling process resulting in lost material and weakness in the metal, dissimilar metals between the screw and the contact surface can result in galvanic corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
rolling process resulting in lost material and weakness in the metal, dissimilar metals between the screw and the contact surface can result in galvanic corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
methods can create weaknesses in the required design. Some examples are: machine cut screws which are literally cut into the blank during the thread rolling process resulting in lost material and weakness in the metal, dissimilar metals between the screw and the contact surface can result in galvanic (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Pressure Transmitters for Steel and Aluminum Mills
The AST47SM steel mill package is able to perform in the rugged environment and. meet the high demands of the steel and aluminum industry. The pressure port design. is compatible with the high pressure spikes when the slab is entering and exiting the. rolling mill. One Piece Sensing Element
More Information Top
-
Advances in Metallurgical and Mining Engineering
The Symposium of 2th Chinese Rolling Mill Oil Film Bearing Technology Symposium.
-
Selected abstracts of metalworking literature September 1984–March 1985
Future Considerations for D&I Coolants and Rolling Mill Oils .
-
Ferrous metals
…the following qualitative classifica- tion was established for the pretreatment of the metal sheets: Best: Zinc phosphate/passivating post-rinsing I, zinc calcium phosphate/ passivating post-rinsing, 2 alkaline phosphate/passivating post-rinsing, > alkaline phosphate/H, 0-rinsing phosphate/H, 0-rinsing, Worst: > Rolling mill oiling .
-
Comprehensive papers covering several materials groups
…the following qualitative classifica- tion was established for the pretreatment of the metal sheets: Best: Zinc phosphate/passivating post-rinsing I, zinc calcium phosphate/ passivating post-rinsing, 2 alkaline phosphate/passivating post-rinsing, > alkaline phosphate/H, 0-rinsing phosphate/H, 0-rinsing, Worst: > Rolling mill oiling .
-
Roll performance – technical overview and future outlook
A combination of factors has led to this outstanding level of surface performance: (i) use of best roll technology available (ii) improvement of the mill roll cooling systems (iii) use of rolling mill oils applied to backup rolls (iv) stabilisation of the…
-
Development of Monitoring System for Large- Scale Oil Film Bearing Comprehensive Test Rig--《Bearing》2013年10期
Taiyuan University of Science and Technology,Taiyuan 030024,China;2 TZ Technical Center Taiyuan 030024,China);Makeup、Function and Characteristic of Rolling Mill Oil Film Bearing Dynamic Lubrication System[J];Journal of Taiyuan University of Science and Technology;2006-S1 .
-
Mitigating Environmental Impact of Petroleum Lubricants
Another successful application of a bio-lubricant came about in the rolling oil area of metal working for a bio-based rolling mill oil .
-
The Chinese Automotive Supplier Report
• Large Bearing Factory: produces large spherical roller bearings, long and short cylindrical roller and ball bearings and taper roller bearings, which are used in rolling mill oil machinery and engineering machinery.
-
Experimental Mechanics on Emerging Energy Systems and Materials, Volume 5
After rolling, the substrate material is cleaned to remove any traces of the rolling mill oil , trimmed in width and cut into coils of several thousand feet in length.
-
Advanced Physicochemical Treatment Processes
• Rolling mill oils .
Indicates content that may require registration and/or purchase.