Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration for in-line placement. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration forin-line placement. The unique design incorporates a digital non-contact wireless system that provides power to therotating electronics mounted on the
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS600 , 2 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor , Material - 17-4 PH S.S. , 10mm Shaft , 12 Pin Binder Receptacle, 09-0331-90-12
- Maximum Torque: 17.6991150442478 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -13 to 176 F
- Electrical Output: Analog Voltage
-
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS605 , 5 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor w/ Encoder , Material - 17-4 PH S.S. , 10mm Shaft , 12 Pin Binder Receptacle, 09-0331-90-12
- Maximum Torque: 44.2477876106195 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -13 to 176 F
- Electrical Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS705 , 1 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor w/ Encoder , Material - 17-4 PH S.S. , 10mm Shaft , 12 Pin Binder Receptacle, 09-0331-90-12
- Maximum Torque: 8.84955752212389 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -13 to 176 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation.
- Maximum Torque: 100 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Torque Sensor, Rotary Transformer, Shaft to Shaft, 36k in-lb Capacity FS, 6.7k RPM Max., MS Conn. Speed sensor and foot mount sold separately.
- Operating Temperature: -65 to 170 F
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS300 (QTA106), 100 in-lb , Shaft to Shaft Rotary Torque Sensor, 3/8 Dia Shaft, 1/8 Key Way , Material - 17-4 PH S.S., 6 Pin Bendix Receptacle, PT02A-10-6P
- Maximum Torque: 100 In-lbs
- Accuracy: 0.25 ±% Full Scale
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Novotechnik U.S., Inc.
Description: This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport,
- Maximum Angular Measurement: 345 degrees
- Mechanical Range: 345 degrees
- Output: Analog Voltage
- Technology: Hall Effect Sensor, Potentiometer
-
Supplier: Transducer Techniques, LLC
Description: RST SERIES CAPACITY RANGES: 10, 20, 50, 100, 200, 500, 1,000, 2,000, 5,000, 12,000, 30,000 in-lb The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil strain
- Maximum Torque: 10 to 30,000 In-lbs
- Operating Temperature: -50 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ501 rotary torque sensor is ideal for measuring torque in rotating shafts. An integral slip ring assembly is used to transfer the electrical signal from rotating to stationary electronics. The slip ring consists of silver graphite brushes which rub on the
- Torque Measurement Range: 0 to 10,000 In-lbs
- Torque Accuracy: 0.18 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: A line of rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps prevent potential
- Maximum Torque: 100 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -20.2 to 199.4 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Technology, Ltd.
Description: losses. Knowing the exact shaft angle at which torque peaks or dips occur is crucial for test stand engineers, providing insights into rotational stiction that may occur at specific shaft positions. In process control applications, monitoring the expected torque values at
- Maximum Torque: 1.5486725663716807 to 176.99115044247787 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Electrical Output: Serial
-
Supplier: Sensor Developments, Inc.
Description: Address the needs to measure belt or chain torque on pulley systems with the use of Sensor Developments Inc universal pulley torque sensor. Capable of accepting various pulley wheels and shaft diameters, this sensor features a highly accurate integrated
- Maximum Torque: 1,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Technology, Ltd.
Description: Our TorqSense rotary strain gauge transducers use non contact technology, eliminating the need for noisy slip rings. Specifically designed for square shafts, the SGG545/SGR546 transducers offer a seamless fit, enhancing measurement accuracy and stability in applications with
- Maximum Torque: 1.5486725663716807 to 115,044.24778761061 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Electrical Output: Serial
-
Supplier: Transducer Techniques, LLC
Description: RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T8 ECO Rotary Torque Transducer is the best in class: Capacities from 0.2 to 200 Nm (1.77 to 1.77K lb-in) Stainless steel shaft ±5 VDC output 12 to 28 VDC supply Contactless High resolution More Information The T8 is ideal for applications where a basic
- Maximum Torque: 1.76991150442478 to 1,769.91150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T2 Precision Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 20K Nm (0.88 to 177K lb-in) ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 16-bit resolution More
- Maximum Torque: 0.265486725663717 to 176,991.150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: S. Himmelstein & Company
Description: MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies. Control and verification of machine performance,
- Maximum Torque: 25 to 2,000,000 In-lbs
- Accuracy: 0.07 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Current
-
Supplier: S. Himmelstein & Company
Description: These devices accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the necessity of over-sizing a
- Maximum Torque: 25 to 100,000 In-lbs
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T6 Dual Range Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (10/1 to 10K/1K Nm) (8.85/88.5 to 88.5K/8.85K lb-in) Dual ±5 VDC outputs Stainless steel shaft 5 KHz sample rate 12 to 28 VDC supply Digital electronics
- Maximum Torque: 8.84955752212389 to 176,991.150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Sensor Technology, Ltd.
Description: The SGR515/SGR516 Torqsense Rotary Strain Gauge Transducers (SGR series) utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a seamless
- Maximum Torque: 1.5486725663716807 to 115,044.24778761061 In-lbs
- Operating Temperature: -40 to 194 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: TE Connectivity
Description: Packaging Features Rotary Displacement Sensor - Potentiometer Package : Dia .875 in (Size 9) Housing Product Type Features Rotary Displacement Sensor - Potentiometer Product Type : Potentiometer Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-87 - 257
- Operating Temperature: -65 to 125 C
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Current Rating: 0.01 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: S. Himmelstein & Company
Description: These devices are used to measure and control the torque, speed and power of belt and chain driven machinery. Neither pillow blocks, jack shafts or flexible couplings are needed for mounting. Thus, installation is simple, takes little space and jack shaft/pillow block bearing
- Maximum Torque: 50 to 1,500 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: These strain gage torque meters measure and output shaft torque in analog and digital form. Option Z adds shaft speed and shaft power. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque
- Maximum Torque: 0.6194690265486725 to 12.389380530973451 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: Norbar Torque Tools, Inc.
Description: Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration
- Maximum Torque: 2,400 In-lbs
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current
- Torque Sensor Type: Rotary
-
Supplier: DigiKey
Description: ROTARY TORQUE SENSOR, SHAFT TO S
- Force / Load Rating: 200.0376 lbs
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
-
Supplier: Betatronix LLC
Description: single-turn and multi-turn combinations, as potentiometer-and-switch units, and in other rotary component combinations. Single- and multi-turn concentric shaft potentiometers are available in 1/2", 5/8", 7/8" and 1-1/16" diameter housings, with or without switches, with controlled
- Maximum Angular Measurement: 110 to 350 degrees
- Mechanical Range: 120 to 360 degrees
- Accuracy: 1 to 0.2 ±% Full Scale
- Operating Temperature: -65 to 125 F
-
Supplier: DigiKey
Description: ROTARY TORQUE SENSOR, SHAFT TO S
-
Supplier: R&I Manufacturing Co.
Description: DURA-TAC SRA Series of rack driven rotary actuators provide a durable and compact approach to automatic work rotation. FEATURES DURA-TAC SRA Series have a compact, square body design to allow use in tight space applications. The output table is supported by two bearings to provide high
- Operating Pressure Range: 30 to 100 psi
- Operating Temperature: -30 to 300 F
- Rotation Angle: 180°
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical
-
Supplier: Rotomation, Inc.
Description: within a few days. Its composite cylinders have been tested to more than 20 million maintenance-free duty cycles. If you need more torque, consider our A1 rotary actuator. For similar torque with inherent slow start/stop motion, consider our AL75 rotary actuator.
- Operating Pressure Range: 0 to 105 psi
- Maximum Torque: 8.085 In-lbs
- Shaft / Table Axial Load Capacity: 8 lbs
- Shaft / Table Radial Load Capacity: 8 lbs
-
Supplier: FineTek
Description: surrounding the paddle, motor will stall and cause the Micro-switch to change state (indicating an alarm or control). 。Rugged sealing ring prevents dust from infiltrating the housing body along the shaft. 。Adjustable torque. 。If the rotary paddle encounters overloading, the
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology Type: Rotation Paddle
- Device Classification: Sensor-Only
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 4,000 In-lbs
- Operating Temperature: 140 F
- Rotation Angle: 90°
-
Supplier: Rotomation, Inc.
Description: at end positions Your choice of 3/8”, 1/4”, or 8mm diameter shaft Optional magnetic sensors for position feedback Optional rotation adjusters and/or bumpers for end positions Fully customizable (i.e. thru-shaft air feed)
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 14.95 In-lbs
- Shaft / Table Axial Load Capacity: 30 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
Find Suppliers by Category Top
Featured Products Top
-
The MCRT® 80001V delivers industry-leading real-world accuracy with exceptional stiffness for wider installed bandwidth and faster response. High overrange capability prevents signal clipping during torque peaks, ensuring reliable data in dynamic applications (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
MCRT®79800V Ultra Precise, Dual Range, torque sensors accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the (read more)
Browse Datasheets for S. Himmelstein & Company -
variations. Ensure accurate torque monitoring and system reliability. Contact us to explore customized torque sensor solutions, get detailed specifications, or request integration support for your rotary equipment and industrial projects. (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Counts to 44-Turns . . . Even When You Lose Power The MC1-2800 Rotary Sensor counts turns, measures angles down to the last degree, and remembers shaft positions even when power is lost. MC1-2800 Rotary Sensors provide (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Ultra-Compact Hollow-Shaft Angle Sensors Novotechnik, U.S. announces the WAL 200 Series of hollow shaft angle sensors that provide absolute, rotary position. Sensor dimensions are 7 x 22 mm. The WAL 200 Series has a (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
-in. Overload capacity is twice the rated torque. Additional strengths are: Combined error of +/- 0.05% Straightforward installation, in less axial length than needed for a rotary torque sensor Simple mounting — no keyed shafts or couplings Durable (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
the P2200 potentiometer that operates with an extremely low torque requirement of 0.003 Ncm. This product is well-suited for applications that require a rotary position sensor yet could be affected by the force created from the sensor’s torque. Other key P2200 specifications include (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
Electromagnetic Induction Type Rotary Resolver Model RR series are the angular position sensor by (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
new DRVS pneumatic semi-rotary vane drive and matched contactless position sensor that transforms a relatively simple and low cost drive into a solution that lowers engineering and inventory overhead, is fast and easy to install, and delivers long (read more)
Browse Pneumatic Rotary Actuators Datasheets for Festo Corporation
Conduct Research Top
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
-
Mixer Viscometry
transducer (Torqsense Sensor Technology Ltd, Banbury, Oxon, UK) providing precise dynamic measurements of rotary torque over ranges covering 0-10 mN.m to 0-10.000 N.m. will assist with the technology transfer of mixer viscometry from laboratory to production scale. The principle of operation of this torque
More Information Top
-
Rotating disk apparatus for polymer-induced turbulent drag reduction
The loaded torque on the disk is detected us- ing a model 01224-120 rotary shaft torque sensor (acquired from Sensor Developments Inc., Lake Orion, MI USA).
-
International Standards Development for Marine and Hydrokinetic Renewable Energy - Final Report on Technical Status
Rotary shaft torques sensors offer direct .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-12-4834/GUPTA-THESIS.pdf?sequence=1
ROTARY SHAFT TORQUE SENSOR .
-
01100 Series Rotary Shaft Torque Sensor from ALTHEN GmbH : Quote, RFQ, Price and Buy
01100 Series Rotary Shaft Torque Sensor from ALTHEN GmbH .
-
http://dspace.mit.edu/bitstream/handle/1721.1/81753/860902486-MIT.pdf?sequence=2
A shaft to shaft rotary torque sensor .
-
QP Toolbox
Convert Shafts Into Rotary Torque Sensors .
-
New torque sensors using amorphous star-shaped cores
Torque sensors for rotary shafts are .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/19572/Dissertation_GaneshK.pdf?sequence=1
In most rotary torque sensors , the shaft torque is typically measured by either sensing actual shaft deflection due to torque, or by detecting .
-
A remote access platform for evaluating electric motors
Instead of mounting a rotary torque sensor on the shaft , a reaction torque sensor is installed between the load motor case (stator) and its mounting fixture.
-
Laboratory Performance of a Mass Flow Sensor for Dry Edible Bean Harvesters
After studying some of the sensing alternatives found in the literature, the option that seemed to be the simplest and easiest to implement on these machines was a rotary torque sensor on the elevator shaft , similar to Chaplin et al. (2004).
Indicates content that may require registration and/or purchase.