-
Supplier: Henkel Corporation - Industrial
Description: Semi-permanent liquid mold release agent designed for molds with surface temperatures higher than +302 °F (+150 °C). LOCTITE® FREKOTE 800NC is a clear, semi-permanent liquid mold release agent designed for molds with surface temperatures higher
- Operating / Use Temperature: 68 to 275 F
- Features: Mold Release / Release Agent
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water based mold release agent supplied as a concentrate. PTFE colorless water based dispersion for general purpose and hard to release compounds. Excellent mold release agent for FKM, ECO, neoprene, and other organic rubber compounds and
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other low-tech releasing agents.
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Features: Anti-Seize / Thread Compound, Fluid / Oil, Mold Release / Release Agent
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
-
Supplier: McGee Industries, Inc. / McLube Division
Description: This silicone mold release is suitable for food-grade applications. It can be used on metallic and nonmetallic surfaces and provides excellent release for all polymers: plastic, rubber, urethane and composite. 1850 is also an effective lubricant.
- Operating / Use Temperature: 600 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Lubricant, Mold Release / Release Agent
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1782 is a dispersion of solids in water used as a release coating for virtually all compounds and parts. This product is a particularly effective release coating for silicone rubber and anti-tack coating for uncured rubber.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote R-220 Mold Release Agent White is used for the most demanding rubber molding applications. It is non-flammable, fast curing, and offers multiple releases. 5 gal Pail.
-
Supplier: Techsil Limited
Description: Chemtrend Release Extra is a superior, general purpose release agent for rubber and plastic moulding in an easy-to-use aerosol can. We recommend Release Extra when easy release is the critical performance criterion. Release Extra provides a quick
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Devcon release agent is compatible with plastic and rubber. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: +55 F minimum operating temperature
-
Supplier: Ellsworth Adhesives
Description: Miller-Stephenson MS-122ADL Release Agent Dry Lubricant White is environmental-friendly, nonflammable, and non-staining. As a release agent it can be used on a variety of materials such as plastics, urethanes, acrylics, rubbers, and elastomers. Dry lubricant
- Features: Mold Release / Release Agent
-
Supplier: Techsil Limited
Description: Techsil 6088A is a semi-permanent, wax-free, release agent and lubricant in aerosol cans. It can be used for many types of moulding operations, especially where abrasion is a problem. Techsil 6088A incorporates a system to tightly bond the release film to the mould surface for
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote 1711 offers superb release properties, choice of finish, and excellent part detail to meet your specific molding requirements. It releases almost any molded polymer including thermoset and thermoplastic resins, rubber compounds RTV silicone and a variety
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote 1711-I offers superb release properties, choice of finish, and excellent part detail to meet your specific molding requirements. It releases almost any molded polymer including thermoset and thermoplastic resins, rubber compounds RTV silicone and a variety
-
Supplier: Acrolab Ltd.
Description: Stoner W206 is specially formulated as a release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Stoner W206 provides fast, easy part removal from molds and multiple part releases per application. W206
- Features: Aerosol / Spray
- Composition / Chemistry: Specialty / Other
-
Supplier: DME Company
Description: A paintable non-silicone release that is approved for medical and food applications. Unlike vegetable-based releases, Pure Eze is based on a neutral white oil. It does not contain any lecithins, so it will not turn color or rancid over long periods of time. Pure Eze mold
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: Acrolab Ltd.
Description: Stoner W 313 Release & Paint is specially formulated as a paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Allows molded parts to be painted, plated, hot stamped , adhesive bonded, labeled, or
- Features: Aerosol / Spray
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Bluestar Silicones USA Corp.
Description: Tire Mold Release Coating Properties Viscosity 50 Description ready to use water-based coating designed for use in tire molds. It is a blend of polymers that cures at typical molding temperatures to form a clear, tough bond possessing excellent release and lubrication
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
- Type: Water Soluble / Emulsion
-
Supplier: Acrolab Ltd.
Description: Stoner W408 Dry Film Release is an extremely versatile, paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, composites, and similar materials. This dry, anti - stick surface coating provides fast, easy part removal from
- Features: Aerosol / Spray
-
Supplier: Aervoe Industries Incorporated
Description: Won't attack rubber, paints, or metals, heat stable up to 575° F
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 23,622,047.2440944 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Mold Release / Release Agent, Specialty
-
Supplier: Wacker Chemical Corp.
Description: Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room temperature which can be accelerated
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 330 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Single Release Properties Viscosity 430 Description Lyndcoat™ BR1102 RTU is a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion
- Features: Aerosol / Spray, Mold Release / Release Agent
- Industry Applications: Automotive / Transportation
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
- Type: Water Soluble / Emulsion
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Multiple Release Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Techsil Limited
Description: LOCTITE® FREKOTE 700-NC™ is a great all-purpose release agent. It releases epoxies, polyester resins, thermoplastics, rubber compounds and most other moulded polymers.
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Invotec Solutions Ltd.
Description: A Heavy duty, high silicone concentration mould release agent formulated for stubborn and hard to release plastic and rubber moulding Heavy duty, high silicone concentration mould release agent Formulated for stubborn and hard to release plastic and
- Operating / Use Temperature: 392 F
- Features: Aerosol / Spray, Mold Release / Release Agent
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Formula 5 Non-Silicone Medium Duty Release Agent A light duty, dry film non-silicone mould release agent providing an excellent release for all types of thermoplastics, some thermosetting plastics, silicone rubber and many other types of
- Operating / Use Temperature: 302 F
- Features: Aerosol / Spray
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Formula 7 Non-Silicone Heavy Duty Release Agent Provides an excellent heavy duty release on a wide range of thermoplastics and rubbers. Provides excellent release on a wide range of thermoplastics and rubbers. Provides excellent release on a
- Operating / Use Temperature: 338 F
- Features: Aerosol / Spray
-
Supplier: Dupont Molykote
Description: Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical and/or water-resistant barrier coating. Sealant and release
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Type: Grease / Gel Release
-
Supplier: Techsil Limited
Description: Techsil® Techwax Release Agent is a blend of waxes dispersed in fast drying CFC free solvent. Techwax has been designed to maintain high definition and easy mold release when using polyurethanes, polyester resins, GRP & silicone rubber. Techwax can be used in
-
Supplier: Hapco, Inc.
Description: well with clear and colorless casting resins that typically exhibit a sticky, uncured surface when cast against most silicones. It is easy to mix and de-gas, and cures with minimal shrinkage. Hapsil 360™ can be used with or without a release agent and is ideal for any application where
- Viscosity: 15,000 cP
- Features: Casting Resin, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Whitford Corporation
Description: Standard Coating for most rubber substrates. Can be used on rubber extrusion and moulded parts. Single component material that gives a matt black smooth appearance.
- Operating / Use Temperature: -4 to 212 F
- Industry Applications: Automotive / Transportation
- Type: Solid Lubricant / Dry Film
- Composition / Chemistry: Water & Oil Emulsion
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral based, naphthenic process oils used in a variety of industries such as mold release agents for cement, brick, and concrete, process or extender oils in the rubber industry, and in the manufacturing of printing inks.
- Type / Function: Base Oil / Base Stock
- Composition / Chemistry: Mineral Oil, Naphthenic / Naphthalene
- Features: Petroleum / Mineral Oil
-
Supplier: Dupont Molykote
Description: Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily
- Operating / Use Temperature: -40 to 109.4 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.77 specific gravity
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Lubricant, Metal Cutting, Metal Forming, Release Agent / Coating
-
Supplier: Total Lubricants USA, Inc.
Description: Food grade release agent and lubricant spray. Odorless, non-toxic, greaseless, and non-staining. Uses include: packing industry, plastic and rubber mold release, timers, TV tuners, clocks, electrical equipment, bushings, bearings, chains, camera gears, motion
- Features: Aerosol / Spray
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Allied Electronics, Inc.
Description: equipment, battery terminals, switches, keyboards, ignition systems, locks, plastic parts, rubber gaskets, contacts, mold releases, telescoping antennas and more. Fast Dry Safe on Plastics and Elastomers Silicone Lubrication
-
Supplier: Allied Electronics, Inc.
Description: equipment, battery terminals, switches, keyboards, ignition systems, locks, plastic parts, rubber gaskets, contacts, mold releases, telescoping antennas and more. Fast Dry Safe on Plastics and Elastomers Silicone Lubrication
Find Suppliers by Category Top
Featured Products Top
-
. This Polymethylpentene can be used for extruded and film products, injection molded, and blow molded application items. TPX® applications include: Release Film Release Paper for synthetic leather LED Moulds (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Liquid silicone rubber is an outstanding material. It is used for parts that need flexibility, heat resistance, chemical resistance, durability, and long-term performance. But anyone who has spent time around LSR molding knows the material is only half the (read more)
Browse Molding Machines Datasheets for APSX, LLC
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Synalox™ PB-100 [Dow] Chem. Descrip.: Polyalkylene glycol Uses: Basestock for syn. lubricants (gear oils, engine lubes, compressor, hydraulic fluids, mandrel/mold release, textile fiber, machine, greases); foam control agent; plasticizer; chem. intermediate; rubber mold release agent .
-
Handbook of Lubricants
Uses: Raw materials for cationic and amphoteric surfactants, asphalt emul- sifiers, rubber mold release agents , flotation agents, fertilizer anticaking agents fuel additives .
-
Handbook of Textile Processing Chemicals
Uses: Basestock for syn. lubricants (gear oils, engine lubes, compressor, hydraulic fluids, mandrel/mold release, textile fiber, machine, greases); foam control agent; plasticizer; chem. intermediate; rubber mold release agent Properties: Liq.; insol. in water; sp.gr.
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
hydraulic fluids, mandrel/mold release, textile fiber, machine, greases); foam control agent; plasticizer; chem. intermediate; rubber mold release agent .
-
The Chemical Formulary, Volume 17
Rubber Molding Release Agent .
-
Polyols, Propylene/Ethylene Oxide
Other uses are lubricants, vehicle bases in cosmetics and pharmaceutical formulation, softeners and antistats, and rubber mold release agents , as well as plas- ticizers and intermediates for synthesis.
-
Industrial uses of palm, palm kernel and coconut oils: Nitrogen derivatives
Primary amines of the saturated higher members are used as hard rubber mold release agents , and dodecylamine is used in reclaiming both natural and synthetic rubber.
-
Nitrogen derivatives (Amides, diamides, nitriles, primary amines and oxides)
…m a r y amines o f t h e s a t u r a t e d higher m e m b e r s axe used as h a r d rubber mold release agents , a n d dodecylamine…
-
Products List by r Page 2100 - China ECOL B2B Marketplace, Free Manufacturer Directory
rubber mold release agents .
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Partitioning agent, dispersant in rubbers ; mold release agent .
Indicates content that may require registration and/or purchase.