Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: DC Power Connectors power jack, 1.65 x 5.5 mm, right, through hole, 1 switch, shielded
- Voltage Rating: 24 volts
- Current Rating: 2.5 amps
- Operating Temperature: -25 to 85 C
- Power Type: DC Power Connector
-
Supplier: Utmel Electronic Limited
Description: 2.5 x 5.9 mm, 5.0 A, Vertical, Through Hole, Shielded, Dc Power Jack Connector
- Voltage Rating: 24 volts
- Current Rating: 5 amps
- Gender: Female / Jack
-
Supplier: Newark, An Avnet Company
Description: DC Power Jack, 2.5mm, 5A 12V DC, Non-Shielded
-
-
Supplier: Newark, An Avnet Company
Description: 2.1mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 2.5mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC POWER JACK, SHIELDED, RAPC MOUNT, 2.5MM ROHS COMPLIANT: YES
-
Supplier: ValueTronics International, Inc.
Description: The N01HP60 is a 60 W, 1 V, 60 A dc power supply from Acopian. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Input
- DC Output Power: 60.00000000000001 watts
- Type: DC Power Supply
-
Supplier: Belden Inc.
Description: M12 Power Receptacle Connector: Male, front mount, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A
- Voltage Rating: 600 volts
- Current Rating: 16 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Belden Inc.
Description: M12 Power Receptacle Connector: Male, rear mount, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A
- Voltage Rating: 600 volts
- Current Rating: 16 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Belden Inc.
Description: M12 Power Receptacle Connector: Male, front mount, 4-pin(3+PE), S-coded, shielded, silver housing, 600 V AC/DC, 16 A
- Voltage Rating: 600 volts
- Current Rating: 16 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Belden Inc.
Description: M12 Power Receptacle Connector: Female, rear mount, 5-pin(4+PE), K-coded, shielded, silver housing, 600 V AC/DC, 16 A
- Voltage Rating: 600 volts
- Current Rating: 16 amps
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1050612-DC12.1202.201 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: DC12 Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 250VAC Current - UL: 1A Voltage - UL: 125VAC Features: Shielded, V-Lock
-
Supplier: TE Connectivity
Description: Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Columns : 3 Number of Loaded Positions : 0 Number of Positions : 3 Number of Positions by Circuit Application : 3/AC Power, 3/DC Power Number of Power Positions : 3
- Voltage Rating: 4,000 volts
- Current Rating: 650 amps
- Operating Temperature: -55 to 100 C
- Mounting Style: In-Line / Cable End
-
Supplier: TE Connectivity
Description: Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Feedthrough, Flange Operation/Application Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector &
- Voltage Rating: 10,000 volts
- Operating Temperature: -55 to 125 C
- Mounting Style: Panel Mounted
- Device Type: Receptacle / Outlet
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 3 Position Non-Shielded Direct Current (DC) Power Jacks - 2
- Voltage Rating: 500 volts
- Connector Type: Circular / Cylindrical Connector, Modular Connector and RJ Connector
- Gender: Female / Jack
-
Description: IEC 61076-8-101:2020 describes 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing (hereinafter referred to as a connector) for electrical and electronic equipment, including overall dimensions, interface dimensions, technical
-
Description: IEC 61076-8-102:2020 describes 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing (hereinafter referred to as a connector) for electrical and electronic equipment, including overall dimensions, interface dimensions, technical
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Preliminary Connector Type: Receptacle Gender: Receptacle Number of Positions/Contacts: 8p8c (RJ45), 2 Power
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1294273-ST10U Category: Connectors, Interconnects>Barrel - Power Connectors Features: Mounting Hardware Connector Type: Jack Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Male Ingress Protection: IP66/IP67/IP68
- Voltage Rating: 24 volts
- Current Rating: 10 amps
-
Supplier: Conxall Corporation
Description: Right Angle PC Mount DC Power Jack, pin size 0.025"(0.65mm), shielded Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
- Gender: Female / Jack
-
Supplier: Accuris
Description: Draft BS EN IEC 61076-2-118 Circular connectors - Detail specification for shielded and unshielded, free and fixed connectors with bayonet-locking size B12, B17, B23 and B40, for power, signal and data transmission
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single
- Type: DC Power Supply, DC/DC Converter
-
Supplier: TDK-Lambda Europe GmbH
Description: The CC-P-E series offers users features not commonly found in low power DC-DC converters. These 15W and 30W products feature an ultra-low profile, five-sided shielding, the ability to connect in parallel, sequencing and a DC Good signal. Versions without the metal case
- DC Output Voltage: 12 volts
- DC Output Current: 2.5 amps
- DC Output Power: 30.000000000000004 watts
- Form Factor: Board Mount
-
Description: IEC 61076-8-107:2023 describes free and fixed rectangular connectors with: - 2P power plus 2P signal contacts; - plastic housing with locking lever and four possible codings; - 200 A rated current, 1 000 V DC rated voltage on the power section; - 5 A rated current, 50 V
-
Description: IEC 61076-8-109:2023 describes free and fixed rectangular connectors with: - 2P power plus 2P signal contacts; - plastic housing with locking lever and four possible codings; - 130 A rated current, 1 000 V DC rated voltage on the power section; - 5 A rated current, 50 V
-
Supplier: Waytek, Inc.
Description: 180A with 50 mm² wire for power Current Capacity up to 13A with Size 16 contacts for signal Accepts Contact: Size 8 mm power contacts Accepts Contact: Size 16 signal contacts Modifications: With EMC Shielding & Contacts Included Voltage Rating: 1000V AC/DC Temperature Range:
- Voltage Rating: 1,000 volts
- Connector Type: Automotive Connector
-
Supplier: Win Source Electronics
Description: ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Categories: Connectors, Interconnects Body Color: Black Voltage Rating DC: 24VDC Alternative Parts (Cross-Reference): 1734172-1; DC-001-B-CRSN;
- Current Rating: 2.5 amps
-
Supplier: Nex Flow Air Products Corp.
Description: 50/60 Hz and have standard 2 outlet and 4-outlet systems, special NEMA 4 class versions available. Power Supplies are fully shielded unlike most competitive products. The high-voltage plug-and-socket connector system X-2000 ensures a secure connection. Haug power supplies
- DC Output Voltage: 7,000 to 8,000 volts
- AC Input Voltage: 230 volts
- Input Frequency: 50 to 60 Hz
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: Nex Flow Air Products Corp.
Description: 50/60 Hz and have standard 2 outlet and 4-outlet systems, special NEMA 4 class versions available. Power Supplies are fully shielded unlike most competitive products. The high-voltage plug-and-socket connector system X-2000 ensures a secure connection. Haug power supplies
- DC Output Voltage: 7,000 to 8,000 volts
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: Acopian Power Supplies
Description: The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to
- DC Output Voltage: 0 to 135 volts
- DC Output Current: 3.7 to 40 amps
- DC Output Power: 720 watts
- AC Input Voltage: 95 to 265 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mains Power Connector, 6A, 250VAC, Male, 3 Pos, Shielded, Snap-in Product overview: DC12.4102.101 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
- Voltage Rating: 250 volts
- Current Rating: 6 amps
- Gender: Male / Plug
-
Supplier: Acopian Power Supplies
Description: The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to
- DC Output Voltage: 0 to 135 volts
- DC Output Current: 3.7 to 40 amps
- DC Output Power: 720 watts
- AC Input Voltage: 95 to 265 volts
-
Supplier: L-com, Inc.
Description: This 3-stage Lightning Protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power
- Device Type: Lightning Arrestor
-
Supplier: Electro Standards Laboratories
Description: Circuit Breaker. This is the main switch that controls power to the internal power supply. The front panel MASTER POWER ON//OFF lighted rocker switch controls power to the internal supply. Each channel has an ON/OFF rocker switch that controls each of the power
- DC Output Voltage: -15 to 60 volts
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
- Type: DC Power Supply
-
Supplier: Infineon Technologies AG
Description: relay and fuse replacement in power distribution and junction boxes, BTS50025-1TEA can drive resistive, capacitive and inductive loads. BTS50025-1TEA high current applications (e.g. ECU power feeds, auxiliary power outlets, PTC heaters, rear windows heaters) and applications
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Need a reliable M12 connector for industrial signal and sensor applications? The M12 Shielded Female Connector is designed for engineers who need secure, stable connections in industrial automation and equipment where reliable signal (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
The Amphenol Sine Systems PowerMate series high-voltage interconnection system is designed for harsh operating environments that require high power capability, durability, environmental resistance, vibration tolerance, and safety. The connectors support applications such (read more)
Browse Power Connectors Datasheets for DigiKey -
Innovacera’s high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
ECS Inc. International’s catalog of power inductors are small form factor shielded inductors for DC/DC power applications. There are electronic components available with the options of low DC resistance, wide temperature ranges, ruggedization and the AEC-Q200 (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International -
Anderson Power provides power where it’s needed in all your DC power applications, with weatherproof connector solutions that are meant to be utilized in the most challenging outdoor high-current applications. These dedicated power interconnect solutions are certified with in (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
-D-Grid in 2009. The Saf-D-Grid is more efficient, compact, and powerful than all other industry standard connectors. Best of all, the product works with both AC and DC powered datacenters, providing an all-in-one solution regardless of datacenter type. The Saf-D-Grid connector is: Adaptable (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
increasing tendency towards autonomous/driverless vehicles have created a clear trend towards increased power requirements for connectors in the automotive, transportation, defense, aerospace, robotics and motorsport industries. The new LEMO M series ratchet coupling High Power connectors (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
A Push Towards Efficiency
are designed for demanding applications, handling up to 600 volts and 55 amps enough power for a 30-hp DC motor or a 55-hp three-phase AC motor. Optionally, the cordsets can be shielded by connecting a braided shield directly to the coupling nut. This protects against electromagnetic and radio frequency
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
shown in Figure 1, instead of a huge number of moving wires, there are 3 moving control modules, a tiny three wire shielded CAN-bus cable in a daisy chain configuration and two wires for power. In total, the complete system needs just 2 separate cables with diameters of 7 mm and 12 mm independent of how
More Information Top
-
Kycon DC Power Connectors | Mouser
DC Power Connectors 4P JACK SKT SHIELDED SNAP AND LOCK .
-
Kycon DC Power Connectors | Mouser
DC Power Connectors 4P JACK SKT SHIELDED SNAP AND LOCK .
-
DC Power Connectors | Mouser
DC Power Connectors 4P JACK SKT SHIELDED SNAP AND LOCK .
-
KPJX-4S-S Kycon | Mouser
DC Power Connectors 4P JACK SKT SHIELDED SNAP AND LOCK .
-
Solvent‐Cast Three‐Dimensional Printing of Multifunctional Microsystems
The electrical conductivity of the antenna was measured with a laboratory DC power supply (GPS- 3303, Instek) and a shielded I/O connector block (SCB-68, NI).
-
High-level neutron coincidence counter (HLNCC): users' manual
If shielded, twisted-pair wire is used to supply the dc power , the shield normally is connected to the ground conductor of the BNC connector .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1694/Qi%20Zhang%202009.pdf?sequence=1
The apparatus consists of a neon-filled Franck-Hertz tube, a control unit with power supplies, reverse voltage source and DC preamplifier; and a shielded cable with BNC connectors .
-
A discrete-components impulse-radio UWB Low-Noise Amplifier with voltage controlled-gain
The connection between the UWB Transmitter and the outside world is made with SMA connectors for RF signals and through DC filters that are screwed into the shielding case for DC power supply and tuning voltages.
Indicates content that may require registration and/or purchase.