Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SHIELDED SERIAL CABLE; Connector Type A:D Subminiature Plug, 9 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Black Box
Description: For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life!
- Product Category: Bulk Cable
- Serial Cable Type: RS232
-
Supplier: Newark, An Avnet Company
Description: 1000ft. RS232 Bulk Serial Cable Double-Shielded CM 12-Conductor
-
-
Supplier: Black Box
Description: For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life!
- Product Category: Bulk Cable
- Serial Cable Type: RS232
-
Supplier: Black Box
Description: For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life!
- Product Category: Bulk Cable
- Serial Cable Type: RS232
-
Supplier: Black Box
Description: Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause interference. Low capacitance, braided foil shield. 24 AWG stranded construction. Guaranteed for llife!
- Product Category: Bulk Cable
- Serial Cable Type: RS232
-
Supplier: Tripp Lite by Eaton
Description: Null modem cables and adapters connect two serial devices that require a null modem (cross-wired) configuration. This 6ft cable has a DB9 female connector on one end and a DB9 male connector on the other, and is considered a "Full Handshake" null modem cable. Superior
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Connector Type: DB9
- Serial Cable Type: RS232
-
Supplier: Tripp Lite by Eaton
Description: Null modem cables and adapters connect two serial devices that require a null modem (cross-wired) configuration. This 10FT cable has a DB9 female connector on each end. Superior molded cables with foil-shielding offer maximum EMI/RFI protection. Gold-plated connectors and
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Connector Type: DB9
- Serial Cable Type: RS232
-
Supplier: Tripp Lite by Eaton
Description: Null modem cables and adapters connect two serial devices that require a null modem (cross-wired) configuration. This 6ft cable has a DB9 female connector on each end. Superior molded cables with foil-shielding offer maximum EMI/RFI protection. Gold-plated connectors and
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Connector Type: DB9
- Serial Cable Type: RS232
-
Supplier: DigiKey
Description: USB to TTL Serial 3.3V Cable Unshielded
- Product Category: Cable Assembly
- Features: No Shielding, Serial / RS-232/422/485, USB
-
Supplier: Tripp Lite by Eaton
Description: This Tripp Lite cable extends a RS-232 Serial cable by an additional 6 feet. Foil-shielding construction provides maximum EMI/RFI protection. The DB9 female and DB9 male connectors are molded with built-in strain relief to ensure that the cable last a long time. Features
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Connector Type: DB9
- Serial Cable Type: RS232
-
Supplier: Computer Network Accessories, Inc.
Description: 6' DB25 male to female shielded data cable for serial and parallel interfaces. 25 wires, 25 conductors.
-
Supplier: Computer Network Accessories, Inc.
Description: 15' DB25 male to female shielded data cable for serial and parallel interfaces. 25 wires, 25 conductors.
-
Supplier: Computer Network Accessories, Inc.
Description: 10' DB25 male to female shielded data cable for serial and parallel interfaces. 25 wires, 25 conductors.
-
Supplier: Computer Network Accessories, Inc.
Description: 25' DB25 male to male shielded data cable for serial and parallel interfaces. 25 wires, 25 conductors.
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1388835-DELL J6YVJ - CABLE DB9F to DB9F 6FT Shielded Serial Manufacturer: Dell
-
Supplier: Newark, An Avnet Company
Description: 6 MOLDED DB9 FEMALE- DB9 FEMALE SHIELDED BEIGE RS232 SERIAL CABLE, STRAIGHT THRU WIRING
-
Supplier: Newark, An Avnet Company
Description: 6 MOLDED DB9 FEMALE- DB9 FEMALE SHIELDED BEIGE RS232 SERIAL CABLE, NULL MODEM WIRING
-
Supplier: DigiKey
Description: USB TO SERIAL CABLE - WIN/MAC
- Cable Length: 3 ft
- Product Category: Cable Assembly
- Features: No Shielding, Serial / RS-232/422/485, USB
- Connector Type: USB Type A
-
Supplier: L-com, Inc.
Description: In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX602EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet
- Cable Length: 16.404208333333333 ft
- Product Category: Cable Assembly
- Standards / Certifications: IEC
- Features: Serial / RS-232/422/485
-
Supplier: L-com, Inc.
Description: In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX602EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet
- Cable Length: 6.561683333333334 ft
- Product Category: Cable Assembly
- Standards / Certifications: IEC
- Features: Serial / RS-232/422/485
-
Supplier: L-com, Inc.
Description: In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX602EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet
- Cable Length: 3.280841666666667 ft
- Product Category: Cable Assembly
- Standards / Certifications: IEC
- Features: Serial / RS-232/422/485
-
Supplier: L-com, Inc.
Description: In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX602EC-BLK line of economical PVC cables are designed for applications where tough, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation Ethernet
- Cable Length: 9.842525 ft
- Product Category: Cable Assembly
- Standards / Certifications: IEC
- Features: Serial / RS-232/422/485
-
Supplier: Allied Electronics, Inc.
Description: Universal Serial Bus (USB) Shielded I/O Cable Assembly: A-to-B Full-Rated, 0.82 m (2.69’ ) Length
-
Supplier: Quiktron, Inc.
Description: Quickly convert your DB9 M/M cable with the patented Serial270 DB9 cable. The 270° DB9 connectors on each end rotate side-to-side in almost a complete circle, allowing you to position the cable to fit your installation. The connectors feature detents, or click-stops, every 90°
- Cable Length: 3 ft
- Product Category: Cable Assembly
- Connector Type: DB9
- Features: Serial / RS-232/422/485
-
Supplier: Belden Inc.
Description: Low Loss Serial Digital Coax, 5 Coax, RG-7 Type 16 AWG solid bare copper conductor, gas-injected foamed high-density polyethylene insulation, Duofoil® + tinned copper braid shield (95% coverage) plus Beldfoil® with shorting fold, PVC jacket.
- North American (AWG): 16 AWG
- Operating Temperature: -20 to 60 C
- Features: Braid, Copper and Copper Alloys, Foil / Copper Tape, Other, Polyvinyl Chloride (PVC)
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: HP Plotter - Laser Serial Printer Cable. Connectors: DB25 Male to DB25 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. 8 Conductors. Length: 25ft.
- Cable Length: 25 ft
- Connector Type: DB25
- Product Type: Printer / Plotter Cable
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C Voltage: 300 volts Applications EIA RS-232 Computers
- Number of Conductors: 20 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 20 AWG
-
Supplier: SFCable.com
Description: Ideal for converting a DB9 male into a DB25 male or a DB25 female into a DB9 female. Connectors: 1x DB9-Female, 1x DB25-Male 28 AWG; 9 Conductors. Fully shielded construction,and fully molded ends with 4/40 thumbscrews. Straight-through design. 100% Compatible with all serial devices.
- Cable Length: 1 ft
- Connector Type: DB25, DB9
-
Supplier: LAPP
Description: UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC® CY PiDY (TP) has a tinned copper braid for additional RFI & EMI
- Operating Temperature: -30 to 70 C
- North American (AWG): 24 AWG
- International (mm2): 0.25 mm2
- Rated Voltage: 0.25 kilovolts
-
Supplier: SFCable.com
Description: DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are
- Cable Length: 3 ft
- Connector Type: DB9
-
Supplier: SFCable.com
Description: DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are
- Cable Length: 1 ft
- Connector Type: DB9
-
Supplier: Allied Electronics, Inc.
Description: 24 AWG, Molded, D-Subminiature Assembly Shielded Cable Designed for RS-449 applications exposed to high noise environments. Note: Wiring is point-to-point with shield to connector shell and pin number 1. Molded handles are 100% shielded to assist in FCC compliance and guard
-
Supplier: Sealevel Systems, Inc.
Description: cable and integrated assembly consists of a printed circuit board that is tested and then encapsulated using an over-mold process, commonly called a bump in the cable. This process results in a rugged, shielded, battlefield ready product capable of withstanding harsh
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: Amphenol Cables on Demand
Description: Buy 2m Amphenol CS-SATDRIVEX2-002 Cables Direct from the Factory at Cables on Demand. Amphenol SATA-II compliant Serial ATA drive extension cables support all SATA hard drives with data rates up to 6.0 Gigabits per second. An integrated Molex drive power connector allows
- Cable Length: 6.561683333333334 ft
- Product Type: ATA / SATA Cable, Patch Cable / Cord
- Connector Type: DIN / Mini-DIN
- Standards / Certifications: RoHS, UL Recognized Component Mark (US and Canadian)
Find Suppliers by Category Top
Featured Products Top
-
BRIM Electronics' cords are composed of multi-conductor 23 AWG 21/36 soft tinned copper for a longer flex life. Cords are jacketed in either TPR, or special vinyl -ByronTM formulation for a long service life. These cords are suitable for communication equipment, such as ham operations, head sets, radio equipment, telephone car carriers, etc.
(read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
sameobjective as our 1210/ through 1214/ series. We use highly flexible stranded conductors with a special soft, flexible insulation, a highly flexible tinned copper shield,and a soft flexible PVC jacket overall for the ultimate in a standard high-flexminiature cable. Both the 1208/ and 1209 (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
Why are shields used in electrical cable? In addition to the benefit of protection against damage to cable components from cable motion and use, proper shielding is essential to many (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
To understand the true value of shielding it’s important to know the properties it offers. SHIELDING Shielding provides protection to cable and wire by increasing both (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
MINIATURE CABLES – SHIELDED - UNSHIELDED - JACKETED - UNJACKETED 105°C -- 6OOV. (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
One to five twisted conductors of Type E extruded PTFE insulation (.010" wall), over a stranded silver-plated copper conductor, when shielded, braided silver-plated shield with a minimum coverage of 90% over the conductor(s), and either a heat fused double reversed PTFE tape wrap jacket, a PTFE (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
New! BRIM MINIFLYXtm MINIATURE ULTRA-FLEXIBLE SHIELDED INSTRUMENTATION CABLE Ultra (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Brim’s Series 1542-1551 contains stranded tinned copper conductors, special soft PVC insulation, twisted, shielded or unshielded. Designed for low hum & noise pickup. Very flexible. OPER. VOLTAGE: 300V OPER. TEMP.: -40°C to (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
MIL-W-16878D TYPE B -- 600V +105°C Stranded tinned copper conductors, Type B 105°C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a minimum of 85%. Cable meets UL Styles 2343 and (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, and encoders are integrated. Alternatively to CAN open, the communication with a master computer may be executed via a serial port (RS232). By miniaturizing the electronic PCBs, the size and mass of the individual control boxes is smaller than a comparable cabling system. For the 3 axis XYZ system
More Information Top
-
Who Wfites BASIC Standards?
Shielded serial cable (3).
-
Asynchronous / Serial I/O / Cable Shield
There were no results for "Asynchronous Serial I/O Cable Shield " .
Indicates content that may require registration and/or purchase.