Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: HTCC ceramic heating element is a new type of high-efficiency, environmentally friendly and energy-saving ceramic heating element. Compared with PTC ceramic heating element, it can save 20-30% of electric energy under the same heating effect. It' s
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH). Characteristic ● Ceramic heating element is the best substitute for metal heating plate. ● It is another new generation after alloy heating wire and PTC
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Embro GmbH
Description: accurate process a meander of highly flexible heat conductors is attached to the carrier material, which creates surface heating elements / resistance heating elements that are characterized by the highest precision of heat distribution. 12V heating
- Maximum Operating (Sheath) Temperature: 752 F
- AC Voltage Required: 1 to 400 volts
- Length: 110.23628 inch
- Width: 393.701 inch
-
-
Supplier: Heatron, Inc.
Description: Water, water-soluble and low viscosity fluid heater. Compact immersion cartridge heaters are designed for minimal assembly and ease of service in the field. With smaller fittings than tubular versions, tight spaces won't pose a problem for these high performance immersion cartridge heaters. Contact
- Nominal Diameter: 0.25 to 0.75 inch
- Heated Length: 36 to 72 inch
- Immersion (Heated) Length: 36 to 72 inch
- Heater Type: Cartridge Heater, Immersion Heater
-
Supplier: Pelonis Technologies, Inc.
Description: Ceramic “Fin” PTC Heating elements create a good heat transfer in a small space and are safe, powerful, and energy efficient.
- Heating Capacity: 1.8 kW
- AC Voltage Required: 220 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA heating cords are designed for use on smalldiameter tubes, vessels, or wherever space is limited. They can be wrapped around tubing as small as 3.2 mm (1/8") diameter. The double-braided fiberglass outer sheath ensures durability for laboratory, production, or maintenance
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 120 volts
- kWatts: 0.064 to 0.26 kW
- Watt Density: 1.8 W/in²
-
Supplier: Heatizon Systems
Description: Radiant Floor Heating with Floorizwarm The Heatizon Systems Floorizwarm AC Systems are specially designed for smaller areas (110 sqft and smaller) for floor heating or space heating needs. Floorizwarm Systems are designed to deliver 7.5 to 15 watts per square foot. Floorizwarm
- Features: Electric, Other
- Heater Type: Heating Cable, Radiant Floor Heater, Radiant Heater
-
Supplier: Ralston Metal Products Limited
Description: Small PTC (Positive Temperature Coefficient) heaters are designed to prevent condensation in small enclosures. PTC heating elements provide a self regulating and self limiting characteristic, making the heater safe and energy efficient.
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.005 to 0.009 kW
- AC Voltage Required: 120 to 250 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperature of 1100°C. Extremely fast heat-up rates provided by two high power side heating elements. Graded element winding and free radiating coil design provide excellent chamber uniformity. Vertical lift door design keeps hot door insulation away from
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 400 mm
- Length (Chamber / Tube): 260 mm
- Height: 220 mm
-
Supplier: STEGO
Description: Clip fixing for quick mounting Dynamic heating up through PTC technology Wide voltage range Additional approvals Compact heater with PTC heating elements for heating enclosures with electrical or electronic components. The heater prevents too low temperatures and thus
- Heating Capacity: 0.01 to 0.05 kW
- AC Voltage Required: 110 to 265 volts
- Heater Type: Air Heater, Enclosure Heater
- Sleeve (Sheath) Material: Aluminum
-
Supplier: Chromalox
Description: 1" Steel Screw Plug Steel Sheath Element for Oil Heating 20 - 21 W/In² 350 - 900 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.35 to 1.5 kW
- Watt Density: 20 to 86 W/in²
- Flange or Thread Diameter: 1 inch
-
Supplier: Paragon Industries, L.P.
Description: during firing without having to stop the kiln to reprogram. Control both heating and cooling in Ramp-Hold. Program Review lets you check the program you are about to fire. Program the Temperature Alarm to sound when the kiln reaches a specific temperature. Use this to remind yourself to check
- Temperature Range: 1,700 F
- Capacity: 2.4 cubic feet
- Application: Industrial
-
Supplier: CSA Group
Description: ISO 834-12:2012 specifies the procedures to be followed for determining the fire resistance of non-load-bearing separating elements when exposed to heating on one face when the specimen size is such that a less than full scale fire resistance furnace is justified. This condition is
-
Description: ISO 834-12:2012 specifies the procedures to be followed for determining the fire resistance of non-load-bearing separating elements when exposed to heating on one face when the specimen size is such that a less than full scale fire resistance furnace is justified. This condition is
-
Supplier: Wisconsin Oven Corporation
Description: request. The SBH can be an ideal small batch oven for applications which require aggressive heat-up rates and tight temperature uniformity tolerances throughout the entire work chamber. These small batch ovens are also a good choice for processes which have long dwell times or high
- Temperature Range: 650 to 1,000 F
- Capacity: 8 to 100 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: CSA Group
Description: Scope 1.1 This Specification applies to portable and stationary, industrial type heating equipment for potentials of 600 volts and less, designed to be used in ordinary (ie, non-hazardous) locations in accordance with the rules of Part I of this Code. 1.2 This Specification applies to heat
-
Supplier: Hammond Manufacturing Company Inc.
Description: SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
- Length / Height: 6.6 inch
- Width/Diameter: 4.2 inch
- Depth: 2.1 inch
- Height: 6.6 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 76.1-85.5 AMP LARGE ENCLOSURE, 70.5-79.4 AMP SMALL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 85.5 to 79.4 amps
-
Description: Small thin-film platinum 100 Ohm RTD component with ESD-optimized design Small sensor with excellent long-term stability, low self-heating, vibration and temperature shock resistant and fast response time.
- Operating Temperature: -328 to 1,112 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.04724412 inch
- Width / Diameter: 0.06299216 inch
-
Supplier: LTG Incorporated
Description: LTG’s small tangential fans are particularly suitable for use in machinery and equipment where space is at a premium and where small to medium air quantities are needed for cooling or heating various components. Their air routing of 90° or 180° is advantageous because it permits
- Air Flow Rate: 42.4 to 1,059 SCFM
- Static Pressure: 0.12646110775186703 to 0.7025617097325934 in H2O
- Media Temperature: -13 to 400 F
- Maximum Diameter (Fan or Blower Wheel): 3.74 to 45.28 inch
-
Description: Small thin-film platinum 100 Ohm RTD ESD-optimized component with 10 mm platinum-cladded nickel wires Benefits & Characteristics Excellent long-term stability Small dimensions Low self-heating Vibration and temperature shock resistant Fast response time ESD-optimized
- Operating Temperature: -328 to 1,112 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.04724412 inch
- Width / Diameter: 0.06299216 inch
-
Supplier: Glas-Col, LLC
Description: The operator manually adjusts the MiniTrol, which has a percentage-timer design and no sensing element. It regulates mantles, tapes, and cords, as well as small furnaces, ovens, hot plates, dies, and other applications requiring stepless control. MiniTrol may also be used on any
- Power: 2,400 watts
- User Interface: Analog Front Panel
- Configuration: Controller Only
-
Supplier: Glas-Col, LLC
Description: The operator manually adjusts the MiniTrol, which has a percentage-timer design and no sensing element. It regulates mantles, tapes, and cords, as well as small furnaces, ovens, hot plates, dies, and other applications requiring stepless control. MiniTrol may also be used on any
- Power: 900.0000000000001 watts
- User Interface: Analog Front Panel
- Configuration: Controller Only
-
Supplier: STEGO
Description: This compact enclosure heater with PTC heating element prevents condensation from forming in enclosures. It is a convection heater for small enclosures and casings. The heater body is designed in anodized aluminum profile. Wide voltage range for electrical connection PTC
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.01 to 0.03 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Description: Pb-free small thin-film platinum 1000 Ohm RTD component with ESD-optimized design, with 10 mm platinum-cladded nickel wires Benefits & Characteristics Excellent long-term stability Small dimensions Low self-heating Vibration and temperature shock resistant Fast response time
- Operating Temperature: -328 to 1,112 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Length: 0.04724412 inch
- Width / Diameter: 0.06299216 inch
-
Description: Pb-free small thin-film platinum 100 Ohm RTD component with ESD-optimized design, with 10 mm platinum-cladded nickel wires Benefits & Characteristics Excellent long-term stability Small dimensions Low self-heating Vibration and temperature shock resistant Fast response time
- Operating Temperature: -328 to 1,112 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.04724412 inch
- Width / Diameter: 0.06299216 inch
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperature of 1400°C. Heating elements located on both sides of chamber ensure good thermal uniformity. Vertical lift door design keeps hot door insulation away from operator. Long-life silicon carbide heating elements are resistant to mechanical damage
- Process Temperature: 0 to 1,400 C
- Width / Tube O.D.: 200 mm
- Length (Chamber / Tube): 120 mm
- Height: 120 mm
-
Supplier: DBK USA, Inc.
Description: Cylindrical heating elements with broad application range. They are used as: Radiation heating element Contact heating element Heating element for direct and indirect heating of liquids Soldered into a screw head, one has a complete
- Maximum Operating (Sheath) Temperature: 482 to 1,112 F
- Nominal Diameter: 0.393701 to 1.2598432 inch
- Maximum Operating Temperature: 482 to 1,112 F
- Heater Type: Cartridge Heater
-
Supplier: Trent, Inc.
Description: Used for heat treating small quantities of material, ash determination, melting of white metal and for thermocouple calibration. TRENT Pit or Crucible furnaces have heating elements wound on a spiral form. The cover can be drilled for insertion of a thermometer or thermocouple.
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 88.89995199402593 mm
- Length (Chamber / Tube): 126.99993142003704 mm
- Atmosphere: Air / Oxidizing
-
Supplier: OMEGA Engineering, Inc.
Description: directions, and with reasonable care, will give long service. This economical semi-automatically controlled heating tape has been developed by OMEGALUX® for use in small scale heating applications.
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.144 to 0.72 kW
- Length: 24 to 120 inch
-
Supplier: ROHM Semiconductor GmbH
Description: By adopting a unique heating element structure that supports high-speed printing, clear print quality can be obtained even at high-speed printing. This series achieves high-quality printing on various media. Ideal for Smart POS printers that support high-speed printing, ECR printers,
- Printing Rate: 250.0000000000001 mm/sec
- Printing Width: 80.00000000000001 mm
- Resolution: 203 dpi
- Features: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: By adopting a unique heating element structure that supports high-speed printing, clear print quality can be obtained even at high-speed printing. This series achieves high-quality printing on various media. Ideal for Smart POS printers that support high-speed printing, ECR printers,
- Printing Rate: 100 mm/sec
- Printing Width: 216.83200000000002 mm
- Resolution: 300 dpi
- Features: Labels, RoHS Compliant
-
Supplier: HVACQuick.com
Description: NEP Therm duct heater. 2.0 Kw heating element. 240 VAC. 6 inch duct connection. Kit N - controls by others. NEPTherm heaters are designed to complement heating systems of homes and offices by preheating fresh air or returned air with any existing central forced-air
- Heater Type: Air Heater, Duct Heater
-
Supplier: Terra Universal, Inc.
Description: Features a heating range from 100°C to 1200°C (212°F to 2192°F) Chamber offers 120 or 350 cubic inches (0.006 m³ or 0.002 m³) of heating space Ceramic shelf doubles work area; ideal for heating small parts (model 48000 only) Choose between electronic single set point
- Process Temperature: 100 to 1,200 C
- Width / Tube O.D.: 126.99993142003704 mm
- Length (Chamber / Tube): 152.39991770404444 mm
- Height: 101.59994513602963 mm
-
Supplier: TPI Corporation
Description: COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 10.4 AMPERE CURRENT RATING 5 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 17000 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X
- Heating Capacity: 5 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 600 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
Find Suppliers by Category Top
Featured Products Top
-
placing your heater in one position. The new STEGO CS 032 Plus is the heater for you, no matter how you want it mounted. CS 032 Plus - Enclosure heater with fan and PTC heating element, providing reliable protection against frost and condensation. The CS 032 Plus fan heater is equipped with (read more)
Browse Industrial Heaters Datasheets for STEGO -
Heatron’s immersion cartridge heating elements are designed for both direct immersion in liquids and also fluid heating applications requiring efficient thermal transfer in compact spaces. These cartridge heaters are engineered for minimal assembly and ease of service in the (read more)
Browse Immersion Heaters Datasheets for Heatron, Inc. -
| 8 W to 13 W This small and flat enclosure heater offers optimum condensation protection in small enclosures, casings and installation spaces. The PTC heating element transfers its heat to an anodised aluminum profile. The compact contact heating is designed for continuous operation (read more)
Browse Industrial Heaters Datasheets for STEGO -
PTC enclosure heaters of the Loop series, we are sticking to proven virtues and concepts, but changing one essential element, the heating body. STEGO refers to the eye-catching heating body as Loop. The design was chosen with care and opens up a number of advantages for users beyond the usual (read more)
Browse Industrial Heaters Datasheets for STEGO -
Over the course of 40 years, Heatron has emerged from a small private heating component and manufacturing company into an industrial leader in a full-service heating element supplier for OEMs all while maintaining proficiency in thermal management, heating element design, manufacture (read more)
Browse Flexible Heaters Datasheets for Heatron, Inc. -
We are the industry leader in production speed, and reliable, quality heaters for plastics and packaging. Cartridge Heaters Cartridge heaters are small, cylindrical heating elements that are inserted into holes drilled into the mold. They are often used for (read more)
Browse Cartridge Heaters Datasheets for Backer Marathon, Inc. -
Heatron’s immersion cartridge heating elements are designed for both direct immersion in liquids and also fluid heating applications requiring efficient thermal transfer in compact spaces. These cartridge heaters are engineered for minimal assembly and ease of service in the field (read more)
Browse Cartridge Heaters Datasheets for Heatron, Inc. -
Heatron’s immersion cartridge heating elements are designed for both direct immersion in liquids and also fluid heating applications requiring efficient thermal transfer in compact spaces. These cartridge heaters are engineered for minimal assembly and ease of service in the field (read more)
Browse Immersion Heaters Datasheets for Heatron, Inc. -
RCE 016 | 5 W to 9 W This compact cartridge heater for controlling the temperature of small casings and enclosures protects against condensation. The PTC heating element embedded in the aluminium heater body is temperature-limiting (self (read more)
Browse Industrial Heaters Datasheets for STEGO -
enclosure heater with fan and PTC heating element prevents condensation in enclosures with a high component density. The touch-safe plastic casing ensures user safety by protecting against heat. PTC heating element: temperature-limiting, direct response behavior Touch-safe heat (read more)
Browse Industrial Enclosures Datasheets for STEGO
Conduct Research Top
-
Derating For Real World Conditions
a measurement of the. resistance different metals exhibit to current flowing through them. The more sensitive. the element, the higher its resistivity. This is similar to the higher water pressures that. build up in smaller diameter hoses as opposed to larger diameter hoses. This resistivity causes
-
Piezo Motors: Principle of Operation for Engineers
Voltage and Power Sources. An example of applications in this area is the electric cigarette lighter, where pressing a button causes a spring- loaded hammer to hit a piezoelectric crystal, thereby producing a sufficiently high voltage that electric current flows across a small spark gap, heating
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
the. concentration of 2-mm polystyrene beads and live. THP-1 human leukemia cells from a heterogeneous media. solution. Finite element analysis of the electric field within. the microfluidic channel of the device allows for the. determination of effective experimental parameters and. accurate predictions
More Information Top
-
An Electrical Micro-Heater Technique for High-Pressure and High-Temperature Diamond Anvil Cell Experiments
Considerable electrical power must be delivered to and dissipated by a very small heating element precisely located at the center of diamond culet with a typical diameter of 300 µm or less.
-
Self-phase-modulation effects in frequency-doubling fibers studied by the heat scan technique
The technique is based on scanning a small heating element along the fiber, thereby .
-
Modern Pyrometry
This anticipator utilizes two small individually glass-sealed thermocouples with a small heating element adjacent to each.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43129/24572564-MIT.pdf?sequence=2
The relationship between wall shear and heat transfer for a small heated element in incompressible flow was derived by Ludwieg [10] and Liepmann and Skinner [9], .
-
The effect of closed-loop feedback control on scalar mixing in a plane shear layer
In this section, the linear array of 32 small heating elements was used as well.
-
Oxygen tension on the heated skin surface in adults
RS = micro-cathodewith small heating element , and RE =micro-cathode with large heating element.
-
Applied Scanning Probe Methods IV
Figure 30.12 shows one of these cantilevers, which had a small heating element fabricated at the cantilever free end, very close to the cantilever tip.
-
Dynamics of Single and Multiple Bubbles and Associated Heat Transfer in Nucleate Boiling Under Low Gravity Conditions
The heating area of the flat heater surface was discretized and equipped with a number of small heating elements that were separately powered in the temperature‐control mode.
-
Low Thermal Expansion Glass Ceramics
Using a large pot on a smaller heating element results in a boiling time of 9.5 min.
-
Secondary cooling in continuous casting and Leidenfrost temperature effects
Using a large cold plate with a small heated element produced conditions far from those in the CC plant.
Indicates content that may require registration and/or purchase.