-
Supplier: Leister USA
Description: High pressure blower (side channel compressor). Despite small dimensions a true muscle man.
- Air Flow Rate: 42 to 46 SCFM
- Static Pressure: 32.10894898552329 to 42.073795222409835 in H2O
- Media Temperature: 140 F
- Environment: Clean Air / Gas, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Description: Compressors G-BH8 Volume flow up to 950 m³/h up to 558,8 cfm The G-BH8: Half as large – twice as strong Volumetric flow up to 950 m³/h Differential pressure +720 mbar Small design volume Low weight Energy-saving operation Variable electronic speed control Intrinsic safety built in
- Air Flow Rate: 12.4 to 1,441.2 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: LTG Incorporated
Description: The LTG conveying fans in this high-pressure model series are centrifugal fans with intake on one side and a direct drive. They have a reinforced welded steel housing with a cleaning opening and an impeller with open blading. The blade path diameters are smaller than those of the fans
- Air Flow Rate: 212 to 1,077 SCFM
- Static Pressure: 12.204500557640491 to 42.15370258395577 in H2O
- Applications / Use: Air Handling Units / HVAC
- Product Form: Bare (No Motor, Controls)
-
-
Supplier: Loren Cook Company
Description: applications where low sound, high efficiency, or compact size are requirements. The Cook Contour® mixed flow wheel combines the high airflow features of an axial fan with the pressure capabilities and static efficiency of a centrifugal blower. The QMX utilizes a
- Air Flow Rate: 500 to 119,500 SCFM
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Product Form: Packaged (Complete System)
-
Supplier: Aerzen USA Corp.
Description: Aerzen Turbo Blower Generation 5plus is an excellent choice for high-speed turbo blower. This turbo blower is ideal for volume flows between 360 and 8400 m³/h. It has a significantly smaller physical footprint but boasts up to 10% higher operational efficiency than
- Air Flow Rate: 124.66477368 to 3,255.1357572 SCFM
- Static Pressure: 240.8171173914247 to 401.36186231904117 in H2O
- Environment: Clean Air / Gas
- Draft: Forced Draft
-
Supplier: Allegro Industries
Description: Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air
-
Supplier: ebm-papst Inc.
Description: Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and
- Air Flow Rate: 44.12475 SCFM
- Media Temperature: -4 to 140 F
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Description: Vacuum pumps G-BH 8 Volume flow up to 950 m³/h up to 558,8 cfm The G-BH8: Half as large – twice as strong Volumetric flow up to 950 m³/h Differential pressure −550 mbar Small design volume Low weight Energy-saving operation Variable electronic speed control Intrinsic safety built in
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: InspectorTools
Description: the following business day. Retrotec Q5E Automated Blower Door The Q5E is a commercial quality automated blower-door at an economy price. Use for super tight to super leaky houses, small commercial buildings or enclosures with 13.5 ft2 (1.2m2) of leakage or less. DM-2A Automatic
-
Supplier: Interstate Plastics, Inc.
Description: Overview This small, high-pressure blower is a real powerhouse. It is operable in high temperature environments up to 140°F, and offers great flexibility thanks to its extensive range of accessories. The ROBUST operates quietly, can be installed in multiple
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, Single-phase, Three-phase
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: MilesTek Corporation
Description: must Quiet even at full speed; proportional speed assures the quietest operation possible Low power consumption: blower only runs as needed and spins as fast as required by the heat load presented Proprietary blowers provide high static pressure to maintain airflow even
-
Supplier: Wisconsin Oven Corporation
Description: SBH Series - Heavy Duty Small Batch Oven (SBH Series) Features: 27 Standard Sizes Two (2) temperature ratings, 650° F and 1,000° F Electrically Heated via tubular incoloy sheathed elements Airflow pressure switches on all blowers 20 gauge aluminized steel interior sheet metal
- Capacity: 8 to 45 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Busch Vacuum Solutions
Description: Constant pressure differentials in both vacuum and pressure applications at medium and high pumping speeds are guaranteed. Tyr WT rotary lobe blowers are available as vacuum or pressure generators, with conversion possible at any time. Six sizes are available, with
- Ultimate Operating Vacuum: 10.7 torr
- Pumping Speed: 2,578 CFM
- Operating Temperature: 104 F
- Motor Power: 150 HP
-
Supplier: NETZSCH Premier Technologies LLC
Description: NETZSCH PilotPlant For the Production of Small Quantities General The NETZSCH PilotPlant is predestined for the production of small quantities. It can also be delivered in pressure shock resistant, gas-tight and wear protected execution in order to give more flexibility for
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Impact Mill / Crusher / Breaker, Jet / Fluid Energy Mill
- Scale: Lab / Pilot
-
Supplier: Gardner Denver, Inc.
Description: the rotors until the lower rotor uncovers the discharge channel. This “internal compression” leads to high differential pressures at efficiencies of more than 60%. Afterwards the pre-compressed gas is discharged via the pressure connection. To remove the heat generated by the
-
Supplier: Pelonis Technologies, Inc.
Description: PTF-P series Mixed-Flow Inline Duct Fans are well suited for indoor exhaust fresh air systems, ventilation, and humidification. Mixed-Flow technology delivers a high flow rate in a small space against a high back pressure and provides a low power and low noise solution
- Static Pressure: 0.64 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: LTG Incorporated
Description: with laminar profiles from the NACA 16 series, and they are made of high-alloy cast aluminium for very high circumferential speeds and optimum efficiency. Advantages: High volumetric flow rate Optimum aerodynamic characteristics High efficiency Energy-efficient drives
- Air Flow Rate: 41,201 to 264,863 SCFM
- Static Pressure: 4.8175660095949295 in H2O
- Maximum Diameter (Fan or Blower Wheel): 39.37 to 98.4 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Hartzell Air Movement
Description: pressure. VB blowers were developed to meet the demand for equipment handling low-volume, high-pressure requirements. Standard sizes are 14 through 48″. Series 56 Fans feature Hartzell’s VB wheel, which was developed to meet the demand for low-volume,
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits High capacity source capture: Simplifies OSHA compliance. Standard 115V operation: Low-cost energy requirements. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vertical design
-
Supplier: Envirco
Description: for constant airflow. With the advancement in ECM motor technology, we are able to provide a fan filter unit that delivers low airflow and maintains airflow within 10% for up to .2” WC changes in static pressure. The ability to adjust to limited changes in static pressure gives the fan
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Howden
Description: parameters, such as flow, pressure, power (efficiency) or noise levels. Precise and step less blade pitch control with low hysteresis The blade pitch control system is hydraulic using a hydraulic cylinder to transfer the forces from the hydraulic pressure to create blade pitch
- Media Temperature: 392 F
- Maximum Diameter (Fan or Blower Wheel): 177.16545 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Xoxide
Description: 1900 rpm. Features High efficiency - low noise Built in typical Slip Stream case fan structure, with a small dimensioned center hub and large blades, the Slip Stream 120 PWM Adjustable VR provides high efficiency at a low noise level. PWM / VR switch The Slip Stream 120 PWM
-
Supplier: Fortrans Inc.
Description: supplies a base amount of DO in lbs./per hour/per HP. The module is equipped with a compressor or blower and a submersible pump. Blowers and pumps may be controlled with Variable Frequency Drives (VFD) for precise control and energy savings. Central Pumps and blowers may be
-
Supplier: Bry-Air, Inc.
Description: listed A totally self-contained unit Insulated Process and Reactivation air flow sectors Rotor with stainless steel flange Dehumidifier Controls and Safeties Differential air pressure switch for proving react air flow High temp safety thermostat Reactivation cool down Electrical
-
Supplier: Premier Lighting & Production Company
Description: S100II Features Robust, high pressure, large output snow machine Can spread snow over considerable distances Durable motor enclosed in rubber cushions for high output and low vibration SC-2 remote control gives 100% control over both area coverage and snow volume DMX on-board
-
Supplier: Premier Lighting & Production Company
Description: S100II Features Robust, high pressure, large output snow machine Can spread snow over considerable distances Durable motor enclosed in rubber cushions for high output and low vibration SC-2 remote control gives 100% control over both area coverage and snow volume DMX on-board
-
Supplier: Premier Lighting & Production Company
Description: S100II Features Robust, high pressure, large output snow machine Can spread snow over considerable distances Durable motor enclosed in rubber cushions for high output and low vibration SC-2 remote control gives 100% control over both area coverage and snow volume DMX on-board
-
Supplier: Proceco Ltd.
Description: power spraying provide precision cleaning and complete removal of contamination. Spraying the parts without immersion, thus ensuring that they will not be recontaminated, finishes all wet-process stages. A high-pressure regenerative blower is also supplied to remove most of the
- Features: Immersion Systems - Agitated / Scrub
-
Supplier: Proceco Ltd.
Description: power spraying provide precision cleaning and complete removal of contamination. Spraying the parts without immersion, thus ensuring that they will not be recontaminated, finishes all wet-process stages. A high-pressure regenerative blower is also supplied to remove most of the
- Temperature: 140 F
- Wash Tank Capacity: 140 gallons
- Internal Length: 18 to 45 inch
- Internal Width: 12 to 21 inch
-
Supplier: Proceco Ltd.
Description: power spraying provide precision cleaning and complete removal of contamination. Spraying the parts without immersion, thus ensuring that they will not be recontaminated, finishes all wet-process stages. A high-pressure regenerative blower is also supplied to remove most of the
- Temperature: 140 F
- Wash Tank Capacity: 75 gallons
- Internal Length: 18 inch
- Internal Width: 12 to 18 inch
-
Supplier: Envirco
Description: Small and portable 3-speed adjustable airflow 24 room air changes per hour Quiet operation: 52 dBA on low, 56 dBA on medium, and 60 dBA on high (measured 30 inches from face of unit) Low-high clean air circulation pattern Easily accessible HEPA filter and prefilter UV-C light
-
Supplier: Pfannenberg
Description: Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Pressure Overload Protection
- Cooling Capacity: 2,000 to 2,999.9999999999995 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Supplier: Pfannenberg
Description: Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Pressure Overload Protection
- Cooling Capacity: 2,000 to 2,999.9999999999995 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz
- Type: Enclosure
-
Supplier: Pfannenberg
Description: Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of the compressor by preventing thermal overload trips. Pressure Overload Protection
- Cooling Capacity: 2,000 to 2,999.9999999999995 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
Find Suppliers by Category Top
Featured Products Top
-
's leading high-speed turbo blower manufacturers. Since 1911, their top priority has been to build high-speed turbo blowers with reliability, energy efficiency, and low life-cycle costs in mind. While AERZEN turbo blowers have a significantly smaller physical footprint than conventional turbo blowers (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Utilizing a high efficiency, backward inclined wheel, this fan is capable of air flows to 80,000 CFM, pressure to 110", and temperatures to 800 degrees Design features: o Split housing standard on Size 73 to facilitate (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
motors. The new blowers, designated GDSuG9 146x188, include constant pressure, constant airflow, and standard pressure/airflow models. Constant pressure and constant airflow blowers can provide simple solutions to common air movement problems. Constant (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA is expanding its offering of constant pressure and constant airflow blowers with new 180x180L EC double inlet models from Ecofit. A new standard pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
shipment. They provide higher static pressures than axial fans and are also more efficient for high pressure applications. For example, Rosenberg 315-mm forward curved blowers produce maximum a airflow of 5,600 CFM at 1 inch of static pressure. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
smallest a small capacitive ceramic sensor. Immerse yourself in the world of high-precision pressure measurement and let an independent expert convince you how accurate and stable a capacitve ceramic sensor can perform (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
. Feature Superior repeatability ?Low pressure drop ?Output of pulses proportional to flow-rate with the amplifier-built-in magnetic sensor which is strong against electrical noises ?Simple structure ?Free installation position ?Small and light weight (read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
INOVACERA’s small high-voltage feedthrough is an electrical penetration device specifically designed for high-vacuum environments, primarily used to safely and hermetically transmit high-voltage power or high-voltage electrical signals from the atmospheric side into the interior of a (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Thermoelectric self-powered hydronic heating demonstration
The air is supplied by a d.c. ultra-efficient, small high pressure blower rated at 7 watts.
-
high pressure small blower - offers from high pressure small blower manufacturers, suppliers, exporters & wholesalers
high pressure small blower .
-
TrellTent chemically hardened tent system
Individual arches support the system and are inflated by a small high - pressure blower , or a foot pump or with compressed air.
-
Applied Mechanics, Mechatronics Automation & System Simulation
Take a system installed with 4 PROTOS70 windlass set as an example, concentration dedusting needing a large fan 30KW, with 8 small high pressure positive blowers of set itself 52KW (cigarette rolling machine 5.5KW, machine 7.5KW).
-
Improved Cooling for Generators of Large Rating
chine, the small high - pressure blower is placed at the end of .
-
CR4 - Thread: Excessive Blower Noise
You can get the volume of air by - using a high speed high pressure blower through small duct work, or you can use a slower, low pressure blower through larger duct work to achieve the same air changes per hour.
-
stainless - offers from stainless manufacturers, suppliers, exporters & wholesalers
Sell Stainless Steel High Pressure Type Small Blower .
-
Plate Flange Exporters, Plate Flange Selling Leads
Sell Stainless Steel High Pressure Type Small Blower .
-
Flange Plate Exporters, Flange Plate Selling Leads
Sell Stainless Steel High Pressure Type Small Blower .
-
Hanford Laboratories Operation monthly activities report, September 1959
The air distribution around the dummy fuel element now appears to be satisfactory after extensive modifications of the internal vanes and addition of a supply pipe from the small capacity, high pressure blower .
Indicates content that may require registration and/or purchase.