Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluitron, Inc.
Description: The syringe pump is a positive displacement motor driven pump designed specifically for the precise injection of liquids into high pressure systems. The pumping action is accomplished by a plunger moving slowly through a relatively large pump barrel. For
- Maximum Discharge Flow: 0.1585 GPM
- Maximum Discharge Pressure: 60,000 psi
- Discharge Size: 0.25 inch
- Power Source: DC Powered
-
Supplier: SensorsONE, Ltd.
Description: The PGS700 high range pressure handpump can be used in conjunction with a precision pressure gauge or indicator for high pressure testing or calibrating hydraulic pressure gauges, high pressure sensors, hydraulic pressure switches and
-
Supplier: General Pump
Description: oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow, higher pressure applications where precision is needed • Greater than 100 lbs of linear force • Higher pressure syringe clamps • RS-232 connectivity for interface to a remote computer The Cole-Parmer syringe pumps more than double the linear force available
- Maximum Discharge Flow: 0.000004402867533333333 to 0.038437033275000004 GPM
- Power Source: AC Powered
- Pump Type: Syringe Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow, higher pressure applications where precision is needed • Greater than 100 lbs of linear force • Higher pressure syringe clamps • RS-232 connectivity for interface to a remote computer The Cole-Parmer syringe pumps more than double the linear force available
- Maximum Discharge Flow: 0.000004402867533333333 to 0.038437033275000004 GPM
- Power Source: AC Powered
- Pump Type: Syringe Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow, higher pressure applications where precision is needed • Greater than 100 lbs of linear force • Higher pressure syringe clamps • RS-232 connectivity for interface to a remote computer The Cole-Parmer syringe pumps more than double the linear force available
- Maximum Discharge Flow: 0.000004402867533333333 to 0.038437033275000004 GPM
- Power Source: AC Powered
- Pump Type: Syringe Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow, higher pressure applications where precision is needed • Greater than 100 lbs of linear force • Higher pressure syringe clamps • RS-232 connectivity for interface to a remote computer These syringe pumps more than double the linear force available on other
- Pump Type: Syringe Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Direct-coupled design, 30% smaller footprint Improved choice of flanges, threaded inserts or sanitary connectors Inner hose diameter 5/8" (15mm) Minimum starting torque 500 in lbs (60 Nm) Capacity per revolution 0.022 gal (0.083 liter)Maximum discharge pressure 110 psi (7.5 bar) Maximum
- Maximum Discharge Flow: 2.3 GPM
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: jbj Techniques Limited
Description: such as materials handling and vehicles, which has resulted in a series of high performance hydraulic pumps. These high pressure gear pumps are optimized for demanding work, with harsh weather conditions, rugged operations and long service intervals. The range of
- Maximum Discharge Flow: 5 to 28 GPM
- Discharge Size: 0.5 to 0.75 inch
- Pump Housing Material: Cast Iron
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Xylem Applied Water Systems
Description: Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a broad
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Triplex Pumps
-
Supplier: Trebor International
Description: The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the
- Maximum Discharge Flow: 5.5 GPM
- Maximum Discharge Pressure: 60 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Edwards Vacuum
Description: The new compact EPX500 high vacuum drypump offers enhanced performance with reduced cost of ownership. Using a unique patent protected mechanism the EPX500 is capable of pumping from atmosphere to ultimate pressures of <7 x 10-5 Torr. Based on the successful award winning IPX range,
- Ultimate Operating Vacuum: 0.00000075 torr
- Pumping Speed: 294 CFM
- Motor Power: 4.02066115470846 HP
- Type: AC Three Phase
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Agilent Technologies - Vacuum Products
Description: high or ultrahigh vacuum pressure. 0.4 L/s appendage pumps commonly used to maintain ultrahigh vacuum on sealed devices Low leakage current provides stable vacuum pressure reading Customizable with different high-voltage feedthroughs, body geometries, and pumping
- Ultimate Operating Vacuum: 0.00000000750283824473074 torr
- Pumping Speed: 0.847552001315728 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: 3X Ceramic Parts Company Limited
Description: perfume, essence, liquid vitamin supplement; Other special applications requiring high-precision micro spraying or liquid injection; Features: corrosion resistance, high temperature resistance, wear resistance and high pressure resistance; The surface of the pump
- Maximum Discharge Pressure: 11.603016 psi
- Media Temperature: 1,832 F
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Maximum Discharge Flow: 0.00396 GPM
- Maximum Discharge Pressure: 2.6 psi
- Discharge Size: 0.1875 inch
- Media Temperature: 200 F
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Pump Type: Centrifugal Pumps, Grinder Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Milton Roy
Description: Optimal leak-proof performance for high-volume chemical injection Designed for your most critical industrial processing needs, the Megaroyal process pump provides reliable, leak-proof performance with a modular design in a minimal footprint. The Megaroyal process pump is ideal
- Maximum Discharge Flow: 264.1666666666667 GPM
- Maximum Discharge Pressure: 5,800 psi
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Pump Solutions Group
Description: are also used for neat feeding of boiler chemicals. Features High discharge pressures, to 3000 psi (210 kg/cm2) Exceeds limits of most small pumps, ideal for high pressure systems EZE-CLEAN™ valves -- Cartridges can be removed for cleaning without disturbing
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: 3X Ceramic Parts Company Limited
Description: high-pressure damp heat steam. (it is recommended to use high-pressure damp heat steam for sterilization, with sterilization temperature of 121 ℃, pressure of 0.1MPa and time of 30 minutes). 3. Precautions for cleaning and sterilization: (1) chemical solution
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Gusher Pumps
Description: FEATURES Flow Rates 1 to 160 GPM Max Pressure 1750 PSIG Supply Pressure 145 PSIG Low Noise High Flow Rates in Small Sizes Case Coatings High Pressure at Low Viscosity Can be Designed for Dry or Wet-Well Installation Vertical Wet-Well Installation Option
- Pump Type: Screw Pumps
-
Supplier: Fluitron, Inc.
Description: The syringe pump is a positive displacement motor driven pump designed specifically for the precise injection of liquids into high pressure systems. The pumping action is accomplished by a plunger moving slowly through a relatively large pump barrel. For
- Maximum Discharge Flow: 0.000005283333333333333 to 0.04411583333333333 GPM
- Maximum Discharge Pressure: 58,015.08 psi
- Discharge Size: 0.25 inch
- Pump Type: Hand / Foot Pumps, Syringe Pumps
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Turbo-V 2300 TwisTorr offers 2050 L/s pumping speed in DN250 installations. The high compression ratios allow very low base pressure, while high foreline pressure tolerance permits a broad selection of smaller primary pumps. Maintenance-free operation makes the
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 3,178.32000493398 to 4,343.704006743106 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: Pfeiffer Vacuum, Inc.
Description: High performance: Maximum compression and high gas throughput due to an extended thermal operating range. Flexible: Suitable for use in all portable analytical applications thanks to its compact design and ability to mount the pump in any orientation. Easy system integration:
- Features: Compression / Pressure Service
- Configuration: Individual Vacuum Pump
- UHV / High Vacuum: Turbomolecular
-
Supplier: Pump Solutions Group
Description: Maintains delivery/pressure performance over time • Outstanding volumetric efficiency • Pumped product constantly renewed • Ability to pump low and high viscosity products • Output not affected by viscosity variation • Low linear speed • Easily cleaned (no retention zone) •
- Pump Type: Self-Priming Pump
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class
- Pump Type: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: filter elements. This makes this pump suitable for high gas-throughput conditions, and providing a base pressure of < 5-2 mbar. High pumping capacity, small footprint Inverter-driven motor allows speed and pressure adjustment, and reduced power consumption
- Ultimate Operating Vacuum: 0.0375141912236537 torr
- Pumping Speed: 29.4 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.005165288677115 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 84 FS is a small, 80 L/s turbo pump offering extremely low partial pressures for light gases. The synergy between turbo technology and innovative TwisTorr drag stages results in a high compression ratio, ideal for research and development, UHV systems, and
- Ultimate Operating Vacuum: 0.000000000375141912236537 torr
- Pumping Speed: 112.30064017433396 to 141.96496022038443 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Gardner Denver, Inc.
Description: end vacuum 29.2 in.Hg (-990 mbar), pressure 44 psi (3.0 bar) Welch-Ilmvac provide high quality vacuum pumps and systems for laboratory, life science, chemical, refrigeration and light industrial applications. Welch-Ilmvac provide high quality vacuum pumps and
- Mechanical: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Screw, Rotary Vane
- Features: Compression / Pressure, Vacuum / Suction
- Configuration: Vacuum Pump System / Station
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 114FDC OEM pumps offer a product range for continuous or intermittent applications. The pumps are reversible and are available as 12V DC and 24V DC with a choice of speeds. They are extremely easy-to-use and are compact and stylish. Small with a robust design Pumphead
- Maximum Discharge Flow: 0.00018492043499999998 to 0.0449092485 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: and metering precision in both vacuum and high pressure applications. Typical areas of application for this type of pump are to be found in the chemical, cosmetic, food industry, and in the petrochemical industry. The CHEM MINI takes fine metering tasks with high
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
modes. Following an intuitive menu structure on the display, users can choose between the constant speed mode or pressure control mode. The most suitable operating mode depends on the type of packaging. If you are packaging smaller units at high cycle times with just a few seconds between evacuation (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
smallest a small capacitive ceramic sensor. Immerse yourself in the world of high-precision pressure measurement and let an independent expert convince you how accurate and stable a capacitve ceramic sensor can perform (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
. Feature Superior repeatability ?Low pressure drop ?Output of pulses proportional to flow-rate with the amplifier-built-in magnetic sensor which is strong against electrical noises ?Simple structure ?Free installation position ?Small and light weight (read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
INOVACERA’s small high-voltage feedthrough is an electrical penetration device specifically designed for high-vacuum environments, primarily used to safely and hermetically transmit high-voltage power or high-voltage electrical signals from the atmospheric side into the interior of a (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
Secure Clamping of Small Panels with Vacuum
When producing tabletops and facing, or working with material to construct merchandise fixtures, chutes, drawers and shelving, ASSTEC normally uses high-pressure laminate (HPL) panels processed on a CNC router. These panels are clamped on a vacuum table. The vacuum pump generates a consistently
-
Introduction to Piezoelectric Pressure Sensors
Dynamic pressure sensors are designed to measure pressure changes in liquids and gasses such as in shock tube studies, in-cylinder pressure measurements, field blast tests, pressure pump perturbations, and in other pneumatic and hydraulic processes. Their high rigidity and small size give them
-
Low Noise, Increased Reliability, Digital Control: A New Generation of Radial Piston Pumps
Low noise, greater reliability, easy control options are demands on modern piston pumps. To lower both, the noise emission and the high and low pressure pulsation the number of pistons of a radial piston pump (RKP) is increased from 7 to 9. By means of CFD and FE calculation the suction path
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
field,. greatly improving the device throughput. In addition, the. DC field creates electrokinetic flow across the length of the. sample channel, alleviating the need for a pump in pressure-driven. flow [18, 20-28]. Contactless dielectrophoresis (cDEP) is a promising new. DEP technique [29
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Dosing Quantities Precisely in the Milliliter and Microliter Range
Time-pressure dosing is a flexible and hygienic method that is ideal for filling. small and varying amounts of liquid media precisely in laboratory automation. applications, in the pharmaceutical industry, for in-vitro diagnostics or food. production. In comparison with mechanical syringe or piston
-
Waterjet 101
action takes place as a result of the ultra-high pressure (UHP) water being forced through a pre-mounted waterjet orifice as small as .005 inches. In many applications, an abrasive material such as waterjet garnet is added to the waterjet to create an abrasive waterjet (also known as an abrasivejet
-
Derating For Real World Conditions
a measurement of the. resistance different metals exhibit to current flowing through them. The more sensitive. the element, the higher its resistivity. This is similar to the higher water pressures that. build up in smaller diameter hoses as opposed to larger diameter hoses. This resistivity causes
More Information Top
-
Measurement and Analysis of Full-Scale Hydraulic Fracture Initiation and Reorientation
For this fracture treatment, the breakdown process was carried out using a small high pressure pump using a rate of between 1.0 and 1.9 L per minute.
-
Seawater Desalination
consumed by the smaller high pressure pump is less than 1 /4 of the power calcu- lated for the process without the above power recovery.
-
Energy-saving homogenization of milk with established as well as novel methods
By the pure saving on energy and cleaning effort and therewith on operating costs, the also savings by the acquisition of new installations through lesser high - pressure pumps follow and falling mixing steps.
-
Residual Stress and Its Effects on Fatigue and Fracture
In particular, the bellows with small bore and heavy thickness are expecting a seal of small high pressure pump .
-
CR4 - Thread: RO Plant
It required a small high pressure pump and some plumbing, but was very handy.
-
CR4 - Thread: Selecting Water Pumps
You can employ several pumps along the way to keep the pressure down, but the best approach is a single small high pressure pump down at the lake, and a storage tank up at your location if necessary.
-
CR4 - Thread: How Do I Construct a Manually-operated Pressure Test Header?
After this,a small high pressure pump - usually plunger or diaphragm operated by air /motor driven-is used to pressurize to required pressure.
-
CR4 - Thread: Sensor for Dowtherm G and or Q
I suppose you could make a pressure test loop ( small high pressure pump , small orifice/nozzle, digital pressure guage, as a viscosity test: Log the results for "clean" water - if that baseline is flat, you may have something.
Indicates content that may require registration and/or purchase.