Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dampney Company, Inc.
Description: heat energy more efficiently than ordinary black paints which emit a significant amount of the energy they absorb. This solar coating allows manufacturers of solar collector panels to achieve selectivity with the economy and ease of application of a paint. The coating
- Coverage: 416.00000000000006 ft²
- Cure / Dry Temperature: 77 to 400 F
- Operating / Use Temperature: 500 F
- Form: Aerosol, Liquid
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® UV40-SOLAR Urethane Conformal coating is a single component, low viscosity conformal coating that is designed to be used under long exposure to sunlight and tack-free after exposure to UV light. It offers high solids, surface hardness, flexibility, moisture and
- Viscosity: 500 cP
- Features: Conformal Coating
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® UV40-SOLAR Urethane Conformal coating is a single component, low viscosity conformal coating that is designed to be used under long exposure to sunlight and tack-free after exposure to UV light. It offers high solids, surface hardness, flexibility, moisture and
- Viscosity: 500 cP
- Features: Conformal Coating
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System
-
-
Standards and Technical Documents - COATING, GRAY, UNDERCOAT (SOLAR HEAT REFLECTING) -- MIL-C-46127ASupplier: Accuris
Description: COATING, GRAY, UNDERCOAT (SOLAR HEAT REFLECTING)
-
Supplier: Accuris
Description: Standard Specification for Exterior Solar Radiation Control Coatings on Buildings
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR CONDUCTING BLACK BOX AND SOLAR CONCENTRATINGEXPOSURES OF COATINGS
-
Supplier: ASTM International
Description: This specification provides the general physical and mechanical requirements for liquid-applied exterior solar radiation control coatings designed for exterior application on buildings or other structures for the purpose of reducing thermal loads on buildings by reflecting solar
-
Supplier: Accuris
Description: Standard Practice for Conducting Black Box and Solar Concentrating Exposures of Coatings
-
Supplier: Hanwha Q CELLS GmbH
Description: performance and temperature coefficients to increase your revenue and profit. Q.ANTUM technology is a perfect base for your solar power plant. Q.ANTUM technology supercharges ordinary crystalline solar cells and modules. Unlike expensive high-end solar modules, Q.ANTUM does not
- DC Prime Power Rating (Watts): 13,299,999.999999996 to 91,000,000.00000028 watts
- Efficiency: 18.6 to 19.5 %
- Features: Ground Mount, Photovoltaic (PV) and Solar Power Systems
-
Supplier: ASTM International
Description: 1.1 This practice covers two accelerated outdoor exposure procedures for evaluating the exterior durability of coatings applied to substrates. 1.2 The two procedures are as follows: 1.2.1 Procedure A - Black Box Exposure. 1.2.2 Procedure C - Fresnel Reflector Rack Exposure. Note 1 Procedure B
-
Supplier: Valspar Corporation (The)
Description: This superior coating is battle tested, real world-proven and architecturally worthy of the limelight. Chemistry Fluropon coatings are premium fluoropolymer system containing 70% PVDF (Polyvinylidene Fluoride) resins. Decades durable, tremendous UV protection, extreme chalk/chemical
- Substrate: Aluminum, Steel
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Roof, Wall
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: Solar Light Company, Inc.
Description: The LS1000 is a turnkey Solar Simulator with lamp, power supply, filters , and high grade optics. It comes standard with a option of a vertical or horizontal beam output. The spot output can be customized from 2 to 8 inches in either a round or square shape.
- Lamp / Output Power: 1,000 watts
- Applications: Coating / Paint Testing, Degradation / Weathering, Optical Component Testing, PV / Solar Cell Testing, Photostability / Color Fastness, Plant Growth, Plastic / Rubber Testing, Solar Simulators and Light Sources, Textile Studies
- Spectral Range: Full Spectrum, UVA (Long Wave), UVB, UVC (Short Wave / UVGI), Visible / UVV
- Features: Hour Meter / Timer, NIST Traceable, Other
-
Supplier: Valspar Corporation (The)
Description: Built To Weather the Tough Stuff. Our specially formulated WeatherX® silicone polyester coating is a warrior and a workhorse. Designed to go where it will be abused, but must look great. Created to weather most everything that comes its way. Chemistry WeatherX is a siliconized polyester (SMP)
- Substrate: Aluminum
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Roof
- Chemistry: Resin Base / Polymer Binder
-
Supplier: Yingli Solar
Description: tested for harsh environmental conditions such as exposure to salt mist, ammonia and known PID risk factors. Our high-transmission glass features a unique anti-reflective coating that directs more light on the solar cells, resulting in a higher energy yield. Tested in accordance to the
- Power: 314.9999999999998 to 340.00000000000017 watts
- Efficiency: 16.2 to 17.5 %
- Open Circuit Voltage: 45.5 to 47.3 volts
- Short Circuit Current: 9.21 to 9.35 amps
-
Supplier: Materion Corporation
Description: The thin film solar sector is undoubtedly one of solar energy’s fastest growing technologies. Paralleling this growth is Materion Large Area Coatings commitment to industry leadership in thin film materials manufacturing. Emphasizing environmental responsibility, materials
- Features: Anti-reflective, Conductive, Specialty / Other, Transparent
- Material: Cadmium Telluride (CdTe), Copper Indium Gallium Selenide (CIGS), Oxides
- Type: Evaporation Material, Sputtering Target
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems, a key innovator and supplier in this expanding market, is proud to offer Envirotran™ transformers specifically designed for Solar Photovoltaic medium-voltage applications. Cooper Power Systems is working with top solar photovoltaic developers, integrators and
- Maximum Primary Voltage Rating: 15,000 to 35,000 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer
-
Supplier: Solar Atmospheres, Inc.
Description: selected areas of machines, such as the cutting edges of earth-moving machinery. Hardfacing is a coating or deposition process that can also produce hard or hardenable surface layers by welding materials with different properties to a substrate.
- Materials: Carbide, Ceramic, Copper / Copper Alloys, Metal, Stainless Steel, Titanium
- Features: North America, Northeast US Only, Southwest US Only, Specialty / Other, United States Only
- Capabilities: Surface Hardening
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Equilateral prism is one kind of dispersion prism. It has three equal 60deg angles and it can separate a beam of white light into its component colors. Equilateral prism is always used for wavelength separating applications and spectrum analysis.
- Largest Dimension: 0.5 to 300.00000000000006 mm
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Coating Options: Antireflection Coating
- Prism Material: BK7 Glass
-
Supplier: Accuratus Corporation
Description: found throughout solar cell manufacturing in both crystalline and thin film segments of the business. Some of the applications include: Preheating of solar cells prior to sputtering or diffusion Drying Firing of metallized layers Deposition of antireflection coatings Rapid
- Features: Other Mirror Material
- Mirror Shape: Rectangular / Square
- Mirror Types: Reflector
-
Supplier: Aralab
Description: This environmental chamber is developed for Solar Radiation Aging Tests and provides insights into how products react under various sun, humidity, and temperature conditions. Full-spectrum lamp compliant with DIN 75220 for simulating prolonged solar radiation exposure. Description
- Temperature Range: -70 to 150 C
- Temperature Control Accuracy: 0.1 to 1 ± °C
- Humidity Range: 10 to 90 % RH
- Width: 0.1 to 3 ± %RH
-
Supplier: GAF
Description: Description TOPCOAT® EPDM Coating is a water-based, reflective, highly flexible, liquid-applied membrane designed to protect and provide reflectivity to EPDM and other single ply roofs. EPDM Coating is listed by the Cool Roof Rating CouncilSM for solar reflectance and thermal
- Application: Commercial
- Types: Liquid Roof
- Material: Plastic
-
Supplier: Abrisa Technologies
Description: activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Solar Light Company, Inc.
Description: No Description Provided
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Humidity, Life Testing (HALT), UV Exposure (Weathering / Solar Radiation)
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Electrical / Electronics, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Paper / Plastic Packaging, RF / Wireless Products, Semiconductors / IC Packages
- Capabilities: Component / Product Comparisons, Component / Product Testing, Test Development, Test Fixtures / Equipment
- Configuration / Form Tested: Components / Parts, Samples / Materials
-
Supplier: Jinko Solar
Description: Poly Cell: 156x156mm Up to 18.90% efficiency, one of the highest performing Poly crystalline cells on the market Blue anti-reflecting coating allows more sunlight be captured and converted to electricity Thin fingers and three bus bar design reduces serial resistance, increased power on
- Power: 4.28 to 4.6 watts
- Efficiency: 17.6 to 18.9 %
- Open Circuit Voltage: 0.627 to 0.638 volts
- Short Circuit Current: 8.8 to 9.07 amps
-
Description: conventional insulation and cladding Recommended Usage Personnel Protective Coating (PPC) for improved plant safety through burn prevention Thermal insulation for hot or cold process energy conservation Prevent condensation on cold surfaces Minimize radiant solar heat of containers and
- Wet / Applied Thickness: 0.018 to 0.0244 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 350 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Motech Solar
Description: I-Cells, our most popular line of multicrystalline solar cells, achieves both aesthetics and performance with its blue isotropic surface, uniform blue silicon nitride coatings, and uncut corners. IM156B4 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5 mm Thickness(Si) :
- Power: 4.089999999999997 to 4.529999999999997 watts
- Efficiency: 16.8 to 18.6 %
- Open Circuit Voltage: 0.622 to 0.639 volts
- Short Circuit Current: 8.49 to 8.83 amps
-
Description: coating Perovskite solar cell coating
- Automation / Control: Automatic
- Spray Technology: Mini-spray / Airbrush
- Options / Components: Pump / Compressor
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECI 1802 E&C, Thermoplastic, Conductive Ink LOCTITE® ECI 1802 E&C conductive ink specially formulated for solar cell assembly applications. High conductivity Extended screen residence time Excellent adhesion and solderability
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: CSA Group
Description: ISO 19467:2017 specifies a method to measure the solar heat gain coefficient of complete windows and doors. ISO 19467:2017 applies to windows and doors a) with various types of glazing (glass or plastic; single or multiple glazing; with or without low emissivity coatings, and with
-
Supplier: Motech Solar
Description: X-Cells are our most efficient line of monocrystalline solar cells.With anisotropic, dark blue surfaces that absorb the most sunlight, these cells are able to convert the maximum amount of light into energy. XS156B3 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5 mm Diagonal :
- Power: 4.3199999999999985 to 4.6800000000000015 watts
- Efficiency: 18.1 to 19.6 %
- Open Circuit Voltage: 0.628 to 0.643 volts
- Short Circuit Current: 8.95 to 9.14 amps
-
Supplier: TIGER Drylac Powder Coatings
Description: and railings. Residential windows and doors. Patio furniture and garden equipment. Railings. Playground equipment. Agriculture equipment Features Reflects solar radiation lowering the heat build up of the powder coating film. TGIC free. Excellent weather resistance. Excellent UV-light
- Features: Coating
- Type: Powder Coating
-
Supplier: PVA - Precision Valve & Automation
Description: When precision matters, manufacturers around the globe rely on PVA's conformal coating systems, PVA has been making manufacturing easier with customer driven solutions used in industries ranging from solar, semiconductor packaging, printed circuit board assembly fluid dispensing
- Coatings Applied: Adhesives / Sealants, Conformal / Dielectric
- Options / Components: Applicators / Guns
- Automation & Control: Automatic
- Services: Complete Machines / Turnkey Systems, Component / Sub-system Upgrades
-
Supplier: Deposition Sciences, Inc.
Description: PROCESS DESCRIPTION DSI has been producing complex functional thin film coatings on a variety of flexible substrates for over twenty years. Materials include metals, dielectrics, and multilayer optical coatings. DSI’s core enabling technology is an internally-developed batch
- Industry Served: Aerospace, Automotive, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Glass, Metal, Precious Metals
- Functions & Features: Antireflective, Dielectric, Protective, Reflective
- Services: Material Selection / Design Assistance, Mirror Finishing
Find Suppliers by Category Top
Featured Products Top
-
and UV cured. Industries: Electronics, Aerospace, Automotive, Defence/military sectors, Marine, Solar/energy Types of Conformal Coatings CHT offers two types of conformal coatings: VOC Free Silicone (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
New energy is developped largely these years, there are many facility need to set up,include but not limit to the solar energy panel, new energy car/ truck, illumination, we have much experience on these metal fabrication, Material: Carbon steel, alloy steel, stainless (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Polymer Coatings for solar power production. EP®15 Offers: UV resistant bearings Good operating performance in dry, oil-lubricated and grease lubricated applications Corrosion resistant in humid/saline environments Self (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Proven performance Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
-efficient operation. The high-performance COBRA DX 0950 A is perfectly suited for many rough and medium vacuum applications, such as the solar industry, lithium battery production, drying, food (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
platforms Printing and coating systems Photovoltaic and solar cell industries Key Features Uniform and stable porous structure Reliable vacuum adsorption performance Even airflow distribution for air floating applications (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Avantier provides precision high-quality optical custom mirrors for industries like life sciences, aerospace, metrology, and solar engineering. Our team specializes in tailoring substrates, coatings, and geometries to each application's exact wavelength, angle, and performance requirements (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50 (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
Semiconductor industry Micro-electronics Production of flat screens Laser technology Solar technology Helium leak indicating units Chemical process technology Foil and glass coating Manufacture of (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
Coating Selective transmission is achieved by coating multilayer dielectric coatings. What are the applications of visible bandpass filters? (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
Solar Resistant Optical Fiber and Method
Solar resistant fused silica optical fiber is made by heating the starter rod, drawing the fiber, and preferably immediately diffusing hydrogen into the fiber, then promptly covering the hydrogen diffused fiber with hermetic coating to trap the hydrogen within the fiber. The presence of hydrogen
-
Reverse Engineered Membrane Switch Assembly
A fast growing company has been making high-end conformal coating systems, fluid dispensing solutions and custom automation products for 20 years. Their products are used in industries including solar, semiconductor packaging, printed circuit board assembly, medical device manufacturing
-
A Concise Chronicle of Thin-film Maturation
From coating architectural glass to manipulate light and heat transmission, to the design of absorber layers for solar cells to magnetic thin films for electronic data storage. The technology may be considered largely a processing product of the 20th century, but its roots extend much further
More Information Top
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
It significantly lowers the reflectance of solar coating surface in the visible region while has little impact on the reflection in the infrared region.
-
Surfaces for selective absorption of solar energy: an annotated bibliography 1955–1981
33. R.J.H. LIN, "Low Temperature Solar Coatings ", in Proceedings of the Department of Energy/ DST Thermal Power Systems Workshop on Selective Absorber Coatings, Golden, Colorado, December 6-8 1977, edited by P. Call(Solar Energy Research Institute, Golden, Colorado …
-
Review of Mid- to High-Temperature Solar Selective Absorber Materials
Solar radiation is effectively absorbed internally and by phase interference in double-cermet solar coatings .
-
Sustainable Energy in the Built Environment - Steps Towards nZEB
High performance W-AlN cermet solar coatings designed by modelling calculations and deposited by DC magnetron sputtering.
-
Systems Thinking Approach for Social Problems
Zhang and Shen [32] designed a high solar performance W–AlN cermet solar coating and deposited experimentally, and also calculated the dielectric function and the complex reflective index of W–AlON cermet materials using Sheng’s approximation.
-
CR4 - Thread: Solar Coatings
Solar Coatings .
-
Durable innovative solar optical materials - the international challenge
Absorbers for solar collectors have been one of the most active research fields in solar coatings in the last few years.
-
Improved high temperature solar absorbers for use in Concentrating Solar Power central receiver applications.
29 6.1 Solar Coating Requirements .........................................................................................
-
Optimizing analysis of W-AlN cermet solar absorbing
coatings
The optimized three-layer solar coatings have a high solar absorptance of 0.95 for AlON and 0.96 for the Al2O3 anti-reflection layer, and a low hemispherical emittance of 0.073 at .
-
Metal-AlN cermet solar selective coatings deposited by direct current magnetron sputtering technology
The costs of the production of these two kinds of solar coatings are low, so they are widely used in flat plate solar collectors.
Indicates content that may require registration and/or purchase.