Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Arrow Gear Company
Description: Splines are another type of parallel axis component manufactured by Arrow Gear. While gears can be configured in a) both external, or b) one external and one internal, splines are always used in a combination of one external and one internal. Both splined members have the same number
- Guide / Rail Shape: Spline Shaft
- Material: Stainless Steel, Steel
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock
- Guide Width or Diameter: 1.64173317 inch
- Guide Length: 8.4645715 inch
- Diameter: 1.64173317 inch
- Length: 8.4645715 inch
-
Supplier: Grob, Inc.
Description: Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area. Grob spline shafts are made with even number of teeth and are parallel over two or more teeth. When your project requires mating parts, look no further.
- Guide Width or Diameter: 0.434 to 0.437 inch
- Guide Length: 60 to 72 inch
- Diameter: 0.434 to 0.437 inch
- Length: 60 to 72 inch
-
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Guide / Rail Shape: Spline Shaft
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Guide / Rail Shape: Spline Shaft
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Guide / Rail Shape: Spline Shaft
-
Supplier: NB Corporation of America
Description: flanged spline nuts SSPT flanged spline nuts with two side cut flange We also can machine spline shafts to custom specifications. All NB ball spine nuts bearings feature standard side seals for dust protection. For detailed information about each product, download
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 2.362206 inch
- Spline Nut Overall Length: 0.4724412 to 5.511814 inch
- Spline Nut Outer Diameter: 0.3149608 to 3.543309 inch
-
Supplier: NB Corporation of America
Description: offers many advantages, including high accuracy and a substantial reduction in installation costs. Key Features At-a-Glance NB ball splines provide linear and rotational motions using a combination of spline nut and rotary cross roller bearing design. Splines feature
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 2.4409462 inch
- Spline Nut Overall Length: 0.9842525 to 5.511814 inch
- Spline Nut Outer Diameter: 1.181103 to 6.1023655 inch
-
Supplier: General Pump
Description: connecting rods for maximum life Heavy-duty tapered roller bearing Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings AT0055 – Specifications: Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 13"; x 14"; x 7.5"; Crankcase Oil
- Maximum Discharge Flow: 13.22 GPM
- Maximum Discharge Pressure: 725 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: NB Corporation of America
Description: The NB STROKE BALL SPLINE SPLFS type is a high accuracy linear motion bearing with a limited stroke, to which both radial load and torque can be applied at the same time. It operates with extremely small dynamic friction. The NB STROKE BALL SPLINE consists of a nut and a
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 0.6299216 inch
- Spline Nut Overall Length: 1.574804 to 2.362206 inch
- Spline Nut Outer Diameter: 0.4330711 to 0.9448824 inch
-
Supplier: THK America, Inc.
Description: More detailed specifications are available in our digital catalog.
- Guide Width or Diameter: 0.4724412 inch
- Diameter: 0.4724412 inch
- Guide / Rail Shape: Spline Shaft
-
Supplier: General Pump
Description: AT SERIES AT0055 – 1-3/8"; SPLINED AND 35 MM SOLID SHAFT – SPLINED SHAFT ON RIGHT, SOLID SHAFT ON LEFT Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The
- Maximum Discharge Flow: 13.22 GPM
- Maximum Discharge Pressure: 725 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 72 inch
- Length: 72 inch
- Guide / Rail Shape: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 24 inch
- Length: 24 inch
- Guide / Rail Shape: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 1 inch
- Length: 1 inch
- Guide / Rail Shape: Spline Shaft
-
Supplier: Grob, Inc.
Description: Grob spline shafts, spur gears and timing pulleys can be complimented by the Grob mating bushing. Grob's bushings match perfectly to Grob splines. Each bushing is carefully manufactured to very tight tolerances in order to assure the best possible fit.
- Bearing Width: 1.531 inch
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 1.687 inch
- Open Closed - Bushing: Closed
-
Supplier: Grob, Inc.
Description: Grob spline shafts, spur gears and timing pulleys can be complimented by the Grob mating bushing. Grob's bushings match perfectly to Grob splines. Each bushing is carefully manufactured to very tight tolerances in order to assure the best possible fit.
- Bearing Width: 1.125 inch
- Bearing Length: 1.25 inch
- Inside Diameter (Round only): 0.54 inch
- Open Closed - Bushing: Closed
-
Supplier: THK America, Inc.
Description: A Stroke/Rotary unit that has ball screw grooves and a ball spline groove crossing one another on a single shaft. The nuts of the ball screw and the ball spline have dedicated support bearings directly embedded on the circumference of the nuts.
- Manufacturing Process: Ground Thread
- Component Type: Screw Assembly
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Overall Shaft Length: 3.25 inch
- O.D. Spline Shaft Diameter: 1.5 inch
- Dynamic Torque: 300 In-lbs
-
Supplier: SAE International
Description: tolerance. If the final fit between the parts is on only the sides of the spline, wider tolerances may be permitted on both the large and small diameters.] Radii on corners of splines are not to exceed 0.015 in. Splines shall not be more than 0.006 in per ft out of parallel with
-
Supplier: SAE International
Description: tolerance. If the final fit between the parts is on only the sides of the spline, wider tolerances may be permitted on both the large and small diameters.] Radii on corners of splines are not to exceed 0.015 in. Splines shall not be more than 0.006 in per ft out of parallel with
-
Supplier: NB Corporation of America
Description: contact angle between the shaft and the bearings. For variable loads, the thrust is adjusted by turning the spring loaded thrust adjustment bolts. Linear Motion on Round-shaft The NB SLIDE SCREW is suitable for long-stroke applications using a standard linear shaft. No
- Bearing Width: 0.787402 to 3.543309 inch
- Bearing Length: 0.9842525 to 3.4645688 inch
- Inside Diameter (Round only): 0.2362206 to 1.181103 inch
- Dynamic Load Capacity: 22.0304 to 485.568 lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Severe Duty, Higher Performance Coupling, Absorbs Extreme Torsional Shock and Vibration, Suitable for Horizontal and Vertical Use, Reversing and Start –Stop Applications, Generates Less Reactionary Loads which Significantly Increases Bearing Life Application Range T-Flex® coupling sizes
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.85 to 27 inch
- Rated Torque: 413 to 1,570,000 In-lbs
- Rated Speed: 1,400 to 18,000 rpm
-
Supplier: S. Himmelstein & Company
Description: The MCRT 48850V & 48851V Torque Sensors with capacities from 50 to 10,000 lbf-in measure and output shaft torque in analog and digital form. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque peaks and torsionals. Without
- Maximum Torque: 50 to 10,000 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Other, Serial
- Torque Sensor Type: Rotary
-
Supplier: Demag Cranes & Components
Description: Convenient long and cross-travel motions Our corner-bearing end carriages are versatile, modular rail-mounted travel units of torsionally rigid box-section design. They can be connected direct to load-bearing superstructures – for cranes or trolleys. Single or double-girder design with
- Features: Motorized
- Type: Top Running
-
Supplier: THK America, Inc.
Description: The Ball Screw/Spline is a linear-rotary unit that contains Ball Screw grooves and Ball Spline grooves crossing with each other on a single shaft. The nuts of the Ball Screw and the Ball Spline have dedicated support bearings directly embedded on the circumference
- Length: 0.787402 inch
- O.D Screw Diameter: 0.787402 inch
- Design Features: Lubrication Port, Right Hand Thread
-
Description: Specifies standard procedures and requirements for the detection and classification of localized overheating on ground surfaces by chemical etch methods. Does apply to steel parts such as gears, shafts, splines and bearings, but does not apply to nitrided parts and stainless
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.39 reduction to 1.69 increasing Pump Flange: SAE A, B, BB, C, CC, D, E, and F Product Benefits Longer gear
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline
-
Supplier: jbj Techniques Limited
Description: and combined Gleason-planetary right-angle units available. · 1 to 4 reduction stages, on request 5 stages. · Optional spring applied-hydraulically released multi-disc brake. · Flange, foot and shaft mounting versions, bare shaft output available. · Output shafts include solid
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: Dupont Molykote
Description: Metal-free adhesive lubrication paste which can be used for all assembly and continuous lubricating jobs, particularly those exposed to corrosive environments such as splash water or humidity Applications Assembly and threaded connections, spline shafts, mounting of bearings.
- Kinematic Viscosity (@ 40°C): 360 cSt
- Operating / Use Temperature: -40 to 446 F
- Industry Applications: Automotive / Transportation, Machine / Gears, Marine
- Features: Bearings, Lubricant
Find Suppliers by Category Top
Featured Products Top
-
– meaning friction is reduced between moving parts by recirculating balls. Bushings, ball splines, linear guides, and slides typically incorporate recirculating ball bearings. As technology has become more demanding and requiring greater precision, however, reliance another type of linear bearing (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Ball Screw Spline SPBR/SPBF One single axis makes positioning, linear and rotary motion all possible! The NB Ball Screw Spline consists of a high accuracy, high rigidity Ball Screw nut and Ball Spline nut attached to the ball screw spline shaft (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
First, what are the application requirements? Machine type that will activate the bearings Space needed in the equipment Environmental conditions Desired accuracy STEP 1.Determine which type of bearing system should meet the (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
– Reduces wear on shafts and bearings 4. Customization Options Special Coatings: Zinc plating, nickel plating, or PTFE coating (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
axle shafts Gear roots, splines, and bearing surfaces requiring localized hardening High-volume production environments requiring precision and reliability (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
all of the gears and floating planet carriers allow the load to be evenly shared by all the components. Spline profiles on the gears allow them to handle even larger loads. The all-roller bearing design for the planet gears allows for greater efficiency and superior (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
• Custom Flange Once tooling is complete for modifications of this kind, the impact on unit cost is small. • Shaft Modification Flats, keyways, splines, leadscrew (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls, shafts, optics, as well as your precision parts. The LABMASTER Universal 1000M includes a current model computer loaded with GageCal, Pratt & Whitney’s Windows based (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Rotary Ball Spline Technologies And The Effective Differences of Two Rotational Nut Technologies
in the. pros and cons of the two technologies. If you are considering a rotary ball spline, you know that in addition to a ball spline's forte. - transference of torque - the rotary ball spline adds a nut that rotates on the ball spline shaft. making the unit capable of simultaneous linear and rotary
More Information Top
-
Fuels Preparation Department monthly report for October 1958
The new agitator splined shaft bearing support and DoC. drive motor are also ready for installatlon.
-
CONCEPTUAL DESIGN OF A VAPOR VOLUME FRACTION INSTRUMENT
Foa Base assembly Vertical support assembly Rotating frame assembly Carriage assembly Spur gear Ball bearing spline shaft Potentiometer Worm gear Sliaft Bearing Worm gear Ball screw Ball nut Pinion Spur gear Bodine motor Coupling Roller bearing Track Ball nut Ball screw Thrust…
-
A Robot for Gait Rehabilitation
…6.4-2: W eight bearing joint bearing loads [55]...............................................................................135 Table 6.4-3: SKF self-aligning bearings [55]............................................................................................137 Table 6.4-4: Deep-groove bearings [55]...................................................................................................138 Table 6.4-5: Spline shaft support bearings [55]........................................................................................139 Table 6…
-
Ensuring functional reliability of molded micro components
Microsyst Technol. doi:10.1007/s00542- 009-0974-3 DIN 5471 (1974) Machine tools; spline shafts and spline bore profiles with 4 splines, internal centering, dimensions; DIN German Institute for Standardization.
-
An Improved Biomechanical Testing Protocol For Evaluating Multilevel Cervical Instrumentation In A Human Cadaveric Corpectomy Model
For the TPF case, the upper fixture consisted of a linear bearing and splined shaft assembly that mounted in a rotating joint attached to the actuator (Figure 3).
-
Pipe crawlers: Versatile adaptations for real applications
Attached to the rotating rotating splined linear bearing shaft that also has .
Indicates content that may require registration and/or purchase.