-
Supplier: U.S. Plastic Corporation
Description: These suction line strainers are of flexible black plasticized PVC. Provides protection from costly sediment problems. They are great for inlet side of pumps, tank reservoirs, sprayers, and more. Features a molded PVC base, one-piece 304 stainless steel 30 mesh (1/64 inch
- Pipe Connection: Threaded
-
Supplier: Suttner America Company
Description: High volume suction strainer ideal for tank transfer or agricultural markets.
- Applications: General Purpose
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: Princess Auto Limited
Description: Suction Line Strainer 15 GPM Rating
- Pipe Size: 1 inch
- Materials: Steel - Stainless
-
-
Supplier: Princess Auto Limited
Description: Suction Line Strainer 10 GPM Rating
- Pipe Size: 0.75 inch
- Materials: Steel - Stainless
-
Supplier: Princess Auto Limited
Description: Suction Line Strainer 25 GPM Rating
- Pipe Size: 1.25 inch
- Materials: Steel - Stainless
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service
- Pipe Size: 8 to 16 inch
- Pressure Rating: 150 psi
- Screen Opening: 0.125 inches
- Process Temperature: 150 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service
- Pipe Size: 8 to 16 inch
- Pressure Rating: 150 psi
- Screen Opening: 0.125 inches
- Process Temperature: 150 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service
- Pipe Size: 1 to 6 inch
- Pressure Rating: 720 psi
- Screen Opening: 0.062 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service
- Pipe Size: 0.75 to 3 inch
- Pressure Rating: 740 psi
- Screen Opening: 0.062 inches
- Process Temperature: -20 to 100 F
-
Strainers - 10 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File -- SHS1000Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction
- Screen Opening: 1 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction
- Screen Opening: 1 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction
- Screen Opening: 0.315 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction
- Screen Opening: 1 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Acme Engineering Products
Description: The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These
- Pipe Size: 69.5 inch
- Screen Opening: 0.002952755905511811 to 0.23622047244094488 inches
- Applications: Chemical, Coolant, Water
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Eaton
Description: of the Model 91 Tee Strainer is the cleanable strainer screen. Overview The Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other
- Pipe Size: 2 to 48 inch
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: Armstrong International
Description: Refrigeration strainers are designed for either liquid or suction line application. They provide free flow with negligible pressure drop and can be used for a variety of liquids. Armstrong strainers have the maximum effective screen area. Screen assemblies are seam welded, and
- Pressure Rating: 365 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Control Valves, Pressure Relief Valves
- Features: Other
-
Supplier: SSI Fabricated
Description: Custom Configuration Pressures to 740 PSIG (51 BARG) Temperature to 800°F (427°C) Strainer, flow straightener, elbow and pipe reducer for pump applications Standard and custom engineered designs Integral straightening vanes reduce turbulence to improve pump efficiency One, three or five pipe
- Pipe Size: 2 to 40 inch
- Pressure Rating: 790 psi
- Screen Opening: 0.125 inches
- Process Temperature: 800 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Lifting Handle: Constructed of AISI type 304 series stainless steel Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw Discharge: 11⁄4″ NPT vertical discharge connection Suction Strainer: Detachable for easy
- Pump Type: Booster Pumps, Wastewater Treatment Pumps
-
Supplier: Oil-Rite Corp.
Description: A stainless steel dial thermometer located near the system outlet, displaying 0° to 250° F. · A stainless steel pressure gage located near the system outlet, displaying 0-160 PSI. · A 10” centerline 304 stainless steel liquid level gage on the outside of the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: control valve minimizes water usage. Additional controls include: A stainless steel bypass relief valve located near the system outlet and used to set system pressure, adjustable from 7 to 35 PSI. A stainless steel bypass relief valve for pump safety relief, adjustable
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Description: inside to outside causing sediment to collect inside the removable stainless steel filter screen. A removable bowl permits easy cleaning without removing filter or plumbing. Product Range: 6 - 100 GPM (suction flow), 10 to 150 GPM (pressurized flow) Typical Usage: Use on any
- Pipe Size: 0.5 inch
- Pressure Rating: 0 to 70 psi
- Applications: General Purpose, Water
- Features: Integral Filter
-
Supplier: Goulds Water Technology, a xylem brand
Description: maximum load-carrying capability. Bowls: Cast iron turbine bowl design. Impellers: Silicon brass impellers dynamically balanced for smooth operation. Suction Strainer: Stainless steel strainer restricts gravel and other debris from entering the pump. Cable Guard:
- Pump Type: Submersible Pumps
-
Supplier: DeZURIK, Inc.
Description: quality long-wearing materials. It has a heavy cast body, rugged stainless steel internals and drop tight resilient seating to ensure no loss of suction. The strainer cap is constructed from heavy stainless steel and securely bolted to the valve body. The
- Valve Type: Foot Valves
-
Supplier: OMEGA Engineering, Inc.
Description: pumps is manually adjustable from 10 to 100% and the stroking rate from 12 to 125 strokes per minute. Head and filling material options include glass-filled polypropylene, polyvinylidene fluoride (PVDF) and AISI-316 stainless steel. The diaphragm is made of PTFE -faced Hypalon. The
- Maximum Discharge Flow: 0.004033333333333333 to 0.41616666666666663 GPM
- Maximum Discharge Pressure: 30 to 250 psi
- Discharge Size: 0.25 to 0.5 inch
- Media Temperature: 170.6 to 199.4 F
-
Liquid Handling Pumps - Fully or Partly Submerged, Multistage, Close-coupled Centrifugal Pump -- IXOSupplier: KSB AG
Description: Design Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications Water supply, spray irrigation and irrigation systems, washing plants, rainwater harvesting
- Horsepower: 1.474242423393102 HP
- Maximum Discharge Flow: 35.22293333333334 GPM
- Media Temperature: 95 F
- Water Temperature: 95 F
-
Supplier: KSB AG
Description: Design Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and, depending on the number of stages, angled and horizontal installation; mixed flow hydraulic systems available with reduced impeller diameters; driven by submersible motors. Suction casing
- Horsepower: 1.34022038490282 HP
- Maximum Discharge Pressure: 507.63195 psi
- Media Temperature: 122 F
- Water Temperature: 122 F
-
Supplier: U.S. Plastic Corporation
Description: hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, stainless steel (95112 & 95111) and hastelloy (95113) springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A 200
- Pump Type: Dosing Pumps
-
Supplier: KSB AG
Description: Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: Oil-Rite Corp.
Description: maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 100 mesh stainless steel suction filter inside the reservoir to filter larger debris. The reservoir has (2) ½ NPT Drains with stainless steel ball valves and (1) ¾
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: maintain liquid quality. There are (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 60 mesh stainless steel suction filter within the reservoir filters larger debris. A duplicate auxiliary suction filter has a customer
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Watts
Description: Series 77F-SS, 77G-SS Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 77F-SS) or grooved (Model 77G-SS) connections, stainless steel screen, ductile iron or epoxy-coated
- Pressure Rating: 200 psi
- Pipe Connection: Flanged
- Applications: Food Processing, General Purpose, Water
- Media: Liquid
-
Supplier: Forsta Filters Inc.
Description: 3", or 4" Screen opening: 500μ - 4000μ Temperature: 210°F Flush Volume: 4 - 50 gallons per backwash Working pressure: 35 - 150 psi Material: Stainless Steel, Carbon Steel, Duplex Stainless, or Fiberglass Reinforced Plastic
- Pipe Size: 4 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Supplier: ISC Sales, Inc.
Description: solution. Please contact an account manager for permanent solutions. Features: • ANSI Classes 150, 300, and 600 • Perforations from 1/32" to 1/2" diameter • Mesh Liners of 20, 40, 60, 80, and 100 (best with basket type strainers) • Stainless steel or Monel construction
- Screen Opening: 0.03125 to 0.5 inches
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose
-
Supplier: Victaulic Co. of America
Description: DISTANCE WATER MEDIA HANDLED 304 STAINLESS STEEL MESH/SCREEN MATERIAL 6 MESH MESH/SCREEN SIZE VIC-STRAINER[R] BRAND APPROXIMATE WEIGHT 20.5 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM IN 730 MODEL
- Pressure Rating: 300 psi
- Features: Other
- Materials: Steel - Stainless
- Strainer Style: Strainer Assembly
-
Supplier: Armstrong International
Description: Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is removed. Many screen choices Many screen
- Pipe Size: 1.5 inch
- Pressure Rating: 1,440 psi
- Screen Opening: 0.015625 to 0.7874 inches
- Process Temperature: 540 F
Find Suppliers by Category Top
Featured Products Top
-
advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire (read more)
Browse Strainers Datasheets for Acme Engineering Products -
(5” and 6”) port size versions of this unique suction stop valve utilize a larger capacity, remotely piped pilot operated solenoid, the R/S type S8F. In addition, the pilot regulator for these two larger sized valves is mounted on top of valve, with the strainer disc assembly piped into (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
The PVS is an innovative design which combines several different functions into one compact valve station. It was designed for simplified installation as well as to overcome corrosion issues encountered in harsh environments by utilizing plated and stainless steel components. Being weld-in, the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-1/2" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel Operate at pressures to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C (read more)
Browse Hose Reels Datasheets for Hannay Reels -
assembly are steel Options: Swivel joint available in aluminum or stainless steel, riser and hub assembly available in stainless steel Rollers and roller mounting brackets are accessory items. Roller position must be specified Pressures to 300 psi (21 bar (read more)
Browse Hose Reels Datasheets for Hannay Reels -
inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in (read more)
Browse Hose Reels Datasheets for Hannay Reels -
VALUE-ADDING BENEFITS FROM VOONER FLOGARD CAST STAINLESS STEEL CONE AND ROTOR MINIMIZE VANESLIP Vooner FloGard’s Stainless Steel Difference For Better Airflow (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, style can be FH,HF,VF.HVF VFM/VFU Material: Material of the flange parts is indicated in each single article, normally C45 is used for non-welding flange parts and fitings, and Q345B or C20 is used for welding flange parts, For stainless steel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Characterizing Water Quality of Urban Stormwater Runoff:
Interactions of Heavy Metals and Solids in Seattle Residential Catchments
The stainless steel suction strainer was washed with the phosphate-free detergent and given a tap water rinse.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1821 - Final Safety Evalu...
The transfer system filters will be differential pressure instrumented, dual basket switchable stainless steel suction strainer with automatic transfer and mesh filters rated to remove 100 percent of 1.8 mils (45 µm) particles and 98 percent of particles at 0.7…
-
Handbook of Air Conditioning and Refrigeration, 2/e > REFRIGERATION SYSTEMS: COMPONENTS
It is recommended to use stainless steel for the suction strainer for the cooling tower.
-
1987 Oak Ridge model conference: Proceedings: Volume 2, Environmental protection
The water quality samples will be collected by automatic, flow proportional samplers that have been set up for priority pollutant collection using Teflon suction lines, stainless steel strainers , and medical-grade silicone rubber pump tubing.
-
Klamath County geo-heating district feasibility study
10' 8" suction with stainless steel cone strainer .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
4-46 4.7.2.3 Galvanic Corrosion in the Containment Shell and Attached Piping Components due to Stainless Steel Emergency Core Cooling System Suction Strainers . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
KSB Introduces New 6-Inch Submersible Borehole Pumps
Other benefits are the sturdy drive lantern and the check valve made of investment cast stainless steel as well as a reinforced suction strainer .
-
KSB Introduces New 6-Inch Submersible Borehole Pumps
Other benefits are the sturdy drive lantern and the check valve made of investment cast stainless steel as well as a reinforced suction strainer .
Indicates content that may require registration and/or purchase.