-
Supplier: Madison Company
Description: The M4182-AL Bilge/Bottle & Submersible Switche is constructed of a polypropylene float and an 6061 aluminum housing. This switch is designed for both bilge and external tank operation. This unit allows for field replacement of the internal float switch (replacement switch P/N:
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Maximum AC Voltage: 240 volts
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L30 Series Vertical Multi-Station Brass Buna Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Supplier: Radwell International
Description: ULTRASONIC LEVEL SWITCH, SUBMERSIBLE, 150 PSI MAX OPERATING PRESSURE, POLYPROPYLENE, 3/4" NPT MALE CONNECTION, 1 A SPST RELAY, IP68, NO / NC SELECTABLE, 3" INSERTION LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L30 Series Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L10 Series Vertical Mount Brass Buna Temperature-Level Switches are highly versatile, providing the end-user the ability to control both temperature and liquid level within an application. These switches can be used to set off high/low temperature
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 230 F
- Liquid specific gravity: 0.75 (Specific Gravity #)
- Liquid Specific Gravity: 0.75 (Specific Gravity #)
-
Supplier: Grundfos Pumps Corporation
Description: The APG pumps are submersible pumps with a horizontal discharge port. They are specifically designed for the pressurised pumping of sewage and wastewater containing destructible solids. The pumps are equipped with a cutter system which cuts destructible solids into small pieces so that they
- Pump Type: Submersible Pumps
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40-17 Series Vertical Mount Kynar Plastic Liquid Level Switches are light-weight levels typically used in solvents and certain bases. The switch can be subjected to 100 PSIG and the Whitman Red Seal potting makes the switch submersible to a NEMA 6
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Supplier: U.S. Plastic Corporation
Description: protection. Manual and automatic models. Automatic operation with pressure switch operates pump when water level is between 7" and 10". Pump shuts off when water level falls to between 1" and 4". (Pressure switch is non-adjustable). #95081 features an automatic operation with piggyback
- Pump Type: Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Submersible Effluent Pumps Specifically designed for treating on-site wastewater treatment: -Effluent Systems -Water Transfer -Dewatering -Heavy Duty Sump Features and Benefits Corrosion-resistant construction. Stainless Steel motor casing and fasteners. Glass-filled
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Radwell International
Description: PIGGYBACK DIAPHRAGM REMOTE SWITCH FOR SUBMERSIBLE PUMPS, 1/3 HP, 115 VOLTS, 10 AMPS MAX, 18 FT CORD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: First Sensor AG
Description: The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel housings. They
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58.01508 psi
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: Gauge and Absolute Pressure Submersible, General Purpose and Wash Down Enclosures The 6700 series pressure sensors features customer accessible 5:1 turndown via a switch and potentiometer. Down ranging whether factory or user adjusted is ideal for applications requiring high overpressure. The
- Measuring Range: 6 to 72 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: -40 to 300 F
- Column Height: 6 to 72 inch
-
Supplier: Goulds Water Technology, a xylem brand
Description: Filtered Effluent Submersible Sump Pumps LSP03/LSP07 Applications: -Basement Draining -Water Transfer -Dewatering Features and Benefits Corrosion-resistant construction Stainless Steel motor casing and fasteners Glass-filled thermoplastic impeller and casing Upper and lower heavy duty ball
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: RS Components, Ltd.
Description: Single switch submersible level probe
- Maximum Operating Pressure: 72.51885 psi
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Mechanical / Magnetic Floats
- Communication Interface Options: Other
-
Supplier: Gems Sensors & Controls
Description: High Volume/Low Cost OEM Design Brass or Stainless Steel Construction 1/2" or 1" Resolution Lenghts to 24 Inches (610 mm) OEMs with fluid gauging requirements now have an affordable, yet robust continuous output sensor they can use to great value. Gems™ XM-860 liquid level sensors are a
- Measuring Range: 24 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Mounting Options: Bottom Mount, Top Mount
-
Supplier: DigiKey
Description: OPTIC SENSOR, SUBMERSIBLE, LIQUI
- Features: Alarm / Visual Indicator, Sensor-Only
- Media Type: Liquid
- Configuration (Normal State): Normally Closed (NC), Normally Open (NO)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA C301.2, Three-phase submersible distribution transformers.It supersedes the first edition, published in 1979. Scope 1.1 This Standard covers the features of three-phase submersible transformers rated 75 to 3000 kV.A. Note: For details not
-
Supplier: Galco Industrial Electronics
Description: Submersible Level Transmitter 5 PSI
- Media Type: Liquid
-
Supplier: Cole-Parmer
Description: • Only electric submersible pump with entire motor encapsulated in Noryl
• Noryl material never rusts and provides excellent resistance against acids and alkalis • Compact and lightweight—only 13-1⁄2 lbs—with convenient carrying handle • Virtually unbreakable Comes equipped with a - Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Only electric submersible pump with entire motor encapsulated in Noryl
• Noryl material never rusts and provides excellent resistance against acids and alkalis • Compact and lightweight—only 13-1⁄2 lbs—with convenient carrying handle • Virtually unbreakable Comes equipped with a - Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Carling Technologies, Inc.
Description: The W-Series traditional appearance features complete IP68 protection, even below the panel, where the critical connection is made from your wiring harness. When used in conjunction with the integrated connector, the totally submersible W-Series provides a seal for up to ten individual wires,
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 185 F
- Pole & Throw Specifications: DPST, SPST
-
Supplier: Eaton Corporation - Sensors
Description: fluctuations. The one-piece, epoxy filled switch body is prewired at the factory to ensure leak-proof, submersible performance. This unique construction positively stops fluid from finding its way to any and all critical connections. Our 6P+ switches can be ordered in separate
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 125 volts
- Electrical Life (Minimum): 1,000,000 (#)
-
Supplier: Allied Electronics, Inc.
Description: epoxy filled switch body is prewired at the factory to ensure leak-proof, submersible performance. This unique construction positively stops fluid from finding its way to any and all critical connections. Our 6P+ switches can be ordered in separate components or as complete assembled
-
Supplier: Solutions with Innovation, LLC
Description: VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom
- Measuring Range: 240 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 400 F
- Maximum DC Voltage: 30 volts
-
Supplier: Senix Distance and Level Sensors
Description: This new model has a PVDF (Kynar) transducer for improved chemical resistance. Like all ToughSonic sensors, it’s built for durability and ease of use in tough industrial environments. It’s fully submersible, corrosion resistant, shock resistant and all around tough. It’s also fully
-
Supplier: KSB AG
Description: Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and level switch. Applications Automatic
- Horsepower: 0.737121211696551 HP
- Maximum Discharge Flow: 105.66879999999999 GPM
- Media Temperature: 194 F
- Water Temperature: 194 F
-
Supplier: AR Modular RF
Description: filters to assure harmonic suppression and is SINCGARS, HAVE QUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection against antenna
- Frequency Range: 30 to 512 MHz
- Output Power( P1dB): 45.44068044350276 dBm
- Noise Figure: 2 dB
- Input VSWR: 1.5 :1
-
Supplier: Senix Distance and Level Sensors
Description: family. The sensor is sealed in a PVDF (Kynar®) housing. It’s fully submersible, chemical resistant and shock resistant. The ToughSonic CHEM 20 has a permanently attached, potted-in-place 9-wire cable that allows up to six simultaneous serial, analog and/or switch outputs. It’s fully
-
Supplier: Industrial Flow Solutions
Description: Customizable pump and control system for oil and water sensing Integrated oil and water level sensing solution and customized automation controls Self-cleaning, maintenance-free probes Plug-and-play, multi-pin connector Certified UL components Meets ASME 17.1 safety code for elevators Meets
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
-
Supplier: JST Manufacturing, Inc.
Description: off the heaters. A heating element snap switch protects an over temperature condition in case the controller or probe fail. A liquid level detection monitors the chemistry level in the bath to keep a safe operating level. Materials Quartz PVDF Teflon 316L Stainless Steel Basic
-
Supplier: Thermtrol
Description: 7AM, once activated in a fault condition, maintains its open state until power is removed. No reset button here-simply remove power and the device will cool and reset. This inherent design feature adds an extra level of security over automatic reset devices of any type. It is the reliable,
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 10 to 22 amps
- Maximum AC Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
-
Supplier: Eaton Cooper Power Systems
Description: The M.O.V.E. Surge Arrester combines metal (zinc) oxide varistor technology in a pre molded rubber elbow to provide overvoltage system protection in an insulated, fully shielded, submersible, deadfront device. The arrester housing interface conforms to IEEE Std 386™ standard — Separable
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: Eaton Cooper Power Systems
Description: The M.O.V.E. DirectConnect Elbow Arrester from Cooper Power Systems combines metal (zinc) oxide varistor technology in a premolded rubber elbow to provide overvoltage system protection in an insulated, fully shielded, submersible, deadfront device. The arrester housing interface conforms to
- Maximum Surge Current: 600 amps
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Description: available for in-line or submersible applications. On/Off and Time Proportional control modes are menu selectable. Ideal for Harsh Environments The rugged, NEMA 4X enclosure, combined with Walchem’s electrodeless conductivity sensors, provides a waterproof system with no metallic parts
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 3 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
Find Suppliers by Category Top
Featured Products Top
-
No product calibration required – plug and go Submersible transmitter foot pedal for easy cleaning Security: Dual Level CRC 16 plus Encrypted CRC-24 Bit WHY A (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
required – plug and go Submersible transmitter foot pedal for easy cleaning Security: Dual Level CRC 16 plus Encrypted CRC-24 Bit Materials Flip Up Covers for ease of cleaning Receiver Options: 1.Built in (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. Added features take station controller functionality to new levels. Like a new maintenance log feature, which displays periodic recommended operation / maintenance instructions and makes lubrication suggestions based on actual pump run times. Or improved help/troubleshooting support and a new I (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
and a large molded part would suit the client’s purposes better. This was a unique case since we had never heard of anyone else doing a custom casting of polyurethane foam of that size. The project achieved significant cost and material savings just by switching from machining to casting (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Pump Submersible Chemical Pump Float Level Switch PVC and SS metal parts 25 Max GPM 23 Max TDH from Cole-Parmer
Pump Submersible Chemical Pump Float Level Switch PVC and SS metal parts 25 Max GPM 23 Max TDH (Representative photo only .
-
A simple trickle chamber for rearing aquatic invertebrates
A: Chamber without dishes in the shelves; a: Water- level switch ; b: Submersible pump.
-
Storage Tanks - Liquid Measurement and Leak Detection Using Reed Switch Technology
Indication of leakage from a tank that is installed above a sump can be accomplished by suspending in the sump a liquid level switch designed for this submersible application.
-
Zoeller 152-0006 High Head Dose Mate 230 Volt Effluent Submersible Pump w/Variable Level Float Switch at PlumberSurplus.com
Zoeller 152-0006 High Head Dose Mate 230 Volt Effluent Submersible Pump w/Variable Level Float Switch .
-
Cause and prevention of well bore clogging by particles
Most notable in Fig. 2 is the recurring identical shape over time of the particle concentration, characterized by a high peak in concentration immediately after switching on the submersible pump, and quickly leveling off to a more or less constant low concentration.
-
Tank 241-C-106 waste retrieval sluicing system process control plan
The low- level l i m i t switch on the submersible slurry pump, which i s interlocked with the pumps. would actuate i n roughly 100 minutes, after pumping the level i n tank 241-C-106 down 5.0 cm …
Indicates content that may require registration and/or purchase.