Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Paratherm HR™ Heat Transfer Fluid is an alkylated-aromatic based heat transfer fluid formulated for closed loop liquid phase heating to 650°F in fired heaters and 675°F in waste heat recovery and full convection heaters. High Temperature Stability
- Kinematic Viscosity (@ 40°C): 11 cSt
- Operating / Use Temperature: 13 to 700 F
- Flash Point: 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.958608 specific gravity
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic based, high temperature heat transfer fluid. Designed for applications in industrial plants where heating oil is used in the production of steam or hot water; manufacturing processes: paper, cement, timber.
- Features: Heat Transfer Fluid
- Type / Function: Hot Oil / Thermal Oil
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Duratherm Extended Life Fluids
Description: Duratherm S heat transfer fluid is ideal for applications such as negative pressure mold heaters, annealing tanks, open bath forming, or any processing equipment where oxidation is prevalent and problematic. Duratherm S heat transfer fluid resists the
- Features: Heat Transfer Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic / Semi-synthetic
-
-
Supplier: Hubbard-Hall Inc.
Description: Product Information DOWFROST is a propylene glycol-based fluid that contains a specially formulated package of industrial inhibitors that help prevent corrosion. Because propylene glycol fluids have low acute oral toxicity, DOWFROST is often used in applications where contact with food
- Flash Point: 219 F
- Features: Biodegradable, Heat Transfer Fluid, Process Equipment, Specialty
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Description: Paratherm CR® heat transfer fluid is a unique blend of synthetic components formulated to provide superior cooling performance in closed-loop heat-transfer systems operating down to -88°C (-127°F) yet is capable of maintenance free operation up to 218° C
- Kinematic Viscosity (@ 40°C): 0.81 cSt
- Operating / Use Temperature: -127 to 425 F
- Flash Point: 104 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8267994 specific gravity
-
Description: The Paratherm GLT™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550°F. Applications Include… Gas processing Liquid terminal tank heating Asphalt plants Plastic production
- Kinematic Viscosity (@ 40°C): 19 cSt
- Operating / Use Temperature: 18 to 550 F
- Flash Point: 340 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8867124 specific gravity
-
Description: Synthetic Hydrogenated Terphenyl heat transfer fluid is a partially based product designed for closed-loop liquid phase heating; Chemical equivalent and compatible with Therminol® 66. Partially hydrogenated terphenyls have been used successfully in high temperature
- Kinematic Viscosity (@ 40°C): 0.45 to 31.4 cSt
- Operating / Use Temperature: 52 to 675 F
- Flash Point: 315 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.012 specific gravity
-
Supplier: Tecsia Lubricants USA
Description: Tecsia Lubricants offers Xcelterm series, long lasting heat transfer fluids, at a significant cost savings over other heat transfer fluid products. Efficent, consistancy and safe thermal fluid solutions are backed by a high degree of technical support
- Features: Food Grade / Contact (FDA H1)
-
Supplier: DME Company
Description: Transfers heat away from electronic devices High thermal conductivity Temperature range to 400ºF
- Operating / Use Temperature: 400 F
- Features: Electrical / Electronic, Heat Transfer Fluid
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Chromalox
Description: are designed to operate for many years in service at voltages up to 7200 V. As with traditional low voltage systems, DirectConnect heat transfer systems are custom designed specifically to operate with organic and synthetic heat transfer oils, water, and
- Heat Source: Electric
- Task: Heating Only
- Features: Other
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil™ Oils 47 are polydimethylsiloxane oils and are a major categoryof silicones sold by Bluestar Silicones.They are constituted of linear molecular chains of varying lengths whosegroups comprise alternating silicon and oxygen atoms (the Si-O-Si siloxanebond). The silicon atoms are saturated by
- Density / Specific Gravity (@15.6°C, 60°F): 0.76 to 0.973 specific gravity
- Thermal Conductivity: 0.1 to 0.16 W/m-K
- Dielectric Strength: 14 to 18 V/m
- Features: Heat Transfer Fluid
-
Supplier: SantoLubes LLC
Description: SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5
- Kinematic Viscosity (@ 40°C): 370 cSt
- Pour Point: 39.2 F
- Flash Point: 550.4 F
- Features: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Heat Transfer Fluid, Lubricant, Machine / Gears, Straight Oil (Non-soluble), Vacuum / Diffusion Pump
-
Supplier: SantoLubes LLC
Description: SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for high-temperature
- Kinematic Viscosity (@ 40°C): 102 cSt
- Operating / Use Temperature: -40 to 482 F
- Pour Point: -35 F
- Flash Point: 510 F
-
Supplier: Chevron Lubricants
Description: Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free coolant designed to minimize deposits that could reduce heat
- Features: Biodegradable, Heat Transfer Fluid, Process Equipment
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: Pico Chemical Corp.
Description: Treatment Chemicals • Roll Grinding Fluids • Fire Resistant Hydraulic Fluids • Heat Transfer Fluids • Freeze Control and Deicing Fluids • Gear Box Lubricants • Rust, Corrosion, and Scale Inhibitors • Machinery Lubricants • Rust, Corrosion, and Scale Removers
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Aervoe Industries Incorporated
Description: Inc. tool life up to 200%, reduces breakage & friction, carries heat away
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.88 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Heat Transfer Fluid, Lubricant, Metal Cutting, Metal Working Fluid, Specialty
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
-
Supplier: Shiu Li Technology Co., Ltd
Description: Thermal Conductive Putty | LiPOLY H-putty is a tolerance filled, thermally conductive putty that maintains high compressibility with low stress, high reliability, and will not flow vertically. Our H-putty can replace thermals pads in design gaps of 0.1mm-3.0mm. H-Putty has a bond line thickness of
- Operating / Use Temperature: -76 to 356 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 11,811,023.62204722 V/m
- Features: Electrical / Electronic, Grease / Gel, Heat Transfer
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY N-putty series is silicone-free and dispensable thermally conductive material. With a thermal conductivity from 3.5 W/m*K, this product can be used successfully to remove manufacturing tolerances. It is ideally suited for dispensing using the N-putty dispensing robot.
- Operating / Use Temperature: -76 to 302 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 11,811,023.62204722 V/m
- Features: Electrical / Electronic, Grease / Gel, Heat Transfer
-
Description: their different chemical composition, natural esters differ from insulating mineral oils and other insulating fluids that have high fire points, such as synthetic esters or silicone fluids. Natural, ester-derived insulating fluids with low viscosity have been introduced
-
Supplier: CSA Group
Description: their different chemical composition, natural esters differ from insulating mineral oils and other insulating fluids that have high fire points, such as synthetic esters or silicone fluids. Natural, ester-derived insulating fluids with low viscosity have been introduced
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY D2000 is a two-part curable thermal grease. Fast curing at both room and high temperature without pumping effect. With a thermal conductivity of 2.0 W/m*K, D2000 provides high thermal conductivity and low thermal impedance. It is ideally suited for dispensing using the LiPOLY dispensing
- Operating / Use Temperature: -67 to 401 F
- Thermal Conductivity: 2 W/m-K
- Dielectric Strength: 13,779,527.55905509 V/m
- Features: Electrical / Electronic, Grease / Gel, Heat Transfer
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY PK605DM is a two-pack liquid gap filler, fast cured at room temperature or elevated temperature. With a thermal conductivity of 5.0 W/m*K, PK605DM provides high thermal conductivity and low thermal impedance. It is ideally suited for dispensing using the LiPOLY dispensing robot or by
- Operating / Use Temperature: -67 to 401 F
- Thermal Conductivity: 5 W/m-K
- Features: Electrical / Electronic, Grease / Gel, Heat Transfer
- Composition / Chemistry: Silicone, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO), ashless, multi-purpose oils for all types of moving parts. Designed for use in rotary and reciprocating compressors, bearings, heat transfer systems, low temperature applications and circulating systems. Acceptable for use in gearboxes when AGMA EP grades are
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Mobil Industrial Lubricants
Description: the common problem of oil separation and congealing on the valve and heat-transfer surfaces of your refrigeration system. The exceptional lubricants in the Mobil Zerice S Series are recommended for all refrigeration compressors, both reciprocating and rotary-screw types.
- Kinematic Viscosity (@ 40°C): 32 cSt
- Pour Point: -27.4 F
- Flash Point: 309.2 F
- Functions: Compressors / Piston Pumps
-
Supplier: Tecsia Lubricants USA
Description: Fluid Electronic Contacts
- Operating / Use Temperature: -61.6 to 275 F
- Industry Applications: Electrical / Electronic
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: oil formulated products. • Heat transfer properties superior to conventional lubricants provide lower operating temperatures
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: Sanborn Technologies
Description: Typical Applications Water-Soluble Coolants Semi-Synthetic Coolants Synthetic Coolants Design Features Proprietary Drain Nozzles Quick Stop Dynamic Braking Custom Designed Scraper Blades Benefits High Bowl Speed Guarantees Maximum Separation Efficiency The Turbo T40 Uses No Consumable
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: SAE International
Description: transfer and exhaust gas losses. This study utilizes a multi-zone 1 2x and 2 2x Law Heat Release model to characterize the changes in combustion behavior of a number of neat fuels used in a single-cylinder compression ignition (CI) engine. This includes standard Ultra Low Sulfur Diesel
-
Supplier: Krytox™ Performance Lubricants
Description: the grease for applications where improved heat transfer is needed; however, it can increase bearing noise and wear. Because GPL 246 is formulated with our Krytox™ GPL 106 base oil, it retains many of the properties of that oil.
- Kinematic Viscosity (@ 40°C): 25 to 810 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Industry Applications: Electrical / Electronic
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Nanotech Industrial Solutions
Description: nanoparticles, the MWF EP 4001 possess superb anti-wear properties, excellent surface finishing and enhanced heat transfer abilities. Extends tool life and improves surface finish of the work piece Superior Extreme Pressure protection Very low wear even under high load Improves
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the tendency of liquids in thin films and of vapors to form deposits on metal surfaces. The test method applies to both petroleum-based and synthetic lubricants, hydraulic fluids, heat-transfer fluids, and related
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the tendency of liquids in thin films and of vapors to form deposits on metal surfaces. The test method applies to both petroleum-based and synthetic lubricants, hydraulic fluids, heat-transfer fluids, and related
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Fluid Type : SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), Synthetic Hydrocarbon Heat Transfer Fluid, MIL-DTL-83133 (JP-8), M2-V, MIL-PRF-5606, MIL-PRF-23699 Hermetically Sealed :
- Contact Size (AWG): 16 to 24 AWG
- Current Rating: 7.5 to 13 amps
- Number of Contacts: 39 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Branch Environmental Solutions
Description: not produce the 99% or even 99.9% efficiency required in many newer regulations. However by using the Jet Venturi, most of the heat and gases can be absorbed first making the Packed Tower design practical and much lower in cost. All performance levels are guaranteed. Virtually any material of
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
Find Suppliers by Category Top
Featured Products Top
-
Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
inlet and outlet connections. The process air, liquid, or gas is force flowed from the inlet side of the heater vessel over the metal sheathed nichrome resistive heating elements to the outlet side of the heater vessel. This effectively allows 100% heat transfer efficiency from heater element to the (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
good resistance to dilute mineral and organic acids, but in cases where Nylotube is being used in critical applications or aggressive environments, in-plant tests are always recommended. Nylotube is manufactured from heat-and light-stabilized materials. Nylon brittleness is usually caused by (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
exceptional heat transfer by conduction, convection, or radiation to heat liquids, gases, air, and surfaces. Tubular elements have the unique ability to be designed and custom crafted to meet the specific requirements of any application, while exhibiting outstanding performance in the areas of heat transfer. (read more)
Browse Water Heaters Datasheets for Backer-Springfield -
piped in line with your process inlet and outlet connections. The process air, liquid, or gas is force flowed from the inlet side of the heater vessel over the metal sheathed nichrome resistive heating elements to the outlet side of the heater vessel. This effectively allows 100% heat transfer (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
inlet and outlet connections. The process air, liquid, or gas is force flowed from the inlet side of the heater vessel over the metal sheathed nichrome resistive heating elements to the outlet side of the heater vessel. This effectively allows 100% heat transfer efficiency from heater element to the (read more)
Browse Tubular Heaters Datasheets for Gaumer Process -
Low-Noise, High Efficiency Fluid Transfer Solutions. Suitable for Key Industrial (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
system maker. Chemical stability, high flash and fire points, viscosity, and oxidation resistance are all valued, and as a result mineral and synthetic hydrocarbon fluids are selected for mobile and industrial systems, whereas functional chemicals such as phosphate esters are chosen for (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Why Is Mineral Oil Used In Thermal Heaters?
Thermal heaters, also known as thermal fluid heaters, employ the use of a thermal liquid such as water, glycol, mineral oil, synthetic liquids or aromatics as the source of heat transfer. The medium for transferring heat is circulated within a closed loop system to supply heat to the end user
-
Product Showcase and Marketplace
a DOP port and are easy to validate. Paratherm Corp. has introduced a new alternative to low-temperature silicone-based fluids. Paratherm CR cryogenic-range heat-transfer fluid provides predictable, repeatable performance in cryogenically driven processes. The product is 100% synthetic, and its
More Information Top
-
Product List for selected Eastman products
Therminol 55 is a synthetic heat transfer fluid used in moderate temperature applications.
-
Heating Fuel Oil and Other Fluids in Cement Plants
The need for higher temperatures led in the 1930's to the development of Dowtherm A(, a synthetic heat transfer fluid .
-
High Temperature Mechanically Pumped Fluid Loop for Space Applications –Working Fluid Selection
Five candidate fluids were investigated for possible use in the high temperature MPFL system: deionized water, an ethylene glycol aqueous solution (50% by weight), CFC-11 (CCl3F), and two synthetic heat transfer fluids .
-
Optimization studies for hybrid and storage designs for parabolic solar trough systems with the system advisor model
VP-1 (Therminol VP-1 is a syn- thetic heat transfer fluid designed for use during the vapor phase in applications) is selected as the heat transfer fluid (HTF) that will circulate through the loops.
-
Chemical energy storage system for SEGS solar thermal power plant
Parabolic trough collectors are used to heat a synthetic heat transfer fluid , which in turn is used to generate steam and drive a conventional steam Rankine .
-
A Surface-Subsurface Model for the Techno-Economic and Risk
Evaluation of Thermal EOR Projects
In this study, Therminol VP-1 synthetic heat transfer fluid is used.
-
Contracts & Projects Tracker: Who's doing business and where (November 09) | Archive | Process Engineering
International Matex Tank Terminals (IMTT) in St. Rose, Louisiana has selected Solutia’s Therminol 55 synthetic heat transfer fluid for use in its 2009 major expansion project.
-
Development of the turbomachinery for the supercritical carbon dioxide power cycle
The capacity of the heating medium boiler was approximately 697 kW, and SERIOLA 2120, a synthetic heat transfer fluid based on alkylbenzene, was used.
-
Solar Engineering of Thermal Processes
A synthetic heat transfer fluid is heated in the collectors and is piped to the solar steam generator and superheater where it generates the steam to be supplied to the turbine.
Indicates content that may require registration and/or purchase.