Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MILITARY STANDARDS AND HANDBOOKS
-
Supplier: Accuris
Description: IDENTIFICATION MARKING OF U.S. MILITARY PROPERTY
-
Supplier: Accuris
Description: ANTHROPOMETRY OF U.S. MILITARY PERSONNEL (METRIC)
-
-
Supplier: Accuris
Description: BADGE, MILITARY HORSEMAN, U. S. ARMY
-
Supplier: SAE International
Description: This standard, SAE1002, is a republication of FGDC-STD-011-2001, and defines a preferred USNG for mapping applications at scales of approximately 1:1000000 and larger. It defines how to present Universal Transverse Mercator (UTM) coordinates at various levels of precision. It specifies the
-
Supplier: SAE International
Description: This SAE Recommended Practice provides minimum performance requirements and uniform laboratory procedures for fatigue testing of disc wheels, demountable rims, and bolt-together wheels intended for normal highway use on military trucks, buses, truck-trailers, and multipurpose vehicles. For
-
Supplier: AR RF/Microwave Instrumentation
Description: commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
-
Supplier: Allied Electronics, Inc.
Description: connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions Fully Intermateable with
-
Supplier: ASTM International
Description: standard. 1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory
-
Supplier: ASTM International
Description: requirements that apply unless Level A or B packing is specified (see ). 1.2 The values given in inch-pound units are regarded as standard. The SI units given in parentheses are for information only. This standard does not purport to address all of the safety concerns, if any,
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series
- Maximum Current Rating: 0.1 to 4 amps
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
- Terminal Type: Screw Terminals
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: For cases where there is no transmission requirement in the visible light, but only a high transmission in the infrared spectrum, Yutai Optics recommends the use of standard zinc sulfide at a lower price (compared to multispectral zinc sulfide). Applications of ZnS windows 1. Infrared optics:
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Features: Specialty / Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: DHS058-40-1F optoelectronic slip ring :Military grade standard, solid shaft ,diameter 58mm,1 channel fiber optic combined with 40 channels power. Transmits ordinary electrical signals and optical signals. The optical signal transmission rate can reach more than
- Number of Circuits: 40
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Richardson RFPD
Description: GORE™ Microwave Assemblies provide superior insertion loss, phase stability, and shielding effectiveness. These assemblies offer proven solutions for your low loss, high density, wide bandwidth or high power applications. Gore offers a variety of standard cable and connector options to
- Cable Length: 1 ft
- Gender: Male-Male
- Application: RF
-
Supplier: Amphenol PCD
Description: Amphenol Pcd's 164 Series Audio Connectors are Mil qualified to MIL-C-55116, approved to the Indian Defense Standard Joint Services Specification JSS 50831 - which is certified by the Electronic Components Standardization Organization (LCSO), Bangalore, India. These connectors are
- Voltage Rating: 60 volts
- Current Rating: 0.5 amps
- Connector Type: Audio / Video Connector, Circular / Cylindrical Connector, Military Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: CalRamic Technologies, LLC
Description: Same day shipping if in stock HV Ceramic Capacitor Applications: Commercial/Industrial Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight control systems, missile guidance, Engine controls High Reliability
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Features: Military Standards
-
Supplier: RCD Components, Inc.
Description: are available with alpha-numeric or color band marking. Industry’s widest resistance range: 1.0Ω to 22.1 Meg TC ±25 to ±100ppm standard, available to 10ppm Precision quality, excellent stability, low cost Meets general performance requirements of MIL-R-10509 and EIA RS-460 Extremely
- Resistance Range: 1 to 15,000,000 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.12499999999999964 to 2 watts
-
Supplier: American Floor Mats
Description: Designed to meet strict military standards, Smooth Marbleized Military Switchboard Matting is non-conductive matting with a dielectric strength of 30,000 volts. • The smooth vinyl surface is easy to clean and offers exceptional ozone and oil resistance. • Available 1/8" thick •
- Mat Type: Nonconductive
-
Supplier: Clampco Products, Inc.
Description: Government Approved Clampco Products is one of the few manufacturing companies in the clamp industry to qualify as a U.S. Government vendor. Clampco has been supplying the U.S. Government directly and through qualified distributors since 1982 and is listed on the
-
Supplier: Clark Foam Products Corp.
Description: Quality Military Foam Products Serving the foam market for over five decades, we provide a wide array of products and solutions for numerous military applications. ETHAFOAM* M Series products are designed to maintain the cushioning and physical performance of traditional ETHAFOAM
- Bulk Density: 2.3 lbs/ft³
- Type: Closed Cellular
- Applications: Core Material, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Shock / Vibration Dampening, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation
-
Supplier: R. S. Hughes Company, Inc.
Description: The Uvex U2 standard safety glasses are made of polycarbonate, are packaged 10 per stocker, 200 per case, come in clear black and meet ANSI Z87.1-2010, CSA Z94.3, Military V0 standards. These types of parts are designed for specific applications which feature ways of
-
Supplier: R. S. Hughes Company, Inc.
Description: The Uvex U2 standard safety glasses are made of polycarbonate, are packaged 10 per stocker, 200 per case, come in yellow black and meet ANSI Z87.1-2010, CSA Z94.3, Military V0 standards. These types of products are designed for specific applications which feature ways of
-
Supplier: R. S. Hughes Company, Inc.
Description: The Uvex U2 standard safety glasses are made of polycarbonate, are packaged 10 per stocker, 200 per case, come in clear black and meet ANSI Z87.1-2010, CSA Z94.3, Military V0 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding
-
Supplier: CalRamic Technologies, LLC
Description: Capacitance/Voltages Values Available • Same day shipping if in stock HV Ceramic Capacitor Applications: Commercial/Industrial Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight control systems, missile
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Features: Military Standards
-
Supplier: MMD Components / Monitor Quartztek
Description: No Description Provided
- Oscillation Frequency: 7 to 200 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 8 pF
- Drive Level: 1 milliwatts
-
Supplier: General Digital Corporation
Description: military applications. It achieves this ultra-low profile by hinging an LCD from behind the keyboard, such that the display lies flat (facing upward) and behind the keyboard when stowed in the rack. A spring coil latch and machined handle firmly secure the display in its stowed position. The
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®MMHS: military command and control in line with the STANAG 4406 NATO standard. The R&S®MMHS military message handling system covers broadband communications on land, via satellite and, above all, as one of the first systems on the market, radiocommunications
-
Supplier: RCD Components, Inc.
Description: World’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and windings of premium grade
- Resistance Range: 0.005 to 2,000,000 ohms
- Current Rating: 30 amps
- Power Rating: 0.5 to 50 watts
- Operating DC Voltage: 1,500 volts
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6228 Editor(s): Kevin Schum ; Alex F. Sisti Date Published: 5 May 2006
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite SV-A/S paste anti-seize lubricant is compatible with aluminum and steel. Main ingredient is comprised of synthetic. Is rated as Food Grade, Military Grade. Can be used to a maximum
- Type: Anti-Seize / Thread Compound
- Industry Applications: Food Grade / Contact (FDA H1), MIL-SPEC / Military
-
Supplier: CalRamic Technologies, LLC
Description: day shipping if in stock HV Ceramic Capacitor Applications: Commercial/Industrial Power supplies for X-ray, Converter power systems, Medical, Spectroscopy, Power line industry Military/commercial, radar, avionics, flight control systems, missile guidance, Engine controls High Reliability
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Features: Military Standards
- Technology: Monolithic / Single Layer
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH ET toggle switches' holding coils maintain the toggle in operate position(s). The toggle is released by interrupting the coil circuit. With an open circuit, the ET functions as a momentary contact switch. ETs possess two and three position SPDT or DPDT circuits. ET Series
- Maximum Current Rating: 0.1 to 4 amps
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
- Toggle Actuator: Standard Toggle Handle
Find Suppliers by Category Top
Featured Products Top
-
employ a staff of over 200 people at 11 U.S. locations and utilize state-of-the-art technology. We supply all industries, especially companies servicing key market sectors, including Military/Aerospace Telecommunications Transportation (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
, representing the most respected manufacturers. We employ a staff of over 200 people at 11 U.S. locations and utilize state-of-the-art technology. We supply all industries, especially companies servicing key market sectors, including Military (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
components distributor. Today, we are a national company with a global reach, representing the most respected manufacturers. We employ a staff of over 200 people at 11 U.S. locations and utilize state-of-the-art technology. We supply all industries, especially companies servicing key market (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
what are known as military standard parts, which are developed according to rigorous criteria set forth by the U.S. Department of Defense. Also referred to as MIL-STD or MIL-SPEC components, items meeting these standards are (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC -
Military and Commercial Specifications and Standards At E-Labs, all tests are performed to the appropriate Military and (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
performs as designed. We perform testing for the military, aviation, and NASA. All tests are performed to the appropriate Military and / or Commercial Specifications and Standards. Read more about our (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
Military and Commercial Specifications and Standards At E-Labs, all tests are performed to the appropriate Military and (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
) program, a government-to-government method for selling U.S. defense equipment, services, and training to friendly foreign governments. This is managed and operated by the Department of Defense (DoD). Applications Wire (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
10 Reasons Why Military & Defense Chooses ZAGO High-Tech Sealing Solutions & Components Manufactures in the U.S.A. Sources (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. VMI's standard QPL tabbed and axial-leaded diodes are also available. VMI is ISO9001 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Planet Analog: A Look at the Many Lives of Ultra-Wideband (UWB) Standard
Where the first iteration of UWB was based on IEEE 802.15.3 and was really targeted toward a short-range wireless media standard, UWB reemerging in 2014 was based on IEEE 802.15.4a with a different vision of providing Internet-of-Things (IoT) location services and short-range wireless data transfer
-
Environmental Standard MIL STD 810F
We have recently completed a full environmental evaluation of one of our Military Tactical Amplifiers the KMW2030, which covers the 30 to 512 MHz band with 125 Watt output power for just 1 watt input power. These tests are extensive and time consuming, but once completed you have the assurance
-
A Meter-Mix Solution for 3K CARCs (.pdf)
A couple of years ago, one of the largest manufacturers of military vehicles in the U.S. faced changing its chemical agent resistant coating (CARC) system. Like many other finishing operations at the time, the company was using a one component (1K) solvent-based coating. To meet new military
-
MIL-STD-1275 Compliance for Power Systems made Easy
The US Department of Defense Standard MIL-STD 1275 is an immunity standard that defines a series of test conditions to be applied to the input of a 28V electrical power system within a military vehicle. These include spikes, surges, operating voltages. MIL-STD 1275E superseded MIL-STD 1275D on 22nd
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
(Jan. 27) was heavy on high-tech initiatives that drew the praise of industry groups. Lockheed Martin trims 2,800 workers Lockheed Martin Corp., the No.2 U.S. military and aerospace contractor, said Thursday (Jan. 27) that it will lay off 2,800 employees in its Aeronautical Systems and Space Systems
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
are reluctant to invest in older technologies required to produce these key components. U.S. plans 6 percent R &D spending increase U.S. funding for civilian research and development would jump 6 percent in fiscal 2001 while military research funding continues to decline, according to a congressional
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
LCD sourcing policy backfires on Pentagon A policy of relying on domestic sources of flat-panel displays backfired on the U.S. military recently when Planar Systems Inc. threatened to halt shipments of active-matrix (AM) LCD head assemblies to a defense subcontractor unless their price was nearly
-
Qualmark's Expertise Supports and Benefits Defense Applications
Defense contractors like Raytheon, Lockheed Martin, BAE Systems, Honeywell, and L3, and their suppliers have found Qualmark's technology to be an essential and cost-effective addition to their reliability programs. Product reliability engineering is rapidly evolving, superseding military standards
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
RFID technology The Israeli military will be the second outside the U.S. to adopt RFID technology to manage its supplies. Nvidia, Intel bring 3D gaming to handheld devices Nvidia Corp. announced that it has combined the processing capabilities of the Nvidia GoForce family of handheld GPUs with Intel's
More Information Top
-
Verification Validation and Testing of Engineered Systems Complete Document
This risk modeling is based on an adaptation of the U.S. military standard MIL-STD-882C, System Safety Program Requirements.
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
This is borne out by examining the U.S. Military Standards , provided in Table 7.26, where specifications MIL-H-19457B and MIL-H19457C that employ phosphate esters use the hydrolytically stable aryl esters 604 .
-
An assessment of acceptance sampling plans as applied to foodstuffs
Summary The application of acceptance sampling plans, based on criteria given in two U.S. Military Standards , to evaluate the sulphur dioxide content in the sausage meat portion of sausage rolls produced by a batch process, has been invcstigated.
-
Parts Selection and Management
Standards reorganization further reduced the U.S. military standards structure and resulted in the elimination of many military specifications for electronic parts and systems.
-
Handbook of Human Factors and Ergonomics
U.S. military standards , 1537 .
-
Telecommunication System Engineering 4th Edition Complete Document
Besides EIA-232, there are many other interface standards issued by EIA, CCITT, U.S. federal standards, U.S. military standards , and ISO.
-
Handbook of Reliability Engineering Complete Document
U.S. Military Standard : Reliability Demonstration, Exponential Distribution.
Indicates content that may require registration and/or purchase.