-
Supplier: Newark, An Avnet Company
Description: Universal-Control Transformer
-
Supplier: Newark, An Avnet Company
Description: Universal-Control Transformer RoHS Compliant: Yes
-
Supplier: Radwell International
Description: TRANSFORMER, NON-INTERCHANGEABLE IGNITION TRANSFORMER, UNIVERSAL, PRIMARY VOLTS: 240 VAC 60 HZ, VOLT AMPS: 250, SECONDARY VOLTS: 2X5000, MILLI-AMPS: 22. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 240 volts
- Features: Power / Power System / Distribution Transformer
-
-
Supplier: Majestic Transformer Co.
Description: Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal
- Features: Industrial Control Transformer, Power / Power System / Distribution Transformer
- Phase: Three Phase / Polyphase Transformer
-
Supplier: Majestic Transformer Co.
Description: Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and
- Features: Industrial Control Transformer, Power / Power System / Distribution Transformer
- Phase: Single Phase Transformer
-
Supplier: Newark, An Avnet Company
Description: Transformer Control 200VA Universal
-
Supplier: Newark, An Avnet Company
Description: CONTROL POWER TRANSFORMER, 0.5 KVA, 2400:120V, 60HZ,5 KV, 60 KV BIL
-
Supplier: Radwell International
Description: UNIVERSAL CONTROL TRANSFORMER, USTE SERIES, RATED INPUT VOLTAGES - 208-600 V AC, RATED OUTPUT VOLTAGES - 2 X 12 V AC, RATED POWER - 250 VA. FREE 2 YEAR RADWELL WARRANTY
- Terminal Block Type: Power Distribution Block, Transformer Terminal Block
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Littelfuse, Inc.
Description: The FSU1000 incorporates an onboard adjustable flash rate of 10 to 100 FPM and a universal input voltage in one device. Its circuitry is encapsulated and is capable of controlling loads of up to 20A. The versatility of the FSU1000 makes it ideal for applications where various flash rates and
- Application: Airports, Industrial
- Lamp Type: Incandescent Lamps
- Features: Other
-
Supplier: Triad Magnetics
Description: Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and
- Maximum Primary Voltage Rating: 277 volts
- Maximum Secondary Voltage Rating: 115 volts
- Maximum Secondary Current Rating: 1.3 amps
- Operating Frequency Range: 60 Hz
-
Supplier: Littelfuse, Inc.
Description: The FSU1000 incorporates an onboard adjustable flash rate of 10 to 100 FPM and a universal input voltage in one device. Its circuitry is encapsulated and is capable of controlling loads of up to 20A. The versatility of the FSU1000 makes it ideal for applications where various flash rates and
- Application: Airports, Industrial
- Lamp Type: Incandescent Lamps
- Features: Other
-
Supplier: Premier Magnetics, Inc.
Description: are self contained upto 132KHz controlled PWM switching regulators. This series contains all necessary functions for an off-line switched mode control DC power source. These switching regulators provide a very simple solution to off-line designs. The inductors and transformer used with
- Maximum Primary Voltage Rating: 85 volts
- Maximum Secondary Voltage Rating: 33 volts
- Maximum Secondary Current Rating: 1 amps
- Operating Temperature: 0 to 70 C
-
Supplier: TelephoneStuff.com
Description: activation of AUX contacts - C-form contact - Two audio outputs (page only and page with background music) both with level controls - Each output can provide audio drive for 150 self amplified speakers - High impedance transformer-isolated background music input with volume
-
Supplier: Andax Industries
Description: Andax 12 x 12-inch Valve Sac - Universal - 16 per box. The industrial valve absorbent sack is a spill containment solution crafted for substation transformer valve & spigot leaks. This chemical absorbent valve sack surrounds a valve & encloses a containment pad to soak up leaks. Get a
- Height: 6 inch
- Length: 18 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: Finder S.p.A. con unico socio
Description: Universal dimmer Type 15.2K with 2-KNX channels, Leading Edge or Trailing adjustment method. Edge settable by ETS. Suitable for LED, halogen, CFL lamps and electronic and electromagnetic transformers. Features include: 2 x 400W channels LED indicators for each channel Thermal
-
Supplier: Radwell International
Description: MODULAR POWER CONTROLLER, 4 LOOP, GFX-4, FOR LINEAR LOADS, 30 KW POWER, RELAY OUTPUT, 4 CURRENT TRANSFORMER INPUTS, FUSES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ziehl-Abegg Inc.
Description: For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on thermostats or thermistors (PTC).
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Interface: Knobs / Switches / Meter
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the Model 1080A include better distances (up to 17 miles [27.4Km] on one or two unconditioned twisted pair), support for higher
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Allied Electronics, Inc.
Description: transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TB Series controls include a control potentiometer that can be remotely mounted up to 100 feet away. 2 feet of pot cable
-
Supplier: Allied Electronics, Inc.
Description: transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TP Series controls provide infinitely variable AC voltage in a compact portable package. Includes 6 foot power cord with
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to solid-state, single-phase motor speed controls, rated at 300 V and less, 20 A and less, designed to be used in circuits for the control of shaded pole, permanent split capacitor, or universal motors, and other motors suitable for use with this
-
Supplier: Allied Electronics, Inc.
Description: Controls AC and DC currents with and without memory. When the current reaches the threshold set point, the output changes state at the end of the selected time delay. Once the current drops below the hysteresis (% of the threshold), the output changes state instantly. In memory mode, the
-
Supplier: CSA Group
Description: distribution and substation voltage regulators; e) inclusion of an universal interface between control enclosure and apparatus; f) inclusion of tap-changer routine and type tests; g) inclusion of audible sound pressure emissions test procedures; h) inclusion of tank enclosure integrity
-
Description: distribution and substation voltage regulators; e) inclusion of an universal interface between control enclosure and apparatus; f) inclusion of tap-changer routine and type tests; g) inclusion of audible sound pressure emissions test procedures; h) inclusion of tank enclosure integrity
-
Supplier: Infineon Technologies AG
Description: CYPET131 is a pulse edge transformer that works with PAG1S and PAG1P chipset secondary-side controlled flyback converter. It provides both communication and isolation function. Summary of Features Secondary to primary communication Galvanic Isolation Benefits Passive component Potential
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: CYPET121 is a pulse edge transformer that works with EZ-PD™ PAG2S and EZ-PD™ PAG2P chipset secondary-side controlled flyback converter. It provides both communication and isolation function. Summary of Features Secondary to primary communication Galvanic Isolation Benefits Passive component
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Allied Electronics, Inc.
Description: transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Features: AC Input, Infinitely Variable AC Output (DC Output on 36 Series) Replace Variable Transformers All Solid State Construction No
-
Supplier: Gefran
Description: The GFX4-IR is managed by a microprocessor that independently controls the four control loops and also runs functions specifically designed to manage singlephase and 3-phase loads, with low and high temperature coefficient, medium and short wave infrared lamps, and transformer
- Number of Inputs: 14 inputs
- Number of Control Outputs: 10 outputs
- Number of Zones (if applicable): 4 zones
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 1/4 DIN size – 96 mm × 96 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 2" (53 mm) required Universal programmable sensor input Heater Break Alarm using 0-50 Amp current transformer Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
-
Supplier: Gefran
Description: 401 model and a further 3 LED's bar-graph. The main input for the process variable is universal and provides the possibility to connect many types of input sensor: Thermocouple type J, K, R, S, T, B, E, N Resistance thermometer PT100 3-wires Thermistor PTC Linear inputs 0...60mV, 12...60mV,
- Control Signal: Analog Voltage, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Fuji Electric Corp. of America
Description: contact, SSR/SSC drive output, current/voltage) and in option (motorized valve control output, analog re-transmission output [current/voltage], heater burnout alarm, operating days alarm etc.) CONTROL METHOD WITH AUTO TUNING : ON/OFF control PID control Fuzzy
- Temperature Set Point Range: 32 to 2,912 F
- Thermostat Type: Digital
-
Supplier: West Control Solutions
Description: Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types. Benefits & Features: Suitable to drive resistive, inductive, transformer and
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V), Potentiometer
- Mounting: Free-standing / Cabinet, Other
- SCR Control: Phase Angle Fired
- Phase: Single Phase
-
Supplier: Gefran
Description: only to singlephase load or 3-phase open delta 6 leads) - PA: Phase angle control, useful for shortwave IR lamps, transformer primaries. Completely eliminates flickering of load filaments. Soft Start ramp functions can be assigned to these controls, with options such as “current
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
- Interface: Ethernet / Networkable
-
Supplier: West Control Solutions
Description: Suitable to drive resistive loads and three phase transformer. Frontal Key Pad to control the unit and to read power, current and voltage value. Universal Input signal with automatic zero/span calibration. Universal Firing modes, customer configurable via Rs485 comm.
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V), Potentiometer
- Mounting: Free-standing / Cabinet, Other
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added Murrelektronik open core control transformers that provide a flexible solution for stepping down a variety of primary voltages ranging from 208 to 550 VAC. The universal input on these transformers provides eleven different voltage options that are easily configurable (read more)
Browse Transformers Datasheets for Automationdirect.com -
Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
transfer power in between coils in part conductively through the windings. This leads to increased efficiency, smaller size, a higher degree of voltage regulation, and other important benefits. Triad offers 14 different autotransformer power transformers, including a universal isolation (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
advances within the industries they support, now in excess of 1500 VDC. To help ensure performance, quality instrumentation must be utilized to measure and control DC voltage within energy storage systems. To access the complete energy storage technology article, please click here (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
the process control industry. These DIN-rail mounted, rugged, industrial modules provide a modern solution for a wide range of energy related applications. Both modules, PWRM10-01 and PWRM20-01, are universal, high-accuracy, compact, and self-powered IoT electrical energy measurement devices (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
achieved using several methods, including: Transformers: Electrically separate input and output circuits through electromagnetic induction. Optical Couplers: Use light to transfer electrical signals while maintaining (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
conductive metal coils that generate a magnetic field when electricity flows through them. Inductors are essential in any application that needs to carefully control electrical current. Power Inductor Applications Inductors have a variety of (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
effort. We discuss analog-to-digital conversion. of physiological signals as well as methods for high-resolution spectral analysis. Projects. include a universal sensor interface, sensor signal conditioners, using the PC sound card as. a data acquisition card, voltage-controlled oscillator
-
Using a PIC (R) Microcontroller for DMX512 Communication
AN1076 (R) Using a PIC Microcontroller for DMX512 Communication place of auto-transformers, becoming quite popular, Author: Parthiv Pandya particularly the 0-10V analog consoles. Still, this Microchip Technology Inc. system had three major drawbacks: 1. It was prone to noise. 2. Dimming could