Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Hydraulic Universal Testing Machine with underneath type oil cylinder and four columns structure is mainly used to do tension, compression, bending, shearing test for metal materials, non-metal material. It is applied for fields of metallurgy, construction, light
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics, rubbers, and
- Test Speed: 39.37007874015742 in/min
- Test Temperature: 41 to 95 F
- Test Humidity: 20 to 80 %
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
-
Supplier: Tinius Olsen, Inc.
Description: Olsen’s hydraulic testers have long been recognized as the standard for accuracy, dependability and versatility in universal testing machines. The many thousands of testers currently in use throughout the world attest to this fact. Now more than ever, the SL series represents
- Force / Load Capacity: 134,880 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: From polymers to ceramics, and from biomaterials to plastics, extensometers are used to determine crucial strength characteristics in modern materials. Incorporating Shimadzu s Digital Strain Processing Engine to improve the capturing and processing of sensor results, the SIE-560 Series
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
- Features: Specialty / Other
- Mechanical Test: Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: This type universal testing machine have a strong power (10T max force and 2T, 5T are optional).10T test capacity universal test machine is particularly design to use for metal,steel,plastic pipe, etc with specialized sensors and fixtures. The data will be
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Universal
-
Supplier: Tinius Olsen, Inc.
Description: The model 3000SL-RB is specifically designed for extraordinary testing requirements. Typical applications include testing reinforcing bars, standard plate and rod specimens, concrete cylinders, and other critical materials and products. The robust design that incorporates quality
- Force / Load Capacity: 674,400 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete,
- Force / Load Capacity: 224.8 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: superior system performance, ease of use, and longevity is maintained. A variety of loadcells are available at differing capacities that give precise applied load measurements from the smallest test specimen to ones that go to full machine capacity. Test machines become complete,
- Force / Load Capacity: 5,620 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Materials Strength Tester/computer universal test machine have a intelligence computer test system for universal testing.the operator will be get the date from the pc window like curve process, multi-sensor support, image interface, flexible data process and powerful
- Force / Load Capacity: 11,025 lbs
- Test Speed: 0.0003937007874015742 to 11.811023622047225 in/min
- Display / User Interface: Computer Interface
- Mechanical Test: Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Machine Introduction: Hydraulic universal testing machine adopt oil cylinder mounted under the host, mainly for metals, non-metallic tensile, compression and bending test.Used in metallurgy, construction, light industry, aviation, aerospace, materials,
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Universal Testing Machine PCE-MTS500 to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series
- Force Measurement Range: 0 to 1,124 lbs
- Programmability: Computer Interface, Manual Operation
- Type: Force / Weight
- Software Support: PC
-
Supplier: Accuris
Description: STANDARD GUIDE FOR EVALUATING COMPUTERIZED DATA ACQUISITION SYSTEMS USED TO ACQUIRE DATA FROM UNIVERSAL TESTING MACHINES
-
Supplier: Accuris
Description: Standard Guide for Evaluating Computerized Data Acquisition Systems Used to Acquire Data from Universal Testing Machines
-
Supplier: ASTM International
Description: 1.1 This guide is intended to assist the user in the evaluation and documentation of computerized data acquisition systems used to acquire data from quasi-static tests, performed on universal testing machines. The report produced will aid in the correct use and
-
Supplier: Accuris
Description: STANDARD GUIDE FOR EVALUATING COMPUTERIZED DATA ACQUISITION SYSTEMS USED TO ACQUIRE DATA FROM UNIVERSAL TESTING MACHINES - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: HydraCheck Inc.
Description: 568 Lpm). Each flow meter is equipped with an adjustable load test cell so you can generate pressure when it is not safe or practical to do while the machine is operating. Each unit is also equipped with a pressure test connector so you can quickly and easily connect the pressure gauge
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Features: Liquid
-
Supplier: HydraCheck Inc.
Description: keeping them a safe distance from moving parts. They also allow technicians to observe pressures while operating a machine, which in the case of hydrostatic transmissions is oftentimes necessary. Universal Pressure Gauge Test Kit includes: 0 to 30″ Hg (0 to -1.0 bar) vacuum gauge with
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Description: Corrugated Cardboard Package Carton Box Compression Test Machine mainly used in the various types of secondary normal size corrugated carton compressive strength test or other material made of compressive strength of packaging container FCL compressive strength test and test, such as
- Stroke / Travel: 15.74804 to 59.05515 inch
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Mechanical Test: Compressive
-
Supplier: CSA Group
Description: 10360-7, which is the module for CMMs with video probing systems, and ISO 10360-2, which is universal, i.e. not probe-type specific. ISO 10360-5:2010 applies to CMMs supplied with any of the following: single-stylus probing system; multi-stylus probing systems with fixed multiple styli
-
Description: 10360-7, which is the module for CMMs with video probing systems, and ISO 10360-2, which is universal, i.e. not probe-type specific. ISO 10360-5:2010 applies to CMMs supplied with any of the following: single-stylus probing system; multi-stylus probing systems with fixed multiple styli
-
Supplier: ZwickRoell LP
Description: The ZHU/zwickiLine+ universal hardness testing machine is based on the zwickiLine+ materials testing machine. It can be used both for traditional hardness testing methods such as Rockwell, Vickers, Brinell and ball-indentation, and for the innovative
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Features: Other
- Test Method: Superficial
-
Supplier: MCTD, Inc.
Description: Whether we design and build machine controls for use in one of our custom machines, or directly for customer use, we approach each system with the same quality workmanship. Our machine controls have addressed a myriad of applications including motion control, assembly line
- Industry: Aerospace, Agricultural / Forestry, Automotive, Chemicals / Materials, Food and Beverage, General Industrial, Medical, Metals and Mining, Petroleum / Oil & Gas, Waste Water Treatment
- Capabilities: Automated Testing / Inspection, CAD / CAM Support, Documentation, Embedded System Design, Equipment Design, Human Machine Interface Programming, In-house Prototyping / Testing, Motion Control, On-site Support / Training, PLC Programming, Panel Fabrication and Installations, SCADA Design, System
- Services: Design, Model, Prototype, R&D, Test / Inspect
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Matexcel
Description: carbon steel, tool steel, etc.) and can reflect the deflection of the plastic index. Bending test can also be used to check the surface quality of materials. The bending test is carried out on the universal material machine. There are two loading methods: three-point bending and
- Capabilities: Component / Product Testing, Engineering Verification Testing, Performance Testing
- Configuration / Form Tested: Components / Parts, Samples / Materials
- Services Offered: Drop / Shock, Fatigue / Cyclic, Flexure / Bending, Impact Toughness, Tensile, Vibration
- Industry: Electrical / Electronics, Paper / Plastic Packaging
-
Supplier: steute
Description: Universal transmitters mean that wireless signals can be transmitted from cabled sensors. They are particularly suitable for use in machine parts which have been moved or installed only temporarily. The wireless universal transmitter can be directly mounted on machines
- Operating Temperature: -4 to 149 F
- Form Factor: Panel / Chassis Mount
-
Supplier: United Testing Systems, Inc.
Description: United's Datum5i is a highly robust, yet easy to use Windows based software package for tension, compression, and materials testing applications. When considering a new Universal test machine, evaluating the software that drives your system and the associated ownership costs
- Features: Data Acquisition Capability
- Applications: Material Test
- Computer Platform: PC
-
Supplier: SpillTech
Description: Soak up machine leaks and overspray with this eco-friendly, cellulose-based mat. EcoTech® Pads are strong and sorbent to keep your workplace clean, and they're made from 75% recycled newsprint to help keep your facility green. Exclusive cellulose blend is an eco-friendly alternative to
-
Supplier: SpillTech
Description: Soak up machine leaks and overspray with this eco-friendly, cellulose-based mat. EcoTech® Rolls are strong and sorbent to keep your workplace clean, and they're made from 75% recycled newsprint to help keep your facility green. Exclusive cellulose blend is an eco-friendly alternative to
-
Supplier: Mahr Inc.
Description: Precision, fully automatic testing of gears and gear cutting tools up to an outer diameter of 275 mm. The ideal solution for both universal and specialist gear manufacturing. System solutions provide the ultimate in flexibility and availability within a modern gear wheel component
- Profile Vertical Range: 12.598432 inch
-
Supplier: Froude, Inc.
Description: positioned to suit the test cell exhaust augmentor entry and overall airflow pattern. Froude's GE T700 Engine Test Stand UNIVERSAL TEST STAND Integrated engine and dynamometer universal test stand with AG200 dynamometer and DC starting system. 3 axis engine mounting stand for
- Features: Specialty / Other
- Test Fixture Type: Test Stand
-
Supplier: HydraCheck Inc.
Description: HydraCheck developed the Universal Pressure Gauge Diagnostic Tee/Adapter Kit with Oil Sampling because we wanted to give hydraulic technicians one kit that has all the pressure gauges needed for checking a broad variety of pressures. Having the right pressure only solves half the problem
- Features: Analog, Digital
- Pressure Measurement: Gauge
-
Supplier: CAS DataLoggers
Description: match user requirements: e.g. long-term monitoring, machine monitoring, or remote monitoring. Examples of LogMessage Data Logger for fault diagnostics Energy efficiency measurements Experiments and product testing Remote data transfer via GSM / UMTS Testing and test stand
- Analog Input Channels: 16 #
- Sampling Frequency: 0.08 kHz
- Resolution: 24 bits
- Data Storage: 15,500 MB
-
Supplier: Ruco USA, Inc.
Description: very reactive in nature, assuring good curing and adhesion even when printing at machine speeds up to 5000 pieces/hour for all industrial screen printing machines. The inks of the series 945 UV are designed in high gloss, brilliant , good leveling and printability. The inks of the 945
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: 120-31 and 165-27 are suitable. A special product test is recommended prior to production. The 935 UV series can be used with all screen-printing machines with screen printing stencils currently used for industrial applications. Any acrylic ester resistant squeegee material may
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: Transducer Techniques, LLC
Description: tensile testing machines, robotics, or designed into your product. Give us a call, we would be pleased to discuss your application requirements. AMX-4 10ft mating cable included.
- Force / Load Rating: 2.5 to 100 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
Find Suppliers by Category Top
Featured Products Top
-
to monitor pump case pressure, charge pressure, and system pressure simultaneously. A universal pressure gauge test kit is ideal for this purpose. Gauge scales (pressures) can be changed (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
.8 Lpm to 568 Lpm). Each flow meter is equipped with an adjustable load test cell so you can generate pressure when it is not safe or practical to do while the machine is operating. Each unit is also equipped with a pressure test connector so you can quickly and easily connect the pressure (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Long Length Universal (ID/OD) Measuring Instruments PDF Brochure (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
PDF Brochure - Universal Supermicrometer Models 501, 504 Leasing Information (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
housing and the complete Fuel Cell assembly Break-in procedure and End-of-Line testing machine When the individual Cells are packed to obtain the required voltage and (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
Smoke Density Toxicity 10-meter guided-wire drop tower 2 Computer-controlled universal test machines Coordinate Measuring Machine (CMM) ROMER Arm (portable CMM) Optical Comparator Hydrostatic test equipment (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co. -
adherence to a few basic Metrology principles and minimal training, a typical laboratory technician can use the Labmaster Universal Model 175 to verify screw threads. The Labmaster Universal Model 175 has significantly improved the inspection of first piece parts, random sampling of production (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
PDF Brochure - Universal Supermicrometer Models 501, 504 Leasing Information (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Universal Supermicrometer® measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Universal Testing Machine Working Principle
Universal testing machine, a material testing machine integrating tensile, bending, compression, shearing, ring stiffness and other functions. It is mainly used for the mechanical properties test of metal and non-metal materials.
-
Tensile Testing of Basalt Fibers Using a T-150 (.pdf)
Basalt is a naturally occurring volcanic glass that has a nominal Young's modulus of 89 GPa.1 In the work described here, an Agilent T150 universal testing machine (UTM) was used to measure the Young's modulus and fracture strength of two types of basalt fi ber: one without binder and one
-
Interphex Stands Test of Time (and Economy)
. All Gamajet tank cleaning machines are field serviceable, rugged, durable, and versatile. Greiner Bio-One presents its CytoCheck mycoplasma detection and identification kit at Interphex 2009. CytoCheck uses DNA microarrays to identify mycoplasmas in cell cultures, and includes universal
More Information Top
-
Free Communications Sessions 17–32 Thursday, August 29, 2013
To determine transverse strength of the specimens, they were loaded until failure on a uni- versal testing machine using a three point flexural test.
-
Influence of Loading Rate on the Calibration of Instrumented Charpy Strikers
In most practical cases, however, strikers are removed from the impact machines and mounted on a universal testing machine using suitable fixtures (ex situ calibration).
-
http://dspace.mit.edu/bitstream/handle/1721.1/58458/639539491-MIT.pdf?sequence=2
Representative stress-strain curves for true strain rates of up to 10/s are determined from experiments on the universal testing machine using cylindrical specimens of diameter Do = 10mm and length Lo = 10mm.
-
Proceedings of the American Society for Composites 2013-Twenty-Eighth Technical Conference
The reaction force at the specimen end is measured in Composite Modeler for ABAQUS/CAE; it corresponds to the force output by the universal testing machine used in the experimental test.
-
Ceramic Materials and Components for Energy and Environmental Applications: Ceramic Transactions Volume 210
The specimens were positioned carefully between the pistons of a universal testing machine using a positioning aid to guarantee that the load is applied perpendicular to the notch plane.
-
ENGINEERING PLASTICITY AND ITS APPLICATIONS FROM NANOSCALE TO MACROSCALE (WITH CD-ROM) - PROCEEDINGS OF THE 9TH AEPA2008
The universal testing machine used for the tests was the Instron 5567 (Instron, Norwood, MA, USA) with a 20 kN load cell.
-
Free Communication Sessions 21–40 and Poster Sessions 17–32
The brackets mounted in the Instronâ Universal Testing Machine using a cus- tom made jig.
-
Mechanical and microarchitectural analyses of cancellous bone through experiment and computer simulation
Fig. 1 a The cancellous bone sample alignment jig. b The Instron universal testing machine used in the study. c Three dimensional model of a trabecular bone reconstructed from lCT. d Boundary conditions applied to the cancellous model.
-
Mechanical Properties of Magnetic Attachments for Removable Prostheses on Teeth and Implants
Five magnet pairs of each product and each combination were tested 10 times in a calibrated universal testing machine using a nonmagnetic test device (s = 40 mm, v = 20 mm/min).
-
Microstructural, cooking and textural characteristics of potato ( Solanum tuberosum L) tubers in relation to physicochemical and functional properties of their...
The texture profile of the flour gels was measured using an Instron universal testing machine using a 100 N load cell.
Indicates content that may require registration and/or purchase.