-
Supplier: Modern Linear Incorporated
Description: The Modern Linear Double Track Linear Guide Rail consists of the Double Edge Track and a mating spacer. The Double Edge Track comes pre-drilled in 1045 steel. Stainless track is available upon request, contact us directly for a quote. The mating spacer is made from 6063 anodized
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide
- Guide Width or Diameter: 0.5905515 inch
- Guide Length: 62.99216 inch
- Guide / Rail Shape: Linear Motion Guide
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide
- Guide Width or Diameter: 2.4803163 inch
- Guide Length: 61.811057 inch
- Guide / Rail Shape: Linear Motion Guide
-
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide
- Guide Width or Diameter: 1.1023628 inch
- Guide Length: 118.1103 inch
- Guide / Rail Shape: Linear Motion Guide
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide
- Guide Width or Diameter: 0.5905515 inch
- Guide Length: 62.99216 inch
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Isotech, Inc.
Description: Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with
- Guide Length: 32.2047418 inch
-
Supplier: Reid Supply
Description: These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways
- Guide Width or Diameter: 0.516 inch
- Guide Length: 18.50000999 inch
- Features: Other
- Material: Steel
-
Supplier: Festo Corporation
Description: For electric actuators EPCO and ESBF For absorbing high process forces and torques from the process High guide precision
- Guide Width or Diameter: 1.2598432 inch
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: BNB INT. Co., Ltd.
Description: It is a straight guide that seamlessly assembles a cage between two orbitals with two V-shaped planes as orbital grooves. Cross-Roller Guide Rollers are arranged orthogonal to each other and can be loaded in various directions. It is a finite type of linear motion system with
- Guide / Rail Shape: Crossed Roller Rail, V - Grooved Guide
- Description: Precision Grade
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® RM Rail System Vertical V-Stops feature a vertical V-shape ideal for holding round parts of various sizes. Features, Benefits, & Product Specifications: Serrated undersides mesh with Base Rails & resist high clamping forces Adapts to a wide range of
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420
- Guide Width or Diameter: 0.437 inch
- Guide Length: 72.5 inch
- Additional Material Specifications: Case Hardened, Unhardened
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420
- Guide Width or Diameter: 0.875 inch
- Guide Length: 72.63 inch
- Additional Material Specifications: Case Hardened, Unhardened
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420
- Guide Width or Diameter: 0.875 inch
- Guide Length: 48.75 inch
- Additional Material Specifications: Case Hardened, Unhardened
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420
- Guide Width or Diameter: 1.062 inch
- Guide Length: 37 inch
- Additional Material Specifications: Case Hardened, Unhardened
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: THK America, Inc.
Description: A compact, highly rigid LM system whose roller cage holding precision rollers orthogonally aligned one after another travels by half the stroke on a V-shaped groove formed on a rail.
- Guide Width or Diameter: 0.33464585 to 0.7086618 inch
- Guide Length: 0.1574804 to 0.3149608 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Lee Controls, LLC
Description: LEE LINEAR offers the entire line of SBC Linear Guides for applications needing high precision, or to withstand high moments. These guides offer high rigidity with high load capabilities in a sealed compact unit. High accuracy, four ball track guides carry higher loads with
- Guide Width or Diameter: 0.75 inch
- Guide Length: 24 to 48 inch
- Material: Aluminum
- Guide / Rail Features and Options: Continuously / Intermittently Supported
-
Supplier: Modern Linear Incorporated
Description: The Modern Linear Vector Quad Rail is the mating part to the Vector Quad Carriage. Together, they make up the Vector Quad Linear Guide. Rail and carriage are purchased separately. The standard rail includes a 6063 anodized aluminum extrusion and standard, 1045 steel,
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens OK-Vise® RM Rail System Horizontal V-Stops feature a horizontal V-shape ideal for holding small round parts and bars. Features, Benefits, & Product Specifications: Serrated undersides mesh with Base Rails & resist high clamping forces Adapts to a wide range of
-
Supplier: Lee Controls, LLC
Description: Low Shaft Support Rails “LSR” are designed with a 40% lower profile for compact linear motion systems. Made with AISI C1018 steel and available in standard lengths of 48 inch +0/1/8 inch, Low Shaft Support Rails are also available in other lengths. Low Shaft Supports “LSR-PD” have a
- Guide Width or Diameter: 1 inch
- Material: Aluminum
- Guide / Rail Shape: M / V Style Rail
- Features: Other
-
Supplier: Isotech, Inc.
Description: Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with
- Guide Length: 2.1653555 inch
- Description: Guide / Bearing Assembly
- Material: Steel
-
Supplier: TPA Motion
Description: Miniature Linear Bearings (MR Series) provide precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision
- Bearing Width: 0.3149608 to 2.362206 inch
- Bearing Length: 0.46063017 to 2.9921276 inch
- Dynamic Load Capacity: 42.712 to 1,511.78 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Corrosion Resistant, Stainless
-
Supplier: Allied Electronics, Inc.
Description: RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V is UL
-
Supplier: IKO International, Inc.
Description: Crossed Roller Way Guides (CRW, CRWM) feature a unique design that incorporates a roller cage between two linear ways with V-shaped surfaces that act as track grooves. Because the cylindrical rollers are alternately crossed, this specialized structure can handle loads in any direction
- Guide Width or Diameter: 0.79527602 to 1.05905569 inch
- Guide Length: 7.87402 to 47.24412 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Allied Electronics, Inc.
Description: RF1V Series force guided relay have mechanically linked contacts allowing you to use in safety related circuits. Available in four or six pole models, all relays have 6A form-A contacts. RF1V can be mounted directly on printed circuit board or can use DIN RAIL or PCB mount socket. RF1V is UL
-
Supplier: H2W Technologies
Description: The SRS-024-04-020-01V vacuum compatible single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 20.6 lbs [91.6 N]/61.8 lbs [275 N] with a total stroke length of 23.3 in [590 mm]. The non-contact 1.0-micron resolution encoder allows for precise
- Stroke or X-Axis Travel: 23.25 inch
- Carriage Load: 20.6 to 61.8 lbs
- Drive Type: Direct Drive
- Orientation: Horizontal
-
Supplier: TPA Motion
Description: Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail
- Bearing Width: 1.3385834 to 5.511814 inch
- Bearing Length: 2.18504055 to 7.9527602 inch
- Dynamic Load Capacity: 2,225.52 to 33,045.6 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
-
Supplier: NB Corporation of America
Description: flat installation surfaces of the RVF type do not require complicated machining of tables and beds when installing the product. As a result, machining costs can be reduced greatly. Same Rotation Center The curved V-grooves, which are finished with a precise grinding process, provide an
- Guide Width or Diameter: 0.2362206 to 0.33464585 inch
- Guide Length: 1.574804 to 3.93701 inch
- Guide / Rail Shape: Crossed Roller Rail, Radial / Curved
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: RS Components, Ltd.
Description: Industrial PCB Relay, DPDT, 24V, 6A
- Coil Resistance: 823 ohms
- Operating Temperature: -13 to 122 F
- Mounting: DIN Rail
- Poles: Double Pole (DP)
-
Supplier: Hymark/Kentucky Gauge
Description: Compact module size 145 with circulating toothed belt drive and double linear guide rail: Max. speed: v = 5 m/s Max. acceleration: a = 40 m/s² Max. guide load: FZ = 5000 N Max. feed force: FX = 2000 N Aluminum profile 145 x 64 mm with 2 screwed-on linear guides
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 449.6 lbs
- Drive Type: Belt Drive
-
Supplier: Hymark/Kentucky Gauge
Description: Compact module size 200 with circulating toothed belt drive and double linear guide rail: Max. speed: v = 5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 8000 N Max. feed force: FX = 6000 N Aluminum profile 200 x 99,5 mm with 2 screwed-on linear guides
- Stroke or X-Axis Travel: 8.661422 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 1,348.8 lbs
- Drive Type: Belt Drive
-
Supplier: Hymark/Kentucky Gauge
Description: Compact module size 200 with ball screw and double linear guide rail: Max. speed: v = 3,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 8000 N Max. feed force: FX = 10000 N Aluminum profile 200 x 99,5 mm with 2 screwed-on linear guides size 25 and 4
- Rated Speed: 118.110236220472 in/sec
- Rated Force: 2,248 lbs
- Drive Type: Ball Screw
-
Supplier: OKW Enclosures, Inc.
Description: Versatile standard DIN rail enclosures Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12 modules wide) according to DIN 43880, unit 1; four sizes (2, 4, 6 & 9 modules wide) with low profile; NEW: four
- Length / Height: 3.2283482 to 3.543309 inch
- Width/Diameter: 0.88582725 to 6.20079075 inch
- Depth: 1.2204731 to 4.4881914 inch
- Material: ABS
-
Supplier: THK America, Inc.
Description: A compact, highly rigid LM system whose roller cage holding precision rollers orthogonally aligned one after another travels by half the stroke on a V-shaped groove formed on a rail. More detailed specifications are available in our digital catalog.
-
Supplier: Allied Electronics, Inc.
Description: Double Pole Double Throw Safety Relay Module, 8 A, DIN Rail Mounting, Screw Cage Clamp Connection LED coil voltage indicator Reverse DC polarity LED protection Surge suppression with DC coils Industry standard relays Safety relay modules utilize relays with force-guided-contacts that meet or
-
Supplier: Status Instruments, Inc.
Description: Simple configuration via USBport Universal PT100, thermocouple, mV, mA input Input/output isolation Dual relay outputs 250VAC, 1 Amp Relays isolated from each other 10 year warranty The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments. It has been designed
- Operating Temperature: -4 to 158 F
- Features: Application Software Included, DC Current Input, DC Voltage Input
- Isolation: Channel-to-Channel Isolation, Isolated Analog Voltage Input, Isolated Analog Voltage Output
- User Interface: Computer Programmable
Find Suppliers by Category Top
Featured Products Top
-
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
The Vector Quad is an all purpose linear guide suitable for a wide variety of applications. This linear guide system incorporates four standard v-groove guide rollers fixed to the corners of a carriage plate, creating superior load capacity in all directions. The mating rail incorporates two (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
single edge tracks because there are no issues regarding edge parallelism. The double track linear guide comes with a pre-assembled adjustable carriage, pre-drilled double track and matching spacer. The carriage includes adjustable bushings and is ready to slide onto the rail and adjust to fit (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Smith Rail® - Guide Rail Precision Manufactured SMITH-RAILS® drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX® track (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
processes are used to curve guide rails with v-shaped raceway groove and curved cross roller retainers. Ideal for applications that require a changing gradient with fixed rotation center point or requiring very accurate radius movement such as optical and measurement instruments (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
Modern Linear Track is used in conjunction with guide rollers and bushings to create a linear guide within your preexisting machine frame. Single edge track incorporates a 90° v-edge that mates with the guide roller groove. The track profile includes a mounting shoulder, which creates a (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Smith Rail® - Guide Rail Precision Manufactured SMITH-RAILS® drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX® track rollers (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
-
applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer, which allows the roller to ride on a v-edge track or in a 90° v-groove. Modern Linear's studded guide rollers are made from 304 stainless steel (SS). The stud is swaged into the bore of the guide (read more)
Browse Datasheets for Modern Linear Incorporated -
Linear guide rollers are based on the design of radial ball bearings. The load carrying balls travel in a circular path and are retained and separated from one another. Current ball bushing and ball rail linear systems have a recirculation path that requires the balls to make a quick change in (read more)
Browse Datasheets for Modern Linear Incorporated
More Information Top
-
Tear Cutter for Tear Resistance Tests
When the key (14)is depressed the lever also actuates two movable stops (15)on the V guide rails , which, in conjunction with the fixed stops (16) in each rail, limit the movement of the carriage during the cutting stroke.
-
Design of automatic leveling and centering system of theodolite
Combing precision cross ball with fine grinding roller V guide rail to ensure smooth movement, high precision and strong load bearing.
-
PBC Linear Power Transmission - Grainger Industrial Supply
• V-Guide Wheel Bearing, Redi-Rail, Bore Dia 0.5906 In, Outside Dia 2.3600 In, Overall Width 0.7500 In, Angled 90 Deg, Permanently Greased Lubrication, Sealed Bearing Type, 303 Stainless Steel Material, For Use With V - Guide Rail .
-
$40-$45 Linear Motion - Power Transmission - Grainger Industrial Supply
• V-Guide Wheel Bearing, Redi-Rail, Bore Dia 0.3750 In, Outside Dia 1.2100 In, Overall Width 0.4380 In, Angled 90 Deg, Permanently Greased Lubrication, Shielded Bearing Type, 52100 Steel Material, For Use With V - Guide Rail .
-
Build it or Buy it: The Advantages of a Pre-engineered Sub-assembly Product Over a Component System
○ V - Guide Rail for Linear Roller Bearings Dimensional Data .
-
PBC Linear Linear Rail,36.63 In L,0.250 W,0.625 H - Linear Guide Rails - 2CRX9|VR2-036.630 - Grainger Industrial Supply
• Linear Motion V - Guide Rails (68) .
-
PBC Linear Linear Rail,36.50 In L,0.187 W,0.437 H - Linear Guide Rails - 2CRW7|VRSD1-036.500 - Grainger Industrial Supply
• Linear Motion V - Guide Rails (68) .
-
$70-$80 Power Transmission - Grainger Industrial Supply
• V-Guide Wheel Bearing, Redi-Rail, Bore Dia 0.5906 In, Outside Dia 2.3600 In, Overall Width 0.7500 In, Angled 90 Deg, Permanently Greased Lubrication, Sealed Bearing Type, 303 Stainless Steel Material, For Use With V - Guide Rail .
-
Online Catalog Power Transmission - Grainger Industrial Supply
• V-Guide Wheel Bearing, Redi-Rail, Bore Dia 0.5906 In, Outside Dia 2.3600 In, Overall Width 0.7500 In, Angled 90 Deg, Permanently Greased Lubrication, Sealed Bearing Type, 303 Stainless Steel Material, For Use With V - Guide Rail .
-
PBC Linear Linear Rail,36.50 In L,0.187 W,0.437 H - Linear Guide Rails - 2CRV4|VR1-036.500 - Grainger Industrial Supply
• Linear Motion V - Guide Rails (68) .
Indicates content that may require registration and/or purchase.