Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Vibration meter PCE-VT 1100S Vibration tester for vibration measurement / Measured values memory for previous measurements / Measurement of acceleration, vibration velocity and displacement / Large frequency range / Battery-operated hand-held
- Features: Battery Powered
- Frequency Range: 10 to 1000 Hz
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Vibration Analyzer PCE-VT 1100S Vibration tester for vibration measurement / Measured values memory for previous measurements / Measurement of acceleration, vibration velocity and displacement / Large frequency range / Battery-operated hand-held
- Features: Battery Powered
- Frequency Range: 10 to 1000 Hz
-
Supplier: Embedded Data Systems
Description: Digital broad range vibration measurement via internal accelerometer 64-Bit unique ID Up to 600 foot transmission range 30 second transmission interval Patent pending Battery life up to 5 years
- Features: Battery Powered
- Frequency Range: 4.18E8 Hz
- Operating Temperature: -40 to 185 F
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: . The max. sampling rate of the acceleration sensor is 1600 Hz, the remaining sensors are sampled with max. 1 Hz. With the vibration meter PCE-VDL 24I the acceleration sensor is even delivered with a sampling rate of 2400 Hz. The shock and vibration logger is therefore ideally suited
- Acceleration: 16 g
- Frequency Range: 1600 Hz
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: acceleration. The max. sampling rate of the acceleration sensor is 1600 Hz, the remaining sensors are sampled with max. 1 Hz. With the vibration analyzer PCE-VDL 24I the acceleration sensor is even delivered with a sampling rate of 2400 Hz. The shock and vibration logger is therefore
- Acceleration: 16 g
- Frequency Range: 1600 Hz
-
Supplier: OMEGA Engineering, Inc.
Description: All industrial machinery vibrates. Monitoring the level of vibration is a useful guide to a machine’s condition. Poor balance, worn bearings, misalignments, and loose fittings in the structure will increase levels of vibration. By monitoring vibration levels, you can determine
- Acceleration: 20.39 g
- Features: Battery Powered
- Frequency Range: 10 to 1000 Hz
- Minimum Accuracy: 5 +/-% FS
-
Supplier: ACE Controls Inc.
Description: reduce vibrations and noise to a minimum. CEL plates can be bonded to the floor and combined to create the right isolation packages to meet your needs. On-site consultation, vibration measurement on request and specially programmed design software for always help us find the
- Application: Vibration Isolation
- Height or Thickness (Before loading): 0.5100 to 1.97 inch
-
Supplier: ACE Controls Inc.
Description: 170 kg/m3 to 720 kg/m3 provide made-to-measure vibration isolation. They can be combined as isolation packages and custom-made to suit requirements, using water-jet cutting. Other made-to-measure options from ACE include on-site vibration measurement and product selection, a
- Application: Vibration Isolation
- Height or Thickness (Before loading): 0.4900 to 0.9800 inch
-
Supplier: SEQUOIA IT s.r.l.
Description: Not just a sensor, but a complete, modular, flexible and cost effective vibration analysis system suitable to answer all your measurement needs in civil application. COMPLETENESS GEA is complete. Within the low noise triaxial sensor SEQUOIA IT integrates the power supply
-
Supplier: ifm electronic gmbh
Description: Reliable permanent monitoring of the overall vibration to DIN ISO 10816 Two-wire technology Precise linearized analogue output Large operating temperature range and high protection rating Compact and robust housing for the requirements of harsh industrial environments
- Frequency Range: 10 to 1000 Hz
- Linear Velocity: 0.0 to 1.97 in/sec
- Maximum Shock: 50 g
- Minimum Accuracy: 0.2500 +/-% FS
-
Supplier: REED-Direct
Description: Bearing condition monitoring function Piezoelectric accelerometer 4-digit, 18mm high LCD readout with data hold Metric/imperial conversion Low battery indication and auto power off RS232 serial interface Includes accelerometer, two stinger probes (cone and ball), rare earth magnet and carrying case
- Acceleration: 0.0102 to 20.39 g
- Features: Battery Powered
- Frequency Range: 10 to 10000 Hz
- Linear Velocity: 0.0039 to 7.87 in/sec
-
Supplier: Convergence Instruments
Description: Data Logger Applications Monitoring of operation and transport conditions of fragile equipment (VS_E-200g recommended). Long-term measurement and recording of accelerations, impacts, vibration signals and RMS vibration levels. The VS_E-200g is generally better suited to shock
- Acceleration: 200 g
- Features: Battery Powered
- Maximum Vibration: 200 g
- Operating Temperature: -4 to 140 F
-
Supplier: SEQUOIA IT s.r.l.
Description: FastTracer can be connected directly to the PC’s USB port and associates a triaxial value in the time and/or frequency domain of the vibrations of the machine being analysed with each measurement point. Thanks to the PC, the analyses and measurements performed by
-
Supplier: SKF/North America
Description: machine health and helps identify machinery issues before operations are impacted • Instant feedback from vibration and temperature measurement • In-app SKF Pulse™ Checks provide expert analysis, advice and diagnostic reports from SKF • All at a cost
- Acceleration: 20 g
- Features: Battery Powered
- Frequency Range: 2000 to 10000 Hz
- Linear Velocity: 2.17 in/sec
-
Supplier: ifm electronic gmbh
Description: Reliable permanent monitoring of the overall vibration to DIN ISO 10816 Two-wire technology Precise linearized analogue output Large operating temperature range and high protection rating For applications in hazardous areas
- Frequency Range: 10 to 1000 Hz
- Linear Velocity: 0.0 to 0.9843 in/sec
- Maximum Shock: 50 g
- Minimum Accuracy: 0.2500 +/-% FS
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to
- Features: Battery Powered, Self Test / Diagnostics / Self Calibrating
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Support rotation machinery condition inspection by vibration, infrared temperature, rotation speed measurement ? Single vibration channel, 16Bit amplitude resolution, 52K sampling rate, 6400 Lines Spectrum ? Embedded Infrared temperature detection ? Dynamic
- Features: Wireless
-
Supplier: SEQUOIA IT s.r.l.
Description: Development of bench test, automated test systems, end-of-line quality controls often require the integration of vibration measurement. The choice of the right accelerometer, of the suitable acquisition board for a proper powering conditioning, and data digitalization, of the necessary
-
Supplier: Automation24, Inc.
Description: The vibration monitor VKV021 from ifm electronic guarantees a reliable permanent vibration monitoring according to DIN ISO 10816, and operates in a frequency range of 10-1,000 Hz. The measuring range is 0-25 RMS mm/s and is indicated via a NC DC PNP contact. The operating voltage is
- Frequency Range: 10 to 1000 Hz
- Linear Velocity: 0.0 to 0.9843 in/sec
- Operating Temperature: -13 to 176 F
-
Supplier: Automation24, Inc.
Description: The vibration monitor VKV022 from ifm electronic guarantees a reliable permanent vibration monitoring according to DIN ISO 10816, and operates in a frequency range of 10-1,000 Hz. The measuring range is 0- 50 RMS mm/s and is indicated via a NC DC PNP contact. The operating voltage is
- Frequency Range: 10 to 1000 Hz
- Linear Velocity: 0.0 to 1.97 in/sec
- Operating Temperature: -13 to 176 F
-
Description: ISO 20283-2:2008 gives guidelines, and specifies requirements and procedures for the measurement, diagnostic evaluation and reporting of structural vibration of ships, excited by the propulsion plant. Structural vibration can be of global or of local nature. Here, primarily
-
Description: Alpine skis -- Measurement of bending vibrations
-
Supplier: Erbessd Instruments
Description: The most complete Vibration Analysis Device’ DigivibeMX M20 is the Vibration analyzer with the most advanced functions in the market. With its intuitive interface you can make simple Vibration analysis as well as complex 3D ODS vibration simulations, DigivibeMX M20 is
- Acceleration: 1.00E-4 to 100 g
- Frequency Range: 0.3200 to 15000 Hz
- Linear Velocity: 7.87E-5 to 118 in/sec
- Maximum Shock: 1000 g
-
Supplier: Embedded Data Systems
Description: equipment for maintenance purposes. The EDS Vibration Monitor, OW-VIB, offers an innovative way to easily monitor and control vibration within an environment. The OW-VIB has a highly sensitive vibration sensor which enables the detection of changes in the cyclical motion
-
Supplier: MonoDAQ
Description: High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/120 is a general purpose IEPE accelerometer available in two versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 10 m
- Frequency Range: 1 to 9000 Hz
- Maximum Vibration: 1000 g
- Minimum Accuracy: 5 +/-% FS
- Operating Temperature: -58 to 365 F
-
Supplier: Erbessd Instruments
Description: The most complete, reliable and productive Dynamic Balancing and Vibration Analysis Device The DigivibeMX M30 is the Vibration analyzer and dynamic balancer with more functions in the market. It is built with an intuitive interface and designed also for the most demanding
- Acceleration: 1.00E-4 to 100 g
- Frequency Range: 0.3200 to 15000 Hz
- Linear Velocity: 7.87E-5 to 118 in/sec
- Maximum Shock: 1000 g
-
Supplier: REED-Direct
Description: RS232 & USB output Slide switch operation Easy-to-read 4-digit LCD readout Includes remote vibration sensor Includes hard carrying case and batteries SPECIFICATIONS: Velocity Range: 0.5 and 199.9 mm/s Acceleration Range: 0.5 and 199.9 m/s2 Dimensions: 7.1 x 2.8 x 1.3"/180 x 72 x 32mm Weight:
- Acceleration: 0.0510 to 20.38 g
- Features: Battery Powered
- Linear Velocity: 0.0197 to 7.87 in/sec
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Dual Channel, 24Bit Amplitude Resolution, 80KHz Bandwidth, 25600 Lines Spectrum. ? High/Low RPM/Frequency Analysis, Cross-Channel Analysis. ? Dynamic Balancing (1/2 plane), Long period data measurement. ? Shaft orbit and position Analysis, Run up Coast down
- Features: Wireless
-
Description: ISO 20283-3:2006 gives guidelines, requirements and procedures for the measurement of vibration generated by types of shipboard equipment, and which can be transmitted into a ship structure as structure-borne sound, as part of the factory acceptance test (FAT) of the equipment unit. It
-
Supplier: Erbessd Instruments
Description: A complete and useful Dynamic Balancing System‘ The DigivibeMX M10 is the Dynamic Balancing System with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. DigivibeMX M10 includes these features: Accurate balancings in just 2 runs!
- Acceleration: 1.00E-4 to 100 g
- Frequency Range: 0.3200 to 15000 Hz
- Linear Velocity: 7.87E-5 to 118 in/sec
- Maximum Shock: 1000 g
-
Supplier: Accuris
Description: HOOD VIBRATION MEASUREMENT
-
Supplier: OROS
Description: and their transmission. Such vibrations have to be checked for test, validation and diagnostics. OROS, as a specialist of dynamic measurement on rotating machinery, offers torsional vibration measurement as an integrated in the 3-Series analyzers range. Main Features
-
Description: Mechanical vibration -- Measurement of vibration on ships -- Part 4: Measurement and evaluation of vibration of the ship propulsion machinery
-
Supplier: TE Connectivity
Description: Product Type Features Vibration Sensor Product Type : Cable Assembly
-
Supplier: TE Connectivity
Description: Product Type Features Vibration Sensor Type : Cable Assembly
-
Supplier: TE Connectivity
Description: Product Type Features Vibration Sensor Product Type : Cable Assembly
-
Supplier: TE Connectivity
Description: Product Type Features Vibration Sensor Product Type : Cable Assembly
-
Supplier: Signalysis, Inc.
Description: Rictor identifies vibration sources in the manufacturing facility or construction site, enabling a vibration-aware environment. This allows a facility to set up processes by knowledgeably working within the environment. To further enhance productivity, facilities can correlate
- Frequency Range: 0.1500 to 4000 Hz
- Maximum Shock: 5000 g
- Number of Input Channels: 8 #
- Operating Temperature: -50 to 180 F
-
Supplier: Dytran by HBK
Description: The Dytran model 5334 is a high temperature hybrid vibration monitoring system, consisting of a charge mode accelerometer and in–line miniature differential charge amplifier operating from a constant current 2–wire (IEPE) power unit, permanently joined together as a single unit with
- Acceleration: -500 to 500 g
- Device Type: Sensor / Transducer
- Features: Integrated Electronics Piezo Electric (IEPE), Sealed, Other
- Frequency Range: 4.8 to 660 Hz
-
Supplier: Dytran by HBK
Description: The Dytran model 5335 is a high temperature hybrid vibration monitoring system, consisting of a paired differential charge mode accelerometer and in–line miniature differential charge amplifier, operating from a constant current 2–wire (IEPE) power unit, and permanently joined
- Acceleration: -500 to 500 g
- Device Type: Sensor / Transducer
- Features: Integrated Electronics Piezo Electric (IEPE), Sealed, Other
- Frequency Range: 4.8 to 1400 Hz
-
Supplier: Wilcoxon Sensing Technologies
Description: Hand held vibration meter, MachineryMate200, simple to use vibration data collector and handheld vibration analyzer with built-in accelerometer. Displays overall vibration velocity, 3 frequency bands based on running speed, and 100/800 line spectrum. IP67 rated – rugged,
Find Suppliers by Category Top
Featured Products Top
-
general vibration measurements of small objects. Click to Download Data Sheet Features: Titanium Hermetic Miniature design Extended low frequency response Low (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
Vibration analyzer with external sensor / Peak value measurement / For machines and plant / Optionally with ISO factory certification / Software / Various menu languages ??/ PC connection via micro USB (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
, compressors and other types of rotating process machinery. Vibration monitoring is a cost-effective predictive maintenance tool. In most cases, vibration measurement can detect a problem long before damage to the machine is done. The repair of equipment failing while in service is many times more costly (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Quality Bearings & Components -
linear actuator was developed exclusively for this purpose, and is both compact and lightweight. Since it possesses sine wave conductivity and low gain, it gives smooth operation and zero vibrations during positioning, which are features of utmost importance for a linear actuator. They can respond (read more)
Browse Linear Actuators Datasheets for Citizen Chiba Precision Co., Ltd. -
servomotor linear actuator was developed exclusively for this purpose, and is both compact and lightweight. Since it possesses sine wave conductivity and low gain, it gives smooth operation and zero vibrations during positioning, which are features of utmost importance for a linear actuator. They can (read more)
Browse Linear Actuators Datasheets for Citizen Chiba Precision Co., Ltd. -
Wilcoxon Sensing Technologies® offers thousands of products for a variety of vibration monitoring applications. Our technical services department is available to perform simple to complex modifications to existing products. With our extensive expertise and technical advice, we provide complete (read more)
Browse Shock and Vibration Testing Shakers Datasheets for Wilcoxon Sensing Technologies -
Isotech offers a broad range of noise control materials plus complete acoustical measurement, design and engineering services. NOISE BARRIERS These products significantly reduce airborne noise levels by blocking the noise path between the noise source and the receiver (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
, the 1527 is SDI’s tactical-grade inertial measurement accelerometer. Years of exhaustive R&D have generated an exceptional MEMS accelerometer with superb Allan Variance, long term bias repeatability, scale factor stability, axis misalignment and vibration rectification error (read more)
Browse Seismic Instruments Datasheets for Silicon Designs, Inc. -
Non-contact eddy current sensors from Micro-Epsilon are designed for extremely high precision measurement of displacement, distance, position, oscillation and vibration, etc. to micrometer accuracies. Pressure, dirt, oil or high temperatures have almost no influence on measurement precision (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
As an RF/Microwave engineer, You've seen it before: An entire production line shut down by a failed test cable that won't deliver phase stable and repeatable performance. Enter the Flexco line of cables for test and measurement. Under flexure, nobody beats Flexco's ability to maintain (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc.
Conduct Research Top
-
Vibration Measurements: Accelerometer Basics
...discuss and compare several different accelerometer types that can be used for vibration measurement.
-
Precise Real-Time Vibration Measurement
Vibration is a complex measurement containing many different parameters. Different measurement technologies have advantages and disadvantages depending on the ultimate vibration measurement goals. This Application Note addresses all of these areas.
-
Basic Techniques of Vibration Measurement and Diagnosis
Vibration monitoring is a major machine monitoring application with a focus on fault diagnosis, one with a significant area for savings. CAS DataLoggers outlines the basic techniques and software features of vibration measurement.
-
Vibration Measurement; Vibration Sensors; Measuring Vibration Precisely
Vibration is a complex measurement containing many different parameters. Different measurement technologies have advantages and disadvantages depending on the ultimate vibration measurement goals. This Application Note addresses all of these areas.
-
Vibration Measurement System Essential For Many Industries
Delphin Technology offers the solution for many different industries looking for an all-in-one vibration measurement system.
-
Vibration Measurements: Vibration Analysis Basics
...discuss and compare several different ways to analyze your vibration data.
-
PT 102: Low Frequency Vibration Measurements on a Compressor Gear Set
The gear set on a critical turbo-compressor was monitored with a standard industrial accelerometer at very low frequencies. Severe vibrations at the hunting tooth frequency were found to be amplified by a compressor surge modulation. Diagnostic evaluation and repair effectively eliminated the surge
-
$2 smartphone accelerometer vs. high-end IEPE vibration measurement
I've been working in test & measurement industry for a few years now and people often ask me why we sell data acquisition systems at 1000+ USD per measurement channel when a regular smartphone includes an accelerometer that you can buy online for $2. Here's why.
More Information Top
-
Vibration, Structural Engineering and Measurement II
Experimental modal analysis is through on-site vibration measurement and analysis to get the natural frequencies, mode shapes, modal damping, and modal mass, modal stiffness and so on.
-
Vibration, Structural Engineering and Measurement I
[2] Lianhua Ouyang, The ground vibration measurement at SSRF site and their effect evaluation, MEDSI2006, Spring8, Japan, 2006.
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Blade Vibration Measurements and Excitation Force Evaluation . . . . .
-
Noise and Vibration Mitigation for Rail Transportation Systems
Ensuring Acceptable Vibration Levels in Listed Buildings by Means of Precise Vibration Measurements and Highly-Efficient Floating Slab Track . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Handbook of Noise and Vibration Control Complete Document
Noise and Vibration Measurements Pedro R. Valletta and Malcolm J. Crocker 44.
-
Encyclopedia of Structural Health Monitoring Complete Document
One of the goals of vibrations-based SHM is to utilize global vibration measurements to identify damage to the system without the need for localized information, which would make the data-acquisition process prohibitively complex, time consuming, and expensive.
-
Vibration Engineering and Technology of Machinery
Vibration Measurements on PFBR Fuel Subassemblies . . . . . . . . . . .
-
Advances in Condition Monitoring of Machinery in Non-Stationary Operations
Comparison of Torsional Vibration Measurement Techniques . . . . . .