Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: VIBRATION SENSOR, ISOLATOR, 1-CH, 24 VDC, VIBRATION TRANSDUCER INTERFACE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PCB Piezotronics, Inc.
Description: 1-channel system, dual-mode vibration charge amplifier, line powered For ICP® and charge output sensors, provides acceleration, velocity, or displacement output signals. This modular series system consists of a signal conditioner module, power supply module, and a
-
Supplier: Spectron Glass and Electronics Inc.
Description: The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt sensor.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
-
Description: environment, such as temperature variations, component aging, mechanical shocks and transformer vibrations. The LumaSHIELD® is equipped with a simple LCD display. Communication options include IEC61850/Ethernet¹, DNP3/Ethernet¹, SCPI and Modbus over RS-232 or RS-485 interface. SPDT-type
- Analog Input Channels: 16 #
- Sampling Frequency: 0.05 kHz
- Operating Temperature: -40 to 167 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, RS232/422/485, Temperature Signal Conditioners
-
Supplier: Columbia Research Labs, Inc.
Description: precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output is provided
- Analog Input Channels: 1 #
- Maximum Output: 5 volts
- Operating Temperature: -40 to 212 F
- Inputs: Accelerometer Input
-
Supplier: LORD MicroStrain Sensing Systems
Description: robust and capable of operating in extreme heat and corrosive environments over millions of cycles without degradation in performance.LORD MicroStrain® offers three versions of signal conditioners including a stackable module (the LORD MicroStrain® Demod - DVRT® -ABP-4CH) for multi-
- Number of Input Channels: 1 #
- Operating Temperature: -4 to 140 F
- Signal Inputs: Current
- Features: Other
-
Supplier: Stellar Technology
Description: The Series AP50XX is a reliable, rugged signal conditioner with a variety of acceptable inputs and available outputs. The unit is enclosed in a stainless steel housing and is protected against environmental conditions including vibration. Options include a variety of electical
- Operating Temperature: -40 to 185 F
- Signal Conditioning: Bridge Conditioner, Instrumentation Amplifier
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
-
Supplier: PCB Piezotronics, Inc.
Description: DIN rail mount vibration transmitter (for use w/ICP sensor), 4-20 mA output for fixed 0-1 ips pk vibration, raw vibration output, fixed 3.5 Hz to 10 kHz frequency range
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
- Form Factor: DIN Rail
-
Description: High Reliability Handheld Signal Conditioner for Gallium Arsenide-Based Fiber Optic Temperature Sensors. Key Features Compact and rugged design with rubber boot casing protection High linearity and precision Superior total system accuracy (± 0.8 °C) Internal reference to guaranty
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- Sampling Frequency: 0.05 kHz
- User Interface: Front Panel and Display
-
Supplier: CSA Group
Description: ISO 13373-2:2016 recommends procedures for processing and presenting vibration data and analyzing vibration signatures for the purpose of monitoring the vibration condition of rotating machinery, and performing diagnostics as appropriate. Different techniques are described for
-
Description: ISO 13373-2:2005 recommends procedures for processing and presenting vibration data and analysing vibration signatures for the purpose of monitoring the vibration condition of rotating machinery, and performing diagnostics as appropriate. Different techniques are described for
-
Supplier: MachineSaver, Inc.
Description: We design probes to meet API 670 standards. Each system consists of a probe, extension cable, and a probe signal conditioner. The signal conditioner, also called proximitors, probe driver and transmitters (4-20mA) directly interface with the probe and extension cable.
- Monitored Properties: Acceleration / Vibration
-
Supplier: Encore Electronics, Inc.
Description: The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6”H x 8”W x 12”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a front-panel-set
- Inputs: Accelerometer Input
- Features: Charge Amplifiers/Converters, Data Acquisition Instrument / System, Other, Vibration and Acceleration
- Excitation: Current Excitation Supply, Voltage Excitation Supply
- User Interface: Front Panel and Display
-
Supplier: Erbessd Instruments
Description: Vibration analysis to complex 3D ODS vibration simulations, DigivibeMX M30 is the best tool for predictive analysis and diagnosis for your machinery. Vibration Analysis and Predictive tools DigivibeMX M30 DigivibeMX M30Includes the following vibration analysis tools:
- Monitored Properties: Acceleration / Vibration
-
Supplier: SEQUOIA IT s.r.l.
Description: Not just a sensor, but a complete, modular, flexible and cost effective vibration analysis system suitable to answer all your measurement needs in civil application. COMPLETENESS GEA is complete. Within the low noise triaxial sensor SEQUOIA IT integrates the power supply, the conditioning and
-
Supplier: ifm efector inc.
Description: acquisition Integration in Industrial Ethernet systems without control cabinet and complex wiring Asynchronous transmission of raw data (BLOB) and integrated operating hours counter User-friendly communication and parameterization via IO-Link Loss-free signal transmission of measurement
- Acceleration: 0 to 50 g
- Linear Velocity: 0 to 19,303.149606299212 in/sec
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 2 +/-% FS
-
Supplier: ifm efector inc.
Description: Robust IP 67 housing for decentralized use Fast, error-free installation and retrofitting thanks to standard M12 connections Six signal inputs collect all relevant data for condition monitoring Compatible with all common acceleration sensors Learn more View other products in this family of
- Operating Temperature: 140 F
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/North America
Description: measurement results. Features English, French, German, Portuguese, Spanish and Swedish for user convenience. Multiple measurements with a single device The SKF Machine Condition Advisor provides an overall “velocity” vibration reading that measures vibration signals from the
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/Global
Description: measurement results. Features English, French, German, Portuguese, Spanish and Swedish for user convenience. Multiple measurements with a single device The SKF Machine Condition Advisor provides an overall “velocity” vibration reading that measures vibration signals from the
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Supplier: Knick Interface LLC
Description: standard signals; measuring ranges: 0 ... 500 Hz to 0 ... 20 kHz. Converting the pulse frequency into a standard signal eliminates the need for pulse counting inputs at the control unit. Safety-related signals from existing circuits can be duplicated without interaction and can
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: Frequency Input, Other Output
- Application: General Lab and Industrial
-
Supplier: UE Systems, Inc.
Description: valve leak, an alarm is activated. IV. A food producer automatically washes large tanks with an internal spray wand. A sensor mounted on the outer wall detects the spray of water as it hits the interior wall. A localized indicator signals a ” no-wash” condition. V. An Electric utility has
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Electrical Properties, Flow, Pressure
- Technology: Wired
-
Supplier: Erbessd Instruments
Description: Vibration analysis to complex 3D ODS vibration simulations, DigivibeMX M30 is the best tool for predictive analysis and diagnosis for your machinery. Vibration Analysis and Predictive tools DigivibeMX M30 DigivibeMX M30Includes the following vibration analysis tools:
- Features: Automatic Test Reporting, Data Acquisition Capability, Parallel Multiple Testing, Remote Access (LAN, WAN)
- Applications: Shock & Vibration Test
-
Supplier: Instrumented Sensor Technology
Description: Railcar Impact and Vibration Crash Recording Aircraft Flight Vibration Brake Testing Environmental Test Level Qualifications Amusement ride measurements Ground vibration monitoring Accident reconstruction In-Use Environments Structural Seismic Measurements
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: remote, stand-alone shock and vibration measurement and recording over extended time periods ranging from several hours to several weeks. The EDR-4 shock & vibration data monitor, logger and recorder is a precision field measurement instrument offering major improvements in recording
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: SignalQuest, Inc.
Description: sensitivity & long life - 99.9% pure gold plating Miniature size - 3.3 mm x 6.9 mm Simple interface - No signal conditioning required Quiet - undetectable sound level Applications Motion triggered wake-up GPS tracking, RFID, alarms, automotive Security, anti-tamper, anti-theft
- Supply Voltage: 0.5 to 12 volts
- Operating Temperature: -40 to 185 F
- Form Factor: Integrated Chip (IC)
- Features: Other
-
Supplier: CAS DataLoggers
Description: intelligent signal processing, an independent data storage capability and versatile Fieldbus connections – all in a single device. Right from the outset, users save costs and avoid troublesome interface problems. Of special benefit is the modular system for signal processing with a
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: CSA Group
Description: mechanisms for managing these limitations, especially rotor unbalance; f) provides considerations for the design and performance of touchdown bearing systems; g) defines a typical signal set for provision in an AMB system for proper system/process interface as well as condition and diagnostic
-
Description: mechanisms for managing these limitations, especially rotor unbalance; f) provides considerations for the design and performance of touchdown bearing systems; g) defines a typical signal set for provision in an AMB system for proper system/process interface as well as condition and diagnostic
Find Suppliers by Category Top
Featured Products Top
-
. Key Features Integrated signal conditioner Outstanding linearity to ± 0.075 % Outstanding repeatability of 0.002 mm Long life: >100 million movements Insensitive to shock and vibration Insensitive to (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
of these measurements is the goal of proper signal conditioning. Good signal conditioning preserves the quality of the measurements available and allows the plant systems to make best use of the control and data acquisition systems installed. Helping Dataforth customers achieve good signal conditioning is the goal of this handbook. Download the Handbook here as PDF (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Integrated signal conditioner Outstanding linearity to ± 0.075 % Outstanding repeatability of 0.002 mm Long life: >100 million movements Insensitive to shock and vibration Insensitive to magnetic fields/noise Sealed to (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
vibration and process signals with 24-bit resolution. Using the ibaPDA software integrated in ibaM-DAQ, users can define process conditions, pre-process signals, and calculate key performance indicators (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
signal conditioning. Advanced Safety Protection for Equipment and Personnel High-energy vibration tests carry inherent risks. The VT Series (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
In modern vibration testing environments—especially in automotive durability, aerospace qualification, and multi-axis simulation—engineers face increasing demands for real-time response, high signal fidelity, and (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Having an active predictive maintenance campaign in place for large rotating equipment can be a key strategy for maximizing process uptime. With the advent of Industry 4.0, condition monitoring programs that employ the collection and analysis of temperature and vibration data have become more (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
& Robotics Application Challenges Industrial and robotic systems face a unique set of connectivity challenges: dust, moisture, vibration and extreme temperatures; rapid movement and frequent mating/un-mating; tight installation spaces; the convergence of power, control signals and high (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
available for up to 16 drive channels and 136 input channel arrangements. Full control and auxiliary functions for signals in multi-input, multi-output vibration tests improve test accuracy. (read more)
Browse Vibration and Acceleration Signal Conditioners Datasheets for ECON Technologies Co.,Ltd -
displacement. Thanks to the integrated real-time FFT analysis, the condition of a machine can be analyzed and determined during the measurement. The PCE-VM 20 vibration meter can evaluate and display signals from IEPE standard piezoelectric vibration sensors (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
AN118 Strain Gage Signal Conditioner
, vibration, etc., employ strain gage bridge circuits as the fundamental sensor device. In addition, commercially available individual strain gage. elements are combined with bridge circuit signal conditioning modules (SCMs) in custom instrumentation applications, such as structural beam deflections
-
Machine Vibration Monitoring Analyzes Equipment for Condition and Fault Diagnosis
Across many industries, high-level vibrations in machinery and test stand applications occur unintentionally, resulting in erratic operation and potential damage. Engineers and technicians can detect these signals using a machine vibration monitoring system. Within a single device, different types
-
Using Your Vibration Condition Monitoring System To Monitor Auxiliary Equipment
The use of a vibration condition monitoring system for monitoring vibration from large rotating machines fitted with fluid-filled journal bearings such as steam or gas turbines is well understood. Vibration from these components generally falls within the main harmonics or orders of the shaft
-
Gas Turbine Vibration Monitoring in a Refinery
to setup condition monitoring of vibration signals of the engine's bearings and shafts during operation, and also acquire process data from the turbine including temperature/pressure/flow rate/RPM process data.
-
Three Vibration/Balancing Solutions for the Aviation Industry
trim balance instrument. 3) Proprietary signal conditioning for all engine types. Good for production and overhaul operations, as well as installed engine maintenance and repair, these systems help ensure flight safety and efficient service.
-
Vibration Monitoring Sensors - efector Octavis System Makes Real-Time Machine Maintenance Easy
element bearing failures and rotor unbalance conditions. The device continuously monitors a machine's operating condition through vibration analysis. Octavis has the processing capability to analyze a vibration signature and to predict failures in advance by sending an alarm output signal to a PLC
-
Huygens Probe and PAT: Exploring a New World
colder than an average laboratory. We persist in trying to use instruments designed for an air-conditioned, vibration-free laboratory in a busy industrial plant. We persist in accepting laboratory levels of reliability that have no place in a manufacturing environment. We persist in accepting complex
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
monitor dynamic pressure while subjected to high static background pressure. ICP (R) output features onboard. electronics to provide conditioned output signal and ease of use. Many physical configurations are available with various Aerospace Standard fitting sizes. This paper will discuss
More Information Top
-
Journal of Aircraft > Design and Testing of the American Airlines Prototype B-747 AIDS System
These signals are produced by the ENDEVCO Vibration Signal Conditioner .
-
Closed out Tank 241-SY-101 DACS system change request {number_sign}1--100
vibration signal conditioner .
-
Measurement and analysis of torsional vibration signal for rotating shaft system
Bently Nevada Corporation has a Torsional Vibration Signal Conditioner (TVSC) [6] which can produce a square wave signal with variable periods representative of torsional vibrations.
-
A torsional vibration measurement system
Bently Nevada Corpo- ration has a Torsional Vibration Signal Conditioner (TVSC) [6] which can produce a square wave signal with variable periods representative of torsional vibrations.
-
SNAP 19, PHASE III. VOLUME I. POWER SUPPLY SYSTEM. Final Report.
Power Conditioner and Telemetry Signal Conditioner Vibration Test Axes .
-
Sound / Signal Conditioners / Vibration
There were no results for "Sound Signal Conditioners Vibration " .
-
Systems of Commercial Turbofan Engines
The vibration sensors of the engine are connected to the Airborne Vibration Monitoring Signal Conditioner (AVM Signal Conditioner).
-
Industrial and research news
The Boeing Commercial Airplane Group has selected Endevco Corporation to supply the aircraft vibration monitoring signal conditioner for the next generation B737 familyof airplanes.
Indicates content that may require registration and/or purchase.