Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Private Integrated Services Network (PISN) - Inter-Exchange Signalling Protocol - Wireless Terminal Location Registration Supplementary Service and Wireless Terminal Information Exchange Additional Network Feature
-
Supplier: CAS DataLoggers
Description: The ADU-500 Data Logger is an ultra low power, wireless RTU with data logging and alarming capabilities. The battery-powered RTU incorporates three digital inputs, two analog inputs, one pulse counter input and multiple excitation options for powering measuring transducers. The device
- Number of Serial Ports: 1
- Number of Analog I/O Points: 2
- Number of Digital I/O Points: 3
- Memory Size: 128 KB
-
Supplier: Accuris
Description: Private Integrated Services Network (PISN) - Inter-Exchange Signalling Protocol - Wireless Terminal Authentication Supplementary Services
-
-
Supplier: Accuris
Description: Private Integrated Services Network (PISN) - Inter-Exchange Signalling Protocol - Wireless Terminal Call Handling Additional Network Features
-
Supplier: Allied Electronics, Inc.
Description: The new Wireless Bluetooth I/O solution (ILB BT ADIO MUX) allows wireless transmission of digital and analog signals between two terminals. Depending on field conditions, distances of up to 400 meters can be achieved. As a result, process and control signals can be transmitted
-
Supplier: Aruba Wireless Networks
Description: This client bridge can connect up to 15 Ethernet client devices running a legacy networking protocol to the WLAN – extending wireless network access to a wide range of protocols. An integrated serial to TCP/IP converter enables a RS-232 asynchronous terminal device to communicate with
- Network Equipment: Bridge
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Accuris
Description: Technical requirements and test methods for multi-microphone wired headset or headphone interfaces of digital wireless terminals
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiConnect® AW analog-to-wireless converter is a convenient way to connect legacy dial-up devices to cellular networks to extend the life of your existing equipment. MultiConnect AW targets applications with analog modems that need to utilize cellular networks for connectivity to their
- Frequency Band: 850 to 2,100 MHz
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No wiring and pipe laying required Power supply by Lithium battery Easy programming of receiver Multi-network capable Output signal can be individually configurated
- Operating Temperature: -20 to 65 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
- Features: Linear Limit Switch
-
Supplier: Radicom Research, Inc.
Description: Terminal Block for external sensors RoHS compliant Introduction: Radicom Research’s RS1001MB series is the perfect wireless solution for integrating sensor applications into the Bluetooth 4.0 Low Energy (RS1001MB-B-0-I) or WiFi full embedded system (RS1001MB-W-0-I). The baseboard
-
Description: ISO/IEC 15429:2003 specifies the signalling protocol for the support of the Wireless Terminal Location Registration supplementary service (SS-WTLR) and the Wireless Terminal Information exchange additional network feature (ANF-WTINFO) at the Q reference point between
-
Supplier: CSA Group
Description: ISO/IEC 15429:2003 specifies the signalling protocol for the support of the Wireless Terminal Location Registration supplementary service (SS-WTLR) and the Wireless Terminal Information exchange additional network feature (ANF-WTINFO) at the Q reference point between
-
Description: ISO/IEC 15433:2003 specifies the signalling protocol for the support of the Wireless Terminal Authentication supplementary services (SS-WTAT and SS-WTAN) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private
-
Description: ISO/IEC 15429:2003 specifies the signalling protocol for the support of the Wireless Terminal Location Registration supplementary service (SS-WTLR) and the Wireless Terminal Information exchange additional network feature (ANF-WTINFO) at the Q reference point between
-
Description: Positioning in Wireless Communications Systems explains the principal differences and similarities of wireless communications systems and navigation systems. It discusses scenarios that are critical for dedicated navigation systems such as the Global Positioning System (GPS), and which
-
Description: ISO/IEC 15431:2003 specifies the signalling protocol for the support of the Wireless terminal call handling additional network features (ANF-WTMI and ANF-WTMO) at the Q reference point between Private Integrated services Network eXchanges (PINX) connected together within a Private
-
Description: ISO/IEC 15433:2003 specifies the signalling protocol for the support of the Wireless Terminal Authentication supplementary services (SS-WTAT and SS-WTAN) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private
-
Supplier: Banner Engineering Corp.
Description: or outputs, a mix of discrete and analog, or up to four temperature inputs (thermocouple or RTD) New “environmental” housing option provides integrated battery and wiring terminals all in one unit Universal analog inputs allow current or voltage to be selected in the field
-
Supplier: CSA Group
Description: ISO/IEC 15433:2003 specifies the signalling protocol for the support of the Wireless Terminal Authentication supplementary services (SS-WTAT and SS-WTAN) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private
-
Supplier: RS Components, Ltd.
Description: 8 channels relay modules, screw terminal
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Hewlett Packard Enterprise
Description: This client bridge can connect up to 15 Ethernet client devices running a legacy networking protocol to the WLAN – extending wireless network access to a wide range of protocols. An integrated serial to TCP/IP converter enables a RS-232 asynchronous terminal device to communicate with
- Network Equipment: Bridge
-
Description: ISO/IEC 15431:2003 specifies the signalling protocol for the support of the Wireless terminal call handling additional network features (ANF-WTMI and ANF-WTMO) at the Q reference point between Private Integrated services Network eXchanges (PINX) connected together within a Private
-
Supplier: CSA Group
Description: ISO/IEC 15431:2003 specifies the signalling protocol for the support of the Wireless terminal call handling additional network features (ANF-WTMI and ANF-WTMO) at the Q reference point between Private Integrated services Network eXchanges (PINX) connected together within a Private
-
Supplier: CSA Group
Description: Scope This International Standard specifies the signalling protocol for the support of the Wireless Terminal Location Registration supplementary service (SS-WTLR) and the Wireless Terminal Information exchange additional network feature (ANFWTINFO) at the Q reference
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD57015GWL is a stand-alone wireless power receiver IC. The device integrates a fully synchronous rectifier circuit with low-impedance FETs, Qi compliant and PMA compliant packet controller, adjustable regulated voltage output, and an open-drain output terminal to communicate with the
- Regulated Output Voltage (Volt): 5 to 12 volts
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -30 to 85 C
- Input Voltage (VIN): 20 volts
-
Supplier: ABB Measurement & Analytics
Description: The WirelessHART technology features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the transmitter via push buttons and LCD display.
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Features: B, Digital or Analog Display, E, Intrinsically Safe, J, K, N, Other, R, S, T, Waterproof / Sealed
- Local Interface: Digital Front Panel
-
Supplier: 3GPP
Description: Technical report (TR)
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: 0-60°C Dimensions and weight: L 300 mm x W250 mm x H160 mm, kg. 1 Nominal measurement range: 54*10^-6 to 20000 W/Km^2. Accessories included: n.1 TWLS2 – Wireless unit (2 channels) n.1 TWLS3 - Wireless unit (3 channels) n.4 TERM4 - Thermometers n.1 PF01 - Heat flux plate n.1 AL1215 -
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Data Connect Enterprise, Inc.
Description: Single-Port Device Server provides a quick, inexpensive, and hassle-free solution for connecting legacy serial terminals and devices to a local area network (LAN). The Model 2211 links legacy serial RS-232 devices to the network by encapsulating serial data into IP packets for transport over
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating Humidity: 90 %
-
Supplier: Patton Electronics Co.
Description: Single-Port Device Server provides a quick, inexpensive, and hassle-free solution for connecting legacy serial terminals and devices to a local area network (LAN). The Model 2211 links legacy serial RS-232 devices to the network by encapsulating serial data into IP packets for transport over
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating Humidity: 90 %
-
Supplier: Acme Chip Technology Co., Limited
Description: WIRELESS TERMINAL 2M PC COMM
-
Supplier: L-com, Inc.
Description: Standard with sealing gland for wiring 29 narrow-band channels in the 2.4 GHz band for excellent interference avoidance Includes: (2) Outdoor wireless RS-232 radios (2) AW2-2400 Omnidirectional Antennas (2) RJ-45 to Screw Terminal 30 foot cables (2) DB-9 Female to Screw Terminal
- Frequency Band: 2,400 MHz
- Network Equipment: Bridge
- Network Media: Wireless
-
Supplier: CAS DataLoggers
Description: wireless sensor platform provides a smart end node that sends data via the Sigfox Network. It offers reliable communication and outdoor enclosures to satisfy a variety of needs in agriculture, environmental and weather monitoring, oil/gas and industrial applications. Sigfox, which uses Ultra
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 149 F
- Inputs / Channels: 8 #
- Features: Data Acquisition Instrument / System, Stand Alone
-
Supplier: CAS DataLoggers
Description: The TandD RTR-500AW WiFi Network Base Station The RTR-500AW WiFi Network Base Station is for a use with a wireless LAN. The Base Units can automatically download recorded data from a Remote Unit (RTR-500 Series Wireless Data Logger) via wireless communication, and then send that
- Features: Alarming, Data Logging, Environmental Monitoring, Other
- Communications: Web Enabled
-
Description: transmitter and the receiver antennas—and how adaptive antennas, used at the link terminals, can be used to minimize the deleterious effects of such obstructions. With its focus on 3G, 4G, MIMO, and the latest wireless technologies, Radio Propagation and Adaptive Antennas for
Find Suppliers by Category Top
Featured Products Top
-
systems 2: Intelligent robots/Automotive electronic equipment/New energy devices 3: Medical instrumentation/Testing and measurement equipment/Aerospace accessories 4: Communication base stations/Outdoor intelligent terminal equipment/Navigation devices 5: Smart home equipment (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
The UIYWC4853A92T98 is a high-performance waveguide circulator specifically designed to meet the needs of wireless communication and microwave systems within the 9.2 to 9.8 GHz frequency band. With its excellent electrical performance and highly stable design, it has become a key component (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYMC66A9T10 is a high-performance microstrip circulator designed to meet the needs of wireless communication and microwave systems within the 9.0 to 10.0 GHz frequency band. Utilizing advanced microstrip technology, it achieves excellent electrical performance and a highly integrated (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
Accurate testing of near-field wireless products is essential in our increasingly complex, interconnected world. With the proliferation of communication protocols and ever-evolving mobile technologies, there has never been a greater need for precision testing. Therefore, it’s no (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
15 cm RG316 coaxial cable, and twin SMA male connectors, enables signal splitting or combining in wireless systems without the need for cumbersome gear. Suitable for WiFi, cellular, IoT gateways, MIMO systems, and antenna diversity configurations. Key (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
-IoT and MQTT edge gateways, cellular telemetry units, industrial data loggers, edge computing nodes, remote PLC communications and wireless sensor concentrators. Factory automation applications include industrial remote I/O stations, machine condition monitoring, wireless industrial networking (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
compromised. This high-performance component ensures optimal signal integrity while providing robust protection for your most valuable system components, featuring up to 30dB isolation and as low as 0.2dB insertion loss. Detailed Application Areas: ·Wireless Infrastructure (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
PC/104 Eases Transition to Wireless
of paper. One new technology that is becoming more and more desirable is wireless communication. It has widespread applications such as data networks, point-of-sale terminals and process control, and it can be found in locations as diverse as corporate headquarters, retailers, hospitals and factories.
-
DSP GMSK Modem for Mobitex and Other Wireless Infrastructures
Mobitex is a packetized wireless 900-MHz wide area network (WAN) that allows mobile/portable subscribers to transfer data, including e-mail, through the growing national and international network infrastructure. The network operates with an 8-kbps data rate using GMSK.3 modulation. User terminals
-
Delivering Wireless Services From the Sky With USRP and LabVIEW Communications
We needed to implement a cost-effective low-altitude aerial testbed that can verify novel wireless communications applications between the airborne node and ground terminals while meeting tight constraints for payload weight, volume and power consumption.
-
Linear Circuit Devices for Applications in Battery Powered Wireless Systems
Conventional wisdom says smaller is better where battery operated wireless systems are concerned. Higher silicon integration and smaller package technology have shrunk system electronics to the point where system size is dictated by the size of the battery pack and user interface (keyboard
-
Linear Circuit Devices for Applications in Battery Powered Wireless Systems
Conventional wisdom says smaller is better where battery operated wireless systems are concerned. Higher silicon integration and smaller package technology have shrunk system electronics to the point where system size is dictated by the size of the battery pack and user interface (keyboard
-
Wireless valve control - a
Martin Midstream Partners L.P. (MMLP) is a publicly traded limited partnership with primary business lines focused on terminalling, storage, processing and packaging services for petroleum products and byproducts encompassing natural gas liquids storage, marketing and distribution services
-
Products & Services
Wireless System Offers Real-Time Monitoring This manufacturer's industrial wireless instrumentation is tailored for the process industries and has recently been certified by FM Global as being safe for use in hazardous environments rated Class I, II, III--both Division 1, Groups A-G and Division 2
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, HelloSoft, RADVISION and Trinity Convergence a single core offering for multi-channel VoIP applications, including VoIP residential gateways, IP phones, VoWLAN (Voice over Wireless LAN) phones and terminal adapters. DOSA and PMBus initiative join forces Tyco Electronics Power Systems and SynQor
More Information Top
-
http://focus.ti.com/pdfs/wtbu/ti_wireless_solutions_guide_2007.pdf
Wireless Terminals Solutions Guide .
-
Proposal of a base station diversity technique based on TCP performance
In our proposed system, it supports a base station diversity technique, and a wireless terminal evaluates its own wireless environment and TCP perfor- mance.
-
TCP Based Resource Allocation Method for Base Station Diversity System
While previous studies of allocation methods considered a single wireless link communication, the goal of this study is to examine the use of multiple wireless links and to get them access the Internet from wireless terminals .
-
Cellular Modules for M2M Communications - World - 2012
Fixed Wireless Terminals ..................................................................................................................................99 .
-
Guide to Wireless Mesh Networks
With the new technol- ogy, wireless terminals can access heterogeneous wireless networks and Internet through the backbone WMN using a multimode manner, which help the wireless terminals realize seamlessly roaming among different wireless networks.
-
Cognitive Wireless Networks
Besides addressing cognitive networks, the book has a focus on user co- operation: The book advocates the concepts of wireless grids, which is an ad hoc cooperative cluster made of wireless terminals connected over short-range links, but at the same time …
-
Cooperation in Wireless Networks: Principles and Applications
Security example for cooperative wireless terminals .
-
http://focus.ti.com/pdfs/wtbu/ti_wireless_solutions_guide_2006.pdf
Wireless Terminals Solutions Guide .
Indicates content that may require registration and/or purchase.