The Definitive Guide to the ARM Cortex-M3

Instruction List

The supported instructions are listed in Tables 4.2 4.9. The complete details of each instruction are available in the ARM v7-M Architecture Application Level Reference Manual (Ref 2). There is also a summary of the supported instruction sets in Appendix A.

Table 4.2: 16-Bit Data Processing Instructions

Instruction

Function

ADC

Add with carry

ADD

Add

AND

Logical AND

ASR

Arithmetic shift right

BIC

Bit clear (Logical AND one value with the logic inversion of another value)

CMN

Compare negative (compare one data with two's complement of another data and update flags)

CMP

Compare (compare two data and update flags)

CPY

Copy (available from architecture v6; move a value from one high or low register to another high or low register)

EOR

Exclusive OR

LSL

Logical shift left

LSR

Logical shift right

MOV

Move (can be used for register-to-register transfers or loading immediate data)

MUL

Multiply

MVN

Move NOT (obtain logical inverted value)

NEG

Negate (obtain two's complement value)

ORR

Logical OR

ROR

Rotate right

SBC

Subtract with carry

SUB

Subtract

TST

Test (use as logical AND; Z flag is updated but AND result is not stored)

REV

Reverse the byte order in a 32-bit register (available from architecture v6)

REVH

Reverse the byte order in each 16-bit half word of a 32-bit register (available from architecture v6)

REVSH

Reverse the byte order in the lower 16-bit half word of a 32-bit register and sign extends the result to 32 bits, (available from architecture v6)

SXTB

Signed extend byte...
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
Category: Shift Registers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.