Fiber Optic Reference Guide: A Practical Guide to Communications Technology, Third Edition

Chapter 10: System Design Considerations

SYSTEM DESIGN FACTORS

To achieve high-quality transmission, careful decisions based on operating parameters apply for each component of a fiber optic transmission system. The main questions, given in Table 10.1, involve data rates and bit error rates in digital systems, bandwidth, linearity, and signal-to-noise ratios in analog systems, and in all systems, transmission distances. These questions of how far, how good, and how fast define the basic application constraints. Once these are decided, it is time to evaluate the other factors involved.

Table 10.1: Factors for Evaluating Fiber Optic System Design

System Factor

Consideration/Choices

Type of Fiber

Single-mode or Multimode

Dispersion

Regenerators or Dispersion Compensation

Fiber Nonlinearities

Fiber Characteristics, Wavelengths, and Transmitter Power

Operating Wavelength

780, 850, 1310, 1550 nm, and 1625 nm typical.

Transmitter Power

Typically expressed in dBm.

Source Type

LED or Laser

Receiver Sensitivity/Overload Characteristics

Typically expressed in dBm.

Detector Type

PIN Diode, APD, or IDP

Modulation Code

AM, FM, PCM, or Digital

Bit Error Rate (BER) (Digital Systems Only)

10 -9, 10 -12 Typical

Signal-to-Noise Ratio

Specified in decibels (dB).

Number of Connectors

Loss increases with the number of connectors.

Number of Splices

Loss increases with the number of splices.

Environmental Requirements

Humidity, Temperature, Exposure to Sunlight

Mechanical Requirements

Flammability, Indoor/Outdoor Application

Many of these considerations are directly related to other considerations. For example, detector choice will impact the receiver sensitivity which will affect the necessary transmitter output power. Output power impacts the transmitter light emitter type which will affect the usable fiber type...
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
Category: Fiber Optic Transceivers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.