Fiber Optic Reference Guide: A Practical Guide to Communications Technology, Third Edition

C

C
Abbreviation for Celsius. Measure of temperature where pure water freezes at 0 and boils at 100 .
Cable
One or more optical fibers enclosed, with strength members, in a protective coverings.
Cable Assembly
A cable that is connector terminated and ready for installation.
Cable Plant
All of the optical elements, including fiber connectors, splices, etc., between a transmitter and a receiver.
Cable Television
A communications system that distributes broadcast signals, non-broadcast signals, multiple satellite signals, original programming, and other signals by means of a coaxial cable and/or optical fiber.
Carrier-to-Noise Ratio
The ratio, in decibels, of the level of the carrier to that of the noise in a receiver's IF bandwidth before any nonlinear process such as amplitude limiting and detection takes place.
CATV
Originally an abbreviation for community antenna television, the term now typically refers to cable television.

See also Cable Television.

C-Band
The wavelength range between 1530 nm and 1562 nm used in some CWDM and DWDM applications.
CCIR
Abbreviation for Consultative Committee on Radio.
CCITT
Abbreviation for Consultative Committee on Telephony and Telegraphy.
CCTV
Abbreviation for closed-circuit television. An arrangement in which programs are directly transmitted to specific users and not broadcast to the general public.
CD
Abbreviation for compact disk. Often used to describe high-quality audio, CD-quality audio, or short-wavelength lasers; CD laser.
CDMA
Abbreviation for code-division multiple access, A coding scheme in which multiple channels are independently coded for transmission over a single wideband channel using an individual modulation scheme for each channel.
Center...
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
Category: Broadcast and Cable Television Service
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.