DCOM Explained

In Summary

Microsoft provides extensive security services through a variety of third-party software. The table below summarizes the support provided.

Table 16.3: Summary of security functions

Function/Mechanism

Windows NT

SSL

CSPs

Kerberos

Authentication

User/password

YES

YES

NO

YES

Digital certificate

YES

YES

YES

NO

Smart card

YES

NO

NO

NO

Authorization

ACLs

YES

NO

NO

NO

[Digital certs]

NO

NO

NO

NO

Confidentiality

Public key

YES

YES

YES

NO

Secret key

NO

YES

YES

NO

Integrity checking

Some

YES

YES

NO

Nonrepudiation

YES

YES

YES

NO

Audit

YES

NO

NO

NO

But as I have done in every chapter, I will end on a cautionary note. These services are to be found in Windows NT. Although third-party services such as Kerberos and DES are implemented on numerous platforms, they are only part of the picture. This means that DCOM on other platforms will not enjoy the same level of support as DCOM on Windows NT, and as we saw in the chapter on DCOM on other platforms, the main problems lie in the area of authorization a serious problem if it cannot be supported. Be prepared to have to supplement DCOM on other platforms with third-party products to fill the holes, and also be prepared to have to do some juggling around to enable different ACLs to work with one another.
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
Category: Metering Pumps
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.