Gas Well Testing Handbook

Appendix D: Gas Flow Rate Measurement Techniques

D.1 Gas Flow Rate Calculations

The natural gas is measured by volume in standard cubic feet at an operating pressure and temperature and is corrected to some reference or base pressure and temperature, generally 60 F and atmospheric pressure. The two most commonly used gas measurement devices are the orifice meters and critical flow provers.

D.2 Determining Orifice Meter Constants and Factors

Orifice Meters

An orifice meter is utilized for gas measurement if environmental constraints prohibit gas venting to the atmosphere. A typical closed-orifice metering system consists of orifice plates, meter tubes, flange taps, and pipe taps. The gas flow rate through a closed-orifice metering system is determined using


where


The term C ? is known as the orifice constant, the value of which depends primarily on the basic orifice factor, F b. Values for most of these constants are tabulated for various orifice sizes and flowing conditions in Tables D 1 and D 2. The F b F Pb F tb F g F tf F r F Pv F m Y factors are determined empirically and are periodically updated by the AGA.

Table D 1: Basic Critical Flow Prover Factors (P sc = 14.65 psia; T sc = 520 R; T b = 520 R; ? b = 1.000)

2-inch prover orifice diameter (inch)

2-inch prover factor F p (mscfd)

4-inch prover orifice diameter (inch)

4-inch prover factor F p (mscfd)

1/16

0.06560

1/4

1.74

3/32

0.1446

3/8

2.414
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
Category: Rotameters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.