VLSI Testing: Digital and Mixed Analogue/Digital Techniques

Appendix A: Primitive Polynomials for n? 100

Overview

The following gives the primitive polynomials with the least number of terms which may be used to generate an autonomous maximum length pseudorandom sequence (an M-sequence) from an n-stage linear feedback shift register (LFSR). Alternatives are possible in many cases, particularly as n increases.

Recall from Chapter 3 that the primitive polynomial has the form:


where a i ? {0, 1}. The polynomial:


represents a generating polynomial for n = 12. For convenience in the following table we will merely record the powers of x in reverse order from the above, for example:

12

7

4

3

0

This indicates a 12-stage LFSR with taps at n = 12, 7, 4 and 3 exclusive-ORed back to the serial input of the LFSR. The length of the shift register n will therefore always be the first (left-hand) number in this table.

Additional comments are given following the table.

Table A1: Minimum primitive polynomials for n ? 100

1

0

51

16

15

1

0

2

1

0

52

3

0

3

1

0

53

16

15

1

0

4

1

0

54

37

36

1

0

5

2

0

55

24

0

6

1

0

56

22

21

1

0

7

1

0

57

7

0

8

6

5

1

0

58

19

0

9

4

0
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
Category: IC Electronic Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.