Radar and Laser Cross Section Engineering, Second Edition

Chapter 7: Radar Cross Section Reduction

7.1 Introduction

This chapter examines methods of controlling RCS and the tradeoffs involved in implementing these methods. Radar cross section reduction techniques generally fall into one of four categories: 1) target shaping, 2) materials selection and coatings, 3) passive cancellation, and 4) active cancellation.

Application of each of these methods involves a compromise in performance in other areas. For instance, there are limitations to modification of an aircraft s shape from the aerodynamic optimum. Sharply angled facets may be desirable from an RCS perspective, but they degrade the aircraft s maneuverability and handling characteristics. Until recently reduction methods also tended to be narrowband and effective only over limited spatial regions. They must be chosen based on the platform s missions and expected threats. Reduction methods are applied to maintain the RCS below a specified threshold level over a range of frequencies and angles.

The next several sections examine the advantages and disadvantages of each of the four methods. The final section discusses RCS synthesis and inverse scattering; that is, given a target s scattered field, what must its composition be to achieve the specified RCS? The prescription for this problem is the RCS designer s dream. In principle, a solution to this problem can be formulated in terms of integral or differential equations. Unfortunately, solving the integral equations is practical in only the simplest cases.

7.2 Target Shaping

7.2.1 Shaping Philosophy

Shaping is considered by many to be the first line of RCS control. It refers to the tilting and contouring of surfaces to direct...
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
Category: CNC Machining Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.