Applied Electromagnetics Using Quickfield & MATLAB

Chapter 11: Thermal Analysis

11.1 THE HEAT EQUATION

Thermal conduction acts to equalize temperature differences between regions of higher and lower temperatures. The rate of thermal energy Q transferred between two reservoirs at temperatures T 1 and T 2 separated by an insulator of thickness ? x is given by

(11.1)

where A is the cross-sectional area and ? is the thermal conductivity of the insulating barrier. The rate ?Q/ ?t is positive in the lower temperature reservoir and vice versa as energy is transferred from the high temperature to the low temperature reservoir. Equation (11.1) may be written as a partial differential equation describing local heat flow in a material body with a one-dimensional temperature gradient

(11.2)

We seek to write equation (11.2) as a partial differential equation over a single scalar field T( x,t). The thermal energy stored in a body of volume V with constant temperature is given by Q = mcT, or with variable temperature and mass density

(11.3)

where c is the specific heat in J/kg K, T is the absolute temperature in Kelvins, and ? is the mass density in kg/m 3. The power loss due to the dissipation of thermal energy through a surface bounding the volume V is given by

(11.4)

Setting the time derivate of equation (11.3) equal to equation (11.4) and applying Gauss' divergence theorem gives

(11.5)

Note that equation (11.5) holds over arbitrary volumes so...
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
Category: Volumetric Gas Flow Switches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.