Electric Circuits Fundamentals

Phasors, impedances, and ac transfer functions belong to a class of variables known as complex variables, so called because they involve real numbers as well as the imaginary unit
.
A complex variable Z can be represented in either one of three forms:
The shorthand form, also called the polar form:
The rectangular form, also called the cartesian form:
The exponential form:
In the above expressions, Z m is the length or magnitude of Z, and ? is the angle or argument of Z. The are denoted as
and are called the polar coordinates or Z. Moreover, Z r is the real part of Z, and Z i is the imaginary part of Z, expressed as
They are called the rectangular or cartesian coordinates of Z.
Given Z m or ?, Z r and Z i are found as
Conversely, given Z r and Z i, Z m and ? are found as
The ? sign is chosen in such a way as to keep ?180 ? ? ? 180 .
Given two complex variables, X = X r + jX i and Y = Y r + jY i, their sum and difference are
Given two complex variables,
and
, their product and...