Electromagnetics for High-Speed Analog and Digital Communication Circuits

Chapter 14: Electromagnetic Propagation and Radiation

In this chapter we explore the propagation of the simplest wave solutions of Maxwell s equations. We begin with the one-dimensional case and generalize to a planar wave in vector coordinates. We shall find that many properties of plane waves are identical to the flow of voltages and currents along a transmission line. We derive equations for wave reflection and refraction into various media. Finally, we introduce the Poynting vector to facilitate calculations involving the power flow of an electromagnetic field.

14.1 Maxwell s Equations in Source-Free Regions

One-dimensional waves

In a source-free region ? = 0 and J = 0, which simplifies Maxwell s equations to





Assume that E and H are uniform in the x ? y plane so that and . For this case the ? E simplifies to





Similarly, writing out the curl of H in rectangular coordinates





Time variation in the direction is zero. Thus the fields are entirely transverse to the direction of propagation. We call such fields TEM waves.

Polarized TEM fields

For simplicity, assume E y = 0. We say the field is polarized in the -direction. This implies that H x = 0 and H y ? 0





We finally have it, a one-dimensional wave equation


Notice the similarity between this equation and the wave equation we derived for voltages and currents along a transmission line (see for instance Eq. (9.12)). As before, the wave velocity is and the general...
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
Category: Antennas
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.