Principles of Turbomachinery in Air-Breathing Engines

Energy-Conservation Law

Across a turbomachine, or any of its components, the following statement of energy conservation applies:


where 1 and 2 refer to the flow inlet and exit stations, respectively. The variables in equation (3.1) are defined as follows:

  • q is the heat energy gained per unit mass of the working medium,

  • w s is the shaft work exerted per unit mass,

  • h is the specific (per unit mass) enthalpy, and

  • V is the local velocity.

Ignored in equation (3.1) is a familiar right-hand-side term representing the change in potential energy (caused by, say, the streamwise change in elevation), as it is immaterial in dealing with gas-turbine-engine applications.
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
Category: Volumetric Gas Flow Switches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.