SS7 Basics, Second Edition

The Transaction Capabilities Application Part (TCAP) is a SS7 application protocol that is used by a variety of distributed applications. TCAP provides non-circuit related information transfer capabilities and generic services to applications, yet TCAP remains independent of the application. Figure 7.1 shows how TCAP maps into layer 7 of the OSI model.
Application process services (such as 800 or Freephone services or networking ) use TCAP to provide enhanced network services and operations administration and maintenance (OAM) functions. An application process requiring serviced from TCAP is called a Transaction Capabilities User or TC-User. TCAP services may be used between:
Signaling points;
Signaling points and network service centers (such as databases or an OAM center),
Network service centers.
TCAP itself does not provide any services to telecommunications network users. Instead, it provides the capability for a large variety of distributed applications to invoke procedures at remote locations on the SS7 network. A common procedure is the query of a Service Control Point (SCP) database.
For example, 800 or Freephone service uses the TCAP protocol to pass the dialed 800 numbers to an SCP database and request a translation to a routing number. The routing number is then returned to the signaling point to allow call routing.
TCAP services are based on a connectionless network service. Currently, no services are provided from the session, presentation or transport layers. TCAP interfaces directly with the SCCP, making use of the SCCP connectionless service to transfer...