VLIW Microprocessor Hardware Design: For ASIC and FPGA

3.4: Synthesis

3.4 Synthesis

After verifying the simulation results of the design, the next step is to synthesize the design. Synthesis is the process of converting and mapping the RTL verilog code into logic gates based on a standard cell library.

The process of synthesis requires three separate inputs:

  1. standard cell library

  2. design constraints

  3. RTL design code

Synthesis can be categorized into pre-layout synthesis and post-layout synthesis. Pre-layout synthesis is synthesis on the RTL code using estimation on the interconnects between gates. Pre-layout synthesis uses wireload models which are statistical models of estimation on interconnects. Post-layout synthesis is an incremental synthesis process that is performed after layout. The interconnects between gates are accurately extracted after layout and back annotated for post-layout synthesis.

3.4.1 Standard Cell Library

A standard cell library is a library that consists of many different types of logic gates (and, or, not, nand, nor, xor, flip-flop, latch, and-nor, ornand, and many others) with different types of sizing. A standard cell library normally consists of the following:

  • basic logic gates

    i.

    and_a, and_b, and_c

    ii.

    or_a, or_b, or_c

    iii.

    nand_a, nand_b, nand_c

    iv.

    nor_a, nor_b, nor_c

    v.

    not_a, not_b, not_c, not_d, not_e, ... not_j

    vi.

    xor_a, xor_b, xor_c

  • complex logic gates

    vii.

    and_nor_a, and_nor_b, and_nor_c (refer to Figure 3.21)

    viii.

    or_nand_a, or_nand_b, or_nand_c (refer to Figure 3.22)

    ix.

    or_or_nand_a, or_or_nand_b, or_or_nand_c (Refer to Figure 3.23)

    x.

    and_and_nor_a, and_and_nor_b, and_and_nor_c (refer to Figure 3.24)


    Figure 3.21: Diagram showing different types of and_nor gates.


    Figure 3.22: Diagram showing different types of...
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
Category: Electronic Design Automation (EDA) and Electronic Computer-aided Design Software (ECAD)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.