Circuit Design: Know It All

Chapter 30: Design Automation and Testing for FPGAs

Peter Wilson

30.1 Simulation

30.1.1 Test Benches

The overall goal of any hardware design is to ensure that the design meets the requirements of the design specification. In order to measure that this is indeed the case, we need not only to simulate the design representation in a hardware description language (such as VHDL), but also to ensure that whatever tests we undertake are appropriate and demonstrate that the specification has been met.

The way that designers can test their designs in a simulator is by creating a test bench. This is directly analogous to a real experimental test bench in the sense that stimuli are defined and the responses of the circuit measured to ensure that they meet the specification.

In practice, the test bench is simply a VHDL model that generates the required stimuli and checks the responses. This can be in such a way that the designer can view the waveforms and manually check them, or by using VHDL constructs to check the design responses automatically.

30.1.2 Test Bench Goals

The goals of any test bench are twofold. The first is primarily to ensure that correct operation is achieved. This is essentially a functional test. The second goal is to ensure that a synthesized design still meets the specification (particularly with a view to timing errors).

30.1.3 Simple Test Bench: Instantiating Components

Consider a simple combinatorial VHDL model given below:

library ieee;use ieee.std_logic_1164.all;entity cct is     port (in0, in1 : in std_logic;  ...
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
Category: Dimensional Gages and Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.