Writing Testbenches using SystemVerilog

When writing testbenches, think function, not implementation. Abandon the RTL coding mindset. Do not think in terms of logic, registers and state machines. Think in terms of data transformation, program state and execution flow.
Your first objective is to write maintainable code. Write relevant comments that describe your intent, not the code. Optimize for performance only when necessary.
Minimize the scope of your variables as much as possible. Declare local variables in the scope where they are needed.
Package reusable subprograms and bus-functional models in classes to facilitate their reuse. Maintain separate name spaces as much as possible. Make sure that it is possible to have multiple instances of a bus-functional model connected to different interface signals without interference or collisions.
Use data abstraction. Collect related data into classes, arrays and queues.
Separate public interfaces from private implementation. Plan your class inheritance and take advantage of polymorphism to create generic bus-functional models and utility subprograms.
Understand the concurrency model used in simulating SystemVerilog. It will help write more efficient models and avoid race conditions. Use semaphores to protect shared resources.
Understand the unspecified portion of the SystemVerilog standard. This portion is a source of non-portability between different System Verilog simulators, versions and command-line options.