Specification Guides
Not looking for Specification Guides? See Product and Service Suppliers
Belts and pulleys, sprockets and chains, gears, and other drive components used to transmit power.
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers. Sprockets conforming to ANSI standard B 29.1 are not meant to engage roller chains of any other parameter. ANSI conforming roller chain is smaller and somewhat weaker than its European counterpart.
Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track.
Belt and chain tensioners apply and maintain correct tension on power transmission drive systems.
Constant velocity (CV) joints are mechanical power transmission components that provide rotational power at various angles. They provide the same output velocity in relation to the input velocity, independent of the angle they are operated at.
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts.
A differential is a mechanical connection that translates rotational motion from a source to two axles. The driveshaft generally runs the length of the vehicle, from the energy input (a motor) to the energy output (the wheels). The axle of the driving wheels is split, with the driveshaft transferring motion through gearing arrangements to maintain a uniform direction and speed of the (live) axles. This arrangement is very common in rear-wheel drive cars and trucks, but is also employed in aircraft, production machinery and equipment, trains, and ships.
Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment.
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Includes all power transmission gear types, geometry and materials, including English and metric designs.
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed to engage British Standard Chain and conform to ISO standard R606. These sprockets are not interchangable with ANSI defined sprockets.
Linear shafts are elongated, rod-shaped devices that provide linear or rotary motion for power transmission applications.
Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another.
Pump drives take an input rotational power source and route it to hydraulic pumps via gears or other means. The pumps are mounted on the drive housing.
Ratchets and pawls are mechanical gearing used to transmit intermittent rotary motion. They permit a shaft to rotate in one direction, but not in the opposite one.
Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion.
Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes.
Rotary shafts are elongated, rod-shaped devices that rotate about a longitudinal axis and transmit torque. They are similar in shape to linear shafts, but are designed to withstand torsional forces.
Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires.
Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications.
Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft-hub locking devices frictionally clamp gears, pulleys, flywheels, and other components to a shaft without the need for threads or keys.
Slewing drives are a type of special gearbox designed to translate axial movement, typically of a worm gear, to radial movement. Typical applications of slewing drives include wind turbines, solar tracking systems, satellite broadcasting systems aerospac
Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm).
Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have a millimeter-based pitch designation.
Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service.
V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys.
V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations.