Products & Services

See also: Categories | Featured Products | Technical Articles | More Information

Conduct Research Top

  • Oscillator Circuits For RTD Temperature Sensors
    ) sensor. Oscillators provide a frequency output that is proportional to temperature and are easily integrated into a microcontroller system. RC oscillators offer several advantages in precision sensing applications. Oscillators do not require an Analog-to-Digital Converter (ADC). The accuracy
  • Bridge Sensing with the MCP6S2X PGAs
    words for manipulation by the microcontroller. When the PGA is used in this system, the other channels of the MCP6S2X can be used for other sensors without an increase in signal conditioning hardware or PICmicro (R) microcontroller I/O pin consumption. The multiplexer and high-speed conversion
  • C2000 TM MCU Motor Control Primer (.pdf)
    Digital motor control has been a challenging subject since the beginning of early implementations. Although digital control techniques and the availability of high-speed microcontrollers made life significantly easier for engineers, highly non-linear motor models, designing and tuning multiple
  • Battery Fuel Measurement Using Delta-Sigma ADC Devices
    of remaining fuel is simply the subtraction of the fuel used which option is chosen, the cost-saving can be from the fully charged fuel. significant in high volume applications. Depending on The behavior of the battery fuel is greatly affected by the battery used and the application, the system temperature

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire