Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RainWise, Inc.
Description: are user selectable 1, 5 10, 15, 20, 30 and 60 minute save intervals. The logger has a two line LCD Display and an RS232 serial port for communications. Other than data logging interval and reporting measurement units, the logger is factory configured for user selected
- Analog Input Channels: 8 #
- Application: Environmental
- Application Software Included: Yes
- Connection to Host: RS232/422/485
-
Supplier: RainWise, Inc.
Description: The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year.
- Analog Input Channels: 1 #
- Application: Environmental, Weather / Meteorology
- Application Software Included: Yes
- Connection to Host: RS232/422/485
-
Supplier: Kipp & Zonen, Inc.
Description: 4 differential and 4 single-ended analogue inputs, 4 digital inputs Connect up to 8 Kipp & Zonen Smart radiometers Quad-band GSM/GPRS modem with external antenna Send data to an e-mail address or FTP server LOGBOX SE is a data logger with
- Accuracy: 0.0500 % FS
- Analog Input Channels: 4 #
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
-
Supplier: RDP Electrosense
Description: gauge sensors available from any manufacturer.Modular 600 signal conditioning allows the customer to select the type and quantity if input cards required for the application from a number of different types available. The system can be supplied with optional monitor/display/data logger
-
Supplier: ValueTronics International, Inc.
Description: The PQL120 is a Data Logger from AEMC. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate
-
Supplier: Sifam Tinsley UK
Description: Gamma 30 Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features • Storing Data in Offline /online mode • Transmission of data to PC in Online mode via RS 232 serial interface • Optically isolated
- Analog Input Channels: 1 #
- Connection to Host: RS232/422/485
- Data Storage: 0.1280 MB
- Form Factor: DIN Rail
-
Supplier: RainWise, Inc.
Description: gauge is calibrated to 0.01 inches / 0.25 mm per tip. Other calibrations are available on request. Collector without Mounting ( Rainlog-Rainew ) The Rainlog data logger is supplied with a polypropylene rain collector, RL-Loader software and serial cable. The tipping bucket rain
- Application: Environmental
- Application Software Included: Yes
- Connection to Host: USB
- Data Storage: 2 MB
-
Supplier: RainWise, Inc.
Description: The Met[LOG] offers superior functionality in a compact data logger with connection through LAN (Ethernet). The new Met[LOG] as well as other Lambrecht Meteo products such as the Rain[e], EOLOS, Arco, THP and WENTO, are all operational through simple auto configuration at just one push
- Analog Input Channels: 4 #
- Application: Environmental
- Connection to Host: Ethernet
- Form Factor: DIN Rail
-
Supplier: ValueTronics International, Inc.
Description: The RCTS-RACK-32 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
-
Supplier: ValueTronics International, Inc.
Description: The RCTS-3010-32 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
-
Supplier: OTEK Corporation
Description: OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest
- Analog Input Channels: 48 #
- Application: General Lab and Industrial
- Connection to Host: USB, Ethernet, RS232/422/485
- Differential Channels: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: minimizes the need to download collected data to a computer for further analysis. Every OM-DAQPRO-5300 datalogger is embedded with a unique serial number and can be loaded with a descriptive comment for safe identification. The datalogger is very easy to use because all its functions
- Accuracy: 0.5000 % FS
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: CAS DataLoggers
Description: The Environmental Data Logger The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution,
- Accuracy: 0.1000 % FS
- Analog Input Channels: 6 #
- Application: General Lab and Industrial, Environmental, Weather / Meteorology
- Application Software Included: Yes
-
Supplier: CAS DataLoggers
Description: The Smart Logger The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R&D, energy monitoring, environmental monitoring, temperature profiling and more. The
- Accuracy: 0.1000 % FS
- Analog Input Channels: 48 #
- Application: General Lab and Industrial, Environmental, Weather / Meteorology
- Application Software Included: Yes
-
Supplier: CAS DataLoggers
Description: Internal GSM Modem The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive
- Accuracy: 0.1000 % FS
- Analog Input Channels: 2 #
- Application: General Lab and Industrial, Environmental, Weather / Meteorology
- Application Software Included: Yes
-
Supplier: CAS DataLoggers
Description: The Intelligent Logger The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This robust, stand alone, low power data logger features USB memory stick support, 18
- Accuracy: 0.1000 % FS
- Analog Input Channels: 15 #
- Application: General Lab and Industrial, Environmental
- Application Software Included: Yes
-
Supplier: Vaisala
Description: system viewLinc through multiple connectivity options: RS-232 serial, USB, Ethernet, Wi-Fi, and PoE. The Vaisala OPC server software allows compatible non-Vaisala systems to integrate Vaisala's DL-series temperature data loggers. • Stable, accurate measurements
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, Ethernet, Other, RS232/422/485
- Form Factor: Panel / Chassis Mount
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-PR2000 is a battery powered recorder with a LCD display. It is perfect for applications requiring display pressures readings and a logger. The 8-button keypad and large LCD provide convenient access to current data and recorder setup. Additionally, memory and battery levels,
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Form Factor: Stand Alone
-
Supplier: OMEGA Engineering, Inc.
Description: calculations, and the graphing of data is quick and easy: Simply connect the interface cable to an available USB or serial port and, with a few clicks of the mouse, data is downloaded and ready for review or export to Excel.
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: Other
- Sensor Inputs: RTD
-
Supplier: RS Components, Ltd.
Description: Tinytag Talk 2s are compact, lightweight, economical loggers housed in a 35mm film canister and data is downloaded to a PC. These loggers are ideal for long term monitoring of a wide range of applications including environmental research, fridge monitoring, building condition
-
Supplier: RS Components, Ltd.
Description: Tinytag Talk 2s are compact, lightweight, economical loggers housed in a 35mm film canister and data is downloaded to a PC. These loggers are ideal for long term monitoring of a wide range of applications including environmental research, fridge monitoring, building condition
-
Supplier: RS Components, Ltd.
Description: . High speed inductive offload to USB or serial download pad . Use with Tinytag Explorer or EasyView software. User-replaceable battery with up to 2 years life Accessory Type = USB Interface For Use With = Inductive Data Logger
-
Supplier: RS Components, Ltd.
Description: Designed for harsh locations where most loggers would be damaged. The Tinytag Plus 2 range is ideal for external environmental monitoring due to the waterproof casing. Single and dual channel temperature and humidity recorders. 32000 readings. User-programmable intervals from 1s to 10 days
-
Supplier: Transcat, Inc.
Description: Product Highlights Onset's most flexible data logger records up to 15 channels of over a dozen measurements Provides 12v excitation for third-party sensors Pre-configured smart sensors get you started fast Signal conditioning modules retain configurations
-
Supplier: Cole-Parmer
Description: -pin serial port, or use the portable FLASH memory card. Software allows for simple viewing and zooming of logged data in a graphical or tabular (numeric table) format, order seperately. Optional 21CFR11 software meets pharmaceutical requirements including, password protection,
-
Supplier: Instrumented Sensor Technology
Description: shock & vibration data monitor, logger and recorder is programmed for test using a standard PC serial or parallel port, along with IST's DynaMax DM-1 software module. After Field recording data is transferred back to the host computer for processing and analysis. Each
- Application: General Lab and Industrial, Vehicular
- Connection to Host: Other, RS232/422/485
- Sensor Inputs: Accelerometer
- User Interface: None
-
Supplier: LORD MicroStrain Sensing Systems
Description: Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
- Operating Temperature: -40 to 257 F
- Outputs: Frequency Output
-
Supplier: OMEGA Engineering, Inc.
Description: The HH309A is a small 4-input thermometer plus a powerful data logger. The unit can store up to 16,000 records per channel at programmed intervals. The REC button is used to start and stop recording. You can store as many data sets as you want until memory is full. The unit
- Celsius Scale Divisions: 0.1000 to 1 +/-C
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability?, Records Min/Max Values, Has Internal Timers or Counters
- Digital Technology Type: Thermocouple Technology
- Fahrenheit Scale: -328 to 2498 F
-
Supplier: Cole-Parmer
Description: -pin serial port, or use the portable FLASH memory card. Software allows for simple viewing and zooming of logged data in a graphical or tabular (numeric table) format, order seperately. Optional 21CFR11 software meets pharmaceutical requirements including, password protection,
- User Interface: Front Panel and Display
-
Supplier: Willowglen Systems Inc.
Description: The Willowglen FloLog™ Gas Well Flow Logger is a flexible, cost effective and extremely energy efficient solution for remote gas well Electronic Flow Measurement (EFM) applications. With its hazardous area certification and battery operation, the FloLog™ device is ideal for use at
- Accuracy: 0.1500 % FS
- Application: General Lab and Industrial
- Connection to Host: RS232/422/485
- Form Factor: Stand Alone
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: machinery components and rotating machinery can be recorded electronically. In addition to all individual and serial testing procedures, all irregularities can be transferred to a PC online and presented and archived in graphic and tabular format. An efficient integrated data
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
- Local Interface: Digital Front Panel
- Operating Temperature: 14 to 140 F
-
Supplier: Convergence Instruments
Description: Product Description The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non
- Acceleration: 200 g
- Features: Battery Powered
- Maximum Vibration: 200 g
- Operating Temperature: -4 to 140 F
-
Supplier: Embedded Data Systems
Description: uses a DS1996 (64-kbit Memory iButton) internally to securely store the data. The stored data includes the time of the touch event along with the unique serial number of the touched iButton and a CRC-16 to ensure data integrity. The DS1996 contains an internal battery
- Connection to Host: USB, Other, RS232/422/485
- Operating Temperature: -4 to 129 F
-
Supplier: Teledyne Controls
Description: Teledyne's High-Speed Data Loaders provide convenient digital data interchange between airborne and ground-based computers via a standard 3.5-inch HD (1.44MB) PC-compatible media. Serving as a removable mass storage device used by multiple airborne computers, an ADL or PDL can load
-
Supplier: Keller America, Inc.
Description: submersible deployment. For data read-out the DCX-22 must be recovered from the measurement point. The O-ring sealed end cap is then removed to access the data port. The DCX-22 works with an absolute pressure sensor. In shallow water depths where the influence of barometric pressure
- Communication Interface Options: Serial Interface
- Features: Submersible
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 160 psi
-
Supplier: Terra Universal, Inc.
Description: Recommended for use in every Terra desiccator and glovebox! Easy to use—no training required Stores 16,382 temperature readings and 16,382 relative humidity measurements All software included to install, configure and download data Software
- Additional Specifications: Battery Powered, Datalogger
- Communications Interface: Serial Interface
- Computer Interface: Yes
- Display Type: None - No Display
-
Supplier: Convergence Instruments
Description: Product Description The Sound Level Meter Data Logger NSRT_mk4_Dev is similar to the NSRT_mk4 in form, function and performance, but has been redesigned with developers in mind. This instrument is designed to be used while connected to a host such as a Raspberry Pi. In
- Accuracy: 0.6000 dB
- Control Panel: Computer Interface
- Features: Data Storage / Data Logging, Outdoor Rated
- Frequency Range: 20 to 20000 Hz
-
Supplier: Tempco Electric Heater Corporation
Description: recorder Data Acquisition Studio software combined with the Basic package provides real time access from one or more PPS units via LAN, serial or Modbus with datalogging functions at the PC. Optional firmware packages include the Panel Studio development software to design custom
- Analog Input Channels: 48 #
- Connection to Host: Ethernet, RS232/422/485
- Form Factor: Panel / Chassis Mount, Stand Alone
- Network Options: Ethernet
-
Supplier: Tempco Electric Heater Corporation
Description: recorder Data Acquisition Studio software combined with the Basic package provides real time access from one or more PPS units via LAN, serial or Modbus with datalogging functions at the PC. Optional firmware packages include the Panel Studio development software to design custom
- Analog Input Channels: 24 #
- Connection to Host: Ethernet, RS232/422/485
- Form Factor: Panel / Chassis Mount, Stand Alone
- Network Options: Ethernet
-
Supplier: Tempco Electric Heater Corporation
Description: recorder Data Acquisition Studio software combined with the Basic package provides real time access from one or more PPS units via LAN, serial or Modbus with datalogging functions at the PC. Optional firmware packages include the Panel Studio development software to design custom
- Analog Input Channels: 6 #
- Connection to Host: Ethernet, RS232/422/485
- Form Factor: Panel / Chassis Mount, Stand Alone
- Network Options: Ethernet
-
Supplier: Gantner Instruments, Inc.
Description: relay outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also
- Analog Input Channels: 8 #
- Application: General Lab and Industrial, Environmental, Vehicular, Aerospace / Military
- Connection to Host: USB, Ethernet, RS232/422/485
- Digital I/O Channels: 14 #
-
Supplier: Red Lion Controls, Inc.
Description: Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial
-
Supplier: DigiKey
Description: SERIAL RS-232/422/485 TO USB CON
- Resolution: 32 bits
-
Supplier: Red Lion Controls, Inc.
Description: Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial
- Display Type: Flat Panel Display (FPD)
- User Interface Features: Color Display
-
Supplier: Red Lion Controls, Inc.
Description: Feature Converts up to 15 Protocols Simultaneously Extensive Built-In Driver List Allows Easy Data Mapping to PLCs, PCs and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial
- Display Type: Flat Panel Display (FPD)
- User Interface Features: Color Display
-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet
-
Supplier: Convergence Instruments
Description: Product Description The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument’s WiFi™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a non
- Accuracy: 0.6000 dB
- Application Software Included: Yes
- Control Panel: Computer Interface
- Features: Data Storage / Data Logging, Outdoor Rated
-
Supplier: Convergence Instruments
Description: The Product The Wireless Sound Level Meter Data Logger NSRTW_mk4 is the 4th generation of Convergence Instrument’s WiFi™ enabled smart integrating sound-level meters/dataloggers. It includes a digital MEMS microphone, an accurate date/time clock, a non
- Accuracy: 0.6000 dB
- Application Software Included: Yes
- Control Panel: Computer Interface
- Features: Data Storage / Data Logging, Outdoor Rated
-
Supplier: Transcat, Inc.
Description: Trends data graphically Documents readings and statistics Logs up to 15,000 data points Graphing Yes Documenting 25 readings Auto Logging 15,000 readings Statistics Average, Stdev, Max, Min Internal real-time clock Units
- Celsius Scale: -200 to 2315 C
Find Suppliers by Category Top
Featured Products Top
-
answers fast. Which serial numbers are affected? When were they built? Are the units still inside spec, or are they trending out? Without data logging, those questions take a long time to answer. With it, they take seconds. Data logging is the practice of recording performance values for every (read more)
Browse Datasheets for Linemaster Switch Corporation -
larger flowmeters. They are available in standard units which display airflow values on a bright LED screen, with optional data logger to capture and manipulate the data. The pressure signal is also available through optional wired and wireless serial outputs. Airflow values are expressed in Standard (read more)
Browse Flow Meters Datasheets for EXAIR -
readings, set Limits/Alarms, Peak Hold, Track or act as a Data Logger. The screen can be set-up as single channel or multiple channel configurations. Users can construct mathematical formulae and Algebraic Equations to get wide variety of results for their gauging applications. Features (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
Enabling Multiple Serial Ports on dataTaker Data Loggers
CAS DataLoggers often provides technical support to customers working with dataTaker data loggers featuring 1 or 2 serial ports and who want to add more ports in certain applications such as monitoring GPS weatherstations and barometers. These users want to record data from all their sensors
-
Introduction to Data Loggers
Technically speaking, a data logger is any device that can be used to store data. This includes many data acquisition devices such as plug-in boards or serial communication systems which use a computer as a real time data recording system. However, most instrument manufacturers consider a data
-
Using a USB Flash Drive with an Embedded Host
AN1145 Using a USB Flash Drive with an Embedded Host THE DATA LOGGER APPLICATION Author: Kim Otten Microchip Technology Inc. This application stores two types of data: * Low data rate monitoring. This is done by polling the on-board potentiometer approximately once INTRODUCTION per second
More Information Top
-
Vulcan: A deep‐towed CSEM receiver
In order to use these data streams, we devel- oped a serial data logger that has a real-time clock to time-stamp the incoming data streams from the depth and compass sensors and store them in flash memory.
-
Remote Monitoring For a Hangar's Backup Generator
• Serial Data Loggers .
-
Serial Data
Comm-Logger - Serial Data Logger .
-
Deployment of Autonomous GPS Stations in Marie Byrd Land,
Antarctica
We log data at 5 minute intervals within the receiver and at 30 second intervals to a serial data logger .
-
Wearable textile sensor sock for gait analysis
The Logomatic v2 Serial data logger (Spark Fun Electronics Inc) was used to record data from the sensors (Figure 3).
-
On-combine, multi-sensor data collection for post-harvest assessment of environmental stress in wheat
Instead, the LiDAR sensor was interfaced to the notebook computer by means of the Advanced Serial Data Logger (AGG Software, Seattle, WA, USA) software.
-
Female house mice avoid fertilization by t haplotype incompatible males in a mate choice experiment
…animal was read by an antenna in the choice device system, a data string con- taining information about transponder number, time and origin was sent to a computer and logged with a specific program (Advanced Serial Data Logger , AGG Software, Kolchugino, Russia).
-
Usability of a gravity- and tilt-compensated sensor with data logging function to measure posturing compliance in patients after macular hole surgery: a pilot ...
For measuring the head position, we used an inertial measure- ment unit (9DOF-Razor-v22, SparkFun Electronics, Boulder, CO, USA), which was connected to a serial data logger (OpenLog, SparkFun Electronics, Boulder, USA).
-
Thermal fusion: effects and interactions of temperature, compression, and duration variables
The voltage from these thermocouples was read through a serial data logger (Pico Technology Ltd, Cambridgeshire, UK), sam- pling at 1 kHz.
-
Mapping Shallow Geological Structure With Towed Marine CSEM Receivers
The pitch/roll sensors, which are logged at one-second intervals by a separate serial data logger , were supplemented by a 3-axis accelerometer logged at the same rate as the electric field (typically 250 Hz).
Indicates content that may require registration and/or purchase.