Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kingsbury, Inc.
Description: faces are ground, then lapped flat and smooth to reduce frictional loss and increase load capacity. Stationary Pivoted Shoes The shoes in our thrust bearings (also known as pads or blocks) have three parts: Shoe Body Shoe thickness has been selected to reduce the amount of
-
Supplier: Accuris
Description: Thrust Blocking for Rubber Gasketed and Solvent Cement Joints
-
Supplier: Electrolift
Description: as an option All hook blocks use Crosby hooks Each hook can rotate freely inside the block, mounted on a thrust bearing. Easily accessable grease fittings are provided to lubricate sheaves Special designs are available upon request
-
-
Supplier: Electrolift
Description: as an option All hook blocks use Crosby hooks Each hook can rotate freely inside the block, mounted on a thrust bearing. Easily accessable grease fittings are provided to lubricate sheaves Special designs are available upon request
-
Supplier: Accuris
Description: Truckloading Dual Thrust Rocket Motor for SM-2 Block II Missile MK 104 in Container, MK 693 MOD 0
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Bearing Type: Spherical Roller Bearing
- Housing: Plastic / Polymer
- Nominal Shaft / Bore Size: 0.8661 inch
-
Supplier: OILES America Corporation
Description: thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable.
- Base to Bore Center Distance: 0.5906 inch
- Bearing: Plastic / Polymer
- Bearing / Housing Features: Self-aligning Bearing
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable.
- Base to Bore Center Distance: 0.5118 inch
- Bearing: Plastic / Polymer
- Bearing / Housing Features: Self-aligning Bearing
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable.
- Base to Bore Center Distance: 0.4331 inch
- Bearing: Plastic / Polymer
- Bearing / Housing Features: Self-aligning Bearing
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: thrust washer styles in standard metric sizes. Rod stock, tube stock, and flat plate material is also available for local machining. Designed to provide superior service in applications where no lubrication is possible and where economical, high load light weight performance is desirable.
- Base to Bore Center Distance: 0.6693 inch
- Bearing: Plastic / Polymer
- Bearing / Housing Features: Self-aligning Bearing
- Bearing Type: Plain Bearing
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all
- Base to Bore Center Distance: 3.12 inch
- Bearing Type: Tapered Roller Bearing
- Nominal Shaft / Bore Size: 2.75 inch
-
Pillow Block Bearings - Type E 4-Bolt Heavy Duty Mounted Units -- Type E 2-Bolt Pillow Block 4.9375"Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all
- Base to Bore Center Distance: 5.5 inch
- Bearing Type: Tapered Roller Bearing
- Nominal Shaft / Bore Size: 4.94 inch
-
Supplier: Certex UK
Description: Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin
- Line Type: Chain
- Load Capacity: 6614 lbs
-
Supplier: Certex UK
Description: Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin
- Line Type: Chain
- Load Capacity: 2205 lbs
-
Supplier: Certex UK
Description: Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin
- Line Type: Chain
- Load Capacity: 4409 lbs
-
Supplier: Certex UK
Description: Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin
- Line Type: Chain
- Load Capacity: 22046 lbs
-
Supplier: Timken Company (The)
Description: Cylindrical bearing type NF has single-ribbed outer and double-ribbed inner rings and can support heavy radial loads, as well as light unidirectional thrust loads up to 10 percent of the radial load. The thrust load is transmitted between the diagonally opposed rib faces in a sliding
- Outside Diameter: 3.15 to 78.74 inch
-
Supplier: Timken Company (The)
Description: Cylindrical bearing type NP has a double-ribbed inner ring and a single-ribbed outer ring with an abutting loose rib, which allows the bearing to provide axial location and to carry light thrust loads in both directions. Factors governing radial and thrust load capacities are the same
- Outside Diameter: 3.15 to 78.74 inch
-
Supplier: Timken Company (The)
Description: Cylindrical bearing type NUP has a double ribbed outer ring and a single-ribbed inner ring with an abutting loose rib, which allows the bearing to provide axial location and to carry light thrust loads in both directions. Factors governing radial and thrust load capacities are the same
- Outside Diameter: 3.15 to 78.74 inch
-
Supplier: Timken Company (The)
Description: Cylindrical bearing type NJ has double-ribbed outer and single-ribbed inner rings and can support heavy radial loads, as well as light unidirectional thrust loads up to 10 percent of the radial load. The thrust load is transmitted between the diagonally opposed rib faces in a sliding
- Outside Diameter: 3.15 to 78.74 inch
-
Supplier: Proto® Industrial Tools
Description: FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD 10 TON CAPACITY DETACHABLE TIP, LOCK SCREW, CROSSARM, FORCING SCREW, FORCING SCREW ADAPTER, FORCING SCREW COUPLING NUT, FORCING NUT, THRUST WASHER, LEG SLIDE BLOCK, MEDIUM LEG, SHORT LEG, LEG PRESSURE PAD, FEMALE
-
Supplier: Proto® Industrial Tools
Description: BEARING TYPE FEDERAL SPECIFICATION GGG-P-781D APPLICABLE STANDARD 10 TON CAPACITY (20) ADAPTER, (3) LOCK SCREW, (3) SLIDE BLOCK, (3) MEDIUM LEG, (3) SHORT LEG, (2) CROSSARM, (1) COOPING NUT, (1) FORCING SCREW, (1) FORCING NUT, (1) FORCING SCREW TIP, (1) THRUST WASHER, (1) BEARING
-
Supplier: RS Components, Ltd.
Description: Fixed bearing with angular contact thrust ball bearing Precision pillow block housing made of steel with reference edges on two sides. Angular contact thrust ball bearing LGN. Slotted nut NMZ. Housing nut GWR. The nut is supplied unmounted Lead Size = 5 mm, 10 mm, 16 mm For
- Bore Size: 0.6299 inch
-
Supplier: RS Components, Ltd.
Description: Fixed bearing with angular contact thrust ball bearing Precision pillow block housing made of steel with reference edges on two sides. Angular contact thrust ball bearing LGN. Slotted nut NMZ. Housing nut GWR. The nut is supplied unmounted Lead Size = 5 mm, 10 mm, 20 mm, 32 mm
- Bore Size: 1.26 inch
-
Supplier: RS Components, Ltd.
Description: Fixed bearing with angular contact thrust ball bearing Precision pillow block housing made of steel with reference edges on two sides. Angular contact thrust ball bearing LGN. Slotted nut NMZ. Housing nut GWR. The nut is supplied unmounted Lead Size = 5 mm, 10 mm, 25 mm For
- Bore Size: 0.9843 inch
-
Supplier: Norplex-Micarta
Description: , rings, collars, sleeves, pillow blocks, brake lining, timing wheels, light duty gears, journal and other bearing applications, and thrust washers. It is not recommended for electrical applications.
- Function: Structural / Mechanical Tubing
- Material Choices: Plastic Tubing
-
Supplier: Norplex-Micarta
Description: RT310. RT342 is suitable for cams, gaskets, flanges, rings, collars, sleeves, pillow blocks, brake lining, timing wheels, light duty gears, journal and other bearing applications, and thrust washers.
- Function: Structural / Mechanical Tubing, Electrical Tubing / Sheathing
- Material Choices: Plastic Tubing
-
Supplier: Prince Manufacturing Corp.
Description: Function The SP20B pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced
- Discharge Size: 0.7500 to 1.06 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 2500 to 3000 psi
- Maximum Discharge Flow: 0.7800 to 29.52 GPM
-
Supplier: Prince Manufacturing Corp.
Description: Function The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced
- Discharge Size: 1.06 to 1.31 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 2500 to 3000 psi
- Maximum Discharge Flow: 2.09 to 48.08 GPM
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This
- Discharge Size: 0.8750 to 1.06 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 1200 to 3000 psi
- Power Source: Hydraulic
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties
- Discharge Size: 1.06 to 1.31 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 1500 to 3000 psi
- Power Source: Hydraulic
-
Supplier: Isotech, Inc.
Description: not intended for accurate positioning requirements. The Isotech Linear Slide Screw consists of two aluminum blocks, each with three radial bearings with a fixed angle between them. A round shaft is inserted between the two blocks, and its rotation produces linear motion determined by
- Bearing Type: Bushing, Ball
-
Supplier: Watts
Description: ductile iron. Integral ductile iron support between elbows transfers thrust downstream, thus eliminating thrust block requirements between elbows. Mechanical joint restraint devices may be used at the pipe connections, depending on local conditions.
-
Supplier: Watts
Description: ductile iron. Integral ductile iron support between elbows transfers thrust downstream, thus eliminating thrust block requirements between elbows. Mechanical joint restraint devices may be used at the pipe connections, depending on local conditions.
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins FLSST, MJFSST, and MJSST setters are used with the 400ST Stainless Steel n-Pattern Backflow Preventer Series. Setters will ease installation time and eliminate the need for concrete thrust blocks. To view all options, see the Specification Sheet - 400ST Valve Setters
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins MJS Valve Setter is used with the 400 Series ductile iron body n-Pattern backflow preventers. The valve setter eases installation time and eliminates the need for concrete thrust blocks. To view all options, see the Specification Sheet - Valve Setters Features And
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins MJFS Valve Setter is used with the 400 Series ductile iron body n-Pattern backflow preventers. Valve detters ease installation time and eliminate the need for concrete thrust blocks. To view all options, see the Specification Sheet - Valve Setters Features And
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins MJS Valve Setter is used with the 400 Series ductile iron body n-Pattern backflow preventers. Valve setters ease installation time and eliminate the need for concrete thrust blocks. To view all options, see the Specification Sheet - Valve Setters Features And
-
Supplier: Norplex-Micarta
Description: , sleeves, pillow blocks, brake lining, timing wheels, light duty gears, journal and other bearing applications, and thrust washers. For increased dimensional stability, the grade is also offered in two heat treated versions, in an oven (H) or in oil (S), which improves the moisture
- Function: Structural / Mechanical Tubing, Electrical Tubing / Sheathing
- Material Choices: Plastic Tubing
-
Supplier: R&I Manufacturing Co.
Description: construction and durability you’ve come to expect. FEATURES DURA-THRUST ET Series are externally powered by standard non-repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are pinned to the end blocks to assure positive location
- Bore Size: 0.5620 to 1.5 inch
- Device Type: Pneumatic Thruster
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating
- Material: Aluminum, Steel
-
Supplier: R&I Manufacturing Co.
Description: Rod material – 1/4” [6.35mm] case hardened ground steel rods Block material - 2024 Aluminum – Hard Coat (black) Type of cylinder – Repairable Double acting Air requirement – 40 to 100 psi MAX [3-7 bar
- Features: Non-rotating
- Orientation: Horizontal
- Stroke or X-Axis Travel: 0.6250 inch
-
Supplier: R&I Manufacturing Co.
Description: Rod material – 1/4” [6.35mm] case hardened ground steel rods Block material - 2024 Aluminum – Hard Coat (black) Type of cylinder – Repairable Double acting Air requirement – 40 to 100 psi MAX [3-7 bar] Thrust Force @80psi
- Features: Non-rotating
- Orientation: Horizontal
- Stroke or X-Axis Travel: 0.2500 to 1.25 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: mounting. Another 2 groups of horizontal mounting actuator for chair legs horizontal thrust test, which minimum adjustment range of 20mm, up to 250mm, maximum thrust to 60kg. The left and right sides of the actuator can work independently or simultaneously. Armrestheightadjustm ent
- Display / Interface: Digital Readout / Interface
- Force / Load Capacity: 220 lbs
- Mechanical Test: Specialty / Other
-
Supplier: R&I Manufacturing Co.
Description: DURA-THRUST LT Series are internally powered by fully field repairable air cylinders. The slide bearings are oil impregnated bronze bushings. Rods are bolted to the end blocks to assure positive location and rigidity. Adjustable shaft mounted locking collars with nylon bumper pads
- Bore Size: 0.4370 to 1.12 inch
- Device Type: Pneumatic Thruster
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating
- Material: Aluminum, Steel
-
Supplier: SAE International
Description: Lignocellulosic agricultural by-products can be utilized for an array of biocomposite material applications. Biocomposite properties can approach those of synthetic conventional composites. They are highly suitable for automotive applications, where the thrust is toward fuel economy, weight
-
Supplier: Sandvik Coromant Co.
Description: reduce thrust forces Consistent edge preparation protects the cutting edge from premature chipping and flaking Double offset margin patented geometry offers greater stability to the drilling operation Internal coolant holes deliver coolant directly to the tip of the drill
- Construction: Solid Construction
- Coolant Feed: Yes
- Cutting Application: Aluminum, Bronze / Brass / Copper, Steel, Stainless Steel, Titanium / Exotic Metals, Other
- Cutting Diameter: 0.1180 to 0.7870 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: electric actuator front-end with a quick connector for easy replacement of the load block and fixture Controlmode: PLCwith LCD touch screen The maximum tension value:150kg The maximum thrust value(horizontal: 50kg The maximum pressure value(Vertical): 150kg Can be equipped with
- Display / Interface: Digital Readout / Interface, Computer Interface
- Force / Load Capacity: 882 lbs
- Stroke / Travel: 19.69 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: time force, peak force display 8. Vertical actuator maximum force output: 100kg 9. Horizontal thrust force output max.70 kg 10. Accessories: 38 mm high block x 2 pieces, arm loading device x 1 pair. 11. Power: one phase, AC 220V,50Hz. Tester Introduction:
- Force / Load Capacity: 220 lbs
- Mechanical Test: Specialty / Other
-
Supplier: EXAIR
Description: EXAIR’s award winning Super Air Nozzle provides a high thrust, concentrated stream of high velocity airflow for blowoff, cooling, drying and cleaning applications. The sound level is extremely low and air consumption is minimal. The compressed air is ejected through holes located in
- Application: Cleaning / Blowoff, Spray Drying, Other
- Media: Air / Gases
- Multiple Orifices: Yes
- Nozzle Form: In-line
-
Supplier: NB Corporation of America
Description: radial ball bearings and a shaft. This simple mechanism eases maintenance and installation work. The NB SLIDE SCREW consists of two aluminum blocks, each with three radial bearings with a fixed angle between them. A round shaft is inserted between the two blocks, and its rotation
- Bearing / Rail Assembly: Yes
- Bearing Housing: Rectangular
- Bearing Length: 0.9843 to 3.46 inch
- Bearing Type: Spline Bushing / Ball Spline
-
Supplier: RS Components, Ltd.
Description: Certex have introduced overload protection for their quality range of lever hoists and chain blocks. The Bulldog range has a simple solution that prevents a load being lifted, when it is more than the preset level. The special clutch mechanism prevents damage to the equipment from overloading
- Lift: 19.69 ft
- Load Capacity: 6000 lbs
-
Supplier: Dynapar Corp.
Description: inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into
- Angular Misalignment: 3 degrees
- Axial Misalignment: 0.0350 inch
- Bore Diameter: 0.1250 to 0.1875 inch
- Coupling Diameter: 0.7500 inch
-
Supplier: Zaber Technologies, Inc.
Description: MKR microscope cores consist of a motorized filter cube turret, linear motor focus stage and objective mounting bracket. They use an innovative magnetic counterbalance to offset the moving mass of the focus stage, leaving the full thrust available to provide lightning fast focus steps. A
- Application: Other
- Microscope Type: Inverted
-
Supplier: Zaber Technologies, Inc.
Description: MKR microscope cores consist of a motorized filter cube turret, linear motor focus stage and objective mounting bracket. They use an innovative magnetic counterbalance to offset the moving mass of the focus stage, leaving the full thrust available to provide lightning fast focus steps. A
- Application: Other
Find Suppliers by Category Top
Featured Products Top
-
the pipelines is no longer a challenge. Connections or repairs are carried out by means of a restraint pull-out resistance system. This eliminates the need to work with thrust blocks. 15 years of guaranteed quality. Over 30 years of excellence. (read more)
Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd -
, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB Advantage GGB has 10 production (read more)
Browse Aerospace Bearings Datasheets for GGB -
, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB (read more)
Browse Industrial Coatings Datasheets for GGB -
applications. We maintain more than 20,000 individual part numbers incorporating different bearing materials, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
industrial applications. We maintain more than 20,000 individual part numbers incorporating different bearing materials, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an (read more)
Browse Industrial Coatings Datasheets for GGB -
made to order: cylindrical bushings, flanged bushings, thrust washers, sliding plates, half-bushings, customized bearing designs. CHARACTERISTICS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
different bearing materials, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Better friction control Customized bearing design Customized designs, e.g. oval-shaped bushes, conical bushings, flanged thrust washers, (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Miniature, Low Range, Torque/Thrust Measurement
A customer needs to measure the reaction torque and axial force on very small dental drills used to perform root canals. These drills are tested in Lexan blocks that have a pilot hole pre-molded in them, then drills of increasing size are run into this hole.
-
Factors to Consider When Choosing an Actuator of Four Feet or Less (.pdf)
that can meet all of the above requirements in its conversion of motor torque to linear thrust is the single axis ball screw actuator. Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. The ball screw actuator is a combination of a ball screw on which, to eliminate
More Information Top
-
Acid Pit Stabilization Project (Volume 1 - Cold Testing) and (Volume 2 - Hot Testing)
Drilling equipment was specially rigged to reduce the spread of contamination, and all grouting was performed under a concrete thrust block with void space to absorb any grout returns.
-
AWWA M9 - Concrete Pressure Pipe
Thrust Blocks , 124 .
-
AWWA M23 - PVC Pipe - Design and Installation
Types of thrust blocking , 91 .
-
Contamination Control During In Situ Jet Grouting for Application in a Buried Transuranic Waste Site
Called a “ thrust block ,” the glovebox is recessed on the bottom to contain grout that returns to the surface under injection pressure.
-
AWWA M41 - Ductile-Iron Pipe and Fittings
Thrust Blocks , 82 .
-
AWWA M45 - Fiberglass Pipe Design
… 6.8 Field Monitoring, 91 6.9 Contract Document Recommendations, 92 Reference, 92 Chapter 7 Buried Pipe Thrust Restraints 7.1 7.2 7.3 7.4 7.5 Unbalanced Thrust Forces, 93 Thrust Resistance, 94 Thrust Blocks , 95 Joints With Small …
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
Anchors and Thrust Blocks , 168 .
-
AWWA M9 - Concrete Pressure Pipe
Unbalanced Forces, 115 Hydrostatic Thrust, 115 Thrust Resistance, l i 7 Thrust Blocks , 117 Joints With Small Deflections, 120 Tied Joints, 125 Combination Thrust-Restraint System, 133 Other Uses For Restraints, 134 Bibliography, 135 Chapter10Design of PipeonPiers ...
Indicates content that may require registration and/or purchase.