Acceleration Accelerometers
from Dataforth Corporation
The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP ®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor output, yielding a high-level... [See More]
- Sensor Outputs: Acceleration
- Accuracy: 0.20
- Frequency Range: 0.2000 to 20000
- Sensor Technology: Piezoelectric
from Tronics Microsystems
AXO314 redefines precision inertial sensing, delivering exceptional stability and repeatability for navigation systems operating under severe vibration conditions. This digital MEMS accelerometer, with a ±14 g input range, offers performance comparable to traditional quartz accelerometers, but in a... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 300
- Acceleration: 14
- Measurement Axes: Single
from Silicon Designs, Inc.
SDI's Models 2210, 2260, and 2266 Low Cost Single-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices for suitable for a wide array of demanding applications. All three models excel in zero-to-medium frequency industrial applications, particularly where reliable performance,... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 4200
- Acceleration: 2 to 400
- Measurement Axes: Single
from DigiKey
ACCELEROMETER 15G M-A352AD10 [See More]
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
from Dataforth Corporation
The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP ®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor output, yielding a high-level... [See More]
- Sensor Outputs: Acceleration
- Accuracy: 0.20
- Frequency Range: 0.2000 to 20000
- Sensor Technology: Piezoelectric
from Tronics Microsystems
AXO315 redefines precision navigation in extreme environments. This single-axis, closed-loop digital MEMS accelerometer delivers exceptional stability and repeatability, crucial for accurate navigation under severe temperature fluctuations and intense vibrations. Offering a ±14 g input range, AXO315... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 300
- Acceleration: 14
- Measurement Axes: Single
from Silicon Designs, Inc.
SDI's Models 2460 and 2466 Low Cost Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide reliable performance in most zero-to-medium frequency commercial and industrial applications, particularly where extremely low noise, and long-term stability are absolute... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 4200
- Acceleration: 2 to 400
- Measurement Axes: Triaxial
from DigiKey
ACCELEROMETER 15G M-A552AC10 [See More]
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
from Tronics Microsystems
AXO305 redefines navigation accuracy with its exceptional stability and repeatability, directly challenging the performance of traditional quartz accelerometers. This single-axis, closed-loop digital MEMS accelerometer, boasting a ±5 g input range, delivers unparalleled 1-year composite bias... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 120
- Acceleration: 5
- Measurement Axes: Single
from Silicon Designs, Inc.
The high-performance Models 2240 and 2480 Specialty Hermetic MEMS DC Test & Measurement Accelerometer Modules from Silicon Designs (SDI) provide enhanced performance over temperature in zero to medium frequency applications experiencing large or rapid temperature variations or maintaining hot or... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 4200
- Acceleration: 2 to 400
- Measurement Axes: Single; Triaxial (optional feature)
from DigiKey
ACCELEROMETER 15G M-A552AR10 [See More]
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
from Tronics Microsystems
AXO301 redefines precision inclination measurement in challenging conditions. This ±1g, single-axis, closed-loop digital MEMS accelerometer and inclinometer delivers performance comparable to high-end quartz sensors, but in a significantly smaller, lighter, and more power-efficient package. [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 15
- Acceleration: 1
- Measurement Axes: Single
from Silicon Designs, Inc.
The Model 2422H Specialty Hermetic MEMS DC Accelerometer from Silicon Designs (SDI) is low-cost, integrated plug-and-play measurement device suitable for a wide array of demanding applications where power supply options are limited to +5 V DC. The 2422H provides enhanced performance over temperature... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 4200
- Acceleration: 2 to 400
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 12.5Hz ~ 400Hz 10-LGA (3x3) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 12.5 to 400
- Acceleration: 2 to 8
- Measurement Axes: Triaxial
from Tronics Microsystems
High stability, reliability, and vibration rejection for inclination measurement in downhole navigation up to +150°CAXO315T is a single-axis, high temperature, closed-loop MEMS accelerometer with ±14 g input range that offers a digital, cost-effective, and low-SWaP alternative to quartz... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 150
- Acceleration: 14
- Measurement Axes: Single
from Silicon Designs, Inc.
The SDI Model 2290 Single-Axis MEMS DC Precision Reference Calibration Accelerometer offers a precise, reliable, and accurate means of determining the sensitivity and frequency response characteristics of unknown MEMS DC accelerometers during end-to-end calibrations and related performance... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 1800
- Acceleration: 5 to 50
- Measurement Axes: Single
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 16-LGA (3x3) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 6.25 to 400
- Acceleration: 2 to 8
- Measurement Axes: Triaxial
from Silicon Designs, Inc.
The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense amplifier, all within a miniature, nitrogen damped, hermetically sealed,... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 900
- Acceleration: 5 to 50
- Sensor Technology: MEMS
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 12-LGA (2x2) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.3900 to 800
- Acceleration: 2 to 8
- Measurement Axes: Triaxial
from Silicon Designs, Inc.
SDI's Premium Models 2470 and 2476 High-Performance Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide enhanced performance over temperature for use in zero to medium frequency applications experiencing large or rapid temperature variations or maintaining hot... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 4200
- Acceleration: 2 to 400
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±3g 1kHz 14-LGA (3x5) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1000
- Acceleration: 3
- Measurement Axes: Triaxial
from Silicon Designs, Inc.
SDI's Premium Models 2220 and 2276 High-Performance Single Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide enhanced performance over temperature for use in zero to medium frequency applications experiencing large or rapid temperature variations or maintaining... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 4200
- Acceleration: 2 to 400
- Measurement Axes: Single
from DigiKey
Accelerometer X, Y, Z Axis ±3g 1kHz 14-LGA (3x5) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1000
- Acceleration: 3
- Measurement Axes: Triaxial
from Silicon Designs, Inc.
The 2225 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale... [See More]
- Sensor Outputs: Acceleration
- Measurement Axes: Single
- Acceleration: 2 to 50
- Sensor Technology: MEMS
from DigiKey
Accelerometer X, Y, Z Axis ±2g 14-LGA (3x5) [See More]
- Sensor Outputs: Acceleration
- Measurement Axes: Triaxial
- Acceleration: 2
- Device Category: Sensor / Transducer
from Silicon Designs, Inc.
The 2227 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 4200
- Acceleration: 10 to 50
- Measurement Axes: Single
from DigiKey
Accelerometer X, Y, Z Axis ±2g 800Hz 14-DFN (5x5) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 800
- Acceleration: 2
- Measurement Axes: Triaxial
from Silicon Designs, Inc.
SDI's 1-axis Model 2012 and 3-axis Model 2422 MEMS DC Test & Measurement Accelerometer Modules are designed for applications in which the power supply may be limited, or if only a steady +5V DC excitation is available or preferred. [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 4200
- Acceleration: 2 to 400
- Measurement Axes: Single; Triaxial
from DigiKey
ACCELEROMETER 2-8G I2C/SPI 12LGA [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.3900 to 800
- Acceleration: 2 to 8
- Measurement Axes: Triaxial
from Silicon Designs, Inc.
Silicon Designs Model 1521 Industrial-Grade Surface Mount MEMS DC Accelerometers are rugged and accurate sensors suitable for a wide array of demanding applications. Available in ranges from ±2g to ±400g, and in both leadless LCC and J-Lead packages, the Model 1521 excels in zero-to-medium frequency... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 2000
- Acceleration: 2 to 400
- Sensor Technology: MEMS
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 12.8kHz 12-LGA (2x2) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 6.25 to 12800
- Acceleration: 2 to 8
- Measurement Axes: Triaxial
from Silicon Designs, Inc.
The Model 1522 is an industrial-grade surface mount MEMS DC accelerometer with enhanced temperature performance and a low-cost design. Like the SDI Model 1521, it is designed for use between -55°C and +125°C, however, the Model 1522 has only half the bias and scale-factor temperature coefficients of... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 2000
- Acceleration: 2 to 400
- Sensor Technology: MEMS
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 12.8kHz 16-LGA (3x3) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 6.25 to 12800
- Acceleration: 2 to 8
- Measurement Axes: Triaxial
from Silicon Designs, Inc.
The Model 1531 is an industrial-grade surface mount MEMS DC accelerometer that is specifically designed for use in higher-temperature applications. Its performance specifications are virtually identical to those of the SDI Model 1521, yet with the further incorporation of higher-temperature... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 2000
- Acceleration: 5 to 400
- Sensor Technology: MEMS
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 16-LGA (3x3) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 800
- Acceleration: 2 to 8
- Measurement Axes: Triaxial
from Silicon Designs, Inc.
Featuring an average bias repeatability better than 2 mg, the 1527 is SDI's tactical-grade inertial measurement accelerometer. Years of exhaustive R&D have generated an exceptional MEMS accelerometer with superb Allan Variance, long term bias repeatability, scale factor stability, axis misalignment... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 1050
- Acceleration: 10 to 50
- Sensor Technology: MEMS
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 10-LGA (3x3) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 800
- Acceleration: 2 to 8
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 12-LGA (2x2) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 800
- Acceleration: 2 to 8
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±8g, 16g, 32g 800Hz 12-LGA (2x2) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 800
- Acceleration: 8 to 32
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±8g, 16g, 32g 800Hz 16-LGA (3x3) [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 800
- Acceleration: 8 to 32
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±5g 17Hz 16-LCC [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 17
- Acceleration: 5
- Measurement Axes: Triaxial
from Sherborne Sensors
The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the A545 is... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 2400
- Acceleration: -500 to 500
- Measurement Axes: Biaxial (optional feature); Triaxial (optional feature)
from SKF/North America
The SKF Machine Condition Indicator is an economical vibration sensor and indicator for monitoring non-critical machines. It is ideal for machinery with constant operating conditions not previously monitored in plants. The device can be compared to the "check engine" light in a car. What the "check... [See More]
- Sensor Outputs: Acceleration; Velocity; Temperature
- Features: Battery Powered
from Rieker, Inc.
The BDK Series are dynamic accelerometers that measure vibration and acceleration of any object over a wide frequency range without the influence of gravity. All models are supplied with a ratiometric type analog output. Features. Single Supply Input. Very Low Power Consumption. Hysteresis Free. -40... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 800
- Acceleration: -10 to 10
- Measurement Axes: Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
from Comus International
Contact Form/Style: Normally Open. Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Activation Level: 3.0-9.0G. Contact Resistance: 20 Ohms Max. Size: Over All Length: 0.730in (18.5mm). Diameter: 0.190in (4.7mm). Electrode Diameter: 0.020in (0.50mm). [See More]
- Sensor Outputs: Acceleration; Shock
- Device Category: Switch
- Acceleration: 3 to 9
- Features: Environmentally / Hermetically Sealed
from Wilcoxon Sensing Technologies
High temp 260C charge mode accelerometer, 25 pC/g, top exit microdot connector, case isolated [See More]
- Sensor Outputs: Acceleration
- Sensor Technology: Piezoelectric
- Frequency Range: 12000
- Features: Corrosion Resistant
from FiberSensing, SA
High sensitivity, light weight sensor head, automatic calibration [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 1000
- Acceleration: ? to 15
- Measurement Axes: Single
from M.A.E. Apparecchiature Elettroniche srl
One-dimensional accelerometric sensor for echometric test on foundation poles, P.I.T. Pile Integrity Test. - SPECIFICATIONS -. Sensibility: 1 V/g. IP65 Aluminum case [See More]
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
- Measurement Axes: Single
- Features: IP65
from SKF/Global
Now both novice users and experts can easily, quickly, and accurately check the condition of rotating equipment throughout your facility. Equipping your maintenance and operations personnel with this rugged, ergonomic and easy-to-use instrument can provide early warning of potential machine problems... [See More]
- Sensor Outputs: Acceleration; Velocity; Temperature
- Frequency Range: 10 to 1000
- Acceleration: 0.2000 to 50
- Sensor Technology: Piezoelectric
from Imego
IQA10 is a micromachined three-axis accelerometer. It uses Imego's patented Quad Slanted Beam principle to obtain symmetric sensitivity for all three axes with near-zero cross coupling. Its compact single-chip design completely avoids any risk for axis misalignment and allows for a cost-effective... [See More]
- Sensor Outputs: Acceleration
- Sensor Technology: MEMS
- Measurement Axes: Triaxial
- Device Category: Sensor / Transducer
from Setra Systems
A highly accurate accelerometer that can maintain a stable output even under the most extreme vibration and temperature conditions. Along with its ability to withstand extreme vibration without damage, the Model 141 can sense accelerations ranging from static acceleration up to 3000 Hz. Features:... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 200 to 3000
- Acceleration: -600 to 600
- Accuracy: -1.00 to 1.00
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 800
- Acceleration: 10
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Columbia Models SA-207B and SA-207BHP are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in two axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal conditioning is required in most... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 100 to 200
- Acceleration: -2 to 2
- Accuracy: 0.10
from LORD MicroStrain Sensing Systems
Wireless Accelerometer Node. Overview. The G-Link ® -LXRS ™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link ® -LXRS ™ can be employed to measure vibration or acceleration, or as a... [See More]
- Sensor Outputs: Acceleration; Temperature
- Frequency Range: 1 to 512
- Acceleration: -10 to 10
- Measurement Axes: Triaxial
from Jewell Instruments, LLC
Jewell Instruments AKA Series Accelerometers are an excellent choice for cost to performance trade-off. The AKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration. • Measuring ranges of... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 500
- Acceleration: 2 to 40
- Measurement Axes: Triaxial
from TECAT Performance Systems, LLC
The WISER 4000 system is the latest release of TECAT ’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The... [See More]
- Sensor Outputs: Acceleration; Temperature; Pressure
- Frequency Range: 250 to 4000
- Acceleration: 16 to 400
- Accuracy: 0.10
from Micromega Dynamics
RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once the data... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 250
- Acceleration: 2 to 15
- Accuracy: 0.30 to 0.50
from MonoDAQ
High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/120 is a general purpose IEPE accelerometer available in two versions with different sensitivity. Specifications. Voltage sensitivity (+-10%): 10 mV/g | 100 mV/g. HP filter... [See More]
- Sensor Outputs: Acceleration
- Accuracy: 5.00
- Frequency Range: 1 to 9000
- Sensor Technology: Piezoresistive
from Dwyer Omega
The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher priced... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 3 to 5000
- Acceleration: 70 to 80
- Accuracy: 10.00
from Kistler Group
The 8702B... side connector and 8704B... top connector accelerometer series use a unique shear mode sensing element made of stable quartz crystals. The quartz sensing elements afford excellent long-term stability that ensure repeatable, accurate measurements for many years. Additionally the shear... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 10000
- Acceleration: -500 to 500
- Measurement Axes: Single
from DynaTronic Corporation
DynaTronic Corporation was formed by an innovative and professional team, who are dedicating to vibration test and measurement fields. DynaTronic Corporation provides leading edge instrumentation for vibration testing and measurement, e.g., VENZO 800 vibration controller can provide you with the... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 12000
- Acceleration: 3000
- Measurement Axes: Single
from SignalQuest, Inc.
2 and 3 axis, serial output, calibrated, 1.7 g, 5 g, 18 g, 35 g, 50 g, 70 g. Description The acceleration sensor module performs calibrated acceleration measurement with digital serial output. Using a USB or RS232 interface cable (sold separately), it functions as a self contained data acquisition... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1000 to 10000
- Acceleration: 1.7 to 70
- Accuracy: 2.50
from Sherborne Sensors
The Sherborne Sensors' A200 range of Servo Accelerometers measure vector acceleration with high accuracy using a closed loop force balance torquer mechanism. A pendulous mass develops a torque proportional to the product of its mass unbalance and the applied acceleration. The movement of the mass is... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 90 to 150
- Acceleration: -20 to 20
- Measurement Axes: Single
from SKF/North America
Your entry point to predictive maintenance. SKF Pulse combines an easy-to-use, portable sensor with a free iOS app to monitor machine health and quickly identify machinery issues before operations are impacted. Acting as a smart vibration tool, the sensor transmits wirelessly to the SKF Pulse app,... [See More]
- Sensor Outputs: Acceleration; Velocity; Temperature
- Frequency Range: 2000 to 10000
- Acceleration: 20
- Features: Battery Powered
from Rieker, Inc.
The B1, B2, and B3 sensors are capacitive spring mass accelerometers with integrated sensor electronics. Requiring very low power consumption these are characterized by a high degree of longterm stability. Resonant peaks are minimised by means of a special gas-dynamic damping in the primary... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 160
- Acceleration: -3 to 3
- Measurement Axes: Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
from Comus International
Contact Form/Style: Normally Open. Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Activation Level: 3.0-9.0G. Contact Resistance: 20 Ohms Max. Size: Over All Length: 0.730in (18.5mm). Diameter: 0.190in (4.7mm). Electrode Diameter: 0.020in (0.50mm). Electrode... [See More]
- Sensor Outputs: Acceleration; Shock
- Device Category: Switch
- Acceleration: 3 to 9
- Features: Environmentally / Hermetically Sealed
from Wilcoxon Sensing Technologies
High temperature accelerometer and charge amplifier system, sensor operation to +260 °C, 100 mV/g sensitivity, ±10% tolerance, top exit with R1-1-J3-12 cable included [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.2000 to 14000
- Acceleration: 50
- Sensor Technology: Piezoelectric
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 1700
- Acceleration: 2
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Models 3021, 3022 and 3023 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains,... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 50 to 350
- Acceleration: -35 to 35
- Accuracy: 0.10
from LORD MicroStrain Sensing Systems
The G-Link2 ™ -LXRS ® Wireless Accelerometer Node features on-board triaxial or external single axis ±1 g to ±200 g MEMS accelerometers in a small, IP67 rated enclosure. The 16-bit G-Link2 streamlines vibration/acceleration measurement and monitoring in remote deployments. [See More]
- Sensor Outputs: Acceleration; Temperature
- Frequency Range: 32 to 512
- Acceleration: -200 to 200
- Measurement Axes: Single (optional feature); Triaxial
from Jewell Instruments, LLC
Jewell Instruments AMA Series Accelerometers are an excellent choice for cost to performance trade off. The AMA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. Features & Benefits. Single, Dual and Triaxial Configuration. [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 400
- Acceleration: -40 to 40
- Measurement Axes: Single; Biaxial; Triaxial
from Micromega Dynamics
The RECOVIB ® industrial accelerometers bridge the gap between the performance of laboratory accelerometers (which are often expensive, fragile and offer low protection) and the robustness of industrial accelerometers (which are sometimes cheaper but often noisy and inaccurate). Our... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 4000
- Acceleration: 2 to 400
- Measurement Axes: Single
from Dwyer Omega
The OMEGAROMETER series accelerometers are designed for industrial vibration measurements. They feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC786A is a general purpose accelerometer with a top cable exit.SPECIFICATIONSDYNAMICSensitivity, ±5%, 25°C... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 14000
- Acceleration: 80
- Accuracy: 5.00
from Kistler Group
The accelerometer Type 8704B5000 accurately measures mechanical shock or vibration up to 5 000 g. The unique K-Shear sensing system is insensitive to base strain, transverse acceleration and thermal transients. Quartz shear cut, sensing crystals ensure long-term stability not achievable with other... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 10000
- Acceleration: -500 to 500
- Measurement Axes: Single
from SignalQuest, Inc.
Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description. Accelerometer (XLD). Shock Sensor (SHK). Vibration Sensor (SVS). Inclinometer (SI and SI2X). Programmable Tilt Switch (PTS). Function. CAN2.0A/B. J1939. CANOpen. DeviceNet. RS232. RS485. Modbus. Ethernet. PWM. [See More]
- Sensor Outputs: Acceleration; Vibration, Shock, Inclinometer
- Device Category: Sensor / Transducer
- Measurement Axes: Biaxial (optional feature); Triaxial (optional feature)
- Sensor Mounting: SMD
from Sherborne Sensors
Using the same torquer mechanism and servo electronics as the A220 series, the A260 features a switching regulator to enable direct operation from a single ended dc power supply. Galvanic isolation between primary and secondary circuits provides total electrical isolation between the input supply... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 90 to 150
- Acceleration: -20 to 20
- Measurement Axes: Single
from Comus International
Contact Form/Style: Normally Open. Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 10.0-14.9G. Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm). Diameter: 0.181in (4.6mm). Electrode Diameter: 0.020in (0.50mm). [See More]
- Sensor Outputs: Acceleration; Shock
- Device Category: Switch
- Acceleration: 10 to 14.9
- Features: Environmentally / Hermetically Sealed
from Wilcoxon Sensing Technologies
Intrinsically Safe accelerometer, high temperature 260C, high frequency 20 mV/g, charge amplifier system, side exit integral cable [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 20000
- Acceleration: 100
- Sensor Technology: Piezoelectric
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 1750
- Acceleration: 2
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Models 5001 and 5002 Piezoelectric Accelerometers are smaller in size and lighter in weight than our standard size units providing higher natural frequency and shock levels. These units are offered in a choice of sensitivities for general vibration and shock work. With its high sensitivity, the... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 15000
- Acceleration: 1000
- Accuracy: 5.00
from Jewell Instruments, LLC
Jewell Instruments DMA Series Accelerometers are an excellent choice for cost to performance trade off. The DMA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. Features. Single, Dual and Triaxial Configuration. Excellent long... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 400
- Acceleration: -40 to 40
- Accuracy: 0.10 to 0.60
from Dwyer Omega
The ACC102A accelerometer uses a shear mode design for high performance. It has a rugged stainless steel inner structure covered by a molded polymer. This construction makes the ACC102 impervious to harsh environments, such as alkaline coolants, hot oil and water sprays, resulting in long, reliable... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 3 to 5000
- Acceleration: 40 to 75
- Accuracy: 5.00
from Kistler Group
Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit ’s... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 2000
- Acceleration: -150 to 150
- Measurement Axes: Single
from SignalQuest, Inc.
RoHS compliant, lead-free SMD package. Description The SQ-ASx series act like acceleration sensitive switches that open or close when accelerated past an acceleration threshold. Function. On / off shock & acceleration sensing. Features. Ultra low power - As little as 0.25 μA. Surface mount... [See More]
- Sensor Outputs: Acceleration
- Measurement Axes: Single
- Acceleration: 20 to 2000
- Device Category: Sensor / Transducer
from Sherborne Sensors
The A700 range of Solid State Accelerometers measure acceleration in single or dual axes. The accelerometer utilises MEM technology having positive mechanical stops conferring excellent shock resistance. The -0101 version incorporates a temperature sensor enabling each sensor to be individually... [See More]
- Sensor Outputs: Acceleration
- Measurement Axes: Single (optional feature); Biaxial (optional feature)
- Acceleration: -5 to 5
- Sensor Technology: MEMS
from Comus International
Contact Form/Style: Normally Open. Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 15.0-19.9G. Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm). Diameter: 0.181in (4.6mm). Electrode Diameter: 0.020in (0.50mm). [See More]
- Sensor Outputs: Acceleration; Shock
- Device Category: Switch
- Acceleration: 15 to 19.9
- Features: Environmentally / Hermetically Sealed
from Wilcoxon Sensing Technologies
High frequency accelerometer, 100 mV/g sensitivity, ±10% tolerance, side exit 16' J9T2A integral cable, case isolated, 8-32 mounting thread [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 3 to 25000
- Acceleration: 60
- Sensor Technology: Piezoelectric
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 800
- Acceleration: 2
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Models 510-TX and 512-TX Triaxial Piezoelectric Accelerometers perform simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. They are designed for low to medium level shock and vibration measurement work where a three-dimensional characterization of dynamic... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 15000
- Acceleration: 5000
- Accuracy: 5.00
from Jewell Instruments, LLC
Part of our RailStar Series of products, the LCF-2530 is ideal for Rail Maintenance of Way applications. The Jewell LCF-2530 Series is a dual axis version of the rugged, high accuracy LCF Series. The design of the LCF-2530 was optimized to provide the high suspension, servo. technology in a small... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 5 to 100
- Acceleration: 0.5000 to 5
- Measurement Axes: Biaxial
from Dwyer Omega
¢ 2-Pin MIL-Style Connector. ¢ Splashproof Design. ¢ Ground Isolated. ¢ Hermetic Seal. ¢ For Motors, Pumps, Gearboxes, and General Industrial Applications [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 12000
- Acceleration: 70
- Accuracy: 10.00
from Kistler Group
The 8290A25M5 high temperature, triaxial accelerometer is housed in a cube-shaped package with a notched corner to aid in orientation during installation in blind areas. Laser-etched markings on all sides clearly identify the three axes. A ceramic shear sensing element produces a charge output that... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 4000
- Acceleration: -1000 to 1000
- Measurement Axes: Triaxial
from Sherborne Sensors
The A600 range of Solid State Accelerometers measure vector acceleration with high accuracy using a micromachined (MEMS) silicon sensor incorporating an air damping feature. Unlike fluid damped devices the air damping employed is essentially independent of temperature. The transducer also... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 600
- Acceleration: -20 to 20
- Measurement Axes: Single
from Comus International
Contact Form/Style: Normally Open. Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 2-4.9G. Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm). Diameter: 0.181in (4.6mm). Electrode Diameter: 0.020in (0.50mm). Electrode... [See More]
- Sensor Outputs: Acceleration; Shock
- Device Category: Switch
- Acceleration: 2 to 4.9
- Features: Environmentally / Hermetically Sealed
from Wilcoxon Sensing Technologies
High frequency accelerometer, 100 mV/g sensitivity, ±10% tolerance, side exit 16' J9T2A integral cable, case isolated, M4 mounting thread [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 3 to 25000
- Acceleration: 60
- Sensor Technology: Piezoelectric
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1700 to 3300
- Acceleration: 2
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Columbia Model SA-101HP is an extremely rugged, compact premiumperformance accelerometer. The SA-101HP accelerometer design has exceptional versatility allowing for performance and packaging adaptations to optimize the cost vs. performance ratio. This device incorporates Columbia's patented HP... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 50 to 300
- Acceleration: -100 to 100
- Accuracy: 0.10
from Jewell Instruments, LLC
JMA-100/200/300-D MEMS Accelerometer Series. The JMA-100/200/300 series is available in single (JMA-100), dual (JMA-200) and triple (JMA-300) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology. Features. ±0.5 g,... [See More]
- Sensor Outputs: Acceleration; Temperature (optional feature)
- Frequency Range: 100
- Acceleration: -1.5 to 1.5
- Measurement Axes: Single; Biaxial; Triaxial
from Dwyer Omega
The OMEGAROMETER Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC787A is a general purpose accelerometer with a low profile side cable... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.7000 to 10000
- Acceleration: 80
- Accuracy: 5.00
from Kistler Group
A unique sensing element construction optimizes the capabilities of this sensor. The result is a device which yields simultaneous dynamic acceleration and force measurements from exactly the same location on a test structure. Internal crystal isolation and tuned channel phase matching allows for the... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 4000
- Acceleration: 5 to 50
- Measurement Axes: Single
from Sherborne Sensors
The A320 Series are high precision, closed loop, servo balance, ultra-low range accelerometers that can be used for a wide variety of industrial and aerospace applications. Despite its low measuring range the A320 Series are very robust and shock resistant. Electrical terminations are via 6-pin,... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 20 to 60
- Acceleration: 2
- Measurement Axes: Single
from Comus International
Contact Form/Style: Normally Open. Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 5.0-9.9G. Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm). Diameter: 0.181in (4.6mm). Electrode Diameter: 0.020in (0.50mm). Electrode... [See More]
- Sensor Outputs: Acceleration; Shock
- Device Category: Switch
- Acceleration: 5 to 9.9
- Features: Environmentally / Hermetically Sealed
from Wilcoxon Sensing Technologies
Low noise floor accelerometer, 100 mV/g sensitivity, ±5% tolerance, compact 1" vibration sensor with side exit microdot connector, case grounded [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.6000 to 15000
- Acceleration: 80
- Sensor Technology: Piezoelectric
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1000
- Acceleration: 2
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Columbia Model SA-130 is a precision force balance accelerometer developed for the severe shock and vibration environments associated with aircraft and missile flights. This sensor incorporates hi-rel electronic components ensuring long-term stability and superior reliability over a wide... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 50 to 300
- Acceleration: -10 to 10
- Accuracy: 0.05
from Jewell Instruments, LLC
Jewell has a 40+ year history of supplying acceleration sensors for driver and driverless metro trains throughout the world. Jewell accelerometers are crucial components in safety and control systems providing a safe, controlled ride by providing train acceleration, deceleration and position... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 100
- Acceleration: 0.5000 to 1
- Sensor Technology: MEMS
from Dwyer Omega
The ACC103 laboratory accelerometer is ideal for use in shake tests, vibration labs, and other general purpose vibration applications. The ACC103 weighs only 15 grams, ideal for applications where low accelerometer weight is critical. It has a 10 mv/g output which can measure vibrations up to 500... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 10000
- Acceleration: 500
- Accuracy: 10.00
from Kistler Group
The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler ’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/ °C. The accelerometer family operates from... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 10000
- Acceleration: 50 to 250
- Measurement Axes: Single
from Sherborne Sensors
The A320L Series are high precision, closed loop, servo balance, ultra-low range accelerometers with 4 to 20mA outputs that can be used in a wide variety of industrial and military applications. Despite its low measuring range the A320L Series are very robust and highly resistant to mechanical... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 20 to 55
- Acceleration: 2
- Measurement Axes: Single
from Comus International
Contact Form/Style: Normally Open / SPST. Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 1.6-2.0G. Contact Resistance: 50 Ohms Max. Size: Over All Length: 1.27in (32.3mm). Diameter: 0.181in (4.6mm). Acceleration and Shock Switch [See More]
- Sensor Outputs: Acceleration; Shock
- Device Category: Switch
- Acceleration: 1.6 to 2
- Sensor Mounting: Solder
from Wilcoxon Sensing Technologies
Low noise accelerometer, 100 mV/g sensitivity, 5% tolerance, compact 1.4" with top exit microdot connector [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.6000 to 15000
- Acceleration: 80
- Sensor Technology: Piezoelectric
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1000
- Acceleration: 2
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Models 8011 and 8012 Piezoelectric Accelerometers are designed for the measurement of high frequency, moderate to high-level shock and vibration. They incorporate a hybrid electronic assembly within a rugged, welded, double-wall stainless steel body to enhance operation in humid and dirty... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 10000
- Acceleration: 500
- Accuracy: 5.00
from Jewell Instruments, LLC
The Jewell Instruments QFM-180 Series Miniature Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits. High Temperature Range. Excellent Repeatability. High Accuracy. [See More]
- Sensor Outputs: Acceleration; Temperature
- Frequency Range: 300
- Acceleration: -20 to 20
- Measurement Axes: Single
from Dwyer Omega
OMEGA's model ACC104A laboratory accelerometer is ideal for use where accurate structural testing is required. The ACC104A is lightweight, very small and is recommended for applications where low accelerometer weight is critical. It has a 10 mV/g output which can measure vibrations up to 10,000 Hz. [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 10000
- Acceleration: 10000
- Accuracy: 10.00
from Kistler Group
Contained within the housing of the accelerometer Type 8793A... are three individual shear sensitive quartz elements oriented such that they only respond to a vibration component occurring in the x, y and z axis. Each sensing element is internally connected to a Piezotron ® microelectronic... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2.5 to 10000
- Acceleration: -500 to 500
- Measurement Axes: Triaxial
from Wilcoxon Sensing Technologies
High sensitivity, low-noise, compact accelerometer, 500 mV/g sensitivity, ±5% tolerance, side exit microdot connector, case grounded [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 10000
- Acceleration: 15
- Sensor Technology: Piezoelectric
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 800
- Acceleration: 2
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Model 8303 Piezoelectric Accelerometer is a completely self-contained vibration measuring system having a built-in amplifier within the housing. It is designed for the measurement of low to moderate level shock and vibrations. The sensor incorporates a hybrid electronic assembly within a rugged,... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 7000
- Acceleration: 500
- Accuracy: 5.00
from Jewell Instruments, LLC
The Jewell Instruments QFA-125 Series Accelerometers are state of the art quartz flexure technology that provides high accuracy, repeatability and stability even in the harshest of environments. Features & Benefits. Mid-Range Temperature. Excellent Repeatability. High Accuracy. Environmentally... [See More]
- Sensor Outputs: Acceleration; Temperature
- Frequency Range: 300
- Acceleration: -30 to 30
- Measurement Axes: Single
from Dwyer Omega
The OMEGAROMETER ™ Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC793 is a high performance accelerometer with a top cable exit. FM and CSA intrinsic... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 15000
- Acceleration: 80
- Accuracy: 5.00
from Kistler Group
Utilizing Kistler ’s exclusive PiezoStar ® element and K-Shear ® design, the accelerometer exhibits very low sensitivity to base strain, thermal changes and transverse acceleration. The unique PiezoStar sensing elements afford the ultimate in long-term stability, which ensures... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.2000 to 5000
- Acceleration: -5 to 5
- Measurement Axes: Single
from Wilcoxon Sensing Technologies
High sensitivity, low-noise, compact accelerometer, 500 mV/g sensitivity, ±5% tolerance, top exit microdot connector, case grounded [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 10000
- Acceleration: 15
- Sensor Technology: Piezoelectric
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1000
- Acceleration: 2
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Columbia Model SS-108 Accelerometer Switch is designed to interface with electrical or mechanical systems to control, safeguard or warn of undesirable variations in DC and low frequency acceleration. This model uses Columbia's patented HP suspension system, which assures high accuracy and... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 100
- Acceleration: -30 to 30
- Accuracy: 0.15
from Jewell Instruments, LLC
Input From ±0.5g to ±5.0g Full Range. Exceptional Bias and Scale Factor. Specifically Designed for High Shock and Vibration Environments. The Jewell LCF-3500 Series Flexure. Suspension Fluid Damped Tri-Axial Accelerometer is a ±0.5G to ±5G device designed for applications... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 5 to 100
- Acceleration: -0.5000 to 5
- Measurement Axes: Triaxial
from Dwyer Omega
The OMEGAROMETER ™ series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC797 is a premium grade accelerometer with a low profile side cable exit. FM and CSA... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 12000
- Acceleration: 50
- Accuracy: 5.00
from Kistler Group
The IMU (inertial measurement unit) Type DTI5002A06 of the DTI technology is designed to measure linear acceleration and angular rate in all three orthogonal directions. Therefore the unit consist of 3 accelerometers, 3 angular rate sensors and 2 triaxial DiMods Type DTI307.3. All components are... [See More]
- Sensor Outputs: Acceleration
- Angular Acceleration: -140 to 140
- Acceleration: -1500 to 1500
- Device Category: Sensor / Transducer
from Wilcoxon Sensing Technologies
Miniature high frequency vibration sensor, 10 mV/g ±5%, 500 g range, top exit BNC connector, base isolated [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.4000 to 22000
- Acceleration: 500
- Sensor Technology: Piezoelectric
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array Dual (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes,... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 50 to 2000
- Acceleration: 2 to 8
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Columbia Models SA-107AI and SA-107AIHP Force Balance Accelerometers are designed with an output circuit configuration made for use in 4-20 mA data transmission systems. The 4-20 mA system is used extensively in industrial installations in order to transmit data over long distances in... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 50
- Acceleration: -10 to 10
- Accuracy: 0.10
from Jewell Instruments, LLC
Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism delivers superior... [See More]
- Sensor Outputs: Acceleration; Temperature (optional feature)
- Frequency Range: 2 to 30
- Acceleration: 0.1000 to 2
- Measurement Axes: Single
from Dwyer Omega
¢ 2-Pin MIL-Style Connector. ¢ Splashproof Design. ¢ Ground Isolated. ¢ Hermetic Seal. ¢ For Motors, Pumps, Gearboxes, and General Industrial Applications [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 20000
- Acceleration: 75
- Accuracy: 10.00
from Kistler Group
Types 8202A... and 8203A... are high impedance, charge mode accelerometers designed for vibration measurements where temperature extremes may be experienced. A Ceramic Shear sensing element produces a significant charge output that can be easily converted into a useable analog voltage signal via a... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 5 to 4000
- Acceleration: 1000 to 2000
- Measurement Axes: Single
from Wilcoxon Sensing Technologies
Miniature, high frequency accelerometer, 10 mV/g high sensitivity, ±5% tolerance, side exit microdot connector, case grounded [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 25000
- Acceleration: 500
- Sensor Technology: Piezoelectric
from Kionix, Inc.
The KXTC9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.5g to ±6g ranges. Several... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 40 to 60
- Acceleration: 2
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Columbia Models SA-107B and SA-107BHP Servo Accelerometers offer the superior performance of force balance technology and are configured for general purpose and high performance applications respectively. These sensors are ideal for DC and low frequency measurements. The accelerometers are... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 30 to 250
- Acceleration: -100 to 100
- Accuracy: 0.10
from Dwyer Omega
OMEGA's model ACC301 triaxial accelerometer is ideal for lightweight single-point monitoring vibration in three (X-Y-Z) planes. This accelerometer has a low noise floor and a wide frequency range of up to 10 kHz. The ACC301 accelerometer weighs only 10 grams, yet its titanium construction makes it... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 3 to 10000
- Acceleration: 500
- Accuracy: 5.00
from Kistler Group
The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler ’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/ °C. The accelerometer family operates from... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 10000
- Acceleration: 50 to 250
- Measurement Axes: Single
from Wilcoxon Sensing Technologies
Miniature, high frequency accelerometer, 10 mV/g high sensitivity, ±5% tolerance, top exit microdot connector, case grounded [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 25000
- Acceleration: 500
- Sensor Technology: Piezoelectric
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2000
- Acceleration: 2
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Columbia Models SA-107WPBI and SA-107WPBIHP are waterproof versions of Columbia's popular Models SA-107BI and SA-107BIHP. These waterproof sensors are designed with an output circuit configuration made for use with 4-20 mA data transmission systems used extensively in industrial installations in... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 50
- Acceleration: -10 to 10
- Accuracy: 0.10
from Kistler Group
Types 8838 and 8840 are novel complements of shear mode sensors that are designed to respond to two distinctly different forms of induced oscillations. The internal orientation of the quartz elements enables Type 8838 accelerometer to respond to oscillations occurring about the unit ’s... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 2000
- Acceleration: -150 to 150
- Measurement Axes: Single
from Wilcoxon Sensing Technologies
Miniature, high frequency accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit microdot connector, case grounded [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 25000
- Acceleration: 50
- Measurement Axes: Biaxial
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]
- Sensor Outputs: Acceleration; Temperature
- Frequency Range: 25 to 800
- Acceleration: 2 to 8
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Columbia Series SSA-1000 Solid State Silicon Accelerometers utilize military-grade assembly line construction techniques with the production controls and inspection associated with a Military Certified Quality System. These sensors offer improved performance, smaller size and added features at... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 100
- Acceleration: -2 to 2
- Accuracy: 0.12
from Kistler Group
The Type 8715A... side connector accelerometer utilizes Kistler's unique PiezoStar seismic element. Operating at –55 ... 165 ºC [ –65 ... 330 ºF], this unique element provides a wide operating frequency, ultra-low temperature coefficient of sensitivity of –0.01 %/ ºC... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 10000
- Acceleration: -5000 to 5000
- Measurement Axes: Single
from Wilcoxon Sensing Technologies
Miniature, high frequency accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit microdot connector, case grounded [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 25000
- Acceleration: 50
- Sensor Technology: Piezoelectric
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and is... [See More]
- Sensor Outputs: Acceleration; Temperature
- Frequency Range: 6.25 to 400
- Acceleration: 2 to 8
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Model 6061 and 6062 Piezoelectric Accelerometers are ideal for vibration work with the advantage of small size and lightweight to minimize mass loading effects. They are designed for the measurement of wideband, moderate to high-level shock and vibration. The units incorporate an inverted shear... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 5000
- Acceleration: 7.5 to 12.5
- Accuracy: 5.00
from Kistler Group
The triaxial accelerometer Type 8794A... measures shock and vibration in three mutually perpendicular axes. Their quartz sensing elements are contained in a unique flat package and housed in a welded, stainless steel case with the integral cable epoxy sealed to the case. Kistler ’s K-Shear... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2.5 to 10000
- Acceleration: -500 to 500
- Measurement Axes: Triaxial
from Wilcoxon Sensing Technologies
Miniature underwater accelerometer, 650 psi rating, titanium case, case isolated, top exit integral 10 ’ blunt cut J6 cable, 100 mV/g sensitivity, ±5% tolerance [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 15000
- Acceleration: 80
- Sensor Technology: Piezoelectric
from Kionix, Inc.
The KXTG9 series adds a flexible programmable motion-interrupt chip with fast SPI interface into the Kionix suite of products. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g... [See More]
- Sensor Outputs: Acceleration
- Measurement Axes: Single; Biaxial; Triaxial
- Acceleration: 3
- Sensor Technology: MEMS
from Columbia Research Labs, Inc.
The Model 7001 and 7001HT Piezoelectric Accelerometers are excellent choices for general-purpose shock and vibration measurement work, and are especially well suited for testing of small specimens. They are designed for the measurement of medium frequency, moderate to high-level shock and vibration. [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 8000
- Acceleration: 1000
- Accuracy: 5.00
from Kistler Group
The Type 8316A... capacitive accelerometer family utilizes a silicon Micro-Electro Mechanical System (MEMS) variable capacitance sensing element. Each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass deflects under acceleration,... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.0 to 7000
- Acceleration: 2 to 200
- Measurement Axes: Single
from Wilcoxon Sensing Technologies
Miniature underwater accelerometer rated down to 650 psi, 10 mV/g sensitivity, wide frequency range, titanium case, top exit 10' integral J6 cable, case isolated [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 25000
- Acceleration: 250
- Sensor Technology: Piezoelectric
from Kionix, Inc.
The KXTH5 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. Sensor... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 800 to 1200
- Acceleration: 2.75
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Columbia Model VM-300 Vibration Meter is a general-purpose vibration measuring instrument for periodic routine vibration checks of industrial machinery and general field use where portability and ease of use are required. This hand-held device is the ideal preventive maintenance tool. Model... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 10 to 500
- Acceleration: 50
- Accuracy: 5.00
from Kistler Group
The light weight, low profile Type 8728A... uses Kistler ’s uniquely designed K-Shear quartz sensing element. Operating in the shear mode with precisely cut quartz plates allows this accelerometer to exhibit ultra low sensitivity to thermal transients, base strain and transverse motion. Quartz... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 10000
- Acceleration: -500 to 500
- Measurement Axes: Single
from Wilcoxon Sensing Technologies
Biaxial underwater accelerometer, rated to 650psi, 100 mV/g sensitivity, ±10% tolerance, low-profile, side-exit integral cable, case isolated [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 2000
- Acceleration: 50
- Measurement Axes: Biaxial
from Kionix, Inc.
The KXTH9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. The... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 40 to 60
- Acceleration: 2.5
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Series HEVP Piezoelectric Accelerometers are precision manufactured biaxial probe sensors designed for vibration measurements in two mutually perpendicular axes. Complete vibration studies may be performed over the entire length of a tube by simply moving the probe within the tube. The unique... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 4000
- Acceleration: 1000
- Accuracy: 5.00
from Kistler Group
The light weight, Type 8730A... accelerometer series uses Kistler ’s uniquely designed K-Shear quartz sensing element. Operating in the shear mode with precisely cut quartz plates, allows the accelerometers to exhibit ultra low sensitivity to thermal transients, base strain and transverse... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 2 to 10000
- Acceleration: -500 to 500
- Measurement Axes: Single
from Wilcoxon Sensing Technologies
High frequency accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit 3 pin bayonet connector, case isolated [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.6000 to 15000
- Acceleration: 80
- Sensor Technology: Piezoelectric
from Kionix, Inc.
The KXTI9's Directional Tap/Double-Tap detection feature recognizes single-tap and double-tap input and reports the acceleration axis and direction from which each tap originated, enabling up to 12, user-defined, function commands. Its active/inactive algorithm reports changes in a device's... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1590
- Acceleration: 2 to 8
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Series HEVP Piezoelectric Accelerometers are precision manufactured biaxial probe sensors designed for vibration measurements in two mutually perpendicular axes. Complete vibration studies may be performed over the entire length of a tube by simply moving the probe within the tube. The unique... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 30000
- Acceleration: 10 to 14
- Measurement Axes: Single
from Kistler Group
Type 8766A... is an IEPE triaxial accelerometer designed for high temperature applications. Type 8766A... accelerometer uses Kistler ’s PiezoStar shear element design which provides a wide operating frequency range and extremely low sensitivity to temperature changes, as shown in Figure 1 (see... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 20000
- Acceleration: 50 to 1000
- Measurement Axes: Triaxial
from Wilcoxon Sensing Technologies
General purpose accelerometer, 100 mV/g sensitivity, ±10% tolerance, ESD protection, top exit 2 position terminal block connector, case isolated [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 0.5000 to 12000
- Acceleration: 80
- Sensor Technology: Piezoelectric
from Kionix, Inc.
The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1800 to 3500
- Acceleration: 2 to 8
- Measurement Axes: Single; Biaxial; Triaxial
from Columbia Research Labs, Inc.
The Columbia Models SA-102BHC and SA-302BHC are compact, premiumperformance force balance accelerometers, extremely rugged and well suited for demanding missile and airborne applications. Both the single-axis SA-102BHC and triaxial version SA-302BHC are designed to operate from +24 to +32 volt... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 100 to 200
- Acceleration: -2 to 2
- Accuracy: 0.10
from Kistler Group
High temperature differential output acceleration sensor for measuring vibrations in a harsh environment. For applications in hazardous areas, the sensor is available with intrinsically safe Ex-ia and non-incendive Ex-nA certifications. Accelerometer Type 8211A... is designed for permanent vibration... [See More]
- Sensor Outputs: Acceleration
- Frequency Range: 1 to 5000
- Acceleration: -500 to 500
- Measurement Axes: Single