Stainless Linear Bearings
from igusĀ® inc.
Dimensions Ø: 10, 16, 20, 25 mm [See More]
- Special Bearing Materials: Stainless; Bearing and Rail Assemblies
- Bearing Width: 1.67
- Bearing Type: Linear Motion Guide
- Bearing Length: 1.77
from Modern Linear Incorporated
Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an assembly that is best... [See More]
- Special Bearing Materials: Stainless; Bearing and Rail Assemblies
- Open Closed - Bushing: Closed
- Bearing Type: Guide Wheel
- Bearing Features: Clean Room; Vacuum Compatible; Medical
from RS Components, Ltd.
The CF series of cam followers from IKO are available in both high carbon steel and stainless steel and possess high rigidity and accuracy. The cam follower has a solid stud that can be quickly and easily attached to machine components by tightening of the hexagon bar spanner. In addition, the... [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.4724
- Bearing Type: Guide Wheel
- Bearing Length: 0.7874
from Quality Bearings & Components
Guide Wheel. JOURNALS-ECCENTRIC & CONCENTRIC – INCH. • Stainless Steel AISI 303. *O.D. tolerance: for size 0: +.0000, -.0005. Part number with suffix BJ indicates eccentric (adjustable) bushing; rotation of eccentric allows fit up adjustment between track and guide wheels. Part number... [See More]
- Special Bearing Materials: Stainless
- Bearing Length: 1.38
- Bearing Type: Guide Wheel; Plain / Journal
from igusĀ® inc.
Special properties. 303 Stainless Steel. Dimensionally equivalent to standard recirculating ball bearings. For long-term temperatures up to 194 °F. Can use iglide ® T500 material liners for long-term temperatures up to 482 °F. Metric and imperial dimensions available [See More]
- Special Bearing Materials: Stainless; Rotary Motion
- Bearing Width: 0.8750 to 1.56
- Bearing Type: Plain / Journal
- Bearing Diameter: 0.5000 to 1
from Modern Linear Incorporated
guide-roller-03guide-roller-04guide-roller-02Guide Rollers Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer... [See More]
- Special Bearing Materials: Stainless
- Bearing Width: 0.3100
- Bearing Type: Guide Wheel
- Bearing Diameter: 0.1875
from RS Components, Ltd.
The CF series of cam followers from IKO are available in both high carbon steel and stainless steel and possess high rigidity and accuracy. The cam follower has a solid stud that can be quickly and easily attached to machine components by tightening of the hexagon bar spanner. In addition, the... [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.6299
- Bearing Type: Guide Wheel
- Bearing Length: 1.11
from Quality Bearings & Components
Stainless Steel Retainer. LINEAR BALL BEARINGS-CLOSED TYPE – INCH. • Stainless Steel Shell. • Heat-Treated. NOTE: To order bearings with seals on both ends click on part number and select the option. [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.6250
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
from Modern Linear Incorporated
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud,... [See More]
- Special Bearing Materials: Stainless
- Bearing Features: Studded
- Bearing Type: Guide Wheel
from RS Components, Ltd.
The CF series of cam followers from IKO are available in both high carbon steel and stainless steel and possess high rigidity and accuracy. The cam follower has a solid stud that can be quickly and easily attached to machine components by tightening of the hexagon bar spanner. In addition, the... [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.7480
- Bearing Type: Guide Wheel
- Bearing Length: 1.27
from Quality Bearings & Components
Resin Retainer. LINEAR BALL BEARINGS-CLOSED TYPE – INCH. • Stainless Steel Shell. • Heat-Treated [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.6250
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
from RS Components, Ltd.
The CF series of cam followers from IKO are available in both high carbon steel and stainless steel and possess high rigidity and accuracy. The cam follower has a solid stud that can be quickly and easily attached to machine components by tightening of the hexagon bar spanner. In addition, the... [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.8661
- Bearing Type: Guide Wheel
- Bearing Length: 1.43
from Quality Bearings & Components
Stainless Steel Retainer. LINEAR BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel Shell. • Heat-Treated. NOTES: To order bearings with seals on both ends click on part number and select the. option. [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.6250
- Bearing Type: Bushing (Ball)
- Bearing Length: 1.5
from RS Components, Ltd.
The CF series of cam followers from IKO are available in both high carbon steel and stainless steel and possess high rigidity and accuracy. The cam follower has a solid stud that can be quickly and easily attached to machine components by tightening of the hexagon bar spanner. In addition, the... [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 1.02
- Bearing Type: Guide Wheel
from Quality Bearings & Components
"V" Groove. SUPPORT BUSHINGS ECCENTRIC & CONCENTRIC – INCH. 303 Stainless Steel. *Fits corresponding wheel bore. **All mounting information assumes a “central ” position of the BA bushing,. allowing an adjustment from plus “X ” to minus “X ”. [See More]
- Special Bearing Materials: Stainless
from RS Components, Ltd.
The miniature type cam followers from IKO are some of the smallest cam followers in the world. Designed to be compact, they have a stud diameter ranging from 1.4 mm to 6 mm and an outside diameter from 4 mm to 13 mm. Cam followers with a thrust washer have high wear and heat resistance between the... [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.1772
- Bearing Type: Guide Wheel
- Bearing Length: 0.3346
from RS Components, Ltd.
The miniature type cam followers from IKO are some of the smallest cam followers in the world. Designed to be compact, they have a stud diameter ranging from 1.4 mm to 6 mm and an outside diameter from 4 mm to 13 mm. Cam followers with a thrust washer have high wear and heat resistance between the... [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.1969
- Bearing Type: Guide Wheel
- Bearing Length: 0.3937
from RS Components, Ltd.
The miniature type cam followers from IKO are some of the smallest cam followers in the world. Designed to be compact, they have a stud diameter ranging from 1.4 mm to 6 mm and an outside diameter from 4 mm to 13 mm. Cam followers with a thrust washer have high wear and heat resistance between the... [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.2362
- Bearing Type: Guide Wheel
- Bearing Length: 0.4921
from RS Components, Ltd.
The miniature type cam followers from IKO are some of the smallest cam followers in the world. Designed to be compact, they have a stud diameter ranging from 1.4 mm to 6 mm and an outside diameter from 4 mm to 13 mm. Cam followers with a thrust washer have high wear and heat resistance between the... [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.3150
- Bearing Type: Guide Wheel
- Bearing Length: 0.6299
from RS Components, Ltd.
The miniature type cam followers from IKO are some of the smallest cam followers in the world. Designed to be compact, they have a stud diameter ranging from 1.4 mm to 6 mm and an outside diameter from 4 mm to 13 mm. Cam followers with a thrust washer have high wear and heat resistance between the... [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.3937
- Bearing Type: Guide Wheel
- Bearing Length: 0.7480
from RS Components, Ltd.
The miniature type cam followers from IKO are some of the smallest cam followers in the world. Designed to be compact, they have a stud diameter ranging from 1.4 mm to 6 mm and an outside diameter from 4 mm to 13 mm. Cam followers with a thrust washer have high wear and heat resistance between the... [See More]
- Special Bearing Materials: Stainless
- Bearing Diameter: 0.4724
- Bearing Type: Guide Wheel
- Bearing Length: 0.8858
from IKO International, Inc.
Linear Bushings (LMG) are designed to offer a large load capacity to enable unlimited linear motion of an external cylinder along a shaft with grooved raceways. Cylinders and shafts feature high dimensional accuracy and may be easily mixed and matched. Both solid and hollow shafts are available to... [See More]
- Special Bearing Materials: Stainless; Corrosion Resistant.
- Bearing Diameter: 0.2047 to 0.6890
- Bearing Type: Bushing (Ball)
- Bearing Length: 0.7480 to 1.65
from Schatz Bearing Corp.
Schatz Double V GuideWheel Bearings. The superior choice for linear motion applications. Maintenance-free operation. Bearings are “greased for life ”. Track surfaces hardened for long wear life. High-precision bearings allow for smooth and quiet operation. Ideal for harsh environments. [See More]
- Special Bearing Materials: Stainless; Corrosion Resistant. (optional feature); Self Lubricating
- Bearing Width: 0.3100
- Bearing Type: Guide Wheel
- Dynamic Cap.: 500
from NSK Americas
NSK Linear Guides are manufactured for superior linear motion. Various designs are offered in order to meet the diverse range of industries we serve. Special coatings, lubricants, accuracies and custom designs are available to meet the demanding needs of your specific applications. For... [See More]
- Special Bearing Materials: Stainless; Bearing and Rail Assemblies
- Bearing Features: Clean Room
- Bearing Type: Linear Motion Guide
from W.M. Berg
Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal. Ball. Linear. Needle. Roller. Thrust. Spherical. Oil-Less [See More]
- Special Bearing Materials: Stainless
- Bearing Length: 0.5000
- Bearing Diameter: 0.3125
from TPA Motion
The TEX rails, with their CEX sliders and rollers, are made entirely of stainless steel. They offer a simple and practical solution for all applications where high corrosion resistance is required, in particular for food industry, chemical, pharmaceutical and medical industries. The sliders are... [See More]
- Special Bearing Materials: Stainless; Corrosion Resistant.
- Bearing Width: 1.02 to 1.56
- Bearing Type: Cam Follower
- Bearing Length: 3.15 to 5.31
from IKO International, Inc.
Linear Bushings (LM) feature a high-precision design comprised of a rolling guide that travels along a shaft to achieve unlimited linear motion. A specialized retainer is used to accurately guide interior steel balls for low friction and highly stable linear motion. Multiple styles and sizes are... [See More]
- Special Bearing Materials: Stainless; Corrosion Resistant.
- Bearing Diameter: 0.2362 to 5.91
- Bearing Type: Bushing (Ball)
- Bearing Length: 0.6693 to 9.45
from NSK Americas
Two Types of Linear Roller Guides are offered: The RA/RB Series are the most advanced Roller Guides. With the culmination of NSK ’s analysis technology and tribology research, they meet the needs of a wide range of applications with high load and high rigidity capacity. Industry. Automotive. [See More]
- Special Bearing Materials: Stainless; Bearing and Rail Assemblies
- Bearing Type: Linear Roller
from TPA Motion
Custom OEM Linear Washdown Products. Made in USA: South Carolina Facility. Size 43 Series. Height = 100 mm (3.95 inches). Width = 28 mm (1.10 inches). Size 28 Series. Height = 75 mm (2.95 inches). Width = 17 mm (0.67 inches). Size 43 Capable of moving up to 1000 lb payload [See More]
- Special Bearing Materials: Stainless; Bearing and Rail Assemblies; Corrosion Resistant.
- Bearing Width: 0.6693 to 1.1
- Bearing Type: Linear Motion Guide
- Bearing Length: 59.06
from IKO International, Inc.
Miniature Linear Bushings (LMS) are tiny rolling guides that travel along a shaft to achieve unlimited linear motion and are available in shaft diameters of 3, 4 and 5 mm. The external cylinder design features a retainer, steel balls and stop rings in a compact unit for precise positioning. Both... [See More]
- Special Bearing Materials: Stainless; Corrosion Resistant.
- Bearing Diameter: 0.1181 to 0.1969
- Bearing Type: Bushing (Ball)
- Bearing Length: 0.3937 to 1.14
from TPA Motion
LAX is a stainless steel series product and the LAN is a nitrided steel series product. Both are economical, light duty rail systems. These cam roller type linear guides systems are ideally suited for various medium or light load applications in high temperature processing environments. Suitable for... [See More]
- Special Bearing Materials: Stainless; Bearing and Rail Assemblies
- Dynamic Cap.: 180
- Bearing Type: Cam Follower
- Bearing Housing: Rectangular
from IKO International, Inc.
Stroke Rotary Bushings (ST) enable simultaneous rotary and linear motion with a specialized design that combines an external cylinder with a cylindrical raceway and balls incorporated in the retainer. The high rigid, lightweight retainer experiences minimal inertia and is well-suited for both... [See More]
- Special Bearing Materials: Stainless; Rotary Motion
- Bearing Diameter: 0.1575 to 3.94
- Bearing Type: Bushing (Ball)
- Bearing Length: 0.5512 to 3.94
from TPA Motion
Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail allowing almost frictionless... [See More]
- Special Bearing Materials: Stainless; Bearing and Rail Assemblies
- Bearing Width: 1.34 to 5.51
- Bearing Type: Linear Motion Guide
- Bearing Length: 2.19 to 7.95
from IKO International, Inc.
Stroke Rotary Cages (BG) feature high-accuracy balls incorporated in a uniquely designed retainer to achieve precise rotational motion, as well as simultaneous rotary and linear motion. Highly rigid, lightweight retainers have low inertia and are suitable for abrupt operation. Large load ratings and... [See More]
- Special Bearing Materials: Stainless; Rotary Motion
- Bearing Diameter: 0.7480 to 1.5
- Bearing Type: Bushing (Ball)
- Bearing Length: 2.17 to 3.15
from TPA Motion
Miniature Linear Bearings (MR Series) provide precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail... [See More]
- Special Bearing Materials: Stainless; Bearing and Rail Assemblies; Corrosion Resistant.
- Bearing Width: 0.3150 to 2.36
- Bearing Type: Linear Motion Guide
- Bearing Length: 0.4606 to 2.99