Field Adjustable Thermal Switches and Thermal Protectors
from United Electric Controls Company
The Excela electronic switch is designed to install as easily as an electromechanical switch using the same wiring. It is a smart switch with diagnostics and LED status indication so operators can spend less labor, time and money on maintenance knowing Excela is always at the ready. Precise control... [See More]
- Set Point/ Switch Point: Field Adjustable Set Point / Switch Point
- Switch Type: Other
- High Temperature Set Point: -40 to 1000
- Operating Temperature: -40 to 160
from Tecmark Corporation
The ETS1000 electronic thermostats are temperature regulating devices specifically designed around rigorous parameters. The Series ETS thermostats integrate a solid state thermistor to an electronic comparator circuit for accurate temperature control. All input and output connections are made via... [See More]
- Set Point/ Switch Point: Field Adjustable Set Point / Switch Point
- Repeatability / Tolerance: 2
- High Temperature Set Point: 107
- Switch Type: Other
from Clark Solutions
12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and... [See More]
- Set Point/ Switch Point: Field Adjustable Set Point / Switch Point
- Repeatability / Tolerance: 2.5
- High Temperature Set Point: -130 to 120
- Switch Type: Bi-Metal; Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary)
from Thermtrol
Thermtrol offers the versatile TS Series of adjustable bulb and capillary thermostats suitable for applications requiring variable temperature setting ability and remote control. The TS Series design incorporates a changeover thermal switch and an auxiliary switch useful for fan control or alarm... [See More]
- Set Point/ Switch Point: Fixed Set Point / Switch Point; Field Adjustable Set Point / Switch Point
- Repeatability / Tolerance: 5.4 to 18
- High Temperature Set Point: 86 to 608
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Selco Products Company
Selco's WK and WP series of thermostats provide a wide variety of functions designed specifically for refrigeration, freezers and air conditioning applications. There is a wide range of temperatures and capillary lengths. This series offer accurate temperature control and narrow differential. Form,... [See More]
- Set Point/ Switch Point: Field Adjustable Set Point / Switch Point (Adjustable Set Point with Control Knob)
- Switch Type: Rod & Tube
- High Temperature Set Point: -5 to 45
- Switch Type: Normally Open, NO; Close on Temperature Rise
from Barksdale Control Products
Barksdale's explosion proof compact temperature switches are ideal for hazardous location and heavy industrial applications where space is a premium and the customer needs a compact and rugged design, UL and CSA Class 1 Div 1, and ATEX approvals, and easy set point adjustment. Paired with the 9681X... [See More]
- Set Point/ Switch Point: Field Adjustable Set Point / Switch Point
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- High Temperature Set Point: -10 to 330
- Switch Type: Normally Open, NO; Normally Closed, NC
from NOSHOK, Inc.
The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All... [See More]
- Set Point/ Switch Point: Multiple Set Points (optional feature); Field Adjustable Set Point / Switch Point
- Switch Type: Other
- High Temperature Set Point: -300 to 1100
- Switch Type: Normally Open, NO; Normally Closed, NC
from Whitman Controls, LLC
Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has held for over... [See More]
- Set Point/ Switch Point: Multiple Set Points; Field Adjustable Set Point / Switch Point
- Repeatability / Tolerance: 1.3 to 2.4
- High Temperature Set Point: -45 to 510
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Selco Products Company
The CAP and CAP-MR series are commercial and domestic electric thermostats for heating and cooling applications. These 20 amp snap acting switches are SPST or SPDT available in auto or manual reset. The remote bulb and capillary are available in copper or stainless steel in lengths up to 13 feet. [See More]
- Set Point/ Switch Point: Field Adjustable Set Point / Switch Point (Adjustable Set Point with Control Knob)
- Switch Type: Rod & Tube; Other
- High Temperature Set Point: 40 to 752
- Poles: Single Pole, SP
from Barksdale Control Products
Barksdale's L1X, T1X & T2X Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat - a safe solution for hazardous locations. The single set point L1X & T1X and dual set point T2X, can switch, measure & control temperatures from 50... [See More]
- Set Point/ Switch Point: Field Adjustable Set Point / Switch Point
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary) (Flexible Capillary (optional feature))
- High Temperature Set Point: -50 to 600
- Switch Type: Normally Open, NO; Normally Closed, NC