Serial Vibration Measurement Instruments and Vibration Analyzers

3 Results
VDD Digital Vibrometer -- VDD-E-600
from Polytec, Inc.

Digital vibrometer systems utilize the latest technologies for digital signal acquisition and processing. They are based on a purely numerical Doppler signal decoding technique, where displacement information is not recovered by analog demodulators but by powerful data processing algorithms. [See More]

  • Signal Inputs: Serial; TTL/CMOS
  • Frequency Range: 0.0 to 2.00E6
  • Linear Velocity: 31.89
  • Accuracy: 1.00
Dual Channel Fiber Optic MTI 2100 Fotonic Sensor -- MTI-2100
from MTI Instruments Inc.

The MTI-2100 features advanced fiber-optic non-contact sensor using reflectance electronic technologies for precise measurements of displacement, active vibration control, position, and distance for dynamic measurement in cryogenic, vacuum | high pressure, or in high magnetic field and harsh... [See More]

  • Signal Inputs: Serial
  • Device Type: Instrument / Meter
  • Frequency Range: 500000
  • Sensor Input: Displacement
Vibration Meter Data Logger -- Vibration Sentry E-200g
from Convergence Instruments

Product Description. The Vibration Meter Data Logger – Vibration Sentry E-200g is a new generation of smart data logger that can record acceleration, inclination, vibration and impacts. It includes a 3-axis +-200g MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb... [See More]

  • Signal Inputs: Serial
  • Device Type: Recorder / Totalizer
  • Acceleration: 200
  • Sensor Input: Acceleration