Multi-element Tubing

1 Result
Multi-Bore Tubing -- PU2-125-*-C
from Pneumadyne, Inc.

Multi-bore tubing is two or more tubes that are extruded as a single piece. The tubes are joined with a tough connecting web. This tubing is ideal for applications that encounter severe or constant flexing which might separate the bond on MCR tubing assemblies. A small rib runs the length of one of... [See More]

  • Features: Multi-Element; Twin tube, Extruded as a single piece
  • Material: Polyurethane
  • Type: Plastic
  • Design Units: English