Braid Flat Cables
from SAB BRÖCKSKES GmbH & Co. KG
The parallel heating cable SAB Heat consists of two tinned copper conductors imbedded in silicone and is surrounded by a resistance wire. The contact points are 0.5 m offset laterally. The conductors are flat beside each other and are separably connected to each other. Application for example in air... [See More]
- Cable Shielding: Braid
- Cable Conductor: tinned copper strands, extra fine wires acc. to IEC 60228 class 2
- Cable Insulation: Silicone
from Cicoil Corporation
Ideal for Motion Video, Vision and Frame Grabber Applications. Exceeds Camera Link © Standards. Separately-Shielded Conductors in Flat Package Provides Fastest Data Speeds [See More]
- Cable Shielding: Braid
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
Neoprene shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be transported in standing position on the... [See More]
- Cable Shielding: Braid
- Number of Conductors: 4 to 12
- Product Category: Cable
- Rated Voltage: 0.3500 to 0.6000
from LAPP
ÖLFLEX ® FLAT is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. [See More]
- Cable Shielding: Braid
- Number of Conductors: 4 to 12
- Product Category: Cable
- Rated Voltage: 0.6000
from Consolidated Electronic Wire & Cable
Specifications: 1/32" Flat Tinned Copper Wire Braid. Applications: Shielding. Ground Straps. Packaging: 1000 foot spools. 500 foot spools. 250 foot spools. 100 foot spools. Also available on bulk spools [See More]
- Cable Shielding: Braid
- Cable Conductor: Copper
- Product Category: Cable
- North American: 36
from Daburn Electronics & Cable
Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex Silicone insulation. Conductors... [See More]
- Cable Shielding: Braid
- Rated Temperature: -65 to 165
- Product Category: Cable
- Cable Conductor: Copper
from Cicoil Corporation
Individually Controlled Impedance Signals with Frequencies Up to 1 GHz. Excellent Alternative to Coaxial Cables in Many Applications. Choice of 1 - 8 Individually Shielded 100 Ohm Twinax Conductors [See More]
- Cable Shielding: Braid
- Number of Conductors: 2 to 16
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 165
from Hi-Tech Controls, Inc.
PVC shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. Installation notes: Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane surface. For... [See More]
- Cable Shielding: Braid
- Number of Conductors: 4 to 8
- Product Category: Cable
- Rated Voltage: 0.3500 to 0.6000
from Cicoil Corporation
Ideal for High Performance Data Transmission. Ultra Flexible Cable for Confined Area and Continuous Motion. Exceed FireWire Specs in a Flat, Compact Package [See More]
- Cable Shielding: Braid
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
TUBEFLEX-(St)-CY Flat Ribbon cable, due to its round shape offers considerable advantages compared to other flat ribbon cables during the installation and assembly. This round shaped cable bids enormous profits by using the quick and economical possibilities under continuance with the efficient... [See More]
- Cable Shielding: Braid
- Number of Conductors: 9 to 64
- Product Category: Cable
- Rated Voltage: 0.3000
from Cicoil Corporation
Ideal for High Performance Video Transmission Applications. Ultra Flexible Cable for Confined Area and Continuous Motion. 1 - 8 Individual 50 or 75 Ohm Coax Conductors [See More]
- Cable Shielding: Braid
- Number of Conductors: 1 to 8
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 165
from Hi-Tech Controls, Inc.
The cables with this new jacket material meet all requirements for very large mechanical stresses for abrasion, tear resistance, torsion, flexing, flexibility and oil resistance. Using for automation technology, plant and machine construction, fixture construction for handling devices, welding... [See More]
- Cable Shielding: Braid
- Number of Conductors: 32
- Product Category: Cable
- Rated Voltage: 1.5 to 3
from Cicoil Corporation
EZ-Flexx ™ Motion Series Plus. Ideal for Hi-Flex Motion Applications. Shielded Power and Signal Wires in a Compact Flat Cable. For 1, 2 or 3 Servo Axes. Rated for More Than 10 Million Flexing Cycles. Easy to Separate and Strip. Cicoil's EZ-Flexx ™ Motion Series Plus cable is available in... [See More]
- Cable Shielding: Braid
- Number of Conductors: 26 to 78
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 165