Modular Bay / Slot System Data Output Modules
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Analog Voltage Output
- Resolution: 12
- Host Connection: Ethernet
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 0.0500
from Opto 22
The SNAP-AOV-25 provides two channels of analog voltage output at a nominal range of 0-10 volts. Each channel can supply +5 mA of load current. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. The... [See More]
- Form Factor: Modular Bay or Slot System
- Resolution: 12
- Analog Channels: 2
- Accuracy: 0.1000
from Campbell Scientific, Inc.
The CE4 is a 4-channel current excitation module designed to provide a constant current to the heating element of a 229-L Heat Dissipation Water Matric Potential sensor. [See More]
- Form Factor: Modular Bay or Slot System
- User Interface: None
- Outputs: Analog Current Output
from Moxa Inc.
Resolution in Ranges. 12 bits, 3.91 µA/bit. Output Current Range. 4 to 20 mA. Data Format. 16-bit integer (2 ’s complement). Accuracy. • ±0.1%, FSR @ 25 °C. • ±0.3%, FSR @ 0 °C, 60 °C. Output Impedance. Max. 500 ohms. Conversion Time. 2 ms for all... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Analog Voltage Output
- Resolution: 12
- Outputs: Analog Current Output
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Optical Isolation
- Analog Channels: 2
- Outputs: AC Output; Analog Voltage Output
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Gefran
R-D/A4, R-D/A8, R-D/A16 are modules with 4, 8, 16 optically isolated analog outputs (16bit ±10V) that send reference signals to drives, servocontrols, power solid state relays with linear input, or retransmit variables to recording devices / other units, etc. The maximum current for each... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Analog Voltage Output
- Resolution: 16
- Outputs: Analog Voltage Output; Analog Current Output
from Acromag, Inc.
Host Input: ±5V or 0-5V ranges. Field Output: 0-20mA or 4-20mA DC ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Channel-to-Channel Isolation
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Opto 22
The SNAP-AOV-27 provides two channels of analog voltage output at a nominal range of -10 to +10 volts. Each channel can supply -5 or +5 mA of load current. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and... [See More]
- Form Factor: Modular Bay or Slot System
- Resolution: 12
- Analog Channels: 2
- Accuracy: 0.1000
from Campbell Scientific, Inc.
The CE8 is an 8-channel current excitation module designed to provide a 50 mA constant current to the heating element of a 229-L Heat Dissipation Water Matric Potential sensor. [See More]
- Form Factor: Modular Bay or Slot System
- User Interface: None
- Outputs: Analog Current Output
from Moxa Inc.
Resolution in Ranges. 12 bits, 2.44 mV/bit. Output Current Range. 0 to 10 VDC. Data Format. 16-bit integer (2 ’s complement). Accuracy. • ±0.1%, FSR @ 25 °C. • ±0.3%, FSR @ 0 °C, 60 °C. Output Impedance. Max. 5K ohms. Conversion Time. 2 ms for all channels [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Analog Voltage Output
- Resolution: 12
- Outputs: Analog Voltage Output
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Optical Isolation
- Analog Channels: 2
- Outputs: DC Output; Analog Voltage Output
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Gefran
The R-U16 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 16
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
from Acromag, Inc.
Field Output: ±5V, ±10V, 0-5V, 0-10V. Host Input: ±5V, ±10V, 0-5V, 0-10V or programmable ±10V. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Channel-to-Channel Isolation
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Opto 22
The SNAP-AOA-23 provides two channels of analog current output at a nominal range of 4-20 mA. An external loop power source is required for the current loops. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and... [See More]
- Form Factor: Modular Bay or Slot System
- Resolution: 12
- Analog Channels: 2
- Accuracy: 0.1000
from Campbell Scientific, Inc.
The CR9060 is an Excitation Module for the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9060 has six continuous analog outputs with individual digital-to-analog converters for PID Algorithm, waveform generation, and excitation for bridge measurements. Ten switched... [See More]
- Form Factor: Modular Bay or Slot System
- Digital I/O Channels: 0
- Analog Channels: 0
- Outputs: Analog Voltage Output
from Moxa Inc.
Outputs per Module. 4 channels, relay. Relay Type. • Form A, Normally Open (N.O.). • Single Pole, Single Throw (SPST). Off-State Leakage Current. Max. 1.5 mA. Output Current Rating. At rated power. • 2 A @ 5 to 28.8 VDC. • 0.8 A @ 48 VDC. • 0.5 A @ 110 VDC. • 2 A @ 250... [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Relay Output
- Isolation: Isolated Digital Outputs
- User Interface: Computer Programmable
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Relay Output
- Analog Channels: 2
- User Interface: None
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Gefran
The R-U8 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the GND... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 8
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
from Opto 22
The SNAP-AOA-23-iSRC module provides two channels of current output with a nominal output range of 4 mA to 20 mA. The module includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to... [See More]
- Form Factor: Modular Bay or Slot System
- Resolution: 12
- Analog Channels: 2
- Accuracy: 0.1000
from Moxa Inc.
Outputs per Module. 16 channels, sink type. On-State Voltage Drop. Max. 0.3 VDC @ 25 °C. On-State Current. Min. 1 mA per channel. Off Leakage Current. Max. 50 μA. Output Current Rating. • Max. 0.3 A per channel. • Max. 4 A per common. Common Type. 16 channels for 2 COMs (single... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 16
- User Interface: Computer Programmable
from Grayhill, Inc.
Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Optical Isolation
- Analog Channels: 2
- Outputs: Analog Current Output
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Opto 22
With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to the individual outputs. The two channels and their loop sources are isolated from each other; they do not share any field connection. In addition, each loop source is... [See More]
- Form Factor: Modular Bay or Slot System
- Resolution: 12
- Analog Channels: 2
- Accuracy: 0.1000
from Moxa Inc.
Outputs per Module. 16 channels, source type. On-State Voltage Drop. Max. 0.3 VDC @ 25 °C. On-State Current. Min. 1 mA per channel. Off Leakage Current. Max. 50 μA. Output Current Rating. • Max. 0.3 A per channel. • Max. 4 A per common. Common Type. 16 channels for 2 COMs (single... [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 16
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Digital I/O Channels: 20
from Opto 22
The SNAP-AOA-28 provides two channels of analog current output at a nominal range of 0-20 mA. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. The module is factory calibrated. [See More]
- Form Factor: Modular Bay or Slot System
- Resolution: 12
- Analog Channels: 2
- Accuracy: 0.1000
from Moxa Inc.
Outputs per Module. 8 channels, sink type. On-State Voltage Drop. Max. 0.3 VDC @ 25 °C. On-State Current. Min. 1 mA per channel. Off Leakage Current. Max. 50 μA. Output Current Rating. Max. 0.5 A per channel. Common Type. 8 channels per external common (single common). Output Voltage Range. [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 8
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Opto 22
The SNAP-AOD-29 module provides two channels of time-proportional output (TPO). The module converts an analog value, such as a PID loop outpoint, to a digital on/off output. The outputs are used to switch or control DC loads such as lamps or indicators, solenoids, relay coils, and PLC logic. Each... [See More]
- Form Factor: Modular Bay or Slot System
- Resolution: 12
- Digital I/O Channels: 2
- Accuracy: 0.5000
from Moxa Inc.
Outputs per Module. 8 channels, source type. On-State Voltage Drop. Max. 0.3 VDC @ 25 °C. On-State Current. Min. 1 mA per channel. Off Leakage Current. Max. 50 μA. Output Current Rating. Max. 0.5 A per channel. Common Type. 8 channels per external common (single common). Output Voltage Range. [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated Digital Outputs
- Digital I/O Channels: 8
- User Interface: Computer Programmable
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Opto 22
The SNAP-OAC5 provides four channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for transient-free switching. The module has removable top-mounted connectors to provide easy access to field wiring and features... [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Analog Voltage Output
- Digital I/O Channels: 4
- Agency Approval: CE, UL, CSA
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Opto 22
G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical applications for DC output modules include switching loads such as DC relays, solenoids, motor starters, lamps, and... [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Analog Voltage Output
- Isolation: Isolated Digital Outputs
- User Interface: None
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Opto 22
The G4ODC5R is a dry-contact, low-contact-resistance DC output. It is a single-pole, single-throw, normally open mechanical relay (Form A, SPST-NO). Typical applications for dry-contact modules include analog signal and communication line multiplexing. [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Analog Voltage Output
- Isolation: Isolated Digital Outputs
- User Interface: None
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Opto 22
+4 To +20 mA Output [See More]
- Form Factor: Modular Bay or Slot System
- Isolation: Isolated
- Resolution: 12
- Outputs: Analog Current Output
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Opto 22
0 To +5 VDC Output [See More]
- Form Factor: Modular Bay or Slot System
- Resolution: 12
- Analog Channels: 1
- Isolation: Isolated Analog Voltage Output
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Opto 22
The SNAP-AOA-3 provides a single channel of digital-to-analog conversion. The module has a true differential (floating) output that eliminates ground loops and has a nominal output range of 4-20 mA. The module is transformer isolated and optically isolated from other modules and devices, and is... [See More]
- Form Factor: Modular Bay or Slot System
- Resolution: 12
- Digital I/O Channels: 1
- Isolation: Isolated
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16