Stand Alone Data Output Modules

39 Results
AC Output VDC Logic -- G4OAC5A5FM
from Opto 22

Opto 22 ’s G4 AC output modules are used to control or switch AC loads. Each module provides up to 4000 volts of optical isolation (transient) between field outputs and the control side of the circuit, and each features zero voltage turn-on and zero current turn-off. This AC output module is... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Outputs: Analog Voltage Output
13-Channel Isolated Open Collector Output Module -- CB-7042
from Measurement Computing

KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 13
  • Outputs: Analog Current Output
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
EtherStax® ES2000 Series 16-Channel I/O Module -- ES2171-1000
from Acromag, Inc.

16-channel analog current outputs with i2o option. 18 to 36V DC power, 9 to 16V DC output excitation required. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Current Output
  • Resolution: 16
  • Host Connection: Ethernet; Cu and fiber ports
16-Channel, 16-Bit USB Analog Output Module -- USB-AO12-8A
from ACCES I/O Products, Inc.

Features. 4, 8, or 16 analog outputs with 12 or 16-bit resolution. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Unipolar and bipolar output ranges of 0-10V, ±5V (contact factory for additional ranges). Real-time hardware calibration per channel. Update outputs individually or... [See More]

  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
  • Digital I/O Channels: 16
  • Analog Channels: 2
  • Resolution: 12
Handheld Data Logger -- ProCheck
from Meter Group

The hand-held ProCheck gives you a read-out and stores reading from any of Decagon's soil moisture or environmental sensors. When you are using the ProCheck to read soil moisture sensors, you can pick from a list of supplied factory calibrations (both soil and soilless media) or input your own... [See More]

  • Form Factor: Stand-alone
  • Host Connection: RS232/422/485
  • User Interface: Front Panel; Hand-held Programmer
  • Operating Temperature: 23 to 122
Digital I/O -- DO-16TY-USB
from American Portwell Technology Inc.

Digital Output Terminal for USB2.0 [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 16
  • User Interface: Computer Programmable
Current Multiplexer -- DRA-CSM-1
from OMEGA Engineering, Inc.

The DRA-CSM-1 Current Multiplexer is a solid state multiplexer capable of transferring the selected 4-20 mA input current signal to the output terminals in less than 10 microseconds at an accuracy better than 0.01%. The DRA-CSM-1 is typically controlled by a PLC thereby obtaining full data... [See More]

  • Form Factor: Stand-alone
  • Accuracy: 0.0100
  • Analog Channels: 16
  • Outputs: Analog Current Output
AC Output VDC Logic -- G4OAC5AFM
from Opto 22

Opto 22 ’s G4 AC output modules are used to control or switch AC loads. Each module provides up to 4000 volts of optical isolation (transient) between field outputs and the control side of the circuit, and each features zero voltage turn-on and zero current turn-off. This AC output module is... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Outputs: Analog Voltage Output
16-Bit Analog Voltage Output USB Device -- USB-3101
from Measurement Computing

USB-based 4-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS. The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are... [See More]

  • Form Factor: Stand-alone
  • Resolution: 16
  • Digital I/O Channels: 8
  • Outputs: Analog Voltage Output
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
EtherStax® ES2000 Series 16-Channel I/O Module -- ES2172-1010
from Acromag, Inc.

16-channel analog voltage outputs with i2o option. 18 to 36V DC Power. 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface analog output signals. Each... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Current Output
  • Resolution: 16
  • Host Connection: Ethernet; Cu and fiber ports
8 Channel USB Analog Output Module -- USB-DA12-8A
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device. Up to 125K conversions per DAC per second. Streaming waveform data at over 400,000 DAC outputs per second total. 128K Sample buffer on-board, or Infinitely long streaming waveforms!. Buffered waveforms at up to 1 million DAC conversions per second total. ILDA... [See More]

  • Form Factor: DIN Rail (optional feature); Stand-alone
  • Resolution: 12
  • Differential Channels: Yes
  • Outputs: Analog Voltage Output
LVDT Signal Conditioner -- LDX-3A
from OMEGA Engineering, Inc.

The LDX-3A is a compact oscillator/ demodulator unit with adjustable span, zero and phase controls for use with any OMEGA ® (as well as most other manufacturers) ac LVDT transducers. The unit is housed in a die-cast aluminum box providing a high degree of mechanical and environmental protection. [See More]

  • Form Factor: Stand-alone
  • User Interface: None
  • Outputs: Analog Voltage Output; Analog Current Output
  • Filter / Amplifier: Filter
AC Output VDC Logic -- G4OAC5AMA
from Opto 22

Opto 22 ’s G4 AC output modules are used to control or switch AC loads. Each module provides up to 4000 volts of optical isolation (transient) between field outputs and the control side of the circuit, and each features zero voltage turn-on and zero current turn-off. This AC output module is... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Outputs: Analog Voltage Output
96-Channel Digital I/O USB Device -- USB-DIO96H
from Measurement Computing

USB-based digital I/O device with 96 high-current output (formerly USB-1096HFS). KEY HIGHLIGHTS. The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and counter operation,... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output; Analog Current Output
  • Digital I/O Channels: 96
  • User Interface: Computer Programmable
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
8 Channel USB Analog Output Module -- USB-DA12-8E
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 1.1 compatible. Small, portable 8-channel, 12-bit, digital to analog outputs. Double-buffered allowing simultaneous update of all DACs. Computer generated outputs up to 5kHz simultaneous (up to 40kHz total). Analog output ranges of 0-2.5V, 0-5V, 0-10V,... [See More]

  • Form Factor: Stand-alone
  • Resolution: 12
  • Differential Channels: Yes
  • Outputs: Analog Voltage Output
LVDT Signal Conditioner -- LDX-4
from OMEGA Engineering, Inc.

The LDX-4 is a dc powered signal conditioning amplifier and power supply for ac LVDT's. Its compact, rugged case can withstand industrial installations and protect laboratory grade electronics. Complete zero and span adjustments allow the LDX-4 to be used with any LVDT with an output between 45 and... [See More]

  • Form Factor: Stand-alone
  • User Interface: None
  • Outputs: Analog Voltage Output; Analog Current Output
  • Operating Temperature: 32 to 140
AC Output VDC Logic -- G4OAC5FM
from Opto 22

Opto 22 ’s G4 AC output modules are used to control or switch AC loads. Each module provides up to 4000 volts of optical isolation (transient) between field outputs and the control side of the circuit, and each features zero voltage turn-on and zero current turn-off. This AC output module is... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Outputs: Analog Voltage Output
Analog Output USB Data Acquisition Device -- DT9853
from Measurement Computing

USB Analog Output Module; 16-bit, 4 AO, 16 DIO, 1 C/T. KEY HIGHLIGHTS. ** DT9854 is Not Recommended for New Designs **. The DT9853 and DT9854 isolated, USB data acquisition (DAQ) devices provide low cost analog output for process control, control loop, and test applications, and feature waveform... [See More]

  • Form Factor: Stand-alone
  • Resolution: 16
  • Digital I/O Channels: 16
  • Isolation: Galvanic
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Thermocouple Amplifier -- OMNI-AMP I
from OMEGA Engineering, Inc.

OMEGA'S® portable thermocouple signal amplifier is designed to multiply small voltage signals. The output can be used directly by most readouts, such as panel meters, strip chart and x-y recorders, multimeters, multiplexers, and for input to control systems. Minute thermocouple output signals can be... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output
  • Analog Channels: 1
  • User Interface: None
AC Output VDC Logic -- OAC15
from Opto 22

The OAC15 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A,... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Outputs: Analog Voltage Output
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 8
  • Digital I/O Channels: 20
Thermocouple Amplifier -- OMNI-AMP IV
from OMEGA Engineering, Inc.

The OMEGA® OMNI-AMP IV thermocouple amplifier is a high performance rugged epoxy encapsulated thermocouple amplifier with built-in power supply. Models are offered for either type J, K, T, E thermocouples or R,S,B thermocouples. Only the highest quality industrial components are used for reliable... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output
  • Analog Channels: 1
  • User Interface: None
AC Output VDC Logic -- OAC15A
from Opto 22

The OAC15A output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A,... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Outputs: Analog Voltage Output
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Thermocouple DC Millivolt Amplifier -- OMNI-AMP IIB
from OMEGA Engineering, Inc.

#8226; Heavy Duty Case • Batteries will last over 500 hours in continuous service. • 1.5 V Type C (4 per unit, Model Number - MN1400-4) (Spare set of batteries $4) • RM12R-B 3.6 V "AA" Lithium or equivalent (Spare battery $8.25 ea.) • Other specifications and performance... [See More]

  • Form Factor: Stand-alone
  • Outputs: Analog Voltage Output
  • Analog Channels: 1
  • User Interface: None
AC Output VDC Logic -- OAC24
from Opto 22

The OAC24 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A,... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Outputs: Analog Voltage Output
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
AC Output VDC Logic -- OAC24A
from Opto 22

The OAC15 output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A,... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Outputs: Analog Voltage Output
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
AC Output VDC Logic -- OAC24H
from Opto 22

AC Output 24-280 VAC, 24 VDC logic, higher current rating [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Outputs: Analog Voltage Output
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
AC Output VDC Logic -- OAC5
from Opto 22

The OAC5 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A,... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Outputs: Analog Voltage Output
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
AC Output VDC Logic -- OAC5A
from Opto 22

The OAC5A output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A,... [See More]

  • Form Factor: Stand-alone
  • Isolation: Isolated Digital Outputs
  • Digital I/O Channels: 2
  • Outputs: Analog Voltage Output
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16