Telemetry / Surveillance Antennas
from Smiths Interconnect
Features & Benefits. Dual S/C-Band Capability. L-Band Capability Available. Largest Reflector Aperture in Class – 4 foot. High Gain Performance. Rugged and Lightweight – 15 min. Setup time. Adjustable Tripod for Ground Slope Variation. Transit Cases Available for Transport. [See More]
- Applications: Aerospace or Military; Telemetry
from Smiths Interconnect
Features & Benefits. 14.4 –15.35 GHz Frequency Coverage. Largest Reflector Aperture in Class – 4 Feet. High Performance GainRugged and Lightweight –15 - Minute Setup Time. Adjustable Tripod for Ground Slope Variation. Transit Cases available for Transport. Environmentally... [See More]
- Applications: Aerospace or Military; Telemetry
from Smiths Interconnect
Features & Benefits. Small EL/Az configuration, provides light weight portable platform. Quad-Band (L,S,C, & Ku) coverage. Rx capability in all bands. Built-in ACU, power supply, and axis control. Integrated INS for fast set-up and target acquisition. Flexible Command and Status Interface. [See More]
- Applications: Aerospace or Military; Satellite Communications; Telemetry
from Smiths Interconnect
These antennas featuring TECOM technology are constructed of high performance materials that optimize both environmental and electrical performance. Each antenna come standard with right-hand circular (left-hand is available upon request) and can be combined into arrays for specific pattern coverage... [See More]
- Applications: Telemetry
from Sensor Systems, Inc.
TELEMETRY [See More]
- Applications: Aerospace or Military; Telemetry; Military
- Primary Frequency Range: 14.4 to 15.5
from HydroLynx Systems, Inc.
The antennas listed below are extremely rugged and are fabricated of light weight, high strength aluminum alloys. All the antennas listed are designed to survive 100 mph winds. The Model 5050ANT Omni Directional Antenna is standard equipment in the HydroLynx packaged gauges except for the Model... [See More]
- Applications: Telemetry
- Form Factor / Mounting: External
- Pattern Type: Omni directional
- Wind speed: 100
from Linx Technologies
CHP Series Ceramic Chip Antennas. Embedded Quarter-Wave Chips. The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260... [See More]
- Applications: Telemetry; Compact Portable Devices, Industrial Process Monitoring
- Polarization: Linear
- Pattern Type: Omni directional
- Primary Frequency Range: 868.0