Inch Miniature Bearings and Instrument Bearings
from Quality Bearings & Components
Miniature Instrument. RADIAL BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.3750
- Type: Radial Ball Bearing
- Outside Diameter: 0.6250
from Quality Bearings & Components
Miniature Instrument. RADIAL BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel (L) Series [See More]
- Design Units: Inch
- Bore: 10.0000
- Type: Radial Ball Bearing
- Outside Diameter: 22.0000
from Quality Bearings & Components
Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from Quality Bearings & Components
Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.1250
- Type: Radial Ball Bearing
- Outside Diameter: 0.3750
from Quality Bearings & Components
Miniature Instrument. FLANGED BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from Quality Bearings & Components
Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-TAPERED O.D. – INCH. • Stainless Steel. • Chrome Steel. *Outer Ring Tapered .075 per foot – F2XX only. *Outer Ring Tapered .068 per foot – F3XX - F5XX [See More]
- Design Units: Inch
- Bore: 0.1250
- Type: Radial Ball Bearing
- Outside Diameter: 0.3757
from Quality Bearings & Components
Miniature Instrument | Extended Inner Ring. PLAIN BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from Quality Bearings & Components
Miniature Instrument | Extended Inner Ring. PLAIN BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Design Units: Inch
- Bore: 0.0787 to 0.3750
- Type: Angular Contact Ball Bearing
- Outside Diameter: 0.2362 to 0.8750
from Alpine Bearing, Inc.
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and... [See More]
- Design Units: Inch
- Bore: 0.1250
- Type: Radial Ball Bearing
- Outside Diameter: 0.3750
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]
- Design Units: Inch; Metric
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Design Units: Inch
- Application: Aerospace; Medical / Dental
- Type: Radial Ball Bearing; Thrust Bearing
- Material / Plating: Stainless Steel
from RBC Bearings
This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]
- Design Units: Inch
- Application: Aerospace; Medical / Dental; Military; Radar, Scanning Equipment, etc.
- Type: Angular Contact Ball Bearing
- Bore: 4.7500
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from National Precision Bearing, Inc.
We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]
- Design Units: Inch
- Application: Medical / Dental
- Type: Radial Ball Bearing (optional feature); Angular Contact Ball Bearing (optional feature)
- Seals / Shields: Single Shield
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Design Units: Inch
- Bore: 0.0400 to 0.3750
- Type: Radial Ball Bearing
- Outside Diameter: 0.1250 to 0.8750
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from AST Bearings LLC
Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]
- Design Units: Inch
- Bore: 0.0781
- Type: Radial Ball Bearing
- Outside Diameter: 0.2500
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Design Units: Inch
- Bore: 0.0469 to 0.1567
- Type: Radial Ball Bearing
- Outside Diameter: 0.1875 to 0.3750
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]
- Design Units: Inch
- Bore: 0.0400
- Type: Radial Ball Bearing
- Outside Diameter: 0.1250
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Design Units: Inch
- Bore: 0.1567 to 0.3750
- Type: Radial Ball Bearing
- Outside Diameter: 0.3750 to 1.0000
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Design Units: Inch
- Bore: 0.0550
- Type: Radial Ball Bearing
- Outside Diameter: 0.1875
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Bore: 0.0400 to 0.3750
- Type: Radial Ball Bearing
- Outside Diameter: 0.1250 to 0.8750
from AST Bearings LLC
Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]
- Design Units: Inch
- Bore: 0.0781
- Type: Radial Ball Bearing
- Outside Diameter: 0.2500
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Bore: 0.0469 to 0.3750
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562 to 0.8750
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Bore: 0.0400 to 0.3125
- Type: Radial Ball Bearing
- Outside Diameter: 0.1250 to 0.5000
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Bore: 0.0400 to 0.7500
- Type: Radial Ball Bearing
- Outside Diameter: 0.1250 to 1.0000
from AST Bearings LLC
Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]
- Design Units: Inch
- Bore: 0.0781
- Type: Radial Ball Bearing
- Outside Diameter: 0.2500
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Bore: 0.0469 to 0.3125
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562 to 0.5000
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Design Units: Inch
- Bore: 0.0469
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Bore: 0.1250 to 0.3125
- Type: Radial Ball Bearing
- Outside Diameter: 0.3757 to 0.6882
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Design Units: Inch
- Bore: 0.0550
- Type: Radial Ball Bearing
- Outside Diameter: 0.1875
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Bore: 0.0469 to 0.7500
- Type: Radial Ball Bearing
- Outside Diameter: 0.1562 to 1.0000
from AST Bearings LLC
Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]
- Design Units: Inch
- Bore: 0.0781
- Type: Radial Ball Bearing
- Outside Diameter: 0.2500
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Bore: 2.0000 to 6.5000
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Bore: 2.0000 to 6.5000
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Bore: 2.0000 to 6.5000
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Bore: 2.0000 to 6.5000
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Bore: 4.0000 to 12.0000
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Bore: 4.0000 to 12.0000
from National Precision Bearing, Inc.
In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Bore: 2.0000 to 12.0000
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Radial Ball Bearing
- Bore: 2.0000 to 12.0000
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Bore: 2.0000 to 12.0000
from National Precision Bearing, Inc.
In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Bore: 1.0000 to 1.7500
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Radial Ball Bearing
- Bore: 1.0000 to 1.7500
from National Precision Bearing, Inc.
The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The X-Type bearing can be used for... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Angular Contact Ball Bearing
- Bore: 1.0000 to 1.7500
from National Precision Bearing, Inc.
In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Radial Ball Bearing
- Bore: 2.0000 to 20.0000