Type 7 Electronic and Instrument Enclosures

1 Result
Explosionproof Instrument Enclosure -- AGUB10105A
from Appleton Electric

10.63 INCH W X 5.25 INCH D X 10.63 INCH H SIZE. AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON. 3 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE. SOLID COVER TYPE. COPPER FREE ALUMINUM... [See More]

  • NEMA Rating: Type 4; Type 4X; Type 7; Type 9
  • Features: Explosion Proof
  • Material: Aluminum